Products/Services for 400 MHz Radio Modems
-
Radio Modems - (158 companies)How to Select Radio Modems Image Credit: RF Industries Inc. Radio modems encode, transmit, receive and decode serial data using radio waves. They connect to serial ports on devices such as video cameras...Area Network TypeForm FactorOperating Mode -
Radios - (371 companies)Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications. Radios... -
Wireless Modems - (529 companies)...traditional analog modems and some types of network modems, these wireless devices provide very fast, always-on network connections. Typically, users can access the Internet at speeds up to 100 times faster than with analog modems. Unlike radio modems... -
Chip Antennas - (117 companies)...the impedance of the materials which transmit the charge and resulting electromagnetic wave (radio, feedline, antenna), a minimal amount of energy is reflected back to the source, resulting in optimal charge to transmission efficiency. The amount... -
IC Modems - (44 companies)IC modems enable computers to transmit data over telephone lines or via wireless signals. IC modems enable computers to transmit data over telephone lines or via wireless signals. Modem is a contraction of the words modulator-demodulator. Since... -
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)PCMCIA modems and PCMCIA fax modems enable computers to transmit data over telephone lines. They include modem-only devices, modem and fax combinations, and fax/modem products with networking capabilities. PCMCIA modems and PCMCIA fax modems enable...
-
Cellular Modems - (52 companies)Cellular modems are special types of modem used to modulate analog signals, such as telephone signals, to be transmitted using cellular networks. The modulated signal is used for phone or data communication with smart phones and similar device...
-
Network Modems - (447 companies)Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted...
-
Terrestrial Radio and Satellite Radio Services - (31 companies)Terrestrial radio and satellite radio service providers transmit radio programming over satellite, cable networks and over open airwaves. Terrestrial radio and satellite radio service providers transmit radio programming via the open airwaves, cable...
-
Radio Receiver ICs - (60 companies)Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands. These integrated circuits (ICs...
Product News
-
S.I. Tech, Inc.
ECL to Fiber Optic Modems The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber. Additional Information. Typical Bit Error Rate: Better than 10-9. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any... (read more)Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
Anritsu Company
Radio Communications Analyzer MT8821C The MT8821C Radio Communication Analyzer is a powerful tool designed for research and development (R &D) of mobile devices such as smartphones, tablets, and Internet of Things (IoT) modules. It builds upon the successful MT8820C model, favored by UE and chipset vendors worldwide, by offering comprehensive testing capabilities for modern wireless technologies. The MT8821C supports a wide range of communication protocols, including LTE/LTE-Advanced, Cat-M1/NB-IoT, W-CDMA/HSPA, GSM/EGPRS, TD-SCDMA... (read more) -
S.I. Tech, Inc.
Video & Audio Fiber Optic Modems (Bit-Driver®) See our listing of fiber optic modems that support video, audio, and alarm systems. Learn More about S.I. Tech (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber optic media converters (fiber modems) S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Marposs Corp
WRG: Radio Transmission Bore Gauge When precision and productivity are critical, the MARPOSS Radio Transmission Bore Gauge (WRG) delivers fast, high-accuracy bore measurement directly inside the machine, helping manufacturers improve quality while maximizing throughput. Designed for machining centers and transfer lines in high-volume production environments, the WRG automatically measures cylinder diameters, crank pins, camshaft bores, rivet holes, and other mechanical elements without relying on machine axes. It provides... (read more)Browse Bore and ID Gages Datasheets for Marposs Corp -
Linemaster Switch Corporation
Linemaster's radio-frequency foot switch RF foot control. Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for many applications. RF Twin Aero Wireless. Drip Tight, Dust Tight, Watertight, Oil Tight, Rust Proof, Corrosion Resistant. FEATURES & BENEFITS. 2.4 GHz. Channel Hopping. 802.15.4 Compliant. Meets IEC 60601 3rd Edition. Automatic RF power level adjustment of Transmitter. Waterproof... (read more)Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Anritsu Company
Radio Communication Test Station MT8000A The MT8000A test platform is a one-stop solution for comprehensive 5G device testing. It supports both Frequency Range 1 (FR1) up to 7.125 GHz, including the popular n41 band, and millimeter-wave bands used in Frequency Range 2 (FR2). This allows for testing devices across the entire spectrum of 5G deployments. One of the key strengths of the MT8000A is its 5G base station emulation function. This function eliminates the need for a separate base station and enables the MT8000A to simulate... (read more) -
Murata Electronics
Smallest/Highly integrated LTE Cat M1/NB1 modem The world 's smallest available CAT-M1/NB1 module measuring 11.1x11.4x1.4 mm is less than half the area of many other commercial solutions.These flexible and optimized solutions enable LTE connectivity for multiple vertical markets, including ultra-small Asset Tags, pharmaceuticals/healthcare devices, wearable devices and GNSS trackers. The collaboration with Altair, an industry leader in cellular IoT connectivity, and ST, the industry leader in low-power microcontrollers, ensures that we are... (read more) -
Ignion
Design smarter, efficient multi-radio devices As wireless devices shrink and pack more radios onto a single PCB, designers face higher transmission power, frequent retransmissions, and ultimately, shorter battery life. Discover how to design smarter, power-efficient multi-radio devices that last longer in the field. Download Now. What you will learn. Why compact PCB layouts worsen coupling and battery drain. How poor efficiency and mismatching accelerate energy loss. Proven strategies to break the coupling -battery drain chain. (read more)Browse Chip Antennas Datasheets for Ignion
-
Unmanned Aircraft Systems
Navigation: DGPS-aided INS GPS: NovAtel OEM V-2 IMU: Inertial Science ISIS IMU Flight Computer: PC104 Pentium III 400MHz Communication: Microhard radio modem (900 MHz) Onboard status indicator light and control panel Autonomy .
-
A Development of Unmanned Helicopters for Industrial Applications
Navigation: DGPS-aided INS GPS: NovAtel OEM V-2 IMU: Inertial Science ISIS IMU Flight Computer: PC104 Pentium III 400MHz Communication: Microhard radio modem (900 MHz) Onboard status indicator light and control panel Autonomy .
-
GIB
The buoy network incorporates a set of four drifting or moored buoys equipped with a digital signal processor for acoustic detection and an associated hydrophone, a two-way radio modem operating in the 400 MHz band and a DGPS receiver.
-
Journal of Aerospace Information Systems > Autonomous Landing of Miniature Aerial Vehicles
Embedded in the airframe are the Kestrel autopilot, batteries, a 1000 mW, 900 MHz radio modem , a 12-channel GPS receiver, a video transmitter, a 400 m laser rangefinder, a small analog video camera, and three optic-flow sensors.
-
256 QAM Modem for Multicarrier 400 Mbit/s Digital Radio
Outline of256 QAM Four-Carrier Modem For the realization of a digital radio system having a transmission capacity of 400 Mbits/s within 80 MHz bandwidth, a256 QAM modulation using the Nyquist spectral shaping ( a= 0.5) is required.
-
A low-voltage design technique for RF integrated circuits
He has also developed 400 - MHz to 2.4-GHz antenna systems for handheld terminals and assisted in the design and development of a DSP-based radio modem for narrow-band FM communications.
-
[RESOLVED] A & B Box
I have a 400mhz pentium II with 256mb ram, running windows ME full version, I use the computer for my Ham Radio (com 2) and my 56k modem (com 2) and "TRYING" to get an A B switch to work with…
-
AN/ARC-232(V) Starblazer airborne VHF/UHF multiband communications system
The radio combines the following capabilities for application and installation in a broad range … I and Have-Quick II ECCM; unique national ECCM development; 30 to 400 MHz frequency coverage; power output … interfacing to improved data modem ; 8.33 kHz and…
-
Rohde & Schwarz wins Dutch OPV comms contract
Part of the ships' sensor, weapon control and command system (SEWACO), IIECS consists of an integrated radio intercom system (IRIS) that controls all internal and external communications; a modem and crypto subsystem to … communications using the 100- 400 MHz frequency range.
-
Turma HF/VHF CNR family
…MHz Tuning step: 1 Hz (1.6-29.999999 MHz ); 25 kHz (20-59.9750 MHz , FM mode) Preset radio channels: 100 Preset data … remote via internal line; modem (up to 3 km … Hz at 3 dB, - 400 to +4,550 Hz…
Indicates content that may require registration and/or purchase.