-
Supplier: Mile-X Equipment, Inc.
Description: Dake 42-400 25-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Movable table allows overhead loading of heavy workpieces. Adjustable workhead height provides maximum
-
Supplier: Wabash MPI
Description: rapid closing of the press, and then a slow closing segment. This configuration is ideal for composite molding applications where minimal cycle time, high molding pressure and accurate temperature control are required. These presses are available in clamp force ranging from 15-1000
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Description: accuracy. •Imported hydraulic overload protection device,effecting emergent stop against overload and auto-restoration after problem solved,effective protecting dies and press. •Motorized die height adjustment. •Automatic oil lubrication system,to ensure smooth operation.
- Capacity / Operating Force: 400 tons
- Stroke: 11.81103 inch
- Rate: 20 to 35 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
-
Supplier: Wabash MPI
Description: well as compression molding of larger parts from composite materials. A complete range of platen sizes is available, with clamp force range from 400 - 1000 tons. A self-contained hydraulic system and a programmable control package complete the system. The optional Viewpoint
- Clamping Force: 400 to 1,000 tons
- Machine Type: Compression Molding, Resin Transfer Molding (RTM)
- Actuation: Hydraulic
- Orientation: Vertical
-
Die Cutters and Die Cutting Machines - GD Automated Flat-Bed Die Cutting & Converting System -- 401DSupplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto automated flat-bed die cutting press, model GD 401D, is the ideal automated converting system for converters of pressure sensitive adhesive and double sided adhesives, foams & laminated foams (open & closed cell), converters in the transportation industry (internal
- Capacity / Operating Force: 20 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
Find Suppliers by Category Top
Featured Products Top
-
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
400 tons of cooling capacity, Closed loop chiller system with up to 210 total tons of chilling capacity, Automatic water management system, Mold Temperature Controllers (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
Centrifugal Pump Dickow NHX hot water circulation pumps have been developed for medium and large size heating plants, for calendars, presses, large buildings and similar applications which require temperatures > 140 °C (284 °F). The patented cooling and degassing (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Upper bound solution of equal channel forward extrusion process as a new severe plastic deformation method
The work-piece was ex- truded through ECFE die at the room tem- perature using a 400 ton hydraulic press with a constant velocity of 2 mm/s.
-
CR4 - Thread: Pressure Not Building Up
our 400 ton hydraulic press H type with PLC based electrical control is having a working pressure of 320 kg/cm2 is not building up the required pressure.request for expeert advice.
-
CR4 - Thread: design
the operating pressure of our hydraulic presses 400 tons capacity gets reduces while operating because the hydraulic oil gets hot .
-
Optimization of springback for AZ31 magnesium alloy sheets in the L-bending process based on the Taguchi method
In particular, a 400 - ton hydraulic press , model number is JD-H400, JING DAY Co, equipped with a heating plate with a maximum .
-
Orientational phase transition in C60 single crystal under high pressure
High hydrostatic pressure was generated in a piston-cylinder type vessel which can be com- pressed in two directions by a 400 - ton hydraulic press with double pistons and four pillars.
-
A CRITICAL REVIEW OF THE EFFECT OF PRESS AND TOOL DESIGN UPON THE ECONOMICS OF SINTERED STRUCTURAL COMPONENTS*
European presses have also recently developed in size and adapta- bility to include 300-ton mechanical presses and 400 - ton hydraulic presses .
-
Rechargeable pulse power lithium alloy/iron disulfide batteries
mFIGURE 2: Bipolar Li/FeS2 Single Cell Tester Scale-up to full size cells optimized for high power was accomplished beginning with pressed powder disks 13cm diameter fabricated on a 400 ton capacity hydraulic press .
-
Hanford Laboratories operation monthly activities report, May 1960
Equipment for hot heading Zircaloy-2 uranium NPR inner tubes (1.430-inch GD x 0.520-inch ID) was set up in a 400 - ton vertical hydraulic press and four tubes were successfully hot headed on both ends.
-
1957 References on Fatigue
Examples include a hydraulic wallboard press and a 400 ton ship-building press.
-
Studies on cold upsetting behaviour of AA2014-based metal matrix composites, FEM simulation, and comparison with experimental results
…50 mm diameter and 60 mm height and subjected to upset forging, from 10% height reduction, with succes- sive increments of 10%, to 50% height reduction in an open die using a 400 ton (BEMCO make) hydraulic press setup in un lubricated…
Indicates content that may require registration and/or purchase.