-
Supplier: Accuris
Description: 400-HERTZ (HZ) SOLID STATE FREQUENCY CONVERTER
-
Supplier: Accuris
Description: CONVERTER, FREQUENCY, ELECTRONIC, SOLID-STATE 25 kVA, 400 Hz
-
Supplier: Accuris
Description: Solid-State Frequency Converter 400 Hertz, 3-Phase Output
-
-
Supplier: Accuris
Description: Converter, Frequency, Electronic, Solid-State 25 kVA, 400 Hz
-
Supplier: Nova Electric
Description: • COMPACT CHASSIS (1U - 4U TALL) • ULTRA LIGHTWEIGHT DESIGN • POWER FACTOR CORRECTED UNIVERSAL INPUT • SNMP COMMUNICATIONS WHEN EVERY POUND COUNTS! Nova's Ultra Lightweight Galaxy-Series Solid-State Frequency Converter Systems are high-reliability power sources
- Input Voltage: 120 to 240 volts
- Output Voltage: 120 to 230 volts
- Power Rating: 3 kVA
- Converter Type: Solid State
-
Supplier: SAE International
Description: This specification covers the requirements for solid-state frequency converters with 480 [or 380] V 3-phase, 60 [or 50] Hz input and 115/200 V, 3-phase, 400 Hz output capable of powering aircraft type loads requiring MIL-STD-704D quality power. The frequency
-
Supplier: SAE International
Description: This specification covers the requirements for solid-state frequency converters with 480 (or 380) V 3-phase, 60 (or 50) Hz input and 115/200V, 3-phase, 400 Hz output capable of powering aircraft type loads requiring MIL-STD-704D quality power. The frequency
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // For Aviation Power For Supply Ship Power system 0hz-500hz 3 phase Frequency Converter VVVF
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Description: These models convert the local power line voltage and frequency to a different voltage and/or frequency.
- Input Voltage: 120 to 230 volts
- Output Voltage: 0 to 260 volts
- Power Rating: 0 to 0.02 kVA
- Distortion (THD): 0.5 %
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT Variable Frequency Power Supplyr
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT AC PWM VVVF
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Analytic Systems
Description: The VFCA500 Series AC power source can be used as a compact AC/AC frequency converter, suitable for a wide range of applica - tions. It features full electronic protection, high efficiency and low out - put noise. The unit is fan cooled.
- Input Voltage: 115 to 230 volts
- Output Voltage: 0 to 260 volts
- Power Rating: 0.5 kVA
- Distortion (THD): 5 %
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // Japan IGBT Programmable AC Power Source Single 3 Phase Variable Frequency Converter KRS
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Analytic Systems
Description: The FTT12000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be connected in a
- Input Voltage: 208 to 380 volts
- Output Voltage: 208 to 415 volts
- Power Rating: 12 kVA
- Distortion (THD): 5 %
-
Supplier: Analytic Systems
Description: The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a
- Input Voltage: 208 to 415 volts
- Output Voltage: 208 to 415 volts
- Power Rating: 6 kVA
- Distortion (THD): 5 %
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes the characteristics and effects of using no-break power transfer (NBPT) methods when switching between auxiliary-power unit (APU) and ground-power unit (GPU). The GPU may be: a Point-of-use solid-state frequency
-
Supplier: Visicomm Industries
Description: Model 8KSS60400/50400 Capacity 8KVA/6.4KW Input Voltage 220V -15%/+20% *see note Current Requirement 220V - 41.8A @ Full Load (62.7A @ Current limit) 120V - 76.7A @ Full Load (115A @ Current limit) Frequency 50Hz or 60Hz ±5% Phase Single Output Voltage 120V (Locked) Voltage Regulation ±1%
- Input Voltage: 100 to 250 volts
- Output Voltage: 120 volts
- Power Rating: 8 kVA
- Distortion (THD): 3 %
-
Supplier: Visicomm Industries
Description: No Description Provided
- Input Voltage: 200 to 575 volts
- Output Voltage: 200 to 575 volts
- Power Rating: 120 kVA
- Distortion (THD): 2 %
-
Supplier: Laurel Electronics LLC
Description: to 60.0000 in a few line cycles 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Infineon Technologies AG
Description: Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 700V CoolMOS™ superjunction MOSFETs in DSO-12 package. Summary of Features 100kHz maximum switching frequency with 700V integrated MOSFET Power delivery of up to
- Output Power: 15.000000000000002 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: The reference oscillator comes in two variations which support voltages up to 26 Vrms or 115 Vrms with input frequencies from 57 to 7 kHz. Each channel has an independent solid-state signal and reference input. Transformer isolation is available for 90 V Synchro applications. Signal
-
Supplier: Microchip Technology, Inc.
Description: (PWM) control Integrated 8-Bit PIC® Microcontroller Significant configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels Available fixed
- SSPC Type: AC/DC Controller, Analog
-
Supplier: Allied Electronics, Inc.
Description: sensors, electromechanical relays, contactors, solid state relays, timers, temperature controllers, PLCs, process controllers, DC motors, solenoids, displays, etc. now have a reliable power source. Parallel connection feature Power ready output Compact dimension -25 to +71 °C ambient
-
Supplier: ValueTronics International, Inc.
Description: converter (ADC) Gain increased usability with the multi-touch supported 15” capacitive touch screen and solid state drive for fast boot and reliability Improve your testing with a wide range of protocol, compliance, and analysis software Infiniium S-Series oscilloscopes
- Bandwidth: 2,000 MHz
-
Supplier: Laurel Electronics LLC
Description: input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow, to count up
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: The analog input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow,
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: dual solid state relays, which are available as options. External reset of totals is provided by a special connector. A signal conditioner board converts the full-scale 0-1 mA, convert 4-20ma to 0-10v, 4-20 ma to 0-10v, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Red Pitaya, d.o.o.
Description: Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
Find Suppliers by Category Top
Featured Products Top
-
as pickling. Bar, Bloom & Billet Heaters: These heaters use high-efficiency, solid-state Inductotherm power units to supply the electrical energy to the induction heating coil sets. Standard units are available in frequencies between 60 Hz and 6000 Hz. (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs The ACT88422 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors (read more)
Browse IC Analog Switches Datasheets for Qorvo -
piezoelectric ringing effect, ensuring stable operation at high repetition frequencies (up to 100 kHz) Suitable for pulse selection, cavity dumping, and phase modulation (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Laser Projection & Scanning Mobile projection systems Industrial marking Pattern generation and inspection MEMS Mirrors vs. Galvo & Solid-State Scanners A comparison designed to help engineers choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Electroluminescent Backlighting Electroluminescence is a Solid State phenomenon in which semiconductor crystals, known as phosphors, convert electrical energy directly into (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc. -
system integration. CASTECH AOTFs are engineered to meet the high standards of optical professionals and system engineers requiring rapid and precise wavelength selection. These solid-state, electronically addressable filters deliver outstanding performance (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
A Maximum switching frequency 1,200 Hz (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
frequency range (kHz), thereby enhancing the encoder’s reliability and performance. To regulate the secondary coil signal, the rotor (or code wheel), which is made from a ferromagnetic material, interacts with the magnetic field from the primary coil to affect the current in the (read more)
Browse Rotary Encoders Datasheets for Portescap -
Insulation resistance 100 MΩ minimum at 500 VDC Mechanical operating frequency 400 operations/min maximum Electrical operating frequency (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The G9EA-1-B DC24 should not be used for rapid repetitive control in the same way as a solid-state switch. Its primary role is high-capacity connection, disconnection, isolation, or emergency interruption. Because the relay contains pressurized gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Cavotec gains more business in Asia
At Noi Bai, Cavotec will manufacture and install bridge-mounted pre-conditioned air (PCA) units, 400 Hz solid - state frequency converters and potable water systems.
-
APRON OPERATIONS KEEPING THE BALANCE OF POWER
TEXT: The AXA 2200 is the latest 400Hz solid ‐ state frequency converter to be produced by AXA Power of Denmark.
-
FCX Systems Inc
400 Hz solid - state frequency converters , Line Drop Compensators (LDCs), gate boxes, 270 V DC power supplies, 28 V DC power supplies and distribution panels, and Pre-Conditioned Air (PCA) units FCX Systems specialises in the design and manufacture of 400 Hz…
-
Technology on display at Miami
FCX provides aviation air conditioners and 400Hz solid - state frequency converters .
-
Bus-tie synchronization and load share technique in a ring bus system with multiple power inverters
A number of 60Hz / 400Hz solid - state frequency converters (FCs) power sources are connected to this system.
-
Hitzinger GmbH
400 Hz frequency converters Solid - state units are available using the latest pulse-width modulation techniques.
-
ITW brings renewed focus to GSE sector
The AXA 2400 solid - state 400 Hz frequency converter is available in fixed, mobile, and bridge-mounted configurations under the AXA Power and the Hobart brands.
-
RAN opts for SM-2 but cuts FFG 7 upgrades
Additional modifications include upgrading the chilled water system to accommodate the additional heat loads from the upgraded combat system; new solid state 400Hz static frequency converters to improve power system reliability and reduce maintenance burdens; and improved ship service diesel generator…
-
Australian FFG-7 upgrade begins, SM-2 on the way
Additional modifications include upgrading the chilled water system to accommodate the additional heat loads from the upgraded combat system; new solid - state 400Hz static frequency converters to improve power system reliability and reduce maintenance burdens; and improved ship service diesel generator…
Indicates content that may require registration and/or purchase.