-
Supplier: Interlectric Corporation
Description: Mecury Vapor
- Lamp Power: 400 watts
- Rated Average Life: 18,000 hours
- Initial Lumens: 21,000 lm
- Lamp Type: High Intensity Discharge Lamps
-
Supplier: Interlectric Corporation
Description: Mercury Vapor Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Interlectric Corporation
Description: Mercury Vapor Ballast
- Lamp Wattage: 174.99999999999963 watts
- Nominal Voltage: 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
-
Supplier: Interlectric Corporation
Description: Mecury Vapor
- Lamp Power: 400 watts
- Rated Average Life: 18,000 hours
- Initial Lumens: 22,050 lm
- Lamp Type: High Intensity Discharge Lamps
-
Supplier: bulbs.com
Description: Philips brand 400 Watt phosphor coated mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H33)
- Lamp Power: 400 watts
- Rated Average Life: 24,000 hours
- Lamp Type: High Intensity Discharge Lamps
- Features: Mogul
-
Supplier: Accuris
Description: LAMP, MERCURY VAPOR (TRADE NO. H33 GL-400/C)
-
Supplier: Qioptiq
Description: HBO lamps are short-arc lamps with a discharge arc that burns in a mercury vapor atmosphere under high pressure. Typical ares of application include fluorescence microscopy, fluorescence endoscopy, schlieren photography and hologram reduction. The HBO 50 W/AC is solely an
- Lamp Power: 50 watts
- Rated Average Life: 100 hours
- Maximum Overall Length: 53 inch
- Mean Lumens: 1,650 lm
-
Supplier: Ellsworth Adhesives
Description: DYMAX 36970 is a mercury vapor lamp that is designed to be used with DYMAX flood lamps. 400 W.
- Lamp Type: High Intensity Discharge Lamps
- Features: Mercury Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: MERCURY VAPOR TYPE CLEAR COLOR 11.5 INCH OVERALL LENGTH COMMERCIAL, INDUSTRIAL AREAS, OUTDOOR FACADES, PARKING LOTS, SECURITY LIGHTING, STREET AND AREA LIGHTING APPLICATION 6 STANDARD PACKAGE 400 W WATTAGE E39 MOGUL BASE TYPE 24000 LIFE IN HOUR ED37 SHAPE DESIGNATION 5900 22 COLOR
- Lamp Power: 400 watts
- Rated Average Life: 24,000 hours
- Maximum Overall Length: 11.5 inch
- Color Temperature: 5,900 K
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MERCURY VAPOR LAMP, 175 W, 7800 LUMENS, 24000 HOURS. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: Incandescent Lamps
-
Supplier: Ushio America, Inc.
Description: than 1mg of mercury. Available in 26W Triple Tube versions. Color temperatures available: 4100K. Amalgam Technology: Amalgam is a mercury alloy which is an upgrade from traditional liquid and pellet dosing mercury. Since amalgam gives better mercury vapor control
- Lamp Power: 26 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.1574831 inch
- Color Temperature: 4,100 K
-
Supplier: TapeOnline.com
Description: Philips MSR 400 HID Bulb- 400 Watts Philips GX9.5 base 400watt/70 voltLight Bulb HMI Halide Reflect, Mercury Vapor, Single Ended Gas Discharge Lamp. NOTE: Non-HR(hot restrike)
-
Supplier: TapeOnline.com
Description: Philips MSR 400 HR HID Bulb- 400 Watts Philips Type T-8 Light Bulb GZZ9.5 base 400watt/70 volt HMI Halide Reflect, Mercury Vapor, Single Ended Hot Restrike(HR) Lamp.
-
Supplier: bulbs.com
Description: Universal HID MULTI-5 Core & Coil Ballast Kit* Ignites One 400 Watt Metal Halide (ANSI Code M59) or One 400 Watt Mercury Vapor (ANSI Code H33) Lamp of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Appleton Electric
Description: PRISMATIC GLASS MATERIAL CODE MASTER 2 HID LIGHTING FIXTURE USED ON CYLINDRICAL, ROUND BOTTOM SHAPE 250/400 W HIGH PRESSURE SODIUM, 400 W METAL HALIDE, 320/350/400 W MERCURY VAPOR LAMP WATTAGE CODE.MASTER 2[TM] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANTS
- Light Fixture Wattage: 250.00000000000003 to 400 watts
-
Supplier: ECO Light LED
Description: circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 4.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 3,100 K
- Diameter: 49.783973116654515 mm
-
Supplier: Appleton Electric
Description: 1/2, 3/4 INCH HUB SIZE UL 1572 APPROVAL PENDANT, FLEXIBLE/RIGID STYLE MOUNTING MOGUL BASE HIGH PRESSURE SODIUM/MERCURY VAPOR/METAL HALIDE LAMP TYPE 50 TO 150 W HIGH PRESSURE SODIUM, 100 TO 250 W MERCURY VAPOR, 175 TO 250 W METAL HALIDE LAMP WATTAGE COPPER
- Light Fixture Wattage: 50 to 250.00000000000003 watts
- Lamp Type: Metal Halide, Sodium
- Fixture Type: Pendants
-
Supplier: Appleton Electric
Description: 1/2, 3/4 INCH HUB SIZE UL 1572 APPROVAL PENDANT, FLEXIBLE/RIGID STYLE MOUNTING MOGUL BASE HIGH PRESSURE SODIUM/MERCURY VAPOR/METAL HALIDE LAMP TYPE 50 TO 150 W HIGH PRESSURE SODIUM, 100 TO 250 W MERCURY VAPOR, 175 TO 250 W METAL HALIDE LAMP WATTAGE COPPER
- Light Fixture Wattage: 50 to 250.00000000000003 watts
- Lamp Type: Metal Halide, Sodium
- Fixture Type: Pendants
-
Supplier: Hubbell Lighting, Inc.
Description: WHITE FINISH 24 INCH ALUMINUM ARM MOUNTING 1 LAMP INCLUDED MERCURY VAPOR LAMP TYPE 175 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE ACRYLIC REFRACTOR REFRACTOR/LENS TYPE HUBBELL[R] BRAND DD MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 175 watts
-
Supplier: Newport MKS
Description: The 6035 Spectral Calibration Lamp produces narrow, intense lines from the excitation of Argon gas and Mercury vapor. The 6035 Hg(Ar) Lamp is insensitive to temperature. It requires a two-minute warm-up for the mercury vapor to dominate the discharge, then
-
Supplier: Newport MKS
Description: The 6034 Spectral Calibration Lamp produces narrow, intense lines from the excitation of Neon gas and Mercury vapor. The 6034 Hg(Ne) Lamp is temperature dependent. When run in normal lab ambient, the output is very similar to that of the Hg(Ar) Lamp, which is the
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal
-
Supplier: GE Lighting
Description: 4 INCH L X 2.8 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL MERCURY LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 0.4/0.8/0.9/1/1.7 AMPERE INPUT
- Lamp Wattage: 175 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V, 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Mercury Vapor Lamp
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal
-
Supplier: Metrohm USA, Inc.
Description: Dimensions remark - Height with protective shield: 500 mm Dimensions in mm (W/H/D) - 330/290/310 Digestion Digestion temperature: 80 - 100 °C (±3 °C) Lamp output (regulated): 300 - 600 W Cooling: air cooling Digestion time: 1 - 999 min UV lamp Medium pressure mercury
-
Supplier: RAWELT S.A. de C.V.
Description: 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium vapor,
- Features: Bulb Included, Other
- Application: Industrial
-
Supplier: RAWELT S.A. de C.V.
Description: Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be
- Features: Bulb Included, Explosion-proof
- Lamp Type: Incandescent
- Application: Industrial
- Fixture Type: Wall Fixtures
-
Supplier: Appleton Electric
Description: 1-1/2 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING CONSTANT WATTAGE, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE MERCURY
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 250.00000000000003 watts
- Features: Ballast Included, Other
- Application: Marine
-
Supplier: Larson Electronics LLC
Description: designed to dissipate heat which increases the efficiency and lifespan of the LED luminaries. The LED lamp produces 10,000 lumens with a color temperature of 6000K and a color rendering index of 70, which produces colors and details much more accurately than high pressure sodium or
-
Description: CIE 155:2003 ISBN 978 3 901906 25 1 In the 1870s, using solar radiation as the ultraviolet radiation (UVR) source, studies were initiated to understand the molecular changes in living organisms produced by UVR absorption. In the 20th century, with the invention of electric
Find Suppliers by Category Top
Featured Products Top
-
planned lamps service life of 10,000 hours. In addition, it was essential that the VOC limits were met after the conversion and the expansion of production. The maximum installed power input could not exceed about 240 kW. Finally, reducing operating costs was also a key goal of the project (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
LED lamps can be integrated to simulate the solar spectrum and irradiance (~1361 W/m², AM0), crucial for testing solar panels and understanding on-orbit thermal gradients. Data Acquisition System (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
GE LIGHTING Mercury Vapor Lamp,400W - HID Lamps and Bulbs - 6V113|HR400RDXFL33 - Grainger Industrial Supply
• Mercury Vapor Lamp , 400W .
-
GE LIGHTING Mercury Vapor Lamp,BT37,400W - HID Lamps and Bulbs - 6V271|HR400DX33/BT - Grainger Industrial Supply
• Mercury Vapor Lamp ,BT37, 400W .
-
Advanced Physicochemical Treatment Processes
GermicidalUVlightMonochromaticat254nmMonochromaticat254nmPolychromatic Powerconsumption0.07–0.1kW0.2–0.5kW2–5kW Lampoutputat254nm25–27W60– 400W — Lampcurrent350–500mAVariableVariable Optimumtemperature40°C40°C40°C Efficiency30–40%25–35%10–12% Temperature35–45°C90–150°C600–800°C Mercuryvaporpressure0.007mmHg30–30,000mmHg Lamplength10–150m10–150m5–120m … The carrier gas is argon, which is usually in excess of 10–100 times as much as that of mercury vapor inside the low-pressure UV lamps .
-
Sell VPIT ballasts for T8,CFL,HID
HID ballast are used for high intensity discharge lamps like mercury , metal halide and sodium lamps . The range of these ballasts vary from 80w to 400w for mercury vapor , 35w to 400w for metal halide, and 35w to 400w in high pressure sodium in a wide range of voltages and frequencies.
-
Response of subterranean clover ( Trifolium subterraneum ) to ozone in relation to plant age and light conditions during exposure
The photon fluence rate inside the cuvettes was 210p10 µmol m−# s−" ( mercury lamps ; Osram powerstar HQI-T 400W \D, Osram, Germany). Vapour pressure deficit (VPD) was below 1.5 kPa during both day and night exposures.
-
High relative air humidity and continuous light reduce stomata functionality by affecting the ABA regulation in rose leaves
… of 21 °C, and average daily RH of 70% [corresponding to a water vapour deficit (vpd) of … Supplementary light by high-pressure-sodium- lamps (HPS, Osram NAVT- 400W, Munich, Germany) was given daily for … During the experimental period, the plants were exposed to 100 mmol m-2 s-1 for 20 h day-1 (4 h darkness) or continu- ous lighting (24 h) by Mercury lamps (Osram NAV T- 400W ).
-
PROCEEDINGS OF THE PHYSIOLOGICAL SOCIETY
Z, 400w potentiometer. The source of radiation was a quartz mercury vapour lamp .
-
Sell magnetic ballast (Philips type)
HM:(high-pressure mercury vapour ) discharge lamp 6) Watts:70w,100w,110w,150w,250w, 400w ,600w,1000w .
-
Whole plant aspects of heavy metal induced changes in CO 2 , uptake and water relations of spruce ( Picea abies ) seedlings
… 23/21^ day/night tem- peratures, 100 (imol m~^ s"' photon flux density (Osram L18W/25- lamps ) and 16 ii … … transpiration were estimated under light saturation (400 nmol m - s'; Os- ram Powerstar HQI-E 400W /D). For estimates of gas exchange, nine ( mercury treatments) and twelve (zinc and cadmium treatments) seedlings were meas … Net photosynthesis, transpiration and dark respiration were calculated from CO, and H,O vapor exchange rates according …
-
The appraisement of lighting
400w ./cm., 300v./cm. . Mercury water-cooled, . Mercury water-cooled, 800 w./cm., 400 v./cm. … yields of light could be obtained by the passage of electricity through mercury vapour if the pressure … Some of the lamps which have resulted from this are well known now.
Indicates content that may require registration and/or purchase.