-
Supplier: Titan Tool Supply, Inc.
Description: 40X Microscope Objective Lens for Modular Toolscope MIcroscope, Toolmakers High Magnification Microscope, ZDM-1 & ZDM-3 Depth Measuring Microscopes When combined with a 10X Eyepiece the total magnification of the system is 400X with a working distance of 0.030",
- Magnification: 40 X
- Lens Type: Objective Lens
-
Supplier: Avantier Inc.
Description: A microscope objective lens produces a real, magnified image of an object placed within the field of view. Before it is observed the image is then magnified again by the ocular lens, also known as the eyepiece. Avantier is a premier manufacturer of high performance microscope objective
- Magnification: 4 to 100 X
- Optical Type / Correction Factor: Achromatic, Apochromat, Plan
- Lens Type: Objective Lens
- Features: Oil / Water Immersion
-
Supplier: Titan Tool Supply, Inc.
Description: 4X Microscope Objective Lens for Modular Toolscope MIcroscope When combined with a 10X Eyepiece the total magnification of the system is 40X with a working distance of 0.600", F.O.V of 0.1606" & D.O.F. of 0.050"
- Magnification: 4 X
- Lens Type: Objective Lens
-
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 10X magnification with a 0.25 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope, XAM-1 X Axis Measuring Microscope, ZDM-1, ZDM-3 & Toolmakers High Magnification Microscope. When combined with a 10X Eyepiece the total
- Magnification: 10 X
- Lens Type: Eyepiece Lens
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 1X magnification with a 0.03 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope. When combined with a 10X Eyepiece the total magnification of the system is 10X with a working distance of
- Magnification: 1 X
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: Features Ideal for spatial filtering Our microscope objectives are broadband AR coated and designed for diffraction limited performance across the entire visible spectrum. This allows collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot
- Magnification: 5 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Lens Type: Objective Lens
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels. The lens
- Magnification: 5 to 10 X
- Working Distance: 40.00000000000001 to 42 mm
- Field of View: 1.3 to 6.5 mm
-
Supplier: Evident Scientific
Description: objective lenses corrected for chromatic aberration at a high level A line-up of objective lenses from 1.25x through 100x with working distance of 1mm or more Unified pupil position from 5x though 100x to eliminate the need for switching DIC prism when changing objective lenses
- Magnification: 1.25 to 100 X
- Numerical Aperture: 0.04 to 0.9 NA
- Working Distance: 1 to 3.5000000000000004 mm
- Field of View: 22 to 26.500000000000004 mm
-
Supplier: Piezosystem Jena, Inc.
Description: piezoelectric objective lens positioning system 400 µm adjustment range nm resolution compact design bidirectional nanoX® gear design high resonant frequency easy to fix onto microscopes The nanoMIPOS 400 CAP was developed for finely adjusting micro objectives. The maximum motion is 400 µm.
- Minimum Step Size (Resolution): 0.0008 µm
- Stage Type: Z-Axis Stage
-
Supplier: Newport MKS
Description: The MVC-10X valumax microscope objective has a 10x magnification, 0.25 numerical aperture, and 8.57 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-10x objective is suitable for use with standard low
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The MVC-60X microscope objective has a 60x magnification, 0.85 numerical aperture, and 0.48 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-60x objective is suitable for use with standard low power
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The MVC-4X microscope objective has a 4x magnification, 0.1 numerical aperture, and 15.1 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-4x objective is suitable for use with standard low power
- Lens Features: Microoptic
- Features: Other
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts. Off-the-shelf
- Wavelength: 7,999.999999999999 to 17,000 nm
- Magnification: 3 X
- Focal Length: 0.013286000000000001 m
- Type: Specialty / Other
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts. Off-the-shelf
- Wavelength: 7,999.999999999999 to 12,000 nm
- Magnification: 23 X
- Focal Length: 0.015 to 0.013 m
- Type: Specialty / Other
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts. Off-the-shelf
- Wavelength: 7,999.999999999999 to 17,000 nm
- Magnification: 1 X
- Focal Length: 0.04428 m
- Type: Specialty / Other
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts. Off-the-shelf
- Wavelength: 7,999.999999999999 to 17,000 nm
- Magnification: 2 X
- Focal Length: 0.0237 m
- Type: Specialty / Other
-
Supplier: Parco Scientific Company
Description: 10x WF w/Calibrated Pointer
- Lens Type: Eyepiece Lens
-
Supplier: Newark, An Avnet Company
Description: 2X AUXILIARY LENS, DIGITAL MICROSCOPE; Accessory Type:2X Auxiliary Lens; For Use With:AVEN MicroVue Series 26700-140 Digital Microscope; Product Range:MicroVue Series RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • Infinity-corrected optics give excellent images with enhanced contrast • Trinocular version features a vertical tube to mount a camera or video adapters This compound microscope features lenses that improve image clarity
ideal for biological applications. Viewing head has - Total Magnification: 100 X
- Microscope Type: Compound
- Eyepiece Style: Trinocular
-
Supplier: Newark, An Avnet Company
Description: 0.5X AUXILIARY LENS, DIGITAL MICROSCOPE; Accessory Type:0.5X Auxiliary Lens; For Use With:AVEN MicroVue Series 26700-140 Digital Microscope; Product Range:MicroVue Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 6X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:6X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 2X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:2X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Shanghai Optics
Description: Objective lens is the most important part of a microscope and plays a central role in imaging an object onto the human eye or an image sensor for discerning the object’s detail. Microscope objectives are ideal for a range of science research, industrial, and general lab applications.
- Magnification: 4 X
- Numerical Aperture: 0.1 NA
- Working Distance: 28.000000000000004 mm
- Lens Type: Objective Lens
-
Supplier: Parco Scientific Company
Description: These stereo eyepieces have widefield (WF) lenses and are available in 10x, 15x and 20x magnifications. All eyepieces are sold in pairs. Simply find your microscope model/series in the chart below to select the appropriate eyepiece for your microscope. p>
- Lens Type: Eyepiece Lens
-
Supplier: Edmund Optics Inc.
Description: Huygenian design consists of two plano-convex lenses positioned with both convex faces toward the object. Designed for use with low power achromatic objectives. Our entire line of eyepieces will fit any international standard microscope with a 23mm inner diameter eyepiece tube.DIN
- Magnification: 5 X
- Lens Type: Eyepiece Lens
- Optical Type / Correction Factor: Huygenian
-
Supplier: ValueTronics International, Inc.
Description: The 569 is a Microscope from American Optical. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications.
- Application: Biological / Life Science
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™ objectives have a 26mm
- Magnification: 2 X
- Numerical Aperture: 0.054 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe manufactures a full line of objectives and eyepieces for microscopy and other applications. 4x through 100x are in stock, as well as 60x long-working-distance objectives. They are all glass achromatic designs and can be used as fiber couplers, spatial filters, and other relay applications.
- Magnification: 20 X
- Features: Adjustable Focus
- Lens Type: Eyepiece Lens
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™ objectives have a 26mm
- Magnification: 2.5 X
- Numerical Aperture: 0.064 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: 25X, 30X, 35X, 40X, 45X Models Close Focus and Long Distance Ranges True Erect Images C-mount Camera Adapter for 25X and 35X Models Our compact field microscopes are ideal for multi-purpose inspection applications. Internal roof prism ensures crisp, erect images. Each scope includes object
- Total Magnification: 15 to 10 X
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.75X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 1.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SEM5000X is an ultra-high resolution Field Emission Scanning Electron Microscope (FE-SEM) with breakthrough resolution of 0.6 nm@15 kV and 1.0 nm@1 kV. Benefiting from the upgraded column engineering process, “SuperTunnel” technology, and high-resolution objective lens design, SEM5000X
- Total Magnification: 1 to 2,500,000 X
- Resolution: 0.6 to 1 nm
- Accelerating Voltage: 0.02 to 30 kilovolts
- Grade: Benchtop, Research
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
to characterize without a very high-resolution system and optics capable of microscopic measurement. The Microscope Lens provides 5X or 10X magnification of images captured by high-resolution imaging systems to enable design manufacturers to ensure accurate subpixel layouts, shapes, and RGB color (read more)
Browse Datasheets for Radiant Vision Systems -
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
components (sensors, detectors, lenses) from dust, moisture or mechanical damage. For example: laboratory instruments (microscopes, spectrometers), industrial cameras, surveillance cameras, laser printers, scanners. (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
with the exacting tolerances that all of our customers require. The Micro Vu Spectra Comparator is a precision optical measurement device which produces bright images for projecting profiles, angles and threads. The comparator has quick interchangeable lenses ranging from 10X to 100X and is designed (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
of 350nm-2000nm (especially >90% in 400nm-1000nm), suitable for visible and near infrared applications (e.g. cameras, microscopes, laser systems). Low bubbles and impurities: BK7 glass has high purity and few internal defects, reducing light scattering and energy loss. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
interchangeable lenses (12 mm, 25 mm, 50 mm with optional 300 mm close-up, 1x microscope, 50 mm close-up) is available for the ImageIR® 6300. This allows the camera to be optimally configured for different applications, from inline inspection to laboratory testing. (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
More Information Top
-
http://www.karger.com/Article/Pdf/322320
The measurements were performed using a Leica microscope ( lens magnification 400X ) attached to a video camera and connected to a personal computer equipped with image analyser software (Image-Pro Plus 3.0, Media Cybernetics, Silver Spring, MD).
-
Image Processing and Communications Challenges 4
The microscope with lenses 40 (magnification 400x ) is used.
-
Water Stress‐Induced Changes in the Morphology of the Powdery Mildew, Leveillula taurica (Lèv.) Arn.
A'Icasurements were recorded immediately with an ocular micrometer using the high-powered lens ( 400x ) of a Zeiss compound microscope .
-
Quantitative analysis of numerical chromosome aberrations in various morphological types of colorectal carcinomas
The samples were then counterstained, using antifade propidium io- dine (1 ~tg/ml), and observed under a fluorescence mi- croscope with a 400x oil-immersion lens (Olympus, Tokyo, Japan).
-
Silicon-based ultrasonic surgical actuators
The dissected lens was inspected under the microscope at 400X magnificationto locate any silicon left behind.
-
A novel generation of 3D SAR-based passive micromixer: efficient mixing and low pressure drop at a low Reynolds number
The microscope used during the mixing process is a Veho model VMS-004D-400x USB microscope , with 400X magnification, 2 Megapixel Cmos lens (interpolated) and measurement software. .
-
http://repository.up.ac.za/bitstream/handle/2263/19317/Berrington_Anticancer%282012%29.pdf?sequence=1
The cover slips were mounted to the microscope slides with the remaining resin and evaluated using a Nikon Stereo Light microscope equipped with a 1.4 Apo oil lens under 400x magnification.
-
Roles of SATB2 in Site‐Specific Stemness, Autophagy and Senescence of Bone Marrow Mesenchymal Stem Cells
Digital image analysis A total of five fields selected from area of interest ( 400X objective lens ) were acquired per slide using a light microscope (Leica Microsystems, Mannheim, Germany).
-
Effects of Cerebrolysin on the outgrowth and protection of processes of cultured brain neurons
Axonal growth of chicken embryonic telencephalon neurons was monitored at 400X magnification (40X lens , NA 0.75) on an inverse microscope (Axiovert 35; Zeiss Ger- many) equipped with a phase contrast optic.
-
Pyramidal cells and stratum lacunosum‐moleculare interneurons in the CA1 hippocampal region share a GABAergic spontaneous input
under visual control with an Axioscope Zeiss microscope with Nomarski optics and a water-immersion lens ( 400X total mag- nification).
Indicates content that may require registration and/or purchase.