-
Supplier: GAO Tek, Inc.
Description: This portable digital oscilloscope with up to 250 MSa/s real-time sample rate, 40 MHz bandwidth and 4 k memory depth per channel.
-
Supplier: GAO Tek, Inc.
Description: This two channel digital storage oscilloscope offers up to 1 GS/s real-time sample rate. It has 40 MHz bandwidth and 4 k memory depth per channel.
-
Supplier: GAO Tek, Inc.
Description: This 40 MHz USB PC based oscilloscope is a high performance 8-bit, two-channel computer based USB digital storage oscilloscope. It is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and
-
-
Supplier: Allied Electronics, Inc.
Description: technical professionals in the installation, maintenance, service, and automotive industries. The U1600 Series consists of four models: U1602A/U1602B — 20 MHz oscilloscope and U1604A/U1604B — 40 MHz oscilloscope. Each model has a real-time sampling rate of up to
-
Supplier: Cole-Parmer
Description: accuracies.| Model 26857-16 a 20 MHz bandwidth. Read up to two signals simultaneously—the oscilloscope features dual channel, dual trace, and X-Y mode.| Model 26857-30 has a 50 MHz bandwidth. This dual-channel scope features a delayed sweep function that lets you
- Bandwidth: 100 MHz
-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL PROBE, 2-CH, 40MHZ, OSC; Oscilloscope Probe Function:Differential; Bandwidth:40MHz; Input Voltage Max:600Vrms; Test Probe Attenuation:200:1; For Use With:GW INSTEK GDS-200 & GDS-300 Series Oscilloscopes; Product Range:
-
Supplier: Allied Electronics, Inc.
Description: Instantly Productive. Incredibly Easy. The TDS1000B and TDS2000B Series digital storage oscilloscopes deliver an unbeatable combination of performance and ease-of-use at a price you can afford. Affordable Digital Precision With up to 200 MHz bandwidth and 2 GS/s maximum sample rate, no
-
Supplier: Allied Electronics, Inc.
Description: oscilloscope users and students. Featuring the same user interface as other members of the Tektronix TDS Oscilloscope Family, your students will learn to operate the world's most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide. To
-
Supplier: Tradeport Electronics Group
Description: 40 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for
-
Supplier: Tradeport Electronics Group
Description: the DCS-7000 Series of oscilloscopes are easy-to-use models even for beginners in spite of the many versatile functions packed in each unit. The maximum sampling rate of 40 MS/s (DCS-7040) enables advanced waveform observations and an analog function (50 MHz) is also
-
Supplier: Newark, An Avnet Company
Description: OSCILLOSCOPE, PC, 2CH, 40MHZ, 100MSPS; Product Range:-; Scope Channels:2 Channel; Bandwidth:40MHz; Sampling Rate:100MSPS; Display Memory Depth:64 kpts; Calculated Rise Time:8.8ns; Manufacturer Warranty:-; Plug Type:USB
-
Supplier: Tradeport Electronics Group
Description: High reliability with Kenwood Original Hibrid ICs High-intensity CRT (12 kV) (with scale illumination) Dynamic range with a headroom for accurate waveform display without distortion. High sensitivity of 1 mV/div (DC to 5 MHz) Maximum sweep rate of 20 ns/div (x10 MAG) FIX sync One-touch TV
-
Supplier: Newark, An Avnet Company
Description: OSCILLOSCOPE, 40MHZ, 2 CHANNEL, 200MSPS; Product Range:U1600 Series; Scope Channels:2 Channel; Bandwidth:40MHz; Sampling Rate:100MSPS; Display Memory Depth:125 kpts; Calculated Rise Time:8.8ns; Scope Display Type:LCD Color RoHS Compliant: No
-
Supplier: Cole-Parmer
Description: video trigger • Save/recall setup and waveform data • Transfer waveform data, screen shots, and measurement results to a Windows PC via USB port • Analyze measurement results off-line or in real-time These digital storage oscilloscopes deliver essential features and reliable performance at an
- Bandwidth: 40 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Newark, An Avnet Company
Description: Oscilloscope Probe, 40 MHz, Differential, 600 V, 1:20, 1:200, All Makes & Models of Oscilloscopes RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator Each Unit Includes Insulated BNC Cables BNC to Banana Plugs Adapter AC Power Adapter Instruction Manual
- Bandwidth: 1.5 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator Each Unit Includes Insulated BNC Cables BNC to Banana Plugs Adapter AC Power Adapter Instruction Manual
- Bandwidth: 1.5 MHz
-
Supplier: Cole-Parmer
Description: accuracies.| Model 26857-16 a 20 MHz bandwidth. Read up to two signals simultaneously—the oscilloscope features dual channel, dual trace, and X-Y mode.| Model 26857-30 has a 50 MHz bandwidth. This dual-channel scope features a delayed sweep function that lets you
- Bandwidth: 20 MHz
-
Supplier: Cole-Parmer
Description: accuracies.| Model 26857-16 a 20 MHz bandwidth. Read up to two signals simultaneously—the oscilloscope features dual channel, dual trace, and X-Y mode.| Model 26857-30 has a 50 MHz bandwidth. This dual-channel scope features a delayed sweep function that lets you
- Bandwidth: 50 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: oscilloscope users and students. Featuring the same user interface as other members of the Tektronix TDS Oscilloscope Family, your students will learn to operate the world's most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide. To
-
Supplier: Transcat, Inc.
Description: Product Highlights GDS-200/300 series handheld oscilloscopes, the brand new concept compact digital oscilloscopes developed by GW Instek, introduce 7” capacitive full touch panel LCD which can be positioned in portrait and landscape display. The recharging-battery design makes the
- Bandwidth: 70 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights GDS-200/300 series handheld oscilloscopes, the brand new concept compact digital oscilloscopes developed by GW Instek, introduce 7” capacitive full touch panel LCD which can be positioned in portrait and landscape display. The recharging-battery design makes the
- Bandwidth: 100 MHz
-
Supplier: Tradeport Electronics Group
Description: the DCS-7000 Series of oscilloscopes are easy-to-use models even for beginners in spite of the many versatile functions packed in each unit. The maximum sampling rate of 40 MS/s (DCS-7040) enables advanced waveform observations and an analog function (50 MHz) is also
-
Supplier: DigiKey
Description: 40MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Playback, Save
- Features: Integral Display
- Host Interface: USB
-
Supplier: OMEGA Engineering, Inc.
Description: The BOS Series comprises dual-channel oscilloscopes with frequency bandwidths of 40 to 100 MHz at -3 dB, a maximum sweep of 10 ns, a maximum sensitivity of 1 mV/DIV, and 150 mm rectangular CRT with internal graticule. These oscilloscopes are rugged, easy to operate, and
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: 0.49mV/div),± 100V (0.5V/div to 5V/div) Input Coupling: AC/DC/DC-50 ohm/ground Input Impedance: 1 M ohm at 6.5 pF or 50 ohm (DC) Transition time 1.4 ns 700 ps The Agilent 54111D is a 500 MHz, 2 Channel, Digital Oscilloscope. In the Agilent 54100-series digitizing oscilloscopes,
- Bandwidth: 500 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: 100 MHz 3rd Channel trigger view Selectable input impedance The Agilent HP 1740A is a dual-channel, 100 MHz, delayed-sweep oscilloscope designed for general purpose bench or field use. The dual-channel DC to 100 MHz vertical deflection system has 12 calibrated deflection
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Teledyne LeCroy
Description: The WaveAce combines long memory, a wide screen display, extensive measurement capabilities, advanced triggering and great connectivity to improve trouble shooting and shorten debug time. Key Features 40 MHz, 60 MHz, 70 MHz, 100 MHz, 200 MHz and 300
- Bandwidth: 300 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 8 (# bits)
- Operating Temperature: 50 to 104 F
-
Supplier: DigiKey
Description: Voltage Probe 40MHz Oscilloscope Probe Test Lead Input Resistance CAT IV 600V
- Bandwidth: 40 MHz
-
Supplier: InspectorTools
Description: power measurement capabilitiesFeatures ScopeMeter® 120 Series : As simple as one-two-three Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000 counts true-RMS digital multimeters Automatic measurements A dual-input TrendPlot™ recorder Connect-and-View™ trigger
-
Supplier: Teledyne LeCroy
Description: WaveRunner 8000 oscilloscopes have the industry’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight. Key Features 500 MHz- 4 GHz bandwidths Up to 40 GS/s sample
- Bandwidth: 2,500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Fluke
Description: ScopeMeter software to enable further collabora¬tion, data analysis and archiving of critical test information. ScopeMeter® Portable Oscilloscopes take you into territory that standard bench oscilloscopes cant readily withstand, harsh, hazardous and dirty industrial environments. These
- Bandwidth: 20 MHz
- Number of Input Channels: 2 (# channels)
- Number of Trigger Inputs: 2 (# channels)
- Features: Battery Powered, Hand-held Unit, Integral Display
-
Supplier: ValueTronics International, Inc.
Description: equipment for general monitoring and testing purposes. Additional Features: DC Voltage Amplitude: ±1mV to ±200V into 1MΩ; ±1mV to ±5V into 50Ω Accuracy: ± (0.025% + 25μV) Ranging: 1, 2, 5 or 1, 2, 2.5, 4, 5 or continuous Deviation: ±11.2% Squarewave Amplitude Range: 40μV to 200V pk-pk into
- Physical Properties: Acoustic (Microphones)
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Description: Super Performance · 8-bit, 12-bit or 14-bit high resolution ADC, restoring the waveform detail fully · 40M record length, max 75,000 wfms/s waveform refresh rate · low background noise, vertical sensitivity in 1 mV/div - 10 V/div · multi- trigger, and bus decoding function · SCPI, and LabVIEW
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: Ethernet, Serial Port, USB
- Features: Other
-
Description: · Dual channels, 70MHz-120MHz bandwidth, 1GS/s sample rate Ocilloscope+ 4 1/2 digits multimeter+data logger · Optional 14-bit high resolution ADC · Max 40M record length; max 45,000 wfms/s waveform refresh rate · Built-in 8000mAh large capacity battery, can word continuously for 5 hours · 8 inch
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: Ethernet, USB
- Features: Hand-held Unit, Other
Find Suppliers by Category Top
Featured Products Top
-
. Wide Compatibility: Standard BNC output connector compatible with oscilloscopes from all major brands. Robust Design: Compact dimensions (13.5cm L x 5cm W x 2.5cm H). Operates in temperatures from 0°C to 40°C. (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH
More Information Top
-
Keysight Technologies - U1604B - Oscilloscopes - Oscilloscopes - Allied Electronics
The U1600 Series consists of four models: U1602A/U1602B — 20 MHz oscilloscope and U1604A/U1604B — 40 MHz oscilloscope .
-
Proton-induced transients in optocouplers: in-flight anomalies, ground irradiation test, mitigation and implications
The LMSC setup utilized a counter attached to a trigger from a 40 MHz oscilloscope .
-
Intelligent Systems in Technical and Medical Diagnostics
They were examined using HUNG CHANG 5804 40MHz oscilloscope and HAMEG HM8131-2 15MHz gen- erator.
-
Keysight Technologies - U1602B-001 - Oscilloscopes - Oscilloscopes - Allied Electronics
The U1600 Series consists of four models: U1602A/U1602B — 20 MHz oscilloscope and U1604A/U1604B — 40 MHz oscilloscope .
-
A Study Ofaudio Satellite Communication System Analysis in Akure South West, Nigeria
5.2°E) for this study accessed eight space stations and a 40 Mhz oscilloscope measured the audio components of the signals received.
-
Influence of vibrations on mental human performance for driving safety in heavy vehicles
As far as the scope is concerned, a 40 MHz oscilloscope having an acceleration voltage of 2kV (HAMEG 404-2) was used in these experiments.
-
A universal estimating and measurement method of EMI
Only a 40 MHz oscilloscope , LCR testing device, HF Electromagnetic Induction coupler and a small number of electrical components and materials are needed.
-
Investigation on the effect of static magnetic field up to 15 mT on the viability and proliferation rate of rat bone marrow stem cells
Presence of any pulsation in the efferent current was tested by an oscilloscope ( 40 MHz , model 8040, Leader, Japan).
-
Effects of magnetic field on the antioxidant enzyme activities of suspension‐cultured tobacco cells
Presence of any pulsation in the current from rectifier into the MF generating apparatus, was tested by an oscilloscope ( 40 MHz , model 8040, Leader, Yokohama, Japan) and a pulsation frequency of 50 Hz with a range of voltage variation about Æ1 V …
-
Investigation of the effects of static magnetic field on apoptosis in bone marrow stem cells of rat
Presence of any pulsation in the current from rectifier into the MF generating apparatus, was tested by an oscil- loscope ( 40 MHz , model 8040, Leader, Japan) and a pulsating frequency of 50 Hz with a range of voltage variation about ±1 V …
Indicates content that may require registration and/or purchase.