-
Supplier: U.S. Plastic Corporation
Description: The speed and convenience of a rotary pump with the chemical resistance of stainless steel and PTFE. It offers a 304 SS curved discharge spout with a 3/4 UNF outlet and a 1-1/2 x 2 Bung adapter. The 40 long intake tube has a 3 piece tube design and is made of 304 SS. Pump body
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: include a stainless steel discharge tube with a 3-piece stainless steel suction tube. Stainless steel pump (06510-10) with PTFE seal is suitable for pumping chlorinated or petroleum-based solvents. For larger flows with compatible liquids, there are now cast
- Maximum Discharge Flow: 9.979199999999999 GPM
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Drum Lid Mounted Mixer Drives DM-200DAS, ¾ Hp, DM-400DAS, 1.5 Hp, DM-600DAS, 4 Hp Benefits Lid mount drive easily switches from drum to drum Blend most liquids in 30, 55, 85 gallon drums Handles a wide range of liquid types and viscosities Thoroughly & quickly mix
-
-
Supplier: DRUM-MATES Inc.
Description: quickly mix with approx. 100 - 1000 Rpm Choose from a selection of bung entry impellers sizes Select stainless steel or Teflon impeller construction DRUM-MATES® high efficiency drum mixers are versatile over a wide range of applications. These mixers fit most drum
-
Supplier: Hubbard-Hall Inc.
Description: 275 gallon tote Bulk Additional package sizes are also available Production Capacity Two manufacturing location – Waterbury, CT and Inman, SC New stainless steel blender with 2,000 LBS capacity 9 liquid kettles (on load cells) ranging from 220 to 2,200 gallons Over
- Processes: Blending / Mixing, Formulation
- Services Offered: Chemical Processing and Synthesis Services, Compounding, Formulation and Blending, Inspection and Analytical Testing, Process Optimization, Warehousing / Distribution
- Chemicals Processed: Inorganic Chemicals, Organic Chemicals, Polymers
- Form: Liquids, Powders
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
ARDE Barinco completed the invention, fabrication and testing of a heavy duty Duplex 2205 Stainless steel high shear rotor capable of pumping rates in the 1000 GPM flowrate range. The extra thick axial flow rotor is fabricated from Duplex grade 2205 Stainless steel and (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Component Standard Material Notes Main Body / Housing High-strength carbon steel or ductile iron Anti-rust paint. Stainless (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
normally in low?temperature military & high?temperature industrial environments Structure Material Aluminum Alloy Stainless steel, copper alloy etc. Lightweight, corrosion?resistant, long service (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
. Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned Strip heaters are available with aluminum or stainless steel fins. Mica (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
. Materials: Polypropylene, Stainless Steel (for high temp, pressure, or solvent resistance), Polycarbonate, PTFE-coated steel. Choose based on compatibility and strength needs. Support Layers: Inner and outer support mesh or scrim (usually PP or PET) protect the pleats. Strength depends on (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Request for One-Time Shipment of 32 Watt PU-328 Source in 9968 Packaging
The 9968 consis? of double stainless steel containment vessels, a lead sltield. and p-ane fiberboard (Celotexm) insulation Page 5 of 40 WSRC-TR-98-0O279 Engineered Equipment and Systems … … Payload in 9968 Shipping Container inside a 35- gallon steel drum .
-
2007 SB14 Source Reduction Plan/Report
The cleaning solution is constituted by mixing citric acid powder in approximately 40 gallons of city water inside the stainless steel air column tank. … applied to this process, the used citric acid solution is pumped into a drum and tested for …
-
CR4 - Thread: Sheet Metal Factory
Separate and store the different scrap materials ( stainless steel , aluminium, etc) and regularly sell them to a recycling company. 40 gallon drums work well.
-
Probabilistic performance-assessment modeling of the
mixed waste landfill at Sandia National Laboratories.
The lead containers were typically placed in concrete-filled A/N cans or 55- gallon drums . Larger lead items include five massive stainless steel and lead casks disposed of in Trench F, each weighing up to 40 tons.
-
Probabilistic performance-assessment modeling of the
mixed waste landfill at Sandia National Laboratories.
The lead containers were typically placed in concrete-filled A/N cans or 55- gallon drums . Larger lead items include five massive stainless steel and lead casks disposed of in Trench F, each weighing up to 40 tons.
-
Technical Review Report for the Model 9975-96 Package Safety Analysis Report for Packaging (S-SARP-G-00003, Revision 0, January 2008)
The SCV is constructed from 6-inch, Schedule 40 , Type 304L stainless steel pipe. The PCV-SCV combination is placed within a specially fabricated 35- gallon removable-head drum constructed of Type 304L stainless steel with a minimum OD of 18.22 inches (the drum rolling hoops are somewhat larger and are responsible for a slightly …
-
Nuclear Criticality Safety of the DOT 9975 Container for237NpO2Storage, Handling, and Transport
The secondary containment vessel (SCV) is a 6-inch Schedule 40 stainless steel pipe, also designed according to pressure vessel code. Cane fiberboard (Celotex®)∗ insulation fills most of the remaining capacity of the 35- gallon outer stainless steel drum .
-
Nuclear Criticality Safety Evaluation of the 9965, 9968, 9972, 9973, 9974, and 9975 Shipping Casks
vessel, which is approximately centered inside a 30, 35, or 55 gallon drum and surrounded by Celotex fiberboard insulation. vessel (PCV) is constructed of S “inch schedule 40 stainless steel pipe.
-
Hydrothermal Oxidation Hazardous Waste Pilot Plant Test Bed
The mixing tanks are manually filled with water through a 1-1/2schedule 40 316L stainless steel line from the de-ionized water supply tank. Simulated waste chemicals can be poured in through a port in the tank cover or pumped in using a 55 gallon drum and portable barrel pump.
-
Integrated radwaste treatment system lessons learned from 2{1/2} years of operation
This subsystem is comprised of two identical 40 - gallon stainless steel mixing vessels mounted on the upper platform of the CSS process cell. … speed of 1000rpm to pump the contents through horizontal discharge valves into empty drums located below the …
Indicates content that may require registration and/or purchase.