-
Supplier: SAE International
Description: As the industry strives to achieve improved fuel economy, stop-start systems for internal combustion engines are receiving additional focus. Studies and system proposals have been made for various electrical configurations ranging from 12 volts to 42 volts and higher [ 1 , 2 , 3
-
Supplier: Larson Electronics LLC
Description: of power @1 amp from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial and manufacturing applications such as machine
-
Supplier: Larson Electronics LLC
Description: light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in marine environments as well as commercial applications such as machine vision system lighting, heavy equipment illumination, vehicle lighting and law
-
-
Supplier: Larson Electronics LLC
Description: hour life span. The light bar measures 8 inches long, 4.7 inches tall and 3 inches deep. SPECIFICATIONS: Length: 8 inches Height: 4.7 inches Depth: 3 inches Weight: 4lbs LEDs: 24 LED Watts: 3 Total Watts: 72 Volts: Operates on 9-42 Volts (includes 12 and 24 volts) Amp
-
Supplier: Caterpillar Oil & Gas
Description: pump Mounting System Heavy-duty oilfield welded steel base (skiddable) Anti-vibration mounts Designed welded base for increased durability (C-channel design) Starting/Charging System 24-volt starting motor 45-amp charging alternator General Paint — Caterpillar yellow except rails and
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: (C-channel design) Starting/Charging System 24-volt starting motor 45-amp charging alternator General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 0 Engine lifting eyes C27 ACERT Tier 4i Optional Equipment Air Inlet System
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 550 Wheel Harvester features engineered versatility that provides solid footing and level working conditions in extreme forestry conditions. Power Train Cat C7 ACERT Tier III 147 kW (197 HP) Side by Side Engine, Air & Hyd. Cooling Under Hood Exhaust System Under Hood Air Intake 24 Volt 85
- Horsepower: 197 HP
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: design) Starting/Charging System 24-volt starting motor 45-amp charging alternator General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 1 Engine lifting eyes C15 ACERT Tier 4i Optional Equipment Exhaust System Spark
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow except rails and
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Larson Electronics LLC
Description: drawing only 24 watts of power @2 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial applications such as
Find Suppliers by Category Top
More Information Top
-
A Controllable Water Cooled Charge Air Cooler (WCCAC) for Diesel Trucks
…electric jacket water cooling system, comprised of a 42 volt 1.2 kW C18 electric water pump, 12 volt 2 way proportional control thermostat (Figure 1), thermal system controller, and a 42 volt power system ( 42 volt alternator , 42/14 DC/DC converter, and…
-
42-volt electrical power system for military vehicles - comparison with commercial automotive systems
In addition, the existing technology of the 42 - volt alternator designs can be readily used.
-
MOSTVS: A New Class of Transient Voltage Suppressors to Reduce Voltage Rating and Cost of Automotive Power Electronics
42 - volt alternators , which are similar to the simple and low-cost 12-volt Lundell alternator/regulator configuration, continue to be a viable option for low-end 42-volt vehicles.
-
Motor Vehicles
In addition, research is ongoing concerning the transition to 42 - volt alternators to handle the demands that future electrical systems in vehicles will require.120 .
-
Power management: enabling technology for next-generation electronic systems
With a single output 42 - volt alternator design, a DC/DC converter to create the 14-volt rail will be required.
-
CR4 - Thread: 42V Automobile Alternator
http://www.google.co.uk/search?q= 42 + volt + alternator &sourceid=ie7&rls=com.microsoft:en-gb:IE-SearchBox&ie=&oe=&rlz=1I7GZEU_en&redir_esc=&ei=lMZ3TMiwH5CQjAfWrbnLBg .
-
42 Volt System
Siemens - Press Automotive systems “New generator for High Power 42 - volt starter alternator high efficiency in all speed ranges” .
-
Optimizing 12 Volt Start - Stop for Conventional Powertrains
Figure 3 shows engine speed profiles for auto starts events, one a 42 volt -belt- alternator starter (BAS) and the other two 12 volt S/S configurations.
-
Federal Register > Friday, May 2, 2008 > [73 FR 24352] Average Fuel Economy Standards, Passenger Cars and Light Trucks; Model Years 2011-2015
Improved high efficiency alternator & electrification of accessories ( 42 volt ) .
-
Shifting to 42 Volt Hybrid Systems
As the amount of electrical systems grows to beyond the limits of the traditional 14 volt Lundell alternator around 3000 watts, a 42 volt system will start to become a cost effective solution to handle the increasing power demands of future vehicles.
Indicates content that may require registration and/or purchase.