-
Supplier: Anatech Electronics, Inc.
Description: 433 MHz Remote Control, RF Saw Filter
- Frequency (Fc): 433.92 MHz
- Bandwidth: 720 kHz
- Insertion Loss: 2.2 dB
- Filter Type: Bandpass
-
Supplier: Newark, An Avnet Company
Description: REMOTE CONTROL SYSTEM, RADIO, 433.92MHZ, 1000M, 4CH; Silicon Manufacturer:RF Solutions; Silicon Core Number:-; Kit Application Type:Wireless Security Remote Control; Application Sub Type:RF Transceiver; Core Architecture:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: REMOTE CONTROL SYSTEM, 433MHZ, 150M, 4CH, 12-30VDC; Silicon Manufacturer:RF Solutions; Silicon Core Number:-; Kit Application Type:Wireless Security Remote Control; Application Sub Type:RF Transceiver; Core Architecture:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: REMOTE CONTROL SYSTEM, 433MHZ, 150M, 1CH, 12-30VDC; Silicon Manufacturer:RF Solutions; Silicon Core Number:-; Kit Application Type:Wireless Security Remote Control; Application Sub Type:RF Transceiver; Core Architecture:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW FILTER, RF, 433.92MHZ; Center Frequency:433.92MHz; Pass Band Frequency:433MHz a 434.71MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: KIT DEV REMOTE CONTROL 433.92MHZ Product overview: DM182017-1 from Microchip Technology is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and buyers
-
Supplier: Larson Electronics LLC
Description: Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not
-
Supplier: Linx Technologies
Description: HS Compact Handheld RF Transmitter The HS Compact Handheld RF transmitter is ideal for remote control and command applications that require the highest level of security. As a part of our HS encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry
- Number of Transmitters: 1 to 5
- Number of Inputs / Outputs: 1
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 1 to 5
-
Supplier: Linx Technologies
Description: HS Long-Range Handheld RF Transmitter The HS Long-Range Handheld RF transmitter is ideal for remote control and command applications that require the highest level of security. As a part of our HS encoder-based OEM family, it has been pre-certified for FCC Part 15,
- Number of Transmitters: 1 to 8
- Number of Inputs / Outputs: 1
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 1 to 8
-
Supplier: Quarktwin Technology Ltd.
Description: 433MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 430MHz ~ 437MHz -9.8dBi Solder Surface Mount
- Polarization: Other
-
Supplier: DigiKey
Description: 433MHz Alarms, ISM, Remote Control, Security Systems Helical RF Antenna 418MHz ~ 458MHz 1.9dBi Solder Surface Mount
- Primary Frequency Range: 433 MHz
- Gain: 1.9 dB
- VSWR: 2 :1
- Polarization: Other
-
Supplier: Larson Electronics LLC
Description: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1377804-AMRRQ3-433 Category: RF and Wireless - RF Receivers Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: RF Solutions Package: Bulk Product Status: Obsolete Frequency: 433MHz
- Sensitivity: -107 dBm
- Operating Frequency: 433 MHz
- Operating Temperature: -25 to 85 C
- Supply Voltage: 5 volts
-
Supplier: Linx Technologies
Description: help easily: call Linx for free technical support Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Carry conveniently: case hole allows key ring attachment Avoid accidental conflicts: physical address helps prevent
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: Wireless
-
Supplier: Linx Technologies
Description: prototyping area allows rapid hardware development Get help easily: call Linx for free technical support Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Carry conveniently: separately sold belt clip, retractor reel
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: Wireless
-
Supplier: Larson Electronics LLC
Description: (with AC/DC converter) GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12 volt batteries (included) that last approximately 1
-
Supplier: Larson Electronics LLC
Description: GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light
-
Supplier: ODG (Origin Data Global)
Description: REMOTE CONTROL TX MS 433MHZ 8BTN
- Device Type: Transceiver, Transmitter
-
Supplier: DigiKey
Description: RF Remote Control System 433.92MHz KEELOQ Digital
- Operating Frequency: 433.92 MHz
- Supply Voltage: 2.3 to 3.3 volts
- Features: Other
- Device Type: Transceiver
-
Description: KIT DEV REMOTE CONTROL 433.92MHZ
- Category: Development Board
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OB RADIO TRANSMITTER, MULTI-FUNCTION, PUSHBUTTON, REMOTE CONTROL, 6 FUNCTION, 433.92 MHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2dB 1.7MHz Bandwidth 6-SMD, No Lead
- Cutoff or Center Frequency (Fc): 433,920 kHz
- Bandwidth: 1,700 kHz
- Pin Count: 6
- Applications: General
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Monolithics, Inc Win Source Part Number: 891614-RF1404C Features: 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 700kHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount
- Filter Category: SAW Filter
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 794246-SI4320-J1-FT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Remote Control, RKE, Security Systems Frequency: 315MHz, 433MHz, 868MHz, 915MHz Operating Supply
- Sensitivity: -109 dBm
- Operating Frequency: 315 to 915 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.2 to 5.4 volts
-
Supplier: Semtech Corp.
Description: Semtech's family of ultra-low-power long range UHF transceiver chips go beyond just high performance and minimal power consumption. Our state-of-the-art UHF transceivers operate in the 433, 868 and 915 MHz license-free ISM band (Industry Scientific and Medical) and feature highly
- Operating Frequency: 0.03 to 1,020 MHz
- Data Rate: 0.018 to 600 kbps
- Bias / Operating Current: 25 to 120 mA
- Features: Other
-
Supplier: Silicon Labs
Description: The Si4320 is a single-chip, low-power, multi-channel FSK RF receiver designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 315 MHz, 433 MHz, 868 MHz and 915 MHz bands. The Si4320 RF receiver is a highly
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: TDK5100XUMA1-363498 Packaging: Reel Applications: Remote Control, RKE, Security Systems Frequency: 433 ~ 435MHz; 866 ~ 870MHz Power - Output: 3.2dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation
- Output Power: 3.2 dBm
- Operating Frequency: 433 to 870 MHz
- Operating Temperature: -40 to 125 C
- Supply Voltage: 2.1 to 4 volts
-
Supplier: JFW Industries, Inc.
Description: be controlled manually or remotely. It is available with 2.92 mm female 50 Ohm coaxial RF connectors. The RF connectors are located on the rear panel. We label the RF connectors as Input and Output, but the attenuators are bi-directional. Example Model Numbers
- Frequency Range: 0.1 to 40 GHz
- Attenuation: 0 to 62 dB
- Insertion Loss: 4 to 18 dB
- Input VSWR: 1.6 to 2.8 :1
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency ranges: 9 kHz to 1.1, 2.2, 3.2 & 6 GHz RF output level of >+18 dBm from 1 MHz to 6 GHz (+25 dBm over
- Minimum Frequency Range: 6,000 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
Find Suppliers by Category Top
Featured Products Top
-
-112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing. 9 kHz to 20 GHz (21.5 GHz Extended) Output Power: -120 to 17dBm Capabilities: Pulse Mod (read more)
Browse Signal Generators Datasheets for Corech Microwave -
development. These precision instruments produce controlled RF signals with specific characteristics that are vital for testing, troubleshooting, and calibrating RF systems and components. This guide will help you understand the key considerations when selecting an RF signal generator to ensure you (read more)
Browse RF Generators Datasheets for Uni-Trend US -
wireless modules, including 900 MHz remote controls Industrial automation and control networks RFID and asset tracking systems (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
High-end robots and remote control systems – Rotating sensor and communication payloads. Rotating turrets on combat and security vehicles – EO/IR and RF signal (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
upgrade provide? Increased two-way feedback is available across the 400 MHz band. Equipment that is controlled on this frequency is now able to communicate data back to the transmitter via the same RF connection. Two-way feedback incorporates “intelligence” into the system (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
. The sensors can be grouped in any combination. The communication between the Control Panel and the remote sensor-transmitters is accomplished through a 900 MHz or 2.4 GHz wireless network operating in a range of 1500-2000 ft. , (indoors). Features: (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
Range 60 dB, Multi-view for Density, Spectrogram, and PvT Channel power, ACPR, OBW, Harmonic, TOI measurements and more Analog Modulation Analysis and Vector Digital Modulation Analysis 12.1-inch Multi-Touch Screen, HDMI output Web Browser Remote Control on PC and Mobile Terminals and File Operation (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
in-house quality control. This GSM PCB internal antenna demonstrates our dedication to providing adaptable, high-performance RF (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
/440/480Vac 3-phase Delta and Wye inputs • Compact 2U high package size • Fully featured • 92% efficient • PMBus™ communications interface for remote programming and monitoring Major Specifications (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
and gateways. Telemetry and Remote Monitoring Devices Vehicle telematics (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Bill of Materials - DirecTV H24-700
RF SAW Filter - 433.92MHz , for Remote Control Receivers .
-
Maxim PLL-Based FSK Receiver Boasts Better Than -110 dBm Sensitivity
Typical applications are car-alarm key fobs, RF modules, security products, remote controls , and remote sensors operating at 308, 315, 418, and 433.92 MHz .
-
Administrative Operations
… frequency identifica- tion (rfiD) readers to read passive rfiD transponder tags up to 7.5 cm. the rfiD reader is controlled by a commercial controller … … be linked to a remote pc, by employing a 433.92 mHz rf transmitter/receiver coupling, allowing for …
-
Towards “digital blood-banking”
The RFID Reader is controlled by a commercial controller, and may be directly connected to a PC RS232 input, or wirelessly be linked to a remote PC, by employing a 433.92 MHz RF Transmitter/Receiver coupling, allowing for a line-of-sight …
-
RFID Handbook: Fundamentals and Applications in Contactless Smart Cards, Radio Frequency Identification and Near-Field Communication
These are small infrared or RF transmitters operating on the UHF frequency 433.92 MHz , which are primarily used to control the central locking system and an integral alarm. An (electronic) immobiliser may also be coupled to the remote control function.
-
RFID Handbook: Fundamentals and Applications in Contactless Smart Cards and Identification 2nd Edition
The sharp rise in vehicle theft at the beginning of the 1990s — particularly in remote control devices with a range of 5–20 m had already been available on the market for years. These are small infrared or RF transmitters operating on the UHF frequency 433.92 MHz , which are primarily used to control the central locking system and an integral alarm.
-
Raspberry Pi Cookbook for Python Programmers
It can be switched into four different channels, which would allow you to control a total of … The remote buttons, when pressed, will broadcast a specific RF signal (this one uses a transmission frequency of 433.92 MHz ).
-
Smart Home Automation with Linux and Raspberry Pi
The Series Wireless remote control 5888 is the main device here. It is an RF transmitter (operating at 433.92 MHz ) supporting ten devices up to 70 meters away (although 25 is more likely inside a building).
-
Smart Home Automation with Linux
The Series Wireless remote control 5888 is the main device here. It is an RF transmitter (operating at 433.92MHz ) supporting ten devices up to 70 meters away (although 25 is more likely inside a building).
-
Shopping In Remote Controls - Big Bruin
Remote control mode: RF Wireless. Remote frequency: 433.92MHz .
Indicates content that may require registration and/or purchase.