-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 315MHz/433MHz Low-Noise Amplifier for Au Product overview: MAX2634AXT+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Supply Voltage (VS): 2.2 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Mini-Circuits
Description: Mini-Circuits PMA4-33GLN+ is an E-PHEMT* based, low noise, dual chip, MMIC amplifier with a unique combination of low noise, high gain and high IP3, making this amplifier ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single 5V supply, is well
- Frequency Range: 700 to 3,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 41.3 dB
- Output Power( P1dB): 20.599999999999998 to 22.9 dBm
-
Supplier: DigiKey
Description: SMT LNA, 700 - 3000 MHZ, 50
- Frequency Range: 700 to 3,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Output Power( P1dB): 22.9 dBm
-
-
Supplier: ODG (Origin Data Global)
Description: SMT LNA, 700 - 3000 MHZ, 50
- Technology: GPS, GSM
- Features: Other
-
Description: SMT LNA, 700 - 3000 MHZ, 50
- Frequency Range: 700 to 3,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RF Amplifier IC ISM 433MHz ~ 434.8MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 28-HVQFN (5x5)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: IC AMP ISM 433-434.8MHZ 28HVQFN
- Frequency Range: 433 to 2,483.5 MHz
- Features: Other
-
Supplier: DigiKey
Description: 433 MHZ ISM POWER AMPLIFIER BOAR
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1355377-BLP25RFE001E Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Ampleon USA Inc. Package: Tray Product Status: Obsolete RF Type: ISM Frequency: 433MHz ~ 434.8MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz
- Frequency Range: 433 to 2,483.5 MHz
- Features: Other
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: Skyworks Solutions, Inc.
Description: frequency ranges are available upon request. For the 433 MHz ISM band we recommend the pin-compatible SKY67012-396LF, for 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are
- Frequency Range: 30 to 300 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 17.5 dB
- Noise Figure: 0.8 to 1.05 dB
-
Supplier: Skyworks Solutions, Inc.
Description: boards optimized for different voltages and frequency ranges are available upon request. For 433 MHz ISM band operation we recommend the pin compatible SKY67012-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin
- Frequency Range: 600 to 1,500 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 14 dB
- Noise Figure: 0.85 to 1.1 dB
-
Supplier: Skyworks Solutions, Inc.
Description: bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67012-396LF operates in the frequency range of 300 to 600 MHz and the associated evaluation board is optimized for operation in the 433 MHz ISM band. Evaluation boards
- Frequency Range: 300 to 600 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 16.5 dB
- Noise Figure: 0.85 to 1 dB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1078831-MICRF300YC6-TR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 433.92MHz Frequency: 100MHz ~ 1GHz Gain: 18.3dB Noise Figure: 1.15dB Current - Supply: 2.5mA P1dB: -27dBm RF Type:
- Frequency Range: 100 to 1,000 MHz
- Minimum Gain: 18.3 dB
- Maximum Gain: 18.3 dB
- Noise Figure: 1.15 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Radio and 4G LTE The SKY67110-396LF operates in the frequency range of 300 to 700 MHz and the associated evaluation board is optimized for operation at 450 MHz. Evaluation boards optimized for different frequency ranges are available upon request. For the 700 - 900 MHz Cellular
- Frequency Range: 300 to 700 MHz
- Minimum Gain: 21 dB
- Maximum Gain: 21 dB
- Noise Figure: 0.65 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 792718-PTMA080152MV1R500AUMA1 Packaging: Reel package Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Test Frequency: 940MHz Frequency: 700MHz ~ 1GHz Operating Supply Voltage: 28V Gain: 30dB RF Type: GSM, EDGE Family Name:
- Frequency Range: 700 to 1,000 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 100240-BGB717L7ESDE6433XTMA1 Category: RF/IF and RFID Family: RF Amplifiers Packaging: Reel(TR) Package: 6-XFDFN Exposed Pad Manufacturer Device Package: TSLP-7-1 Frequency: 76MHz ~ 108MHz Operating Supply Voltage: 1.8 V ~ 4 V Gain:
- Frequency: 76,000,000 to 108,000,000 Hz
-
Supplier: Coilcraft, Inc.
Description: The XGL4020 Series Ultra-Low Loss Shielded Power Inductors from Coilcraft offer the lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds of kHz up to 5+ MHz. These inductors feature a wider range of inductance values and improved Irms current
- Inductance Range: 0.8200000000000001 microH
- DCR: 0.0086 ohms
- SRF: 65 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Infineon Technologies AG
Description: and handheld wireless system with integrated single-stream IEEE 802.11ac MAC/baseband/radio and Bluetooth® 5.0. In IEEE 802.11ac mode, the WLAN operation supports rates of MCS0–MCS9 (up to 256 QAM) in 20 MHz, 40 MHz, and 80 MHz channels for data rates of up to 433.3 Mbps.
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: offers support for dedicated LNA for the Wi-Fi and Bluetooth® subsystems. Included on-chip are 2.4 GHz and 5 GHz power amplifiers and low-noise amplifiers. All versions offer a USB hub and SDIO Wi-Fi host interfaces with the CYW4373E also offering PCIe. Wi-Fi features Wi-Fi 5
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
The design of 433 MHz class AB CMOS power amplifier
433 MHz Power Amplifier (PA) which is designed in a .
-
A differential low-noise amplifier for ask receiver
Summary A low noise amplifier at 433MHz frequency applied in ASK receiver has been designed and fabricated in UMC 0.18Jlm standard CMOS process.
-
Wireless power transfer, sensor positioning, and power monitoring
433MHz Oscillator RF Amplifier 9dBi Yagi Antenna .
-
FDTD Approach for the Characterization of Electromagnetic Wave Propagation in Plasma for Application to Plasma Antennas
Amplifier 100W 433MHz Wattmetro .
-
Single-grain Si thin-film transistors for analog and RF circuit applications
A cascode amplifier designed for the 433 MHz ISM band (see Figure 6(b)) uses a 3 nH source (Ls) inductor and a 35 nH drain load (Ld) inductor.
-
A fully integrated low-power CMOS power amplifier for biomedical applications
[4] P. Baoureis, H. Hein, M. Peter and F. Oehler, "A Fully Integrated 0.35-µm CMOS MMIC Amplifier for Short Range 433 MHz ISM Band Transceiver Applications," Proc. Int. Conf.
-
Table of Contents
A Fully Integrated 0.35 pm CMOS MMIC Amplifier for Short Range 433 MHz ISM Band Transceiver Applications P. Baureis, H. Hein, M. Peter, F. Oehler..................................................................................................
-
Table of Contents
A Fully Integrated 0.35 pm CMOS MMIC Amplifier for Short Range 433 MHz ISM Band Transceiver Applications P. Baureis, H. Hein, M. Peter, F. Oehler..................................................................................................
-
An RF Power Amplifier in a Digital CMOS Process
Yoo, S.-J., Ahn, H. J., Hella, M. M. and Ismail, M., “The design of 433 MHz class AB CMOS power amplifier ,” in Proc. of 2000 Southwest Symposium on Mixed Signal Design, pp. 26–40.
-
RF CMOS Power Amplifiers: Theory, Design and Implementation
[55] S. Yoo, H. Ahn, M. Hella, and M. Ismail, “The design of 433 MHz class AB CMOS power amplifier ,” in 2000 Southwest Symposium on Mixed Signal Design, pp. 26–40, Sept. 2000.
Indicates content that may require registration and/or purchase.