-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') Purad 45 Degree Elbow
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Fitting Type: Elbow
- Features: English, Metric
-
Supplier: Asahi/America, Inc.
Description: 32mm (1'') Super Proline 45degree Elbow - Socket
- English Size: 1 inch
- Metric Size: 32 mm
- Fitting Type: Elbow
- Features: English, Metric
-
Supplier: Asahi/America, Inc.
Description: 160mm (6'') PP-Pure 45 Degree Elbow
- English Size: 6 inch
- Metric Size: 160.00000000000003 mm
- Fitting Type: Elbow
- Features: English, Metric
-
-
Supplier: Asahi/America, Inc.
Description: 315mm (12'') Super Proline Segmented 45 Degree Elbow - Butt
- English Size: 12 inch
- Metric Size: 315.00000000000006 mm
- Fitting Type: Elbow
- Features: English, Metric
-
Supplier: Crane Fluid Systems
Description: Standard: BS EN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Elbows
- Fitting Type: Elbow
- Material: Iron (Cast/Ductile)
- Connection Type: Threaded
-
Supplier: Accuris
Description: 45 Degree Street Elbows
-
Supplier: Accuris
Description: HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE CRES BRAID REINFORCED, 400 DEGREES F, 5080 PSI FLARELESS, 45 DEGREES ELBOW TO 45 DEGREES ELBOW
-
Standards and Technical Documents - 45 Degree Street Elbows - 90 Degree Street Elbows -- ESP M-7.123Supplier: Accuris
Description: 45 Degree Street Elbows - 90 Degree Street Elbows
-
Supplier: Accuris
Description: 45 Degree Street Elbows General Specifications
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HCBL-45 Male Quick-test x Female Quick-test 45 Degree Elbow, brass Connect to pressure gauges, pressure calibrators and adapters easily and quickly Position a pressure gauge for easy reading Connect a Quick-test hose to an adapter in hard to reach places Durable
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Newport MKS
Description: The 100318701 Short Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW16 ISO-KF vacuum flange on each end. Short radius 45 degree elbow fittings are standard modulus and are used to make a 45 degree angle change
- Component Type: Elbow - 45°
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
-
Supplier: Newport MKS
Description: The 100318705 Short Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW40 ISO-KF vacuum flange on each end. Short radius 45 degree elbow fittings are standard modulus and are used to make a 45 degree angle change
- Component Type: Elbow - 45°
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
-
Supplier: Newport MKS
Description: The 100318706 Short Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW50 ISO-KF vacuum flange on each end. Short radius 45 degree elbow fittings are standard modulus and are used to make a 45 degree angle change
- Component Type: Elbow - 45°
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
-
Supplier: Newport MKS
Description: The 100764416 Smooth Radius 45 Degree Elbow Fitting is made with 304 stainless steel and has a size NW160 ISO-MF vacuum flange on each end. 45 degree elbow are used to make a 45 degree angle change of direction between two ISO-MF flange faces.
- Component Type: Elbow - 45°
- Port Type: Flange
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- ISO Flange Size: NW 160
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: All threaded elbows are short radius
- English Size: 6 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: All threaded elbows are short radius
- English Size: 1 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: All threaded elbows are short radius
- English Size: 4 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Kuriyama of America, Inc.
Description: Sphere - Lock 45 Elbow Type A 12
- English Size: 12 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45° elbows are fully pressure-rated for
- English Size: 10 inch
- Fitting Type: Elbow, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45° elbows are fully pressure-rated for
- English Size: 8 inch
- Fitting Type: Elbow, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45° elbows are fully pressure-rated for
- English Size: 6 inch
- Fitting Type: Elbow, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded 45-degree elbows are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded 45° elbows are fully pressure-rated for
- English Size: 2 inch
- Fitting Type: Elbow, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: All threaded elbows are short radius
- English Size: 0.75 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Elbow 45 Degree, BW, A234 WPB, LR Model Number:LD 012-PFE Key Specifications/Special Features: Types: elbow, tee, reducer, cap Manufacturing standards: ANSI, ISO, JIS, and DIN Size range: from 1/2 to 56in (DN 15 to DN 1,400mm) Pressure: from SCH5 to SCH160, class 3,000,
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow, Reducer, Tee
- Features: English
-
Supplier: Grinnell
Description: The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
- English Size: 2 to 24 inch
- Fitting Type: Elbow
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Kuriyama of America, Inc.
Description: Sphere - Lock 45 Male Elbow 6" TB
- English Size: 6 inch
- Fitting Type: Elbow
- Features: English
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tube to female NPT thread
- English Size: 0.25 inch
- Fitting Type: Adapter, Elbow
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: CGP Manufacturing, Inc.
Description: Bosses Unions and Hammer Unions 45 and 90 Degree Elbows Tees Crosses
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Fitting Type: Elbow
- Connection Type: Threaded
-
Supplier: Belden Inc.
Description: Fiber Raceway Elbow, 4x4, 45 Degree Up, without Lid, Yellow
-
Supplier: Belden Inc.
Description: Fiber Raceway Elbow, 4x4, 45 Degree Horizontal, without Lid, Yellow
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. • Street Elbow - brass • 1/2" M x F • 45°
- English Size: 0.5 inch
- Features: English
-
Supplier: Belden Inc.
Description: Fiber Raceway Elbow, 4x8, 45 Degree Up, without Lid, Yellow
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Tompkins Industries, Inc.
Description: Brass pipe adapters - 45 degree elbow
- English Size: 0.5 inch
- Material: Brass/Bronze
- Fitting Type: Elbow
- Features: English, Pipe Fitting
RF Waveguide Assemblies
(32 Companies)
Vacuum Flanges and Fittings
(120 Companies)
Grease Fittings
(67 Companies)
Deburring and Chamfering Tools
(172 Companies)
Face Mills
(95 Companies)