-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: VCO Oscillators 45MHz to 650MHz, Integrated IF VCOs with Product overview: MAX2605EUT+T from Analog Devices / Maxim Integrated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is
- Supply Voltage: 2.7 to 5.5 volts
- Frequency: 45 to 70 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Features: 3.3 V Operation Pb Free Tape- and- Reel Available. Contact Your Local Allied Sales Representative Frequency Stability: ±50 ppm (Standard) Operating Temperature Range: –10°C to +70°C Supply Voltage: 3.3 V ±10% Output Symmetry (50% V): 45% to 55% @ 0.012 to 50 MHz, 40% to 60% @
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MEMS OSC XO 45.1584MHZ CMOS SMD / 45.1584 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN Product overview: DSC6111CE2A-045.1584 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution,
- Supply Voltage: 1.8 to 3.3 volts
- Frequency: 45.1584 MHz
- Operating Temperature: -20 to 70 C
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC TIMING / Frequency Synthesizer IC 156.25MHz 1 16-TSSOP (0.173", 4.40mm Width) Product overview: 8430252CGI-45LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital
- Supply Voltage: 3.135 to 3.465 volts
- Frequency: 156.25 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45.1584MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 45.1584MHZ,
- Supply Voltage: 3.3 volts
- Frequency: 45.1584 MHz
- Operating Temperature: -40 C
- Features: Other
-
Oscillators - OSCILLATOR; CLOCK; 16 MHZ; + 100 PPM; 5V; 0 DEGC (APPROX.); DEGC (APPROX.) -- 70025561Supplier: Allied Electronics, Inc.
Description: Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level):
-
Oscillators - OSCILLATOR; CLOCK; 8 MHZ; + 100 PPM; 5 V; 0 DEGC (APPROX.); DEGC (APPROX.) -- 70025565Supplier: Allied Electronics, Inc.
Description: Features: HCMOS/TTL Output Tri-State Enable/Disable 14-Pin Metal DIP Frequency Stability: ±100 ppm (Standard) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 40 mA @ 1 to 40 MHz Output Symmetry (50%V): 45%
-
Supplier: Allied Electronics, Inc.
Description: Features: 14-Pin DIP Frequency Stability: ±100 ppm (STD) Operating Temperature Range: 0°C to +70°C Storage Temperature Range: –55°C to +125°C Supply Voltage: 5.0 V ±10% Input Current: 15 mA @ 1 to 8 MHz, 30 mA @ 8 to 24 MHz, 70 mA @ 24 to 70 MHz Output Symmetry (1.4 V Level):
-
Supplier: Win Source Electronics
Description: to 15.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Signal Processing
- Supply Voltage: 4.5 to 15.5 volts
- Frequency: 36 MHz
- Operating Temperature: -40 to 85 C
- Package Type: DIP
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 039971-CS82C54 Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage -
- Oscillation Frequency: 8 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 200320-BA7082F Packaging: Reel - TR Type: VCO Mounting: Surface Mount Frequency: 60MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C Case / Package: 16-SOP Supply Voltage - Operating: 4.5 V to 5.5
- Supply Voltage: 4.5 to 5.5 volts
- Frequency: 60 MHz
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Clock & Timing
- Supply Voltage: 4.5 to 5.5 volts
- Frequency: 8 MHz
- Operating Temperature: 0 to 70 C
- Package Type: DIP, PDIP
-
Supplier: Radwell International
Description: STANDARD CLOCK OSCILLATORS, SERIES MXO45, 1 MHZ, HYBRID CIRCUIT, DIP-14, 100 PPM, 50 PF, 4.5/5.5V, RADIAL, 10MA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: and external Interrupts, 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, three software selectable power saving modes, and debugWIRE for on-chip debugging. The device achieves a throughput of 20 MIPS at 20 MHz and operates between 2.7-5.5 volts. By
- Internal RAM Size: 0.256 KB
- Internal ROM Size: 4 KB
- Number of Timers: 2
- Pin Count: 8
-
Supplier: Microchip Technology, Inc.
Description: Additional Features High performance PIC18 core with 8x8 Hardware Multiply Flash Program Memory with self read/write capability 256 Bytes of integrated EEPROM Internal 48MHz Oscillator with USB Accuracy -Via Active Clock Tuning from USB Host Universal Serial Bus 2.0 Module Enhanced
- Internal RAM Size: 2.048 KB
- Internal ROM Size: 32 KB
- Number of Timers: 2
- Number of A/D Converters: 25
-
Supplier: Precise Time and Frequency, Inc.
Description: performance is application tailored with a range of local oscillator options (OCXO, Ultra Low Noise, Rubidium and High Performance Rubidium). The GlobalTyme™ is equipped with one 10MHz RF output (multiple frequencies including 1MHz and 5MHz available as options). Additional options for
- Number of outputs: 24
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
-
Supplier: TOP-electronics USA
Description: request). Standard output is CMOS, 50pF/10 TTL loads with other outputs available to special order. Ideal for upper atmosphere, aerospace, defence and other applications where high-reliability clock oscillators are required, the new EQXO-2000BM crystal oscillators can be
-
Supplier: Microchip Technology, Inc.
Description: internal oscillator block: Factory calibrated to ± 1% Software selectable frequencies range of31 kHz to 16 MHz 64 MHz performance available using PLL no external components required Four Crystal modes up to 64 MHz Two external Clock modes up to 64 MHz 4X
- Internal RAM Size: 0.512 KB
- Internal ROM Size: 8 KB
- Number of Timers: 3
- Number of A/D Converters: 28
-
Supplier: Renesas Electronics Corporation
Description: support applications with input voltage from multi-cell batteries or regulated 5V and 12V power rails. The ISL85005 and ISL85005A regulate the output voltage with current mode control and have an internal oscillator. The switching frequency of the ISL85005 is internally set as 500kHz, and can
- Regulated Output Voltage (Volt): 0.8 to 15 volts
- Output Current (IOUT): 5 amps
- Quiescent Current (IQ): 0.0032 amps
- Input Voltage (VIN): 4.5 to 18 volts
-
Supplier: Nexperia B.V.
Description: The 74HC4046A; 74HCT4046A is a high-speed Si-gate CMOS device. It is specified in compliance with JEDEC standard no 7A. Features and benefits Low power consumption VCO-Inhibit control for ON/OFF keying and for low standby power consumption Center frequency up to 17 MHz (typical) at VCC = 4.5
- Supply Voltage: 3 to 6 volts
- Output Frequency: 21 MHz
- Bus Interface: CMOS
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: dBc 100 kHz to 1 MHz: > -45 dBc 1 MHz to 12 MHz: > -40 dBc 12 MHz to 20 MHz: > -35 dBc Ext. Trigger/Gating/FSK/BPSK Input Input impedance: 80 K½; Max. input level: ± 10 V; Max. gating freq: 3 MHz SYNC Output Amplitude: 0 V to +5 V (TTL/CMOS
- Minimum Frequency Range: 21,500 MHz
- Maximum Frequency Range: 21,500 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Silicon Labs
Description: monitor, watchdog timer and clock oscillator, the C8051F70x/71x devices are truly stand-alone, system-on-a-chip solutions. The Flash memory can be reprogrammed even in-circuit, providing non-volatile data storage, and also allowing field upgrades of the 8051 firmware. User software has
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.6 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Silicon Labs
Description: additional human interface support for accelerometers, vibratory haptic feedback, LED illumination control, temperature sensing and resistive touch screen sensing. With on-chip power-on reset, VDD monitor, watchdog timer and clock oscillator, the C8051F8xx devices are truly
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: QUALCOMM, Incorporated
Description: speaker amplifier output power Up to 4W output power Speaker Protection Qualcomm® aptX™ playback support aptX Classic aptX HD CPU CPU Clock Speed Up to 2.45 GHz CPU Cores 8x Qualcomm® Kryo™ 280 CPU CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ 682 DSP Qualcomm
- Clock Speed: 2,450 MHz
- Data Bus: 64 Bit
- Serial Interface: USB
-
Supplier: Infineon Technologies AG
Description: Integrated current sense block Integrated 8-bit ADC for voltage monitoring 12 GPIOs that can operate from 1.71 V to 5.5 V System-level fault protection including OVP, UVP, VBUS to CC Short protection, SCP, RCP, OCP Clocks and oscillators System-level ESD protection with ± 8-kV contact
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: Integrated current sense block Integrated 8-bit ADC for voltage monitoring 12 GPIOs that can operate from 1.71 V to 5.5 V System-level fault protection including OVP, UVP, VBUS to CC Short protection, SCP, RCP, OCP Clocks and oscillators System-level ESD protection with ± 8-kV contact
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Richardson RFPD
Description: The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
- Oscillation Frequency: 45 MHz
- Total Frequency Stability: 7 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Aker Technology USA Corporation
Description: Pembroke Pines, Fla. 2025 – Aker Technology, a global manufacturer of innovative, competitively priced frequency control products, has extended its clock oscillator product line to a include new ultra miniature output clock oscillator, the S16 Series. This clock
- Oscillation Frequency: 2 to 60 MHz
- Total Frequency Stability: 25 to 100 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Skyworks Solutions, Inc.
Description: Single Freq Ultra Low Jitter XO
- Oscillation Frequency: 0.2 to 1,500 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Infineon Technologies AG
Description: Home // Products // Clocks and timing solutions // CYPRESS™ Oscillators // CY29430FLQXI
- Oscillation Frequency: 15 to 2,100 MHz
- Features / Standards: Lead Free, RoHS Compliant
- Features: Other
- Oscillator Type: XO
-
Supplier: SiTime Corporation
Description: 1 to 110 MHz, Low Power Oscillator
- Oscillation Frequency: 45 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 10 to 52 MHz
- Total Frequency Stability: 280 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: DigiKey
Description: Voltage Controlled Oscillator (V
- Oscillation Frequency: 40 to 80 MHz
- Phase Noise (@ 10kHz): -117 dBc/Hz
- Output Power: 10 to 14 dBm
- Harmonic Suppression: -14 dBc
-
Supplier: SiTime Corporation
Description: 1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
- Oscillation Frequency: 45 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V
Find Suppliers by Category Top
Featured Products Top
-
212.5 MHz frequency for LVDS (Low Voltage Differential Signaling) oscillators are crucial for specific high-speed, high-precision applications. Learn how Aker’s LVDS oscillators perform at a faster rate and exhibit low jitter to maintain efficient system performance. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufacturers of IoT, wearable, automotive, industrial and medical applications. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Ultra-Low Jitter. Compact Packages. Precision Timing. Aker Technology USA introduces its S1A and S2A 312.5 MHz differential oscillator series, combining ultra-low phase jitter with miniature surface-mount packages for AI data (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
customize the frequency range from 1MHz to 200MHz, this oscillator is an ideal solution for applications requiring stable and reliable clock signals. Key Features: Programmability:Customizable frequency range from 1MHz to 200MHz to meet (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
LCD panel modules By choosing Interquip’s Spread Spectrum Crystal Oscillators, buyers can ensure superior EMI performance while reducing overall system costs, making them an excellent choice for engineers seeking reliable, efficient clock oscillators in their designs. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
CPRO33-45.000 RoHS Compliant | Mouser
Standard Clock Oscillators 45MHz 25ppm 3.3V .
-
Implementation of a 900 MHz transmitter system using highly integrated ASIC
The crystal oscillator (up to 45 MHz ) is buffered to provide three external clock signals: CLKl, CLK2, and MCLK.
-
A digitally programmable on-chip RC-oscillator in 0.25 /spl mu/m CMOS logic process
The oscillator provides a selectable clock (30 MHz to 36MHz) with digital trimming to minimize process variations (± 45 % in resistance value and ±15% in capacitance value).
-
A time-domain digitally controlled oscillator composed of a free running ring oscillator and flying-adder
In this de- sign, each tap clock in the FRO is delayed by approximately 45 ps from its progenitor, resulting in an oscillator frequency of about 690 MHz in a typical corner, with the tap spacing being the highest resolution of the …
-
P2A-11 In Vivo Cardiac Imaging of Adult Zebrafish Using High Frequency Ultrasound
It included a programmable clock generator (ECS-P83/P85, ECS Inc International, Kansas City, KS) as a master oscillator producing a 45MHz reference signal.
-
Vibrational imaging and microspectroscopies based on coherent anti-Stokes Raman scattering microscopy
This has been achieved with high-repetition rate picosecond laser systems that consist of two electronically synchronized mode-locked Ti : sapphire oscillators operat- ing at 80 MHz (Spectra-Physics, Tsunami/Lock-to- Clock ) [30, 32, 39, 40, 45 , 46, 48, 50, 51, 57 …
-
RF/Microwave Circuit Design for Wireless Applications 2nd Edition Complete Document
Cr ystal Oscillator The crystal oscillator (XTAL 1 and XTAL 2 pins) is used to provide reference frequency between 10 and 45 MHz for the phase detector and the three on-chip clocks .
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
The crystal oscillator (XTAL_1 and XTAL_2 pins) is used to provide a reference frequency between 10 and 45 MHz for the phase detector and the three on-chip clocks .
-
http://www.nxp.com/documents/application_note/AN10935.pdf
System: LPC3250 mobile DDR module (validation board), 1.35 V core, 25 °C Clocks: 208 MHz CPU, 104 MHz SDRAM, 13 MHz peripheral clock SDRAM: part # MT46H32M16LFCK-6 configured … … calibrated nominal DQS value = 10 Ring oscillator count range = 41 to 45 .
-
VME Data Acquisition Modules for MINERvA Experiment
… LVTTL inputs, are synchronized to the internal 53.1047 MHz quartz oscillator and distributed via four RJ- 45 ports Internal timing mode … … on-board 53.1047 MHz quartz oscillator External DAQ loop timing … … the DAQ loop RF clock with encoded timing signals .
Indicates content that may require registration and/or purchase.