Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters conform to EPA,
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Accuris
Description: FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 MICRON ABSOLUTE, F4 AIRCRAFT, 4.5 GPM
-
Supplier: Watts
Description: High efficiency pleated polypropylene media; 100% FDA listed components; EPDM gaskets & O-rings (Viton®, Buna-N and silicone also available.); Available in 9-3/4 in., 20 in., 30 in., 40 in. lengths with DOE, 222 flat or 222 fin.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Accuris
Description: FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 MICRON ABSOLUTE, F4 AIRCRAFT, 4.5 GPM (HIGH CAPACITY)
-
Supplier: Accuris
Description: Filter Elements, Noncleanable, Fluid Pressure, Hydraulic Line, 5 Micron Absolute, F4 Aircraft, 4.5 GPM
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to
- Maximum Pressure: 425 psi
- Maximum Temperature: 220 F
- Features: Gas, Other
- Housing Material: Steel - Stainless, Teflon® Coated
-
Description: Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.1 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a
- Maximum Pressure: 250 psi
- Application / Industry: Food and Beverage
- Range: Micro Filtration
- Housing Material: Steel - Stainless
-
Supplier: Serfilco, Ltd.
Description: Material: PP (10", 20", 30", 40") Performance: 0.1µm, 0.45µm, 1µm, 2µm, 5µm (Absolute pore size) 180°F Features • All PP with EPDM or FKM elastomers • Chemical compatibility including solvents, acids and bases • Nominal pore size 0.1, 0.45 and 1.0 micron • Absolute rated 1.0,
-
Supplier: Radwell International
Description: CARBON BRIQUETTE FILTER, 10 MICRON, 40-180C TEMP RANGE, 4.5INCH X 20INCH. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: HYDRAULIC FILTER ELEMENT, MICRON RATING 12, 4.5IN LONG, 10 MICRON, MICROGLASS III. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Allied Electronics, Inc.
Description: required for its use. Simply replace the standard non-filtered connector for superior EMC performance. Materials. Shield: Copper alloy. Contacts: Phosphor bronze; 30 μ" (0.76 microns) gold over nickel. Insert: Thermoplastic (complies with UL 94V-O). Filter: High-impedance,
-
Supplier: Allied Electronics, Inc.
Description: required for its use. Simply replace the standard non-filtered connector for superior EMC performance. Materials. Shield: Copper alloy. Contacts: Phosphor bronze; 30 μ" (0.76 microns) gold over nickel. Insert: Thermoplastic (complies with UL 94V-O). Filter: High-impedance,
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Filter 2 (Stages 4-5): Anti-Bacterial Filter and HEPA Filter Compound filter made up of a HEPA Filter and an Anti-Bacterial/Anti-Viral Sterilization Filter. HEPA filters are capable of removing particles down to 0.3 microns in size with 99.97%
- Length: 18 inch
- Height: 12.5 inch
- Width / Ring Size: 0.75 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Envirco
Description: air filter (ULPA): 99.9995% @ 0.12 micron (U15). PTFE boron-free ULPA filter. Fluorescent Light: Provides illumination with minimal airflow disruption. Ion Bar: Neutralizes static charges below the filter (Universal voltage power supply required). Finish: Powder coat
- Construction: Fan Filter, HEPA / ULPA Filter
-
Supplier: Serfilco, Ltd.
Description: • High capacity - 15, 30, 45 ft² (1.4, 2.8, 4.2 m²) solids area • Ease of Service SS Swing bolt cover closure Stack assembly for quick media change • Choice of filter media: Cellulose discs for 5, 10, 20 & 40 micron filtration Use alone or with filter aid and/or powdered
-
Supplier: Eaton
Description: LOFCLEAN filter cartridges are made of long acrylic fibres, bonded with phenolic resin. This results in a rigid, self-supporting structure, which makes an inner core needless. This solid structure provides consistent filtration performance under varying pressure conditions. LOFCLEAN
- Filtration Grade (Micron Rating): 2 to 150 µm
- Maximum Pressure: 125 psi
- Type: Cartridge
- Range: Micro Filtration
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Hydrophobic Filter with Female Luer Lock Inlet, Male Luer Lock Outlet with 17 mm, 0.45 Micron. Get fast shipping and volume discounts on Gas parts.
- Housing Material: Acrylic, Other
-
Supplier: ARKPLAS
Description: materials. Stainless Steel Filters are available in two different mesh counts. 100 mesh count (140 micron rating), for larger particle removal, and 200 mesh count (74 micron rating), for smaller particle removal. HDPE Filters are fiber filters with a 45 to
- Filtration Grade (Micron Rating): 90 to 130 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
Supplier: Eaton
Description: This high efficiency, high performance filter is constructed with a large surface area, melt blown polypropylene media for high dirt holding capacity with low initial pressure drop. LOFPLEAT-HP filters by Eaton are perfect for a wide range of process applications including food &,
- Filtration Grade (Micron Rating): 0.2 to 20 µm
- Maximum Pressure: 75 psi
- Maximum Temperature: 257 F
- Type: Cartridge
-
Supplier: Lee Co. (The)
Description: incorporates the Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants in metal housings. This last chance filter is available in a range of micron ratings from 40 to 170 microns. Features Mounting Configuration: Insert
- Opening Size: 0.17716545 inch
- Applications: Industrial Safety
-
Supplier: Eaton
Description: This disposable filter element can be used for a wide range of applications. The pleated polypropylene filter media provides a large filtration surface area which allows for maximized flow rate in the system. LOFPLEAT-EE from Eaton is an all polypropylene filter cartridge with
- Filtration Grade (Micron Rating): 0.2 to 100 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Additional Features: FDA Compliant
-
Supplier: Eaton
Description: This disposable, versatile high temperature filter cartridge with a high efficiency borosilicate micro fiberglass media construction offers a greater surface area and high system flow rate. The LOFPLEAT-HT filter cartridges from Eaton are a popular choice in a variety of applications,
- Filtration Grade (Micron Rating): 0.2 to 30 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil
-
Supplier: Lee Co. (The)
Description: pressures up to 7500 psid. This filter is available in a wide range of standard hole size options from 50 to 500 microns and incorporates a M10 thread for retention. Features Mounting Configuration: Boss Mount Lohm Rate: 20 to 45 Lohms Micron Rating: 50 to 500
- Opening Size: 0.349606488 inch
-
Supplier: Serfilco, Ltd.
Description: • High capacity - 15, 30, 45 ft² (1.4, 2.8, 4.2 m²) solids area • Ease of Service SS Swing bolt cover closure Stack assembly for quick media change • Choice of filter media: Cellulose discs for 5, 10, 20 & 40 micron filtration Use alone or with filter aid and/or powdered
-
Supplier: Honeywell International, Inc.
Description: 1/8 INCH FNPT X 1/8 INCH FNPT END CONNECTION 45 TO 150 PSI INLET PRESSURE 0.01 MICRON FILTER RATING ADJUSTABLE STOP ADJUSTMENT TYPE 0 TO 25 PSI OUTLET PRESSURE PP902D MODEL
- Pressure Rating: 0 to 25 psi
- Media: Compressed Air
- Features: Regulators, Threaded
-
Supplier: Oil-Rite Corp.
Description: equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1 1/2” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Lee Co. (The)
Description: excellent chemical resistance and superior mechanical properties. It is available in a wide range of standard hole size options from 75 to 500 microns and incorporates a simple, economical flange mounting configuration. Features Mounting Configuration: Flange Mount Lohm Rate: 30 to 45
- Opening Size: 0.31 inch
-
Supplier: Progressive Surface
Description: The Clean Water Filtration System is the second of two process effluent filtration steps used to recover water jet cleaning process water and re-introducing it back into the intensifier pump. Water transferred from the Dirty Water Filtration Cartridge System is filtered to 0.45 micron
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 0.78 SCFM
- Horse Power: 0.25 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Lee Co. (The)
Description: This highly accurate miniature flow restrictor is intended for liquids. It is pre-installed in a male to female Luer fitting and includes a 40 micron safety screen filter to protect the orifice from contamination. Ideal for medical applications, both the orifice and screen are
- Features: Other
- Material: Steel - Stainless
Find Suppliers by Category Top
Featured Products Top
-
, V·cos(ωt)). By adjusting the DC and RF voltages, ions with a specific mass-to-charge ratio (m/z) can be selected to pass through, while other ions are filtered out. Picture 2: The (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
importance. Harbory’s PES and PFA filter cartridges effectively remove tiny particles and colloidal impurities. Common pore sizes are 0.1, 0.2, and 0.45 micron, ensuring high product purity,enhancing reaction efficiency, and improving product quality (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
system. 3. High-Performance Filtration Fine Filtration: PFA pleated filters are available with micron ratings ranging from 0.1 to 0.45 microns, suitable for applications requiring the removal of small particles, bacteria, or other (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
, diameters, end connections, micron ratings, and seal materials Technical Specifications (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Micron Rating and Filtration Efficiency Precision Range: Select cartridges with micron ratings tailored to your needs. For example: Ultra-fine filtration (0.05–45 µm): Use polyethersulfone (PES) pleated (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
high settings; standard on all 2 ft x 4 ft units Solid state speed controller standard on 2 ft x 2 ft, 2 ft x 3 ft, and all RSR units. Forward-curved centrifugal fan. High Efficiency Particulate Air (HEPA) UL900 Filter: 99.99% efficient @ 0.3 Micron. Snap-in prefilter allows for easy replacement (read more)
Browse Cleanrooms Datasheets for Envirco -
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
particles as small as 0.3 micron and may be exhausted directly to the exterior through a window, or through a wall simply by connecting flexible ducting to the 6 in. (152 mm) collar located on the top of the IsoClean® 800. The IsoClean 800 filter contains 220 square feet (20.4 square (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
cleansed of 99.99% of particles as small as 0.3 micron and may be exhausted directly to the exterior through a window, or through a wall simply by connecting flexible ducting to the 6 in. (152 mm) collar located on the top of the IsoClean® 800. The IsoClean 800 filter contains 220 square (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
. Unique Service. When working in the micron ranges and using materials that deliver the finishes required, Metrigraphics that can literally produce thousands, and sometimes millions of devices on one sheet. A RF coupling is so small, a human hair could cover most of the center pad. "Being able
More Information Top
-
Field sampling and analysis plan for the remedial investigation of Waste Area Grouping 2 at Oak Ridge National Laboratory, Oak Ridge, Tennessee. Environmental ...
DTPA, 0.2_M: Dissolve 39 g DTPA and 25 g NaOH in 400 ml reagent water, Vacuum filter through an HA 0, 45 micron filter .
-
Assessing Bioretention Cell Function in a Midwest Continental Climate
Samples were filtered through a 45 micron filter with a vacuum and analyzed for ammonia and nitrate with an Alpkem RFA autoanalyzer.
-
Health, Structure, Material and Environment
The saturated adsorbents were filtered through a 45 micron filter membrane and the concentrations of Cu2+ in the filtrate were analyzed by a Metash UV-5200 spectrophotometer.
-
Large Volume of CO2 Injection at the Cranfield, Early Field Test of the SECARB Phase III: Near-Surface Monitoring
All the water samples were filtered with a 45 micron filter .
-
Rate of Non‐Adherent Cell Loss From Long‐Term Cultures of Murine Bone Marrow: Effect of Medium Conditioned By the Adherent Cell Population
Medium was poured off, pooled with medium from other cultures being fed at the same time, filtered (0- 45 micron filter , Millipore), and set aside.
-
Vitamin C1 and C2 analysis using double column reverse phase high pressure liquid chromatography *
The mobile phase solvent was then filtered through a 0- 45 micron filter .
-
Characterization of point mutations in the cdtA gene of the cytolethal distending toxin of Actinobacillus actinomycetemcomitans
The final dialysed protein preparations were passed through 45 micron filters and quantified with the Micro BCA protein assay kit (Pierce, Rockville, IL).
-
Extensional Viscosity Correlation With Mobility Control Buffer Flow Behavior in Berea Cores
Brine samples were filtered through Q, 45 micron filters prior to use.
-
Analysis of Failure Modes of a Military Hydraulic Fluid: MIL-H-46170
Then the fluid was filtered through 5-micron, then 0.8- micron and through 0- 45 micron filters until the particle count fell below specification limits.
-
Testing geopressured geothermal reservoirs in existing wells. Final report: Saldana well No. 2, Zapata County, Texas. Volume II. Well test data
of the sipples were filtered through 0- 45 micron filters before analysis, .
Indicates content that may require registration and/or purchase.