-
Supplier: Chromalox
Description: 30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-In Controls Air Temperature to 180°F Use with Flexible Duct Heater Duct Adapter Ring Portable High Temperature Heater Adjustable Damper High Temperature Heaters Duct Clamp Portable High
- Heating Capacity: 30 to 60 kW
- AC Voltage Required: 480 to 600 volts
- Features: Air Heater, Curing / Tempering, Drying, Forced Air Heater, Other, Space Heater
- Fuel / Energy Source: Electric
-
Supplier: Chromalox
Description: 2 - 50 kW 6,820 - 170,600 Btuh 120, 208, 240, 277, 480 and 550 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Ceiling Mount Kits for 2-20 Kw Wall Mount Kits for 2-20 Kw UL Listed
- Heating Capacity: 2 to 50 kW
- AC Voltage Required: 120 to 550 volts
- Features: Air Heater, Forced Air Heater, Other, Space Heater
- Fuel / Energy Source: Electric
-
Supplier: Chromalox
Description: 7.5 to 30 kW 25,590 to 102,360 BTUH 208, 240, 480 and 600 Volts Single and Three Phase No Assembly Required Built-In Controls Plug Kit Cable Kit Third-party certifications: UL Listed, CSA
- Heating Capacity: 7.5 to 30 kW
- AC Voltage Required: 208 to 600 volts
- Features: Air Heater, Forced Air Heater, Other, Space Heater
- Fuel / Energy Source: Electric
-
-
Supplier: Aitken Products, Inc.
Description: air flow with minimum turbulence and noise. Fan Motor The fan motor is totally enclosed and impedance protected, unit bearing design with highest rating and running torques. On 277,480 and 550 volt heaters, a transformer is built into the unit to provide proper fan motor and
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Features: Air Heater, Aluminum, Forced Air Heater, Space Heater
- Fuel / Energy Source: Electric
-
Supplier: ISC Sales, Inc.
Description: DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of
- Maximum Air Flow: 2,450 SCFM
- Heating Capacity: 15 kW
- kWatts: 15 kW
- Features: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: Chromalox
Description: Bottom Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp.
- AC Voltage Required: 120 to 480 volts
- kWatts: 6 to 100 kW
- Heating Capacity: 6 to 100 kW
- Features: Air Heater, Duct Heater, Iron, Other
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular Duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Side Terminals (type CAB) • Bottom Terminals (type CABB) • 6 - 100 kW • 120, 208, 240 and 480 Volt • 1 or 3 Phase • Rust-Resisting Iron or Chrome Steel Sheath Elements • 440°F Max. Outlet Air Temp.
- Maximum Operating (Sheath) Temperature: 950 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 6 to 100 kW
- Watt Density: 26 W/in²
-
Supplier: Process Technology
Description: bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and heater efficiencies are maximized. The heating
- Maximum Operating Temperature: 365 F
- Heating Capacity: 0.75 to 12 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Operating (Sheath) Temperature: 365 F
-
Supplier: WorldWide Electric Corporation
Description: per NEMA MG-1 Part 31 120 volt space heaters Double thrust bearing design (100-300 HP) for deeper well applications Winding RTDs (125-500 HP) White epoxy paint for cooler surface temperature Standard coupling size included Note: Model Number containing DB are Double Thrust
- Other Output Power: 125 HP
- Continuous Current: 139 amps
- Gearbox Efficiency: 95.4 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: direct couples applications IB Insulated opposite drive-end bearing installed IB Insulated opposite drive-end bearing installed R Roller bearing on drive end for belted applications SH Space heater installed (120 Volt) W Winding RTDs provided (two per phase)
- Other Output Power: 350 HP
- Continuous Current: 388.7 amps
- Gearbox Efficiency: 96.2 %
- Shaft Speed: 1,800 rpm
-
Supplier: Tempco Electric Heater Corporation
Description: Heavy wall Incoloy® tubular heating elements (field replaceable) provide protection against corrosive air environments and resistance to vibration when compared to open coil elements. Air duct heaters can be designed specifically for high pressure and/or hazardous locations. Turnkey systems
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 190 kW
- Watt Density: 20 to 62 W/in²
-
Supplier: WATTCO
Description: Heaters in particular fall in that category. They are heaters designed for a variety of applications that include but are not limited to space heating, etc. These heaters are one of the widely-in-demand heaters of the market, and not one but several industries make
- Maximum Operating (Sheath) Temperature: 225 F
- AC Voltage Required: 277 to 600 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 225 F
-
Supplier: WATTCO
Description: volts/1 phase • 600 volts/1 phase • 600 volts/3 phases • 208/240 volts/1 phase • 208 volts/3 phases WATTCO™ duct heaters have the international, American recognized, Canadian Standards Association (CSA us) label, which set the standards for the electric
- Maximum Operating (Sheath) Temperature: 255 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 120 kW
- Height: 6 to 48 inch
-
Supplier: Reznor
Description: Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued
- Heating Capacity: 92.02 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 66 SCFM
- Features: Air Heater, Forced Air Heater, Other, Space Heater
-
Supplier: Trent, Inc.
Description: Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating temperature
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 volts
- kWatts: 30 kW
- Watt Density: 17 W/in²
-
Supplier: TPI Corporation
Description: HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 120.4 AMPERE CURRENT RATING 100 KW POWER RATING 341300 BTU/HR CAPACITY 5000 CFM AIR FLOW RATE STEP
- Heating Capacity: 100 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 5,000 SCFM
- Features: Air Heater, Copper, Forced Air Heater, Space Heater, Steel
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular
- AC Voltage Required: 480 volts
- kWatts: 6 kW
- Height: 20 inch
- Width: 9.5 inch
-
Supplier: Intek Corporation
Description: Zonall® Electric Infrared Space Heaters Providing you with your own little touch of sun! Patented INTEK heating element Pre-drilled mounting holes provided Porcelain terminal block included in raceway for easy hook up 20 gauge aluminized steel housing 2" x 4" electrical box, with short
- Heating Capacity: 6 kW
- AC Voltage Required: 480 volts
- Watts: 6 kW
- Features: Air Heater, Other, Radiant Flat Panel Heater, Radiant Heater, Space Heater
-
Supplier: Reznor
Description: Model SDH is the new separated-combustion addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Since the introduction of separated-combustion technology, Reznor® products have been the industry standard. This new separated-combustion packaged heater is engineered
- Heating Capacity: 29.3 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 1,875 SCFM
- Features: Air Heater, Forced Air Heater, Other, Space Heater
-
Supplier: Aitken Products, Inc.
Description: Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for
- Heating Capacity: 6 kW
- AC Voltage Required: 208 to 600 volts
- Watts: 6 kW
- Features: Air Heater, Aluminum, Radiant Heater, Radiant Reflective Process Heater, Space Heater
-
Supplier: OMEGA Engineering, Inc.
Description: Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units have the
- AC Voltage Required: 480 volts
- kWatts: 5 to 270 kW
- Watt Density: 30 W/in²
- Height: 28.125 to 42.875 inch
-
Supplier: Reznor
Description: The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air
- Heating Capacity: 20 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Flow: 750 SCFM
- Features: Air Heater, Forced Air Heater, Other, Space Heater
-
Supplier: Aitken Products, Inc.
Description: Designed specifically for areas requiring a low watt density pattern Aitken Solarod Infrared Electric Heaters are rugged metal sheath single-ended elements with outputs of 500 to 2,500 watts. Where a Low Mounting Height is Required Solarod heaters are specifically designed to give a
- Heating Capacity: 0.5 to 2.5 kW
- AC Voltage Required: 120 to 480 volts
- Watts: 0.5 to 2.5 kW
- Features: Air Heater, Other, Radiant Heater, Radiant Reflective Process Heater, Space Heater
-
Supplier: OMEGA Engineering, Inc.
Description: • 2.6 to 45 kW • 208, 240, 277, 480V 1 and 3 Phase • 8,900 to 153,600 BTU/Hr • Meets UL, NEC and OSHA Requirements • No Venting Necessary • Built-In Power Controls
- Heating Capacity: 2.6 to 45 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 1,555 SCFM
- Features: Air Heater, Forced Air Heater, None, Space Heater
-
Supplier: TPI Corporation
Description: GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 34 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 1.7 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 800 W POWER RATING 2730 BTU/HR
- Maximum Operating Temperature: 356 F
- Heating Capacity: 0.8 kW
- AC Voltage Required: 480 volts
- Maximum Operating (Sheath) Temperature: 356 F
-
Supplier: Reznor
Description: Reznor® V3 series model UDBP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Model UDBP heaters are designed for 82-83% thermal efficiency and are approved for commercial/industrial installations in the United States and Canada by the
- Heating Capacity: 14.42052 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 1,012 SCFM
- Features: Air Heater, Forced Air Heater, Other, Space Heater
-
Supplier: Aitken Products, Inc.
Description: fumes, no vents required. Weatherproof, can be operated indoors or out, or hosed off to clean, when not energized. Our OH series of heaters can be suspended just like fluorescent lighting fixtures to focus heat where desired. They can be used individually or in a group to heat an entire
- Heating Capacity: 2 kW
- AC Voltage Required: 208 to 600 volts
- Watts: 2 kW
- Features: Air Heater, Aluminum, Radiant Heater, Radiant Reflective Process Heater, Space Heater
Find Suppliers by Category Top
Featured Products Top
-
designed for either 200-230-VAC or 380-480-VAC input power which required manufacturers to inventory both. Our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost. (Airflow is always maximized at 460-Volt input voltage (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Operability test procedure for rotary mode core sampling system {number_sign}3
PLUG IN the 480 volt space heater to the EDT.
-
Systems acceptance and operability testing for rotary mode core sampling in flammable gas tanks
PLUG I N the 480 volt space heater to the EPDT.
-
Operability test report for rotary mode core sampling system number 3
flood lights on the service trailer. the 480 volt space heater .
-
Large-scale dynamic compaction demonstration using WIPP salt: Fielding and preliminary results
Space Heaters: Wheel-mounted space heaters ( 480 volts , 15,000 Btu) were used under the dome and under the salt storage tent.
-
100-N technical manual. Volume 2A: Systems descriptions
The heater f o r No. 1motor space heater is energized from the 480 volt Power Panel "D" and heaters f o r No. 2 and No. 3 motors are energized from the 480 volt Emergency Power Panel rlE1l.
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
Space heaters are installed in all medium voltage motors and all 480 volt outdoor motors.
-
ESF Subsurface Standby Generator Analysis
- Space Heater -24 Hours (Minimum) Double Wall Sub-baseTank with Leak Detection System - 480 Volt Coolant Heater (ThermostatControlled) -Control Panel: .
-
Heat Losses from Electrical Equipment in Generating Stations
Space Heater , per vertical stack 200 Power and Lighting Transformers 3 Phase, 480 - 208/120 volt 9 kVA .
-
Hanford Laboratories monthly activities report, November 1964
… included: (1) preparation of specifications and sketches for - (a) 308 building shop ceiling - (b) improved maintenance lunch room at 326 building - and (c) replacement of steam space heaters in 314 building; (2 … … of - (a) installation of 480 volt feeder and panel in …
Indicates content that may require registration and/or purchase.