-
Description: the line. Acme Electric introduces a line of Harmonic Mitigating Transformers that combien the technologies shown in our non-linear load (K-Factor) transformers. Where conventional K-Factor transformers "deal" with harmonics, containing them within the transformer and
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 30,000 to 225,000 VA
- Output Type: AC
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 3,000 to 1,000,000 VA
- Primary Frequency: 60 Hz
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 to 48 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 480 to 277 volts
- Power Rating (VA): 15,000 to 300,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Up Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: 1.04 25 2.31 3.69 2.13 3.13 PHC50JGA - 120 24 2.08 50 2.63 4.00 2.50 3.56 PHC25LGA - 208 24 1.04 25 2.31 3.69 2.13 3.13 PHC50LGA - 208 24 2.08 50 2.63 4.00 2.50 3.56 PHC25KGA - 347 24 1.04 25 2.31 3.69 2.13 3.13 PHC50KGA - 347 24 2.08 50 2.63 4.00 2.50 3.56 PHC25FGA - 480 24
- Maximum Primary Voltage Rating: 480 volts
- Power Rating (VA): 50 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Honeywell International, Inc.
Description: 2-3/16 INCH WIDTH X 3-15/16 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA APPROVAL FOOT/PANEL/PLATE MOUNTING 75 VOLT AMP POWER RATING 9 INCH LEAD WIRE TERMINAL TYPE 208/277/480 VOLT AC PRIMARY VOLTAGE 27.5 VOLT SECONDARY VOLTAGE -20
- Maximum Primary Voltage Rating: 208 to 480 volts
- Maximum Secondary Voltage Rating: 27.5 volts
- Power Rating (VA): 75 VA
- Operating Frequency Range: 60 Hz
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: ISC Sales, Inc.
Description: pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600
- Maximum Air Flow: 1,500 SCFM
- Heating Capacity: 10 kW
- kWatts: 10 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: Aitken Products, Inc.
Description: into the system to automatically shut off the heater in the event of overheating due to any cause. AUH 524-T Electric Universal Heater Eight Wattages, two voltages To 5,000 Watts Horizontal and downflow in one unit Built-in thermostat Complete with mounting bracket Connect
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Precision Surfacing Solutions
Description: controls, 110 volt, single phase, 60 cycles actuated through a transformer for operation on 230 or 460 volts. Wired to National Electrical Code Standards unless otherwise specified. Equipped with a power factor controller for energy conservation. Attachment automatically
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
designed for either 200-230-VAC or 380-480-VAC input power which required manufacturers to inventory both. Our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost. (Airflow is always maximized at 460-Volt input voltage (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Advanced Tethered Vehicle
In the control van, a 30 KVA transformer steps down the 480 volts to 208 and 120 volts.
-
DoD Climate Change Fuel Cell Program
The power from the fuel cell is distributed at 480 volts and transformed down to 208 by existing transformers to feed the hotel’s loads.
-
New Technology Demonstration of Microturbine with Heat Recovery at Fort Drum, New York
A step-down transformer reduced the microturbine generator’s 480 - volt , three-phase output to 208 -volt, three- phase to match the barracks electrical distribution system.
-
Power Plant Replacement Study
Plant Power Loads: 480 volt to 208/120 volt transformers will be provided to meet the requirements for the miscellaneous 120, 208 volt t power requirements.
-
CR4 - Thread: pewe
hi gang, i have 208/120 volt 3 phase in building, need to step up with 208/120 volt to 480 volt 3 phase, 3 wire 75 kva transformer , should i ground the center point of the 208 to ground? what could happen i…
-
Short-circuit currents in low-voltage systems: Joint sections committee on air circuit breakers of NEMA
Determine the short-circuit current avail- able and the power factor on a system voltage of 208 volts connected to a liquid- filled transformer of 1,000 kva with 100 feet … fault, from the alternative method, using the 480 -volt curves.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > ELECTRICAL ENGINEERING
…6,900, and 13,800 V) and transformed at the consumer’s premises, or by transformers on poles or located … the street or sidewalks, to 240/120 V three-wire … domestic customers, and to 208 , 240, 480 , and 600 volts , three-phase, for power.
-
Achieving the 30% Goal: Energy and Cost Savings Analysis of ASHRAE Standard 90.1-2010
Low voltage dry-type transformers are used in many commercial buildings to lower the … electrical service provided by the utility company from 277 volts (single phase) or 480 volts (3 phase) to 120 volts (single phase) or 208 volts (3 phase).
-
A Model for Calculating Technical Losses in the Secondary Energy Distribution Network
…based on six auxiliary variables: i) Type of LV connection: Star, Delta, Open Delta, Single Phase, special connections. ii) Voltage level: 120- 208 -240-416- 480 volts iii) Structure: Shed-Basement … Radial vi) Capacity: Associated to the transformer bank The main variable…
-
More than $5000 Electrical - Grainger Industrial Supply
…EMS Starter, Overload Relay Amp Setting 1 to 300A, Coil Volts 208/230/460/600VAC, Enclosure Type Enclosed … HP @ 3 Phase - 480 V 200, Starter Type … Indicator Light, HOA Button, Transformer , Includes Indicator Lights, HOA … HP @ 3 Phase - 208 V 100, Height 42…
Indicates content that may require registration and/or purchase.