-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Description: The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 1,000 to 3,000 VA
- Primary Frequency: 50 / 60 Hz
-
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 190 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 25,000 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Up Transformer
Find Suppliers by Category Top
Featured Products Top
-
designed for either 200-230-VAC or 380-480-VAC input power which required manufacturers to inventory both. Our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost. (Airflow is always maximized at 460-Volt input voltage (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
CX-100 and TX-100 blade field tests.
Instrument building and instrument enclosure power is brought in from the main 480 - volt transformer to separate 110-volt and 220 -volt transformers (see Figure D-6) .
-
Design and Equipment of a Fifty-Kilowatt Broadcast Station for WOR
…are switched and metered in the switching vault and passed to the adjacent transformer vault where the supply voltage is stepped down by means of separate banks of transformers to 480 volts for the fifty-kilowatt transmitter, 220 volts for the five…
-
The Importance of Voltage Monitoring and Checking (.pdf)
The primary voltage, either 220 VAC or 480 VAC, is stepped down through this welding transformer to approximately 2 - 30 volts .
-
Is 480 volt possible in residential application? - Self Help Forums
You could buy a step up transformer to convert your existing approx. 220 volts on a 40 amp 8 gauge branch circuit to 480 volts at the heater and possibly make no changes to your service if the capacity in amperes is…
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
The power supplies for the ESP convert the industrial AC voltage ( 220 to 480 volts ) to pulsating DC voltage in the range of 20,000 to 100,000 volts, as needed. .... The supply consists of a step-up transformer , high-voltage rectifiers, and sometimes filter capacitors.
-
Advanced Thermally Assisted Surface Engineering Processes
Hence the first requirement is to reduce the utility input power voltage of 110 (or 120), 220 (or 240), 440 (or 480 ) volts to suitable output voltage in the range of 20-80 V. .... Transformer is normally used to reduce the voltage.
-
Audel Electrical Trades Pocket Manual
% Er = (Enl – EFL) / EnL × 100 Example: EnL = 240, EfL = 220: Er = (240 – 220 ) = 9 × 100 = 9% A voltage drop of some 9 percent may have a negative impact upon equipment that is sensitive to voltage changes. .... transformer delta three-phase primary Current. .... × 1000/ 1.732 × Ep: Where Ip = primary current, kVA = transformer kVA rating, 1000 = kilo constant, 1.732 = three-phase constant Example: kVA = 500, three-phase, Ep = 480 : Ip = 500 × 1000/1 … 104 amps, Ep = 480 volts , Es = 208 volts Is…
-
LIST/BMI Turbines Instrumentation and Infrastructure
Instrument Building and Instrument Enclosure power is brought in from the main 480 volt transformer to separate 110 volt and 220 volt transformers, see Fig. .... One 110 volt transformer provides the power to the instrument building utility outlets, lights, the instrument enclosure…
Indicates content that may require registration and/or purchase.