-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 to 48 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 3,000 to 750,000 VA
- Primary Frequency: 60 Hz
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 30,000 to 112,500 VA
- Primary Frequency: 60 Hz
-
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Up Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Used (with 150 Volt full scale A.C. voltmeters) to measure the voltage of 240, 480 or 600 VAC systems. Primary insulated for 4.0 KV rms test, suitable for L.V. switchgear and motor control use. 50/60 Hz. operation. Open construction - "Type H". CSA certified
- Power Rating (VA): 0 to 20 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: RoMan Manufacturing, Inc.
Description: meet your application’s requirements. Our standard Machine Type transformers feature: KVA Range: 35 KVA to 136 KVA (rated at 50% duty cycle) Primary Voltages: 240 Volts, 60 Hz 480 Volts, 60 Hz 575 Volts, 60 Hz Flat secondary pads Over-temperature
- Maximum Primary Voltage Rating: 240 to 575 volts
- Maximum Secondary Voltage Rating: 3.97 to 16 volts
- Power Rating (VA): 35,000 to 136,000 VA
- Primary Frequency: 60 Hz
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group B,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 14 1/8, W: 7 11/16, D: 8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group B,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group B, 240 x 480 Volts to 24/48 Volts, Dimensions: H: 16, W: 10 3/8, D: 9 7/8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group
-
Supplier: Visual Sound, Inc.
Description: the high performance internal toroidal matching transformers. The SZ series amplifiers feature Class D power cores, peak and protect metering along with a front panel level control and a security panel. The universal power supply operates from 100 - 240 volts at 50 or 60 Hz and
-
Supplier: H2O Control Products, Inc.
Description: emergency bearing lube high stress chain lubricant drives out moisture Features Quickly penetrates metal parts with a light, polarized oil Delivers unsurpassed lubrication to any mechanism Long-lasting lubricant film withstands high temperatures to 250° C (480° F) continuous
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
- Industry Applications: Electrical / Electronic
- Type: Fluid / Oil, Penetrant / Penetrating Oil
- Functions: Sealing / Barrier
-
Description: Voltage 240/120, 100 kVA and Smaller, ANSI C57.12.23-1978 American National Standard Requirements for Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage 24 940 GrdY/14 400 Volts and Below; Low Voltage 480 Volts and Below,
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: ISC Sales, Inc.
Description: pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600
- Maximum Air Flow: 1,500 SCFM
- Heating Capacity: 10 kW
- kWatts: 10 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: TelephoneStuff.com
Description: - Keyhole mounting flanges enable secure wallmount installation - Output Volt Amp Capacity: 900VA - Output Watt Capacity: 480 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Twelve 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 6 surge-only
- Volt-Amp Rating: 0.9 kVA
-
Supplier: Aitken Products, Inc.
Description: into the system to automatically shut off the heater in the event of overheating due to any cause. AUH 524-T Electric Universal Heater Eight Wattages, two voltages To 5,000 Watts Horizontal and downflow in one unit Built-in thermostat Complete with mounting bracket Connect
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Precision Surfacing Solutions
Description: controls, 110 volt, single phase, 60 cycles actuated through a transformer for operation on 230 or 460 volts. Wired to National Electrical Code Standards unless otherwise specified. Equipped with a power factor controller for energy conservation. Attachment automatically
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: WATTCO
Description: resistive wire made of chrome and nickel alloy. Magnetic contactors can be present to ensure full power cut-off when needed. The power wiring is also set to standard values to meet your industrial requirements. An airflow switch is present to provide proper air flow near
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
Find Suppliers by Category Top
Featured Products Top
-
Key DSCT features include: ± 0.03% Accuracy (Typical) ± 0.01% Linearity 1500Vrms Transformer Isolation & 240Vrms Field-side Protection ANSI/IEEE C37.90.1 Transient Protection Wide Loop Supply Voltage, 10.8V to 60V (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
designed for either 200-230-VAC or 380-480-VAC input power which required manufacturers to inventory both. Our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost. (Airflow is always maximized at 460-Volt input voltage (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
480 volt distribution panel - Self Help Forums
Key point is you have three phase transformer 480 volt to three phase transformer 240 volt output.
-
Cajun technology? - Self Help Forums
If you used a step up and step down transformer then you could use 240 volts stepped up by transformer to 480 volt run for the 600 feet then step back down from 480 volts to 240 volts and using a 2…
-
3 phase help - Self Help Forums
Then you say your have a motor allowing 480 or 240 but you have installed a transformer to a 480 volt service dropping the voltage.
-
Audel Managing Maintenance Planning and Scheduling
This transformer reduces medium voltages further to the more usable 240 or 480 volts .
-
4-XC Calutron;5-JA Calutron
The transformers and control panels which will supply 240 and 480 volt power to the building are about eighty percent installed.
-
Seismic evaluation procedure for equipment in U.S. Department of Energy facilities
Distribution transformers usually step power from the 480 volt level to the 120 to 240 volt level to operate small mechanical equipment, battery chargers, or lighting systems.
-
Self Help Forums - Electric Phases in a house?
Other voltages are seen too, for example a system may offer 480 volts phase to phase and 277 volts phase to neutral with additional transformers needed for 120 or 240 volts.
-
Modeling secondary services in engineering and mapping
Generally these may contain values relevant to non-center-tapped two winding single-phase transformers with 120, 240 or 480 volt secondary ratings, or three-phase padmounted transformers, but some contain center-tapped transformer values.
-
CR4 - Thread: Wiring 3 phase transformers
…one with a 480 volt primary with a 240 volt secondary is wired in reverse, in other words 240 volts is appplied to the secondary to achieve an ouput of 480 volts what effect is had on the transformer 's kva rating?
-
Griffiss Air Force Base integrated resource assessment. Volume 3, Electric resource assessment
Replacementof low-voltage( 480 to 240 / 120 volt ) transformershas not been assessedbecause data on the quantity, size and loading were not availableand because replacementof such trans- formers is generallynot cost-effective,as a conservationmeasure alone, due to their small (usuallyIO kVA…
Indicates content that may require registration and/or purchase.