-
Supplier: Radwell International
Description: LOAD CENTER 70AMP 240V 1PH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOAD CENTER CIRCUIT BREAKER, 2 POLE, 63 AMPS, 230 V. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 63 amps
- Number of Poles: 2
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, 50 AMP, 2 POLE, 120/240 V. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Newark, An Avnet Company
Description: LOAD CENTER QO MLO 240V 200A BULK PK
-
Supplier: Newark, An Avnet Company
Description: LOAD CENTER, 120V, 30A; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:120VAC; Current Rating:30A; No. of Branch Circuits:2Circuits; External Height:-; External Width:-; External Depth:-; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: LOAD CENTER QO CB 240V 100A NEMA 3R
-
Supplier: Newark, An Avnet Company
Description: LOAD CENTER QO MLO 240V 60A 3PH 3SP
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 12-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •5 x 15A (120V) 1-Pole •3 x 20A (120V) 1-Pole •1 x 30A (240V) 2-Pole •1 x 40A (240V)
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 14-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •4 x 15A (120V) 1-Pole •6 x 20A (120V) 1-Pole •1 x 20A (240V) 2-Pole •1 x 40A (240V)
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 10-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •3 x 15A (120V) 1-Pole •3 x 20A (120V) 1-Pole •1 x 20A (240V) 2-Pole •1 x 30A (240V)
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Triad Magnetics
Description: voltage will not vary much with load. Models are available with generous six foot cord lengths. Available in 50-60 Hz operating frequency. Level IV and V efficiency. Meets EIAS 2007 energy efficiency requirements for external power supplies less
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 48 volts
- Maximum Secondary Current Rating: 0.5 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: voltage will not vary much with load. Models are available with generous six foot cord lengths. Available in 50-60 Hz operating frequency. Level IV and V efficiency. Meets EIAS 2007 energy efficiency requirements for external power supplies less
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 48 volts
- Maximum Secondary Current Rating: 0.5 amps
- Operating Frequency Range: 50 to 60 Hz
-
Description: Acme's Panel-Tran Power Center is a pre-wired combination of a primary breaker disconnect, dry-type shielded transformer, secondary breaker disconnect and a secondary power panel all in one convenient package. You save time, space and money by not having to individually assemble, mount and
-
Description: Acme's Panel-Tran Power Center is a pre-wired combination of a primary breaker disconnect, dry-type shielded transformer, secondary breaker disconnect and a secondary power panel all in one convenient package. You save time, space and money by not having to individually assemble, mount and
-
Description: Acme's Panel-Tran Power Center is a pre-wired combination of a primary breaker disconnect, dry-type shielded transformer, secondary breaker disconnect and a secondary power panel all in one convenient package. You save time, space and money by not having to individually assemble, mount and
-
Supplier: RUD Chain, Inc.
Description: the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further
- Maximum Load Capacity: 1.4325 tons
- Threaded Length: 1.1875 to 7.078125 inch
- Bail Radius: 1.375 inch
- Bail Thickness: 0.375 inch
-
Supplier: RUD Chain, Inc.
Description: with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further
- Maximum Load Capacity: 5.5 tons
- Threaded Length: 1.9375 to 13 inch
- Bail Radius: 1.9375 inch
- Bail Thickness: 0.875 inch
-
Supplier: RUD Chain, Inc.
Description: the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further
- Maximum Load Capacity: 0.5 tons
- Threaded Length: 0.6875 to 4.8125 inch
- Bail Radius: 1.140625 inch
- Bail Thickness: 0.3125 inch
-
Supplier: RUD Chain, Inc.
Description: with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further
- Maximum Load Capacity: 3.85 tons
- Threaded Length: 1.5625 to 10.03125 inch
- Bail Radius: 1.5625 inch
- Bail Thickness: 0.6875 inch
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Center Drive Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications of AquaGard 7350 Flat Belt Center Drive Conveyor: Standard V-guided belt tracking Optional 32 mm (1.24 in) nose bar tail Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: LeBlond Ltd.
Description: adjustable setting for spring load. Spring adjustment can be made without changing relation of center to work. Work can be placed in position or removed easily with the use of the quick release lever. The centers are produced from an alloy steel, which has been hardened and
-
Supplier: Stellar Technology
Description: Description The Series CNR960XX tension / compression canister style load cells with internal amplifier. They are designed specifically for high capacity and high accuracy test and measurement applications requiring long fatigue life combined with high resistance to the effects of extraneous
- Force / Load Rating: 25,000 to 2,000,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Eaton Cooper Power Systems
Description: Liquid-filled transformers from Cooper Power Systems have efficiently and reliably served more than 750MW of critical data center capacity for more than 4,000,000 hours without an hour of downtime. On the heels of this record, Cooper Power Systems continues to raise the bar in transformer
- Maximum Primary Voltage Rating: 2,400 to 43,800 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Eaton Corporation
Description: MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 23 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS (30) 1 INCH MAX. NUMBER OF SPACES UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 100 AMPERE CURRENT RATING FLUSH/SURFACE COVER TYPE NEMA 1, INDOOR ENCLOSURE TYPE 1-PHASE 3-WIRE
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SUDC208V42P60M Power Distribution Center supports 60kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208v service bypass switch enables hot-swappable replacement of 60kVA 3 phase UPS systems without dropping the connected critical
- Voltage: 208 VAC
- Unit Type: Hardwire Model
- Phase: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SUDC208V84P60M Power Distribution Center supports 60kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208V service bypass enables hot-swappable replacement of 60kVA 3 phase UPS systems without dropping the connected critical
- Voltage: 208 VAC
- Unit Type: Hardwire Model
- Phase: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SUDC208V42P40M Power Distribution Center supports 40kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208v service bypass switch enables hot-swappable replacement of 40kVA 3 phase UPS systems without dropping the connected critical
- Voltage: 208 VAC
- Unit Type: Hardwire Model
- Phase: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: loads. Full size 42U rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V outputs via optional corded receptacle whips, snap in panel breakers and PDUs. Breaker panel includes 225A, 3 pole main breaker, ground and neutral bars,
- Phase: Three Phase
-
Supplier: Newport MKS
Description: The HXP100V6-MECA Vacuum Compatible Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100 V6 has a 20 kg centered load capacity and is an effective solution to complex motion applications that demand high load
- Number of Axes: 6 #
- Load Capacity: 20.39002267573696 kg
- X-axis Travel: 27.5 mm
- Y-axis Travel: 25 mm
-
Supplier: Newport MKS
Description: ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. IMS-V Load Diagram This loading diagram defines compliance in pitch, roll, and yaw. It can also be used to calculate off-center loads when the cantilever
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 0.78740157480315 in/sec
- Axis Configuration: Z Axis Only
-
Supplier: UL Standards & Engagement
Description: 1 Scope and object 1 1.1 This standard is applicable to ac contactors applied at voltages in the range of 1 501V to 15kV, and metal-enclosed contactor-based controllers, control centers, and other control assemblies and associated equipment applied at voltages in the range of 751V to 15kV,
-
Supplier: Appleton Electric
Description: COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA C22.2 APPROVAL 277/480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D/9E/9F/9G ENCLOSURE 225 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT 24 CIRCUIT(S)
-
Supplier: Chromalox
Description: Automatic Control for Heat Tracing and Freeze Protection Integrated Electronic Controller with Backlit LCD Display Adjustable Temperature Setpoint User Friendly Interface Multiple Sensors Input – Optional Up to 30A & 120/208/240V Outputs to the Heaters Load 30mA Integrated Ground Fault Sensor
Find Suppliers by Category Top
Featured Products Top
-
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
AC Drives Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
The Power Behind Data AI & Data Centers: Real Data, Real Time, Real Results Artificial intelligence demands massive amounts of power to train and operate, driving data centers to become both the source and solution of its optimization. As AI pushes the limit of (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
seamless XY and XYZ motion solutions tailored to production and research environments. “Vertical nanopositioning with dynamic performance and minimal motor load has long been a challenge in high-precision automation,” said Matt Reck, Managing Director Operations at PI USA. The V-571 Z (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
:1 reducer and 152 mm wheels, peak wheel-end torque exceeds 30 N·m Runtime: at a 10 kg rated load and 0.24 m/s average speed, system power consumption is about 34.3 W, giving more than 6 hours per charge from a 24 V, 10 Ah lithium battery pack Chassis size 600 × 480 (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
. For the safe operation of systems in data centers, information and communication technology, the power distribution architecture is a key facet of power quality design. Components with safety agency approvals ensure compliance in the end system, while the need for components that enable (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
like industrial HVAC systems, refrigeration units, and data centers. The new Gen 3+ EC motor operates at consistently high efficiency, even in partial load ranges. It is compatible with AC voltage inputs from 460V to 600. Fan speed is (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
V, 415V, 440V, 460V, 480V, 575V, and 600V systems, with customized primary and secondary voltages. Popular Keywords: Custom Transformer 480V Transformer 600V (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
available in multiple configurations and colors. Hubbell’s Twist-Lock® Devices with Screwless Terminations are available in 20A, 30A configurations for 125V, 250V, and 277/480V applications. They are UL Listed and CSA Certified, ensuring compliance with mission (read more)
Browse Electrical Receptacles Datasheets for Heilind Electronics, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/49796/48209027-MIT.pdf?sequence=2
deenergized when 480v load center 30801 was being restored from the 3 4G4 tie breaker o ring failure, rod 3431 accumulator .
-
GEOTEC (Geothermal-Enhanced Ocean Thermal Energy Conversion) engineering concept study
480v LOAD CENTER MISC POWER & LIGHTING PNLS .
-
Advanced Coal Conversion Process Demonstration Project. Final technical progress report, January 1, 1995--December 31, 1995
The power distribution system includesa 15 kV service; a 15kV/5 kV transformer; a 5 kV motor control center; two, 5 kV/ 480V transformers; a 480 V load distribution center ; and a 480 V motor controlcenter.
-
Federal Register > Thursday, April 7, 2011 > [76 FR 19476] Exelon Generation Company, LLC, Peach Bottom Atomic Power Station, Unit Nos. 2 and 3; Exemption
The conduits are located above the two adjacent load centers , which consist of a 4kv to 480v sealed gas cooled step-down transformer and a 480v switchgear.
-
FFTF Final Safety Analysis Report Amendment 80 [SEC 1 and 2 and 3]
Emergency Power Subsystem 1contains 480 V load centers B4A and 949 (including associated 13.8 kV/ 480V transformers and 13.8 kV switches), diesel generator G I and auxiliaries,and the distributionequipment between B4A and B4B and their loads.
-
Stator fault damage considerations for generators on solidly grounded systems
In most instances, this medium voltage is distributed throughout the commercial facility to serve load - center substations that step down to a suitable low voltage - either 480v for the mechanical equipment supporting the building environment, or 120/208v. for distribution into offices, laboratories …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1122 - Knowledge and Abil...
… electrical distribution system De-energize a motor control center (MCC) bus Perform transfer of power supply to 4kV unit service buses Restore a motor control center (MCC) bus to service … … removed) Rack out a 480V /600V bus load breaker Rack in a …
-
Federal Register > Friday, February 10, 2012 > [77 FR 7184] Indian Point Nuclear Generating Unit No. 2; Exemption
… CCW pumps and that power to the CCW pumps is normally supplied from the ‡ 480V switchgear. … of a fire, Alternate Safe Shutdown System power can be supplied to CCW pump 23 through manual transfer switch EDF9 which is hardwired to Alternate Safe Shutdown System bus 12FD3 at the Alternate Safe Shutdown System load center , where starting and stopping …
-
System 80+{trademark} Standard Design: CESSAR design certification. Volume 9: Amendment I
the 4,160/ 480V load center .
-
Performance Evaluation for a Modular, Scalable Passive Cooling System in Data Centers
The PDUs transform the power from 480v AC to 208v AC for distribution to the server racks. The data center currently can support 190 watts/ft2 of floor area. The original design load per rack footprint in the existing data center was 5 kW/rack with growth …
Indicates content that may require registration and/or purchase.