-
Supplier: Lee Spring Company
Description: attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position. Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers,
- Outer Diameter (OD): 0.24 inch
- Wire Diameter: 0.031 inch
- Free Length (Inside Hooks): 1.25 inch
- Maximum Load: 5.3 lbs
-
Supplier: ASTM International
Description: safety locks and latches that are not covered under this specification include devices: 1.2.1 Installed on the exterior of a cabinet door or drawer, 1.2.2 Requiring installation by professionals, or 1.2.3 That are an integral part of the cabinet door or drawer system. 1.3 This
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 36 INCH 48 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE
- Length / Height: 48 inch
- Width/Diameter: 36 inch
- Depth: 16 inch
- Height: 48 inch
-
-
Supplier: EXM Manufacturing Ltd.
Description: ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR ENCLOSURE/PANEL, SMOOTH BRUSHED EXTERIOR FINISH WHITE INTERIOR/PANEL COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48
- Width/Diameter: 36 inch
- Depth: 12 inch
- Features: Hinged Cover, Locking
- Material: Stainless Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. Powder coated black zinc diecast pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge
- Length / Height: 24 inch
- Width/Diameter: 20 inch
- Depth: 10 inch
- Features: Carrying Handle
Find Suppliers by Category Top
Featured Products Top
-
/Low product temperature alarms Stainless Steel Interior White Embossed Aluminum scratch/rust resistant Exterior One 48" wide x 78" high Door with one (1) 14" wide x 24" high Heated Viewing Window Two Interior Vapor Proof Lights Humidity water filtration (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Federal Signal Corporation - Industrial Signaling and Systems
Compact Non-metallic Economical Warning Beacons
enclosure • Corrosion-resistant housing is suitable for industrial grade safe area and Division 2, NEMA 4X environments. • Smooth exterior surface supports washdown and easy cleaning, especially important for NSF Food, Beverage and pharmaceutical (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Meeting Hazardous Location Warning Needs on Budget
enclosure • Corrosion-resistant housing is suitable for industrial grade safe area and Division 2, NEMA 4X environments. • Smooth exterior surface supports washdown and easy cleaning, especially important for NSF Food, Beverage and pharmaceutical (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
spacing and avoiding overcrowding that may hinder airflow and ensure uniform exposure. Spacing from the chamber walls should be four inches or 1/6th of the overall dimensions. 4. Initiating the Test: Allow the chamber to stabilize at a set temperature and humidity level (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services
More Information Top
-
States > Alaska > State > Statutes > Title 18 - Health‚ Safety‚ and Housing > [AS 18.60] 060 - Safety
4) "fixed flat glazed panels immediately adjacent to entrance or exit doors" means the first fixed flat glazed panel on either or both sides of interior or exterior doors , 48 inches or less in width, the nearest vertical edge of which is …
-
Federal Register > Tuesday, April 26, 2005 > [70 FR 21498] Model Manufactured Home Installation Standards
The Model Installation Standards (§ 3285.311) would require pier supports on both sides of side wall exterior doors and any other side wall openings greater than 48 inches (such as entry and sliding glass doors), and under porch posts, factory installed …
-
States > Arizona > City of Mesa > Regulations > Mesa Municipal Code > Title 4 - Building Regulations > [AZ Mesa Reg mmc-4-3] 03 - Mesa Residential Code
A minimum forty-eight inches by forty-eight inches ( 48 " x 48") maneuvering space on the exterior side of the door constructed with less than two percent (2%) slope in any direction.
-
Federal Register > Friday, October 19, 2007 > [72 FR 59338] Model Manufactured Home Installation Standards
1) On both sides of side wall exterior doors (such as entry, patio, and sliding glass doors) and any other side wall openings of 48 inches or greater in width, and under load-bearing porch posts, factory installed fireplaces, and fireplace stoves).
-
Code of Federal Regulations > Title 24 - Housing and Urban Development > Office of Assistant Secretary for Housing - Federal Housing Commission > [24 CFR Part ...
1) On both sides of side wall exterior doors (such as entry, patio, and sliding glass doors) and any other side wall openings of 48 inches or greater in width, and under load-bearing porch posts, factory installed fireplaces, and fireplace stoves).
-
Shopping - Best Prices On The Hoshizaki HCD-500B Automatic Ice Bagging and Dispensing System - 647 lb. - Big Bruin
- 647 lb. ice storage capacity - Ice drop rate of 120 lbs. per minute - Includes 48 inch heavy duty ice paddle - Safety overload lighted reset button- safety door switch prevents operation when door is open - Stainless steel exterior , auger, and agitator- seamless poly …
-
Shopping In Refrigeration & Ice Machines - Big Bruin
Hoshizaki CRMR4812 - 48 Inch 12-Pan Sandwich Prep Table 11856 Commercial Series Sandwich Top Refrigerator, Reach-in … … System, (12) 1/6 pan capacity, 1/2 thick white polyethylene cutting board, stainless steel exterior front, sides & top, solid hinged door , (2) adjustable shelves, (4 …
-
States > Florida > State > Administrative Weekly > 2007 > [2007 FL Register 713] 07/13/2007
… power vented fans or range hoods that exhaust to the exterior ; (e) Florescent lighting fixtures … … hinges on bottom cabinet doors that enables full 180 … … at least a 9- inch hose); (h) No exposed … … be no more than 48 '' above floor level …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 ;u 06872554 n 0000 | a light plastic disk about 10 inches in diameter; sailed … … seats in the House of Commons that are reserved for ministers or former ministers 03411817 72 n 02 front_ door e front_entrance a 002 … … 03638918 n 0000 | exterior door (at the entrance … … on the forehead 03412254 48 n 01 front_porch e …
-
data.noun (finlayson-gwc2014.zip)
… n 01 French_roof f 001 @ 04997799 n 0000 | a mansard roof with sides that are nearly perpendicular 04675379 51 n 01 French_window d 001 @ 04674516 n 0000 | a French door situated in an exterior wall of a building … … or tassels 04677818 69 n 01 Frisbee 2 003 @ 04307811 n 0000 @ 05257680 n 0000 ;u 08592382 n 0000 | a light plastic disk about 10 inches in diameter; sailed with … … worn by clerics 04678095 48 n 01 frock_coat a …
Indicates content that may require registration and/or purchase.