-
Supplier: Versitron, Inc.
Description: Here's a high-capacity ethernet network switch that also provides fiber optic connectivity at 1G or 10G speeds.The SG75270M provides 48 ports of 10/100/1000 with RJ45 connectors and 4 SFP slots which accept either 1G or 10G f.o. SFP modules. This product is ideal
- Number of Input Ports: 52
- Operating Temperature: 0 to 45 C
- Switch Features: LED Indicators
- Interface: RJ-45
-
Supplier: Electro Standards Laboratories
Description: the "COMMON" port of each channel to access the "A" or "B" port on each channel. Six channels of A/B switching in one rack mount enclosure. All 6 channels switch simultaneously. Switch ports are transparent to all data. All fiber ports are LC Duplex,
- Number of Ports: 18 #
- Features: Layer 3 Capable
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Electro Standards Laboratories
Description: fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa. QuickSwitch® 6250 4-Channel SC Duplex A/B Switch allows the user the capability of sharing a single port interface device,
- Wavelength Range: 1,300 to 1,550 nm
- Number of Input Ports: 4
- Number of Output Ports: 8
- Switch Features: LED Indicators, Rack Mountable
-
-
Supplier: Advantech
Description: 6GE+2G Multi-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
- Network Equipment: Switch
-
Supplier: Advantech
Description: 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
- Network Equipment: Switch
-
Supplier: Versitron, Inc.
Description: with distances up to 100km, so you can be assured of having what you need for your network configuration. The SG75270MP carries a lifetime warranty. KEY FEATURES Provides 48 ports 10/100/1000 Ethernet (RJ45) Supports PoE+ (740W Available) Provides 4 1G/10G SFP fiber slots L2+
- Number of Input Ports: 52
- Operating Temperature: 0 to 45 C
- Switch Features: LED Indicators
- Interface: RJ-45
-
Supplier: Electro Standards Laboratories
Description: QuickSwitch® Fiber Optic Network Switch, ST Simplex QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation Specifications: PORT CONNECTORS: (60) ST Simplex connectors (A group of three labeled A, B, and COMMON for each of
- Wavelength Range: 850 nm
- Switching Voltage: 100 to 240 volts
- Switch Features: LED Indicators, Rack Mountable
- Cable Type: Multimode
-
Supplier: Advantech
Description: 6GE+2G Single-Mode Fiber Port Unmanaged Ethernet Switch, -40~75℃ Provides 6 x 10/100/1000 Mbps Ethernet port with RJ45 connector Provides 2 x 1000 Mbps fiber port with SC type connector for 1000Base-SX/LX device Supports MDI/MDI-X auto crossover Supports
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
- Network Equipment: Switch
-
Supplier: Advantech
Description: 6FE+2x100M Multi-Mode SC Fiber Port Industrial Managed Ethernet Switch Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30
- Form Factor: Ceiling / Wall Mount
- Network Media: Fiber Optic
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: duplex multimode fiber optic cables available for your switch installation. Specifications: WAVELENGTH: 850 nm. PORT CONNECTORS: (9) LC Duplex female connectors labeled A, B, C, D, E, F, G, H and COMMON. CONTROL: (8) Pushbuttons allow selection of switch position.
- Wavelength Range: 850 nm
- Number of Input Ports: 1
- Number of Output Ports: 8
- Connector Type: LC
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2896 Bit-Driver is designed to work with T1 systems. Model 2896 is a T1 to fiber optic transmitter/ receiver full duplex product implementing T1 protocol, 2 CH rack mounted, power unit and built in redundancy. (110VAC, 220VAC, or 48VDC) This fiber optic
- Number of Ports: 2 #
- Data Rate: 0.001544 Gbps
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link Inc. 4x8 optical switch is designed for use in optical fiber communication networks, measurement instruments and PCI-E Cards. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic
- Wavelength Range: 850 to 1,630 nm
- Number of Input Ports: 4
- Number of Output Ports: 8
- Switching Time: 3.5 ms
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link Inc. 4x8 optical switch (OSW) features low insertion loss, low driving power, small size, and high switching speed. The switch is designed for use in optical fiber communication networks and PCI-E Cards. The switch consists of eight ports that
- Wavelength Range: 850 to 1,630 nm
- Number of Input Ports: 4
- Number of Output Ports: 8
- Switching Time: 3.5 ms
-
Supplier: TOP-electronics USA
Description: optical port for single-mode and multi-mode glass fiber optics. Interfaces: 1 x RS232 / RS422 / RS485, 9-pin Sub-D plug 1 x single-mode / multi-mode glass fiber optics, SC connector Management and connectivity: No re-configuration of transmission parameters
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of applications, including wiring
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter GX/X managed two-port Gigabit Ethernet switch and fiber converter is a member of the modular iConverter product family. The GX/X provides single-mode to multimode fiber conversion for extending network distances up to 12km by connecting multimode
- Network Equipment: Switch
-
Supplier: Thinklogical
Description: A Protocol Agnostic Router In a Compact 3RU Frame The MX48 is a compact, high performance router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. Being protocol agnostic the router
- Operating Temperature: 32 to 122 F
- Features: Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: UTP-to-Fiber Media Converter extends 10BASE-T UTP segments with fiber optic cable. The 8829 interconnects switches or stations located up to 100km from each other in full-duplex mode, or 3km in half-duplex mode. The 8829 is especially suited for the long-distance extension of
- Network: 10Base-T, Token Ring UTP
- Features: Full Duplex, Other, Rack Mountable
- Form Factor: Module
- Connector: ST Multimode, ST Single Mode
-
Supplier: Amphenol Cables on Demand
Description: Exclusively at Cables on Demand -- Mini-SAS HD Loopbacks from Amphenol High Speed Interconnects! Genuine Amphenol 4x External HD Mini-SAS loopback adapter modules provide the ideal 12G SAS 3.0 rated port testing solution for SFF-8644 compliant (aka IPASS+™ HD) 4x HD Mini-SAS enabled
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and is a cost-effective
- Form Factor: Module
- Features: Other
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: device, the RJ-45 port speed adjusts to either 10Mbps or 100Mbps, and the duplex-mode adjusts to either Full-Duplex or Half-Duplex. Auto-crossover enables the connection to workstations (MDI port) or hub/switches (MDI-X port) without requiring a crossover cable. The 100BASE-FX
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: in applications such as multiple T1/E1 extension, mobile backhaul and building-to-building PBX connectivity. The T1/E1 copper interfaces are available in 4, 8, 12 or 16 RJ-48 port configurations for balanced T1/E1 applications. Optional adapter cables are available to convert each
- Network Equipment: Multiplexer
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
-GBIC ports, SFP uplink ports accept SFP transceivers that allow multiple switches to be connected using fiber optic cable Power for PoE devices (select models) PoE+ ports support PoE to power connected PoE devices, such as IP phones, wireless access points, and security (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
IEN-8648PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4 GbE SFP uplink switch mainly designed for surveillance applications with remote and fast management. This industrial grade managed PoE+ switch features 8-port PSE (power sourcing equipment) ports to control all (read more)
Browse Network Switches Datasheets for Volktek Corporation -
standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company
More Information Top
-
Release Notes for the Catalyst 4500 Series Switch, Cisco IOS Releases 12.2(21)SG to 12.1(8a)EW - Cisco
•WS-X4448-GB-LX— 48 - port 1000BASE-LX Gigabit Ethernet Fiber Optic interface switching module .
-
MPI and embedded TCP/IP Gigabit Ethernet cluster computing
Wire interfaces and switches are far cheaper than the fiber optic versions; a smaller wire interface (24- 48 ports ) switch may cost $200 per port, a large switch still more.
-
Woven Systems Introduces Gigabit Ethernet Edge Switch And Fiber Optic Interface For EFX 1000
…the leading innovator of Ethernet Fabric switching solutions for data centers and high-performance computing clusters, recently announced the introduction of the TRX 100, a 48 - port Gigabit Ethernet (GE) edge switch , and the addition of fiber optic interfaces to its flagship…
-
Release Note for the Catalyst 4500 Series Switch, Cisco IOS Release 12.2(54)SGx and 12.2(53)SGx - Cisco
48 - port 1000BASE-LX (small form-factor pluggable) Gigabit Ethernet fiber optic interface switching module .
-
Release Notes for Catayst 4500 Series Switch, Cisco IOS XE 3.1.x SG - Cisco
48 - port 1000BASE-LX (small form-factor pluggable) Gigabit Ethernet fiber optic interface switching module .
-
MIDAC Announces Titan-OL Gas Analyzers For Pollution Applications
MIDAC's exclusive fiber optic distribution electronics provide a single hub for temperature, pressure, mass flow, external alarm and optical switching signals and can accommodate up to four 12 port manifolds for a total of 48 sample, purge and calibration lines.
-
MIDAC Announces Titan-OL Gas Analyzers For Pollution Applications
MIDAC's exclusive fiber optic distribution electronics provide a single hub for temperature, pressure, mass flow, external alarm and optical switching signals and can accommodate up to four 12 port manifolds for a total of 48 sample, purge and calibration lines.
-
The global unified parallel file system (GUPFS) project: FY 2003 activities and results
…2 Gb/s Fibre Channel Qlogic SANbox2-64 switch with 48 ports • Five 24-port … Connect 5224 Gigabit Ethernet switches • One Yotta Yotta … 4x InfiniBand switch and Fibre Channel gateway • One … ports • A Fiber Optic patch panel and cables…
-
Lighting&Sound America Volume 10 Issue 11 November 2013
…– ILC refurbished 48 relay panels 4 - Lighting control network racks 2 - Cisco Catalyst 3750G 48-port Ethernet switch with POE 8 - DELL 3548P 48 - port Ethernet switch with POE 1 - Paradigm … Yamaha DM 1000s Optocore Fiber Optic 2Gbps network with 496…
-
Cisco ONS 15600 Procedure Guide
…DLP- E161 Single Shelf Control Card Switch Test 17- 48 DLP- E163 Delete Circuits … a Manual or Force Switch in a 1+1 … 54 DLP- E172 Install Fiber - Optic Cables for Path Protection … Circuit Source and Destination Ports 17-59 DLP- E181…
Indicates content that may require registration and/or purchase.