-
Supplier: Radwell International
Description: LINEAR ACTUATOR / CYLINDER, STRAIGHT MOTOR TYPE, 3.94 INCH STROKE, 0.47 INCH LEAD, 15.74 LB THRUST, 22.48 LB PUSH FORCE, WITH AZ SERIES ABSOLUTE ENCODER MOTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bansbach Easylift®
Description: With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application.
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Force: 26.976 to 494.56 lbs
- Material: Aluminum, Stainless Steel, Steel
- Mounting Type: Clevis or Eye
-
Supplier: EDrive Actuators, Inc.
Description: The Tac LS™ ball screw linear actuator series was developed for long stroke applications. It is a high quality, rugged and durable linear actuator for lower force applications. Using a rugged aluminum alloy cylinder and chrome plated heavy wall steel piston, this
- Stroke or X-Axis Travel: 24 to 60 inch
- Rated Speed: 5 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.65748031496063 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA5L series linear actuator is a cutting-edge product that is manufactured with a specially formulated plastic material for the inner tube, outer tube and other key internal components. The patented TA5L linear actuator has obtained certifications from TUV,
- Stroke or X-Axis Travel: 13.0708732 inch
- Rated Speed: 1.7007874015748 in/sec
- Rated Force: 269.76 lbs
- Base Length: 20.9055231 inch
-
Supplier: Venture Mfg. Co.
Description: 36/24vdc motor Super Sensor II Reed Switch 48 ppi
- Rated Force: 500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: EDrive Actuators, Inc.
Description: Key Features: IP69K-Rated for High-Pressure/High-Temperature Washdown Contoured 316 Stainless Steel Construction with hard chrome plated piston rod Durable anti-rotation feature Rated thrust up to 25,000 lbf Velocity to 23 in/sec, Strokes up to 48 inches 0.002 in/ft standard lead
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: EDrive Actuators, Inc.
Description: Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown "Measure while you Press" Integrated Load Cell design Contoured 316 Stainless Steel exterior with hard chrome plated piston rod Durable anti-rotation feature Thrust up to 25,000 lbf,High velocity to 23 in/sec, Strokes
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Alliance Sensors Group
Description: The ME-7 Series Embeddable Inductive Linear Position Sensor from Alliance Sensors Group is designed to be a drop-in, form, fit and function replacement for magnetostrictive sensors but with a much more robust construction and at a lower sell price and cost of ownership. Available in Ranges
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Siemens Process Instrumentation
Description: zero and span adjustments and positive cam locking mechanism Double-acting or single-acting service accommodates installation in a variety of environments Field reversibility reduces downtime and simplifies maintenance Choice of continuously adjustable standard stroke ranging from 1/4" to
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 180 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: OMEGA Engineering, Inc.
Description: side play. They are also available with optional spring assist on the close stroke to prevent the part from being dropped in case there is a loss of air pressure. The DPP pneumatic gripper is a modular automation component and can be mounted to the DTL Linear Slides or the DRF Rotary
- Gripping Force: 111 to 214 N
- Stroke: 6.4 to 25.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Gefran
Description: resistance thermometer, thermistor, linear inputs, potentiometer, all with the possibility of custom linearisation that can be defined using the faceplate keys. It is possible to activate correction of the input using a linear function defined by way of two points on it. The type of
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
TUCANA ST SHORT STROKE ACTUATOR The TUCANA ST is the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to its predecessor the TUCANA one, the ST series (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
AQUARIUS ST SHORT STROKE ACTUATOR The AQUARIUS ST is the new generation of ETEL’s short stroke actuators primarily dedicated to “Test & Scan” turret handler applications. Compared to its predecessor the AQUARIUS one (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
Long stroke linear actuators are designed to move objects over extended distances. These actuators are ideal for applications where precision is needed over a long range, such as in industrial automation, aerospace, or large-scale robotics. Learn More (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
P8 Micro Linear Servo As small as the PQ12, but available with a selection of stroke lengths, and higher force gear options. Consider the -ST option for applications requiring extended life, or very precise movements. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
positioning. We’ll explore the key elements that determine micro linear actuator precision, including stroke length and actuator types, to help you make the best choice Keep Reading (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Linear actuators come in hundreds of different varieties. 6V, 12V, 24V, different stroke lengths, different gear ratios and control options etc. There's a lot out there to choose from. It can still be difficult however to find a device that suits your specific needs. In a previous post we (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices
More Information Top
-
Advances in Robot Kinematics: Motion in Man and Machine
It uses Copley Motion linear actuator with a stroke of 40 cm, a maximum force of 48 N, a positioning accuracy of 1 µm and a maximal velocity of 10 m/s.
-
Linear-motion electrical machines
Finally, applications of linear short- stroke actuators and thrust producers have also been proposed [16], [28], [ 48 ].
-
Development of a miniature, continuous measurement, stochastic perturbation gas chromatograph
If needed, it would be possible to switch to a smaller linear actuator such as a squiggle motor [ 48 ], and obtain the same positioning resolution, albeit with a shorter total stroke length.
-
Adaptive control of a slotless PM linear DC actuator
With reference to a linear DC actuator having a stroke length of 0.7 in, a continuos force of 70 IV and a rated voltage of 48 V, a design optimised for maximum force to total mass ratio has been carried out.
-
Are Electric Linear Actuators an Alternative for Your Application? | Archive | The Engineer
In applications where stroke lengths in the range of 48 " to 60" are required, examples include RV slide-outs or electrically powered bollards, linear actuators have become a viable option in replacing alternative solutions.
-
New Trends in Medical and Service Robots
The linear actuator is composed of a 48 V/150 W DC motor with planetary reducer of 1:10 reduction ratio, a ball spline and timing belt. .... Output stroke of the linear actuator is calculated from optical encoder signal, and exerted voltage for the…
-
Design development of a prototype multi-module manipulator
…53 A) is sufficient even for eight motors (14 A total) or eight amplifiers ( 48 A total). .... Besides when driving the actuator based on the command signal from the computer, each amplifier can also receive end-of- stroke signals from the magnetic reed switches, which are mounted on the linear actuators, and stop sendingpower to the linearactuators.
-
Two degrees of freedom parallel linkageto track solarthermal platforms installed on ships
…2014 Thermal Load based Adaptive Tracking for Flat Plate Solar Collectors Energy Procedia 48 pp 72-78 .... Moldovan M, Visa I, Saulescu R, Comsit M 2014 Four-bar linkages with linear actuators used for solar trackers with large angular diurnal strokes The 11th IFToMM International Symposium on Science of Mechanisms and Machines, Mechanisms and Machine Science 18 .
-
Conceptual design and modeling of a six degrees-of-freedom unlimited stroke magnetically levitated positioner
[15] C. M. M. van Lierop, J. W. Jansen, A. A. H.Damen, E. A. Lomonova, P. P. J. van den Bosch, and A. J. A. Vandenput, “Model-based commutation of a long- stroke magnetically levitated linear actuator ,” IEEE Transactions on … for minimizing thermally induced inaccuracy in multi-motor driven stages,” Automatica, Vol. 48 , No. 8, pp…
-
Microcomputers Implementation of Digital Control Strategies for Structural Response Reduction
The simulator consists of a hydraulic actuator /servovalve assembly that drives a 48 X 48 in aluminum slip table mounted on high-precision, low- friction linear bearings. .... is a 2.5-in-bore Nopak hydraulic cylinder with a +-3-in stroke , and the ser…
Indicates content that may require registration and/or purchase.