-
Supplier: Dataforth Corporation
Description: Each DSCP61 RTD Pt100 Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level current or voltage output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch
- Sensed Temperature: -238 to 1,202 F
- Operating Temperature: -4 to 149 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: DIN Rail Mounting
-
Supplier: Dataforth Corporation
Description: auxiliary relay output is provided to generate an alarm or act as a thermostat. Power can be applied directly to the converter’s terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
- Operating Temperature: -4 to 149 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: B, E, J, K, N, R, S, T
- Mounting Options: DIN Rail Mounting
-
Supplier: OMEGA Engineering, Inc.
Description: Models IP411 and IP413 accept 4-20 mA, 0-10 V and 0-5 V signals and convert these analog signals to proportional linear pneumatic outputs (3-15 or 0-20 psi). Unlike other units which bleed air to maintain pressure, the IP411 and IP413 use a silicon pressure sensor and an
- Output Pressure: 0 to 20 psi
- Maximum Air Volume: 0.5 SCFM
- Operating Temperature: 32 to 160 F
- Body Material: Aluminum
-
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD SCI Series frequency to current converter is a two-wire, loop-powered, frequency to analog converter that converts a pulse rate input to a 4–20 mA output signal. The frequency to current converter accepts two forms of
- Operating Temperature: 32 to 150 F
- Features: DC Voltage, Frequency
- Form Factor: DIN Rail, Modular Bay / Slot System
-
Supplier: Texas Instruments
Description: Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications 24-HTSSOP -40 to 125
- Resolution: 16 bits
- DNL: 1 LSB
- Power Dissipation: 135 milliwatts
- Operating Temperature: -40 C
-
Supplier: Texas Instruments
Description: 4.2V to 28V Input Voltage, 3A Output Current Synchronous SWIFT Step Down Voltage Converter 10-VSON -40 to 85
- Regulated Output Voltage (Volt): 0.8 to 25 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.0006 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current 24-HTSSOP -40 to 85
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.5 to 16 volts
- Features: Other, Switching Regulator
-
Supplier: Texas Instruments
Description: 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous Buck Converter 32-VQFN -40 to 85
- Regulated Output Voltage (Volt): 0.6 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.0006 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: +125C. A 10mV/¢XC voltage slope allows for the wide temperature range. The TC1047 is packaged in space saving 3-Pin SOT-23B packages, making them ideal for space critical applications. Additional Features Supply Voltage Range: 2.7V to 4.4V Wide Temperature Measurement
- Features: DC Voltage, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-bit, single-channel, programmable current/voltage output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC7760IRHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation,
- Pin Count: 40
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-bit, single-channel, programmable current/voltage output DAC for 4-20mA current loop applications 24-HTSSOP -40 to 125 Product overview: DAC7760IPWPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation,
- Pin Count: 24
- Operating Temperature: -40 C
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac
- Analog Input Channels: 2 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.5 kHz
- Common Mode Rejection Ratio: 122 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Bit Single-Channel Programmable Current/Voltage Output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC8760IRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation,
- Pin Count: 40
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Bit Single-Channel Programmable Current/Voltage Output DAC for 4-20mA current loop applications 24-HTSSOP -40 to 125 Product overview: DAC8760IPWP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation,
- Pin Count: 24
- Operating Temperature: -40 C
-
Supplier: Radwell International
Description: ANALOG CONVERTER, GALVANIC ISOLATOR, INPUT: 0/4-20 MA; 0-30 VDC, OUTPUT: 0/4-20 MA; 0-10 VDC, 22 MA MAX. CONSUMPTION, 14-BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Laurel Electronics LLC
Description: timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for pulse to 4-20 mA converter accepts two independently scalable input channels from a wide range of pulse sources, such as NPN or PNP proximity switches, contact
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Define Instruments
Description: than a minute using Define ToolBox. 4-wire universal transmitter (DIN-mount, isolated) Accepts DC or mains AC power Current, voltage, thermocouple, RTD and potentiometer input User powered Current or voltage output LED indicator for error notification Potentiometer
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Features: Current Loop (e.g., 4-20 mA), DC Current Input, DC Voltage Input, RTD Input, Thermistor Input, Thermocouple Input, Voltage, Voltage Excitation Supply
- Signal Converter Type: Current Loop Converter
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: temperature zero drift can be controlled to 0.0008 °/℃ ,normal temperature and small measuring range the most accurate up to 0.003 °, built-in miniature solid pendulum, by measuring the static gravity field changes then convert to angle change, the change in output
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Richardson RFPD
Description: The RP20-A series are ultraminiature 2:1 input voltage range power DC/DC converters in a case half the size of industry standard 20W converters. Despite their small size, the RP20-A converters are fully specified devices with output currents up to 4.5
- Output Voltage (Volt): 15 volts
- Input Voltage (VIN): 18 to 36 volts
- Output Power: 20 watts
-
Description: IEC TR 62543:2022 gives general guidance on the subject of voltage sourced converters (VSC) used for transmission of power by high voltage direct current (HVDC). It describes converters that are not only voltage sourced (containing a capacitive energy
-
Supplier: LHV Power
Description: Description: The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The
- DC Input Voltage: 11.5 to 32 volts
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0.0025 amps
- DC Output Power: 5 watts
-
Supplier: Apix, Inc.
Description: Model DAQ8-20mA4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Current Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVrms
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Nexperia B.V.
Description: The NEX40400 is a high efficiency step-down converter with low operating quiescent current of typically 60 µA. It provides up to 600 mA output with current mode control for fast loop response. The wide 4.5 V to 40 V input range is suitable for variety of the
- Features: Other
-
Supplier: Time Mark Corporation
Description: 4 and 20mA for each switch input. Up to six switches can be used as inputs to all liquid level devices accepting a 4-20mA input, such as Time Mark's Model 4052. When an input switch is closed, the output changes to the corresponding current
- Analog Input Channels: 6 #
- Operating Temperature: -14 to 122 F
- Inputs / Channels: 6 #
- Excitation: Current Excitation Supply
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 1 TO 7V, 4A; Power Supply Approvals:-; Output Power Max:28W; Output Voltage Min:1V; Output Voltage Max:7V; Output Current Max:4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Height:4mm RoHS Compliant: Yes
-
Supplier: Apix, Inc.
Description: Model DAQ8-20mA4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 0V TO 4KV, 0.00125A; Power Supply Approvals:-; Output Power Max:5W; Output Voltage Min:0V; Output Voltage Max:4kV; Output Current Max:1.25mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, -4KV TO 0V, 0.00125A; Power Supply Approvals:-; Output Power Max:5W; Output Voltage Min:-4kV; Output Voltage Max:0V; Output Current Max:1.25mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP RoHS Compliant: Yes
-
Description: IEC 62501:2024 applies to self-commutated converter valves, for use in a three-phase bridge voltage sourced converter (VSC) for high voltage DC power transmission or as part of a back-to-back link, and to dynamic braking valves. It is restricted
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, DIN RAIL, 1 O/P, 3.4A to 4.2A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:51W; Output Voltage - Output 1:15VDC; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Height:75mmRoHS Compliant:
-
Supplier: SAE International
Description: of solenoid current with ripple components due to pulse width modulation (PWM) is one of the key technologies. The proposed current-to-digital converter directly samples the drain-source voltage of the sensing DMOS (double-diffused MOSFET) with an
-
Supplier: Hoffer Flow Controls, Inc.
Description: PRODUCT DESCRIPTION The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most
- Analog Input Channels: 1 #
- Low Pass Cutoff Frequency: 0.075 to 1.2 kHz
- High Pass Cutoff Frequency: 1.1 to 0.01 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: ROHM Semiconductor USA, LLC
Description: frequency, Pulse-width-modulation (PWM) controller using a synchronous rectifier to obtain maximum efficiency. The maximum peak current in the boost switch is typically limited to a value of 10 mA. BU33DV5G output voltage is fixed by an internal resistor divider. The
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 0.01 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 1.75 to 4.5 volts
-
Supplier: TDK-Lambda Europe GmbH
Description: The i7A series of high-efficiency, non-isolated buck converters delivers scalable power solutions up to 1000W in a compact 1/16th brick pinout, addressing key design challenges such as limited board space, inefficient power delivery, and complex thermal management. With output
- DC Input Voltage: 18 volts
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 33 amps
- DC Output Power: 500.00000000000006 watts
Find Suppliers by Category Top
Featured Products Top
-
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
) +/- 10 V, +/- 20 mA, and 4-20 mA outputs Unipolar and bipolar options Customer-specific input/ output settings possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 61373, EN 61326 (EMC) MTBF: Approx. 96 (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics' HVT 2K4-1300/24-4U5 is a heavy-duty, high input voltage, industrial quality DC-DC converter (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Outputs from 3.3 to 125 Vdc. Input range ratios of 2 (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
1. Determine Power Capacity Calculate Load Power: The regulator’s capacity should exceed the total load power by 20–30% to accommodate inrush currents (e.g., motors) and transient overloads. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
instrumentation systems. The VO1400AEFTR supports up to 100mA of continuous load current with a maximum on-state resistance of 5Ω, while the VO1401AEFTR handles up to 550mA with a lower 2.5Ω on-state resistance, making both devices well-suited for low-power signal switching. Designed with (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey
More Information Top
-
An industrial temperature probe based on SiC diodes
The voltage to current ( 4 - 20mA loop) converter is also required to connect with a standard industrial data acquisition system.
-
Selected fault testing of electronic isolation devices used in nuclear power plant operation
"2AO-VAISeries Voltage . to - Current Converter , 4 to 20 mA , Isolated, .
-
Fault diagnosis based on black-box models with application to a liquid-level system
The actuator is a motorized control valve controlled by a voltage (U,) via a voltage to current ( i , , 4 - 20 mA ) converter , .
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1317_web.pdf
This component could be as simple as a sampling resistor in a 4 – 20 mA current loop, or a current to voltage converter in the flux detector’s amplifier.
-
Probe for measurement of air velocity in oscillating flows
This vary- ing voltage is converted to a 4 to 20mA current using a voltage -to-current converter (V/l).
-
http://www.enggjournals.com/ijet/docs/IJET14-06-01-243.pdf
The output voltage signal (0-5)V from the DAQ is given to a voltage to current converter (V/I) ( 4 - 20 ) mA which in turn is given to a current to pressure (I/P) converter which converts it to corresponding 3-15 psi …
-
Next Generation Sensors and Systems
It is a precision voltage to current converter designed for the standard 0– 20 mA to 4 –20 mA and can source up to .
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1323_web.pdf
This component could be as simple as a sampling resistor in a 4 – 20 mA current loop, or a current- to - voltage converter in the flux detector’s amplifier.
-
Identification and Control of Air flow Process
A Current to Voltage (I/V) converter is used to convert 4 to 20 mA into 1 to 5V DC and the same is given as input to the dSPACE based PID controller.
-
Cavity pressure control during the cooling stage in thermoplastic injection molding
Thevoltagesignalis then converted to 4 to 20 mA current by a home-built voltage -to-current con- verter (V/I).
Indicates content that may require registration and/or purchase.