-
Supplier: Lansdale Semiconductor, Inc.
Description: This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices.
- Number of Bits (Stages): 4 bits
- Operating Temperature: -65 to 150 C
- Pin Count: 14
- Number of Counters in the Chip: 1
-
Supplier: Newark, An Avnet Company
Description: BCD Down Counter, 4-Bit Programmable
-
Supplier: Nexperia B.V.
Description: The HEF4518B is a dual 4-bit internally synchronous BCD counter. The counter has two clock inputs (CP0 and CP1 ), buffered outputs from all four bit positions (O0 to O3) and an asynchronous master reset input (MR). The counter advances on either the
- Operating Temperature: 85 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Type: BCD / Decade Counter
- Features: ESD Protection, Other
-
-
Supplier: Lansdale Semiconductor, Inc.
Description: This line of M.S.I. SUHL devices was originally introduced by Sylvania. These devices are completely compatible with the TTL I and II families of SUHL devices.
- Number of Bits (Stages): 4 bits
- Operating Temperature: -65 to 150 C
- Pin Count: 14
- Number of Counters in the Chip: 1
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT SYNCHRONOUS BCD COUNTER WITH SYCHRONOUS RESET, MONOLITHIC SILICON
-
Logic Counters - 4 Bit Dual Bin/bcd Down Counter Dip16; Logic Family / Base Number Onsemi -- 45J1136Supplier: Newark, An Avnet Company
Description: 4 BIT DUAL BIN/BCD DOWN COUNTER DIP16; Logic Family / Base Number:MC14569; Counter Type:BCD, Down; Clock Frequency:13MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counters 16-CDIP -55 to 125
- Number of Bits (Stages): 4 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counter 16-CDIP -55 to 125
- Number of Bits (Stages): 4 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: BCD UP/DOWN COUNTER, 4BIT, SOIC-16; Logic Family / Base Number:CD4510; Counter Type:BCD, Up / Down; Clock Frequency:11MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, SYNCHRONOUS 4-BIT UP/DOWN BCD DECADE COUNTER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BCD DECADE COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
-
Supplier: Texas Instruments
Description: Dual 4-Bit Decade And Binary Counters 16-CFP -55 to 125
- Number of Bits (Stages): 4 bits
- Clock Frequency: 35 MHz
- Operating Current: 26 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: Dual 4-Bit Decade Counters 16-PDIP 0 to 70
- Number of Bits (Stages): 4 bits
- Clock Frequency: 35 MHz
- Operating Current: 26 mA
- Operating Temperature: 0 to 70 C
-
Supplier: DigiKey
Description: Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-PDIP
- Operating Temperature: -55 to 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Type: BCD / Decade Counter
- Package Type: DIP
-
Supplier: Lingto Electronic Limited
Description: IC COUNTER BCD 4BIT 16DIP
- Clock Frequency: 8 MHz
- Counter Type: BCD / Decade Counter
- Counter Category: Synchronous
- Counter Direction: UP
-
Supplier: Quarktwin Technology Ltd.
Description: Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-PDIP
- Clock Frequency: 8 MHz
- Operating Temperature: -55 to 125 C
- Supply Voltage: 1.8 V
- Package Type: DIP
-
Supplier: RS Components, Ltd.
Description: Counter/Divider Single 4-Bit Decade UP
- Number of Bits (Stages): 4 bits
- Pin Count: 14
- Number of Counters in the Chip: 1
- Counter Type: BCD / Decade Counter
-
Description: IC BCD COUNTER DUAL 4-BIT 16DIP
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC COUNTER BCD 4BIT 16DIP
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC BCD COUNTER 4-BIT 14DIP
- Features: Other
-
Supplier: Radwell International
Description: COUNTER, BCD, 4BIT, NSOIC-14; LOGIC FAMILY / BASE NUMBER:74HC190; COUNTER TYPE:BCD; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:9; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC ;ROHS COMPLIANT: YES. FREE 2 YEAR
-
Supplier: Rochester Electronics
Description: 74HC4518 Dual BCD 4-Bit Synchronous Up-Counters
- Counter Type: BCD / Decade Counter
- Package Type: DIP, PDIP
- Features: Other
- Counter Category: Synchronous, Synchronous / Asynchronous
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1051553-CD4510BPWE4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 4000B Package: Tube Standard Package: 1,980 Mounting: SMD (SMT) Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SSOP
-
Supplier: Nexperia B.V.
Description: The 74HC390; 74HCT390 is a dual 4-bit decade ripple counter divided into four separately clocked sections. The counters have two divide-by-2 sections and two divide-by-5 sections. These sections share an asynchronous master reset input (nMR) and can be used in a
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC BCD COUNTER 4BIT 16CFLATPACK Product overview: 54LS160AFMQB from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Operating Temperature: -55 to 125 C
- IC Package Type: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 075811-4553BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC BCD COUNTER DUAL 4BIT 16CDIP Product overview: CD54HC4518F from Harris Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Operating Temperature: -55 to 125 C
- IC Package Type: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Part Status: Obsolete Resistance: 0.027(ohm) Power (Watts): 4W Features: Counter IC BCD Counter Element Bit Positive, Negative 16-SOIC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case:
- Power Rating: 4 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC BCD COUNTER 4-BIT 16DIP Product overview: CD74HCT162E from Harris Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Operating Temperature: -40 to 85 C
- IC Package Type: Other
Find Suppliers by Category Top
Featured Products Top
-
EA-BT 20010-1000 4U Regenerative Battery Tester The EA-BT 20010-1000 4U is a high-performance two quadrant battery tester from the BT 20000 series by EA Elektro-Automatik, designed as a 4U rack mount battery tester for industrial battery testing applications. As a bidirectional battery (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
and DIYers alike. Trusted across homes, garages, and workshops, it delivers a flawless finish on brass, silver, gold, chrome, and more. Shine It Up in Just 4 Steps: (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
platform for authenticated and replay-protected data storage. High-Speed eMMC Interface The IS21ES08GA-JCLI supports a high-speed eMMC bus with selectable 1-bit, 4-bit, and 8-bit data widths. After startup, the device uses a 1-bit data bus by default (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Evolvable Systems: From Biology to Hardware
A 4 bit BCD counter implemented upon a Xilinx Virtex FPGA was immunised.
-
A Hardware Artificial Immune System and Embryonic Array for Fault Tolerant Systems
A 4 bit BCD counter implemented upon a Xilinx Virtex FPGA was immunised.
-
http://www.iaeng.org/publication/WCE2008/WCE2008_pp280-282.pdf
The speed can be changed from minimum (0) to maximum (position 9) following a 4 bit BCD counter as shown in the table below: .
-
Portable Accelerometer Device for Measuring Human Energy Expenditure
To make it compatible with the digital part of the circuit, resistive divider R 17-R 18 reduces 9 V to 4.5 V. B8 is a three digit 4 bit BCD counter which serves as a memory block.
-
Hardware fault tolerance: an immunological solution
Development of a 4bit BCD counter is currently in progress.
-
High Speed Performance of SIT Logic
« BIT BCD COUNTER 4 BIT BCD tCOUNTERl .
-
VHDL for FPGA Design/4-Bit BCD Counter with Clock Enable - Wikibooks, open books for an open world
VHDL for FPGA Design/ 4 - Bit BCD Counter with Clock Enable .
-
Swarm intelligence for digital circuits implementation on field programmable gate arrays platforms
This is demonstrated on the implementation of a 4 - bit BCD counter and an ALU on a Xilinx FPGA.
-
ASIC verification: Integrating formal verification with HDL‐based courses
This is illustrated in the verification of the following Verilog description, which is a 4 - bit BCD counter with load and enable inputs.
-
Implementation of Petri nets using a field‐programmable gate array
The FREQDIV15 circuit is shown in Figure 5, where the X74 160 is a 4 - bit BCD counter [11].
Indicates content that may require registration and/or purchase.