Products/Services for 4 Bit Binary Counter Chips
-
Logic Counters - (107 companies)How to Select Digital Counters Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations. In addition to the number and type of functions...Counter TypeCounter CategoryCounter Direction -
Counter and Timer Boards - (65 companies)Counter and timer boards are computer cards that perform digital counting and/or timing functions. Counter and timer boards are programmable computer cards that perform digital counting and/or timing functions. Applications. Typically, they plug... -
Shift Registers - (93 companies)Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time. Shift registers are sequential... -
Logic Dividers - (68 companies)The operating current is the minimum current needed for active chip operation. The clock frequency is the highest clock rate in hertz at which the device can operate reliably. Power dissipation, the total power consumption of the device, is generally... -
Flip-Flops - (99 companies)...of the J-K flip-flop, toggle the output with each clock pulse. Typically, T flip-flops are used to develop counters, registers, and similar devices. Specifications. Important specifications for Flip-flops include: Supply voltage. Operating current... -
Digital Counters - (219 companies)How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations. In addition to the number and type of functions...
-
Frequency Counters - (138 companies)Frequency counters are digital indicating meters for accurate measurement and display of square wave and pulse input signals. Image Credit: Allied Electronics, Inc. Frequency counters are digital devices for accurate measurement and display...
-
Mechanical Counters - (70 companies)Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power. Mechanical counters are used to detect, totalize, and indicate a sequence of events in applications that do not use...
-
Electromechanical Counters - (135 companies)Electromechanical counters are used to detect, totalize, and indicate a sequence of events. They typically accept electric or electronic inputs to operate mechanical outputs such as rotating wheels or knobs. These devices may count UP and/or DOWN...
-
Dimensional Indicators and Comparators - (205 companies)Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified.
Product News
-
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Length Measuring Counters - Heavy Duty Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other... (read more)Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
AgozTech LLC
POS Mounting Solutions for Service Counters AgozTech POS mounting solutions for Toast Go terminals provide secure, accessible positioning at retail counters, caf es, restaurants, and other front-of-house service areas. Countertop stands help keep Toast Go payment terminals organized and positioned for efficient transactions while supporting consistent daily checkout workflows. Designed for commercial environments, AgozTech mounting solutions help businesses establish practical POS workstations while keeping payment technology accessible... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Fargo Controls, Inc.
Battery powered LCD electronic counter - CH Series Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters... (read more)Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
Richardson RFPD
Empower RF Counter-UAS RF Power Amplifiers Empower RF is highly experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
EXAIR
Filter out chips with EXAIR’s Chip Trapper EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids. A sudden lack of coolant flow in a machining operation will likely damage the part and expensive... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
KOA Speer Electronics, Inc.
ANTI-SULFURATION CHIP RESISTORS Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes. Learn more (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Coilcraft, Inc.
Ceramic Chip Inductors 112 inductance values from 0.8 to 120 nH. Available in 0.1 nH incremental steps between 2.8 nH and 10 nH. For inductance values greater than 120 nH please consider the 0402HP series. Lower DCR than other 0402 chip inductors. AEC-Q200 Grade 1 ( -40°C to +125°C). Exceptionally high Q - up to 160 at 2.4 GHz!. Very high self-resonant frequencies - as high as 28.8 GHz. RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit terminations (read more)Browse Chip Inductors Datasheets for Coilcraft, Inc. -
Busch Vacuum Solutions
Crispy Chips and Shiny Fittings From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed. To prevent potato chips from becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions
-
Applying Analysis Tools of Heart Rate Variability Upon Determining P-Wave Interval of ECG
In order to realize a 12-b counter three 4 - bit binary counter chips available in practice are connected in cascade.
-
A fully integrated timing generator for the picturephone video-telephone camera
The circuit was partitioned into two 4 - bit binary counter chips and one input-output .
-
Digital read-out chip for silicon strip detectors at SDC
Furthermore, there is a 4 bit binary counter internal to the chip for tagging the Level- 1 triggers .
-
Fundamentals of Computer Organization and Design
4–8 Using the 7476 JK flip-flop chips , construct a 4 - bit binary counter .
-
Pulse width multiplier circuit with application to digital phase measurements
This binarycounter is implemented in 2 stages ;high frequencystage in front of the crystal oscillator using 2 TT L chips ( 74s 93) 4 bit binary counter ) followed by 2 CMOS chips (4520 Dual 4 bit binarycounter ) .
-
Coherent pulse generation by active modelocking of a GaAlAs laser in a Selfoc lens extended resonator
'An ECL compatible 4 bit GaAs Universal shift registor, binary counter chip set for gigahertz system operation'.
-
4 GHz MSI 10-stage Johnson counter using super self-aligned process technology
'An ECL compatible 4 bit GaAs Universal shift registor, binary counter chip set for gigahertz system operation'.
-
A Preprocessing Unit for Wide-Range Measuring Channels
It is feasible to use a single chip reversible counter of cascaded binaries or a 4 bit shift register and an encoder to replace the J-K counter and the decoder, respectively.
-
On-chip jitter measurement for phase locked loops
In the above experiment, the on- chip jitter testing circuit uses a 4 - bit binary counter .
-
Development of isomorphic master-slave robots with modular method
The direction and count circuit is composed of three tandem pre-setable 4 - bit binary up/down counters and other auxiliary chips .
Indicates content that may require registration and/or purchase.