Products/Services for 4 Foot Diameter Plastic Pipe
-
Plastic Pipe - (213 companies)Plastic pipe is lightweight, flexible, durable, and versatile. Products are made of plastics and composite materials and are used in many of the same applications as traditional metal and ceramic piping. Plastic pipe offers significant savings...ApplicationMaterialEnglish Size
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Plastic Tubing - (608 companies)...rigid plastic vessels, refer to the Plastic Pipe product area. Plastic Materials. The most important consideration in plastic tubing selection is the type of plastic material. Most of the physical properties of the tubing will vary with different... -
Pipe Fittings - (1974 companies)...they are specified. Generally, pipes and their fittings are defined with nominal rather than exact dimensions. In other words, a nominal pipe size of 1.5" has an actual outside diameter of 1.900", and the wall thickness (and subsequently inner... -
Industrial Pipe - (1678 companies)...an internal diameter (I.D.) roughly approximate to the nominal size, and larger pipe matched the outside diameter (O.D.) more closely. Metric sizes range from less than 10 millimeters up to greater than 1000 millimeters. Wall thickness may be specified... -
Pipe Flanges - (479 companies)...not include the part of the flange that holds the pipe. Bolt circle diameter is the length from the center of a bolt hole to the center of the opposing hole. Pipe size is a pipe flange's corresponding pipe size, generally made according to accepted...
-
Pipe and Hose Pressing Tools - (77 companies)Pipe and hose pressing tools are used to apply a large, circumferential compressive force to quickly create liquid-tight connections in metal and plastic fluid-handling systems. A large force is applied in a short burst, with 360-degrees or close...
-
Pipe and Tube Cutters - (168 companies)...copper, brass, and aluminum by using a steel or zinc blade. Heavier duty pipe and tube cutters are designed to cut cast or ductile iron, stainless steel, or large-diameter plastic pipes. Some pipe and tube cutters are designed with shortened...
-
Pipe Transits - (24 companies)Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Pipe transits...
-
Pipe Liners - (117 companies)Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
Product News
-
High Performance Alloys, Inc.
Custom Large Diameter Pipe Customer designed components can be machined or fabricated. Full machining capabilities in-house, including : turning, milling, drilling, boring, tapping, centerless grinding, surface grinding, and blanchard grinding. Welding including TIG and MIG can be performed on small fabrications, and assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can... (read more) -
RIFTEK EUROPE Sp. z.o.o.
Pipe Inner Diameter Measurement Machine The machine is designed for contactless scanning and geometrical parameters measurement of inner diameter of pipes, bushes, holes, tubes, and so on. Application of the machine: large-scale production. (read more)Browse Depth Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
McElroy Manufacturing, Inc.
Switching from Iron to Large-Diameter Plastic #Didyouknow plastic pipe can replace large-diameter iron pipe?. Working within existing code requirements and design formulas, plastic gas pipe can replace large diameter cast iron and steel gas pipe. Plastic pipe materials provide the opportunity to design for the safe replacement of aging metallic systems. Read More. Learn More from McElroy (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
RIFTEK EUROPE Sp. z.o.o.
Inner Diameter Measuring Gauge - Handheld The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. ID measurement range, mm 18...30. ID measurement error, mm +-0.05. Discreteness of indication, mm 0.01. Space resolution, points/turnover 700. Measurement depth from the pipe end, mm 155...307. Operation of the device is based on the scanning of the tube inner surface by rotating laser head. (read more)Browse Bore and ID Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
RIFTEK EUROPE Sp. z.o.o.
Handheld Inner Diameter Measuring Gauge Handheld Inner Diameter Measuring Gauge. The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. The operation of the gauge is based on the principle of laser scanning of the inner surface of the pipe by a rotating laser head. To achieve the required accuracy, the range of controlled diameters is divided into two sub-ranges controlled by independent laser triangulation sensors installed in a rotating... (read more)Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Running Industry Co., Ltd
petrochemical engineering pipe part and European standard series to meet the various needs of customers,. The main processes include: 1. Forging and machining: Metal pipe joints (such as stainless steel and copper alloys) are usually formed by forging round steel or steel ingots, and then machined by turning, tapping, and other mechanical processing. 2. Die casting process: Some plastic or zinc alloy joints are formed by die casting, and the surface can be galvanized, sandblasted or chrome plated. 3. Welding process: Welded pipe joints... (read more) -
EXAIR
Back Blow Air Nozzle For Cleaning Inside Diameters EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. An array of holes provide a forceful 360 degree airflow to clear out coolant, chips and light oils from machining processes. This nozzle prevents blowing chips further into a part, tube or pipe and eliminates any safety hazard created... (read more)Browse Nozzles Datasheets for EXAIR -
MOCAP LLC
MOCAP Flange Protectors for Pipe & Tubing MOCAP manufactures a range of Caps, Plugs and Push-In Flange Protectors for use with Pipe, Tubing and Flanges. MOCAP offers various sizes and styles of these protective caps and plugs, many of which are in-stock available for immediate shipment. MOCAP has the plastic part that fits. (read more)Browse Flange Protectors Datasheets for MOCAP LLC -
Inductotherm Group
IROSS™ Pipe End Heating Systems These systems utilize patented fluxmanager technology that yields superior temperature uniformity compared to conventional medium frequency designs. Features: * Deep and uniform ID/OD temperature distribution, even when pipes are positioned non-concentric. * Flexible: 5 coil diameters cover all OCTG pipe sizes. * Modular: Robust and unitized system. * Infrared and thermal image monitoring options. * Data logging capability for traceability. * Shaped flux concentrator for increased efficiency... (read more) -
Petersen Products Co.
Pipe plug for high expansion applications Pipe Plug, MF High Expansion, 113 Series. Pipe plug for high expansion applications. Lower pressure gas applications. Industrial Ballistic Nylon Outer Ply. Heavy duty plug is available in other materials for chemical and temperature requirements. Small deflated diameter and flexibility navigates small openings. Higher pressure and more robust than typical "Gas Plugs". Heavy duty plugs conform to most pipe shapes. Very small storage area. Custom sizes and materials available for most pressure... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
-
Use of Artificial Burrows by Burrowing Owls (Athene cunicularia) at the HAMMER Facility on the U.S. Department of Energy Hanford Site
An elongated circle was cut out of the lip of the bucket, and one end of an 8- to 10- foot -long, 4 -inch- diameter perforated corrugated plastic pipe was snuggle-fit into the circle.
-
Federal Register > Monday, January 24, 2005 > [70 FR 3370] Notice of Declaration of Intention and Soliciting Comments, Protests, and/or Motions To Intervene
…wide, 35-foot-long, 2-foot-deep impoundment; (3) a 4-foot-by-4-foot plastic tote on the downside of the impoundment to collect water; ( 4 ) an 8-inch- diameter , 1,030- foot -long plastic fill pipe penstock, connected to a…
-
Encouraging Innovation in Locating and Characterizing Underground Utilities
A sampling of promising tech- nological developments includes an acoustic plastic pipe locator with a depth-to- diameter ratio capability of approximately 36:1 at a depth of 4 feet ; plastic pipe that incorporates magnetized particles; merging a com- puter-assisted radar…
-
Self Help Forums Database Error
If no grass area near to get a gravity drain then install a cistern 24" diameter plastic pipe from bottom of your trench to about a foot above finished grade running your 4 " perimeter drain with stone bed into that verticle…
-
States > Iowa > State > Regulations > Title 567 - Environmental Protection Commission > Title IV - Wastewater Treatment and Disposal > [IA AC 567 chapter 69] 0...
The pipes connecting septic tanks installed in series and at least the first 5 feet of pipe on the effluent side of the last tank shall be a minimum of 4 -inch- diameter Schedule 40 plastic .
-
States > Iowa > State > Administrative Bulletin > 2008 > [2008 IA Register 1105] 11/05/2008
The pipes connecting septic tanks installed in series and at least the first 5 feet of pipe on the effluent side of the last tank shall be a minimum of 4 -inch- diameter Schedule 40 plastic . b.
-
States > Iowa > State > Proposed Regulations > 2008 Documents > November 5, 2008 > [2008 IA Proposed ia-20081105-0031-0003022] 567-69 - Private Sewage Disposal...
The pipes connecting septic tanks installed in series and at least the first 5 feet of pipe on the effluent side of the last tank shall be a minimum of 4 -inch- diameter Schedule 40 plastic .
-
States > Iowa > State > Administrative Bulletin > 2009 > [2009 IA Register 211] 02/11/2009
The pipes connecting septic tanks installed in series and at least the first 5 feet of pipe on the effluent side of the last tank shall be a minimum of 4 -inch- diameter Schedule 40 plastic . b.
-
CAPACITIVE TOMOGRAPHY FOR THE LOCATION OF PLASTIC PIPE
Plastic pipes 2”, 4 ”, and 6” in diameter have been successfully detected at depths of greater than 4 feet .
-
Moisture Sensing Methods for Biofilters Treating Exhaust Air from Livestock Buildings
…of the biofilter air flux range suggested in MWPS [2002]) drew air into a 246 l (65-gallon) plastic drum and then into a 91 cm (3 foot ), vertical section of 10 cm ( 4 inch) diameter PVC pipe filled with debark biomedium.
Indicates content that may require registration and/or purchase.