-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Body Length / Working Height: 0.6299216 inch
- Material: Metal, Steel
- Type & Shape: Round
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Body Length / Working Height: 0.9842525 inch
- Material: Metal, Steel
- Type & Shape: Round
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Body Length / Working Height: 0.787402 inch
- Material: Metal, Steel
- Type & Shape: Round
-
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Body Length / Working Height: 1.181103 inch
- Material: Metal, Steel
- Type & Shape: Round
-
Supplier: Larson Electronics LLC
Description: 1994 Audi S4 Post mount spotlight - 6 inch - 100W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and
-
Supplier: Larson Electronics LLC
Description: 2007 Suzuki SX4 Post mount spotlight - 6 inch - 100W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements
-
Supplier: Larson Electronics LLC
Description: 1998 Toyota RAV4 Post mount spotlight - 6 inch - 100W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements
-
Supplier: Larson Electronics LLC
Description: 1993 Audi S4 Post mount spotlight - 6 inch - 100W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and
-
Supplier: Allied Electronics, Inc.
Description: Standoff, Stainless Steel Material 4-40 thread size 0.060 inch and thicker made of plastic and other non-ductile materials. Available threaded or with clearance holes. Easy to install, pressed into punched or drilled holes.
-
Supplier: Newport MKS
Description: is enhanced. 1/4-20 thread. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material properties allow for greater dynamic rigidity than aluminum designs, as well as thermal stability. The
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: half the thermal expansion coefficient of aluminum and a higher heat capacity so thermal stability is enhanced. 1/4-20 thread. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: U-Bolts are U-shaped bolts with two threaded arms protruding from a curved base. Round U-Bolts are typically used for attaching pipe or steel round bar to wood or steel post. They are also used to hang wrought iron pipe in mechanical installations. Long tangent
- Length: 0.75 to 4 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Newport MKS
Description: the thermal expansion coefficient of aluminum and a higher heat capacity so thermal stability is enhanced. 1/4-20 thread. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material properties
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: elevation. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material properties allow for greater dynamic rigidity than aluminum designs, as well as thermal stability. The optical support rods are
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: FULLY ADJUSTABLE TYPE STAMPED ZINC COAT STEEL MATERIAL 4.68 INCH 4.26 INCH ROUND SHAPE CONCRETE FLOOR INSTALLATION 8 HUB(S) UL 514-A APPROVAL 6249, 6284, 6285, 6287 COVER TYPE 4 STANDARD PACKAGE 54 CU INCH CAPACITY FLUSH SERVICE TYPE (3) 1/2
- Width/Diameter: 4.68 inch
- Depth: 4.26 inch
- Features: Knockouts
- Shape: Round
-
Supplier: Generation Brands
Description: ROUND TYPE ALUMINUM/STAINLESS STEEL (BODY) MATERIAL 10 INCH W X 25-3/4 INCH H SIZE POWDER COATED (BODY) FINISH POST/PLIERS, BOX MOUNTING (3) CANDELABRA BASE A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE CHANCELLOR BRAND WIRE LENGTH 12
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Landscape Lighting
-
Supplier: TE Connectivity
Description: Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Method to Wire & Cable :
- North American (AWG): 22 to 28 AWG
- International (mm2): 0.08 to 0.4 mm2
- Features: RoHS
-
Supplier: TE Connectivity
Description: Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM [.026 INCH ] Termination Post & Tail Length : 4.32 MM [.17 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 -
- Current Rating: 6 amps
- Contact Pitch: 2.7431985186728 mm
- Number of Contacts: 25 #
- Connector Type: Board-to-Board Connector
-
Supplier: TE Connectivity
Description: Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Board Sealable : No Termination Features Round Termination Post & Tail Diameter : 1.02 MM [.04 INCH ] Termination Method to Printed Circuit
- Contact Size (AWG): 20 AWG
- Current Rating: 5 amps
- Number of Contacts: 37 #
- Contact Pitch: 2.7685985049568074 mm
-
Supplier: ASTM International
Description: inch-pound shall not be regarded as nonconformance with this test method. 1.5.1 The SI units presented for apparatus are substitutions of the inch-pound units, other similar SI units should be acceptable, providing they meet the technical requirements established by the
Find Suppliers by Category Top
Featured Products Top
-
sizes from 3mm–20mm / #4–.750" in low-carbon steel with ArmorGalv® finish. Stainless steel and aluminum available. SP150 Heavy Wall Spacers (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
.8, & 1 Steel, Brass, or Nylon Racks, ISO Class 8, Modules 0.4, 0.5, 0.8, &1 Steel Racks, ISO Class 8, Modules 1.5, 2, 2.5, & 3 Stainless Steel Round Racks, ISO Class 9, Modules 0.5, 0.75, 0.8, & 1 Nonmetallic Racks, Modules 0.4, 0.5, 0.7, 0.8, 1, 1.25, 1 (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
durability and performance. Versatile Options: Available in both inch and metric sizes, with diameters ranging from 1/4″ to 2″ (5 mm to 50 mm) and lengths of 3,000 mm or 6,000 mm. Consistent Quality: Engineered with uniform hardness in (read more)
Browse Linear Shafts Datasheets for Isotech, Inc. -
, custom profile) based on design requirements. Select round tubing (Type 304 or 316 stainless steel) Choose the appropriate stainless steel grade for the application. Create or order carbide die Important (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
or terminal ring adapters. Harness Board Nails Nickle-Plated Steel 1.25, 1.75, 2, 3, or 5 inch harness board nails. Harness Board Nails have a slightly dulled tapered point, approximately 3 to 4 (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
in Food Processing and Packaging: Uniform Air Coverage - uninterrupted air slot design with a standard gap setting of 0.055 inches (1.4 mm) 304 Stainless Steel Construction - protects in (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company
More Information Top
-
http://usitc.gov/publications/701_731/pub3521.pdf
… different types of 4- foot fence posts—a fiberglass tee post, a fiberglass rod, a molded ultraviolet light-resistant "step-in" polyolefm post with eight wire holders, and a steel post with a solid round cross section and a 4 - inch anchor plate.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bad_luck_N|3 anvil_N|1 courtyard_N|2 splinter_N|3 afflicted_J|1 surgeon_N|9 cage_N|6 gush_V|5 jerking_J|1 gasp_N|3 convulsively_R|1 strangled_J|1 scant_J|2 awake_V|6 croon_V|3 presbyterian_N|1 rebelliously_R|1 funeral_N|7 bewilderment_N|1 stubbornly_R|3 grief_N|4 dictum_N|2 desperation_N|2 brand_N|12 avert_V|6 ice_pack_N|1 shriveled_J|1 discipline_V|4 steel _V|1 nurse_N|2 droop_V|1 haunted_J|1 … … fathom_V|3 waterfront_N|1 crony_N|1 pump_N| 4 harmless_J|1 hush_V|1 black_eye_N|1 jug_N|1 … … palestine_N|4 chill_N|5 leaving_N|1 birthright_N|1 warsaw_N|8 tel_aviv_N|1 roman_N|3 black_hole_N|1 glittering_J|3 flirt_V|1 week_by_week_R|1 month_by_month_R|1 betrayal_N|2 gnaw_at_V|1 grind_V|9 poland_N|7 goddamned_J|3 coffin_N|2 ghetto_N|5 inch _V|1 marshaling_N|1 railhead_N|1 siding_N|1 … … mustached_J|1 homely_J|8 pump_V|8 excitedly_R|4 post _office_N|3 break_into_V|5 polish_J|3 haggard_J|2 … … frighten_V|11 shanty_N|1 clamp_V|8 moon- round _J|1 lentil_N|1 mop_V|3 black_bread_N|1 …
-
noun.dat (finlayson-gwc2014.zip)
… two-by-four 0 001 @ 02132417 n 0000 | a timber measuring (slightly under) 2 inches by 4 inches in cross section 02132002 … … n 0000 | a post made of wood 02132615 … … beam made usually of steel ; a main support in … … ~ 02135069 n 0000 ~ 02135196 n 0000 ~ 02135359 n 0000 | rounded brimless hat fitting …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… brainchild_N|1 tangible_J|6 bypass_V|2 ignition_interlock_N|1 basketful_N|1 ornamental_J|3 ironwork_N|1 phonograph_record_N|1 cardboard_N|5 jimdandy_N|2 jimmy_N|1 jemmy_N|1 left_hand_N|4 tangle_N|3 jumper_cable_N|1 clip_lead_N|1 yemen_N|1 kat_N|1 lame_J|2 land_line_N|1 fiber_optics_N|1 microwave_N|2 landscaping_N|1 shingles_N|4 shingle_N|5 inch _N|15 stain_N| 4 laser-guided_bomb_N|1 cloudy_J|5 weather_N|46 … … invention_N|12 microscope_N|4 discovery_N|11 military_ post _N|1 source_N|27 nearby_R|3 miter_N|1 … … serration_N|3 storage_battery_N|1 sewing_N|2 basket_N|8 shades_N|4 shade_N|16 sun_N|102 readjust_V|2 shag_rug_N|1 sharpener_N|1 walnut_N|3 spill_V|8 catsup_N|1 shirtfront_N|1 shirtwaist_N|1 shirtwaister_N|1 productive_J|5 shop_floor_N|1 glance_N|21 buzz_V|6 train_V|20 gold_braid_N|1 uniform_N|6 showroom_N|1 salesroom_N|1 bottom_J|4 sidewall_N|1 signboard_N|1 steel _N|16 skeleton_N|6 study_N|42 slack_N|12 … … stilt_N|1 vast_J|25 exact_J|8 cue_N|3 round _J|1 diameter_N|2 friendliness_N|3 site_N|10 …
-
Federal Register > Friday, April 25, 2003 > [68 FR 20373] Notice of Final Determination of Sales at Less Than Fair Value: Lawn and Garden Steel Fence Posts Fro...
Imports of these products are classified under the following categories: fence posts, studded with corrugations, knobs, studs, notches or similar protrusions with or without anchor posts and exclude round or square tubing or pipes. Light duty lawn and garden fence posts are normally made of 14 gauge steel (0.068 inches -0.082 inches thick), 1.75 inches wide, in 3, 4 , 5, or 6 foot lengths.
-
Federal Register > Tuesday, February 25, 2003 > [68 FR 8737] Correction: Notice of Preliminary Determination of Sales at Less Than Fair Value and Postponement...
Imports of these products are classified under the following categories: fence posts, studded with corrugations, knobs, studs, notches or similar protrusions with or without anchor posts and exclude round or square tubing or pipes. Light duty lawn and garden fence posts are normally made of 14 gauge steel (0.068 inches - 0.082 inches thick), 1.75 inches wide, in 3, 4 , 5, or 6 foot lengths.
-
Federal Register > Wednesday, December 4, 2002 > [67 FR 72141] Notice of Preliminary Determination of Sales at Less Than Fair Value and Postponement of Final D...
These posts are normally "U" shaped or "hat" shaped or any other similar shape excluding round or square tubing or pipes. Light duty lawn and garden fence posts are normally made of 14 gauge steel (0.068 inches -0.082 inches thick), 1.75 inches wide, in 3, 4 , 5, or 6 foot lengths.
Indicates content that may require registration and/or purchase.