-
Supplier: Win Source Electronics
Description: Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 62 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP EEPROM Size: 640 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC711
- Clock Speed: 4 MHz
- Internal RAM Size: 24 KB
- Internal ROM Size: 640 KB
- Supply Voltage (Vcc): 4.5 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 862451-ATSAM4S4BB-AN Series: SAM4S Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 120MHz
- Clock Speed: 120 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
- Number of I/O Ports: 47
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 912154-ATSAM4LS4BA-AU Series: SAM4L Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 48MHz
- Clock Speed: 48 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.68 to 3.6 volts
- Number of I/O Ports: 48
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 912160-ATSAM4S4CB-AN Series: SAM4S Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 120MHz
- Clock Speed: 120 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
- Number of I/O Ports: 79
-
Supplier: Progressive Automations
Description: The LC-067 is a microcontroller board with 54 digital input/output pins, 16 analog inputs, 4 UARTs, a 16 MHz crystal oscillator, a USB connection, power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Number of Timers: 1
- Number of I/O Ports: 6
- Number of A/D Converters: 4
-
Supplier: Microchip Technology, Inc.
Description: 25ºC) Clock Optional 3 to 20 MHz quartz or ceramic resonator oscillators with clock failure detection Ultra-low-power 32.768 kHz crystal oscillator for RTC with frequency monitoring High-precision 4/8/12 MHz factory-trimmed internal RC oscillator with
- Number of Timers: 6
- Pin Count: 74
- Operating Temperature: -40 to 85 C
- Serial Interface: I²C, SPI, UART
-
Supplier: Allied Electronics, Inc.
Description: Features: Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with Self Read/Write Capability Internal 32 MHz Oscillator Integrated Capacitive mTouch Sensing Module Data Signal Modulator Module MI2C, SPI, EUSART with Auto Baud 2 ECCP and 2 CCP
-
Supplier: Allied Electronics, Inc.
Description: Features: Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with Self Read/Write Capability Internal 32 MHz Oscillator Integrated Capacitive mTouch Sensing Module Data Signal Modulator Module MI2C, SPI, EUSART with Auto Baud 2 ECCP and 2 CCP
-
Supplier: Silicon Labs
Description: mode w/ brown out detector and 4 kB RAM preserved 350 nA sleep mode w/ RTC (internal oscillator) 650 nA sleep mode w/ RTC (external oscillator) 275 μA/MHz at 80 MHz Internal oscillator with PLL: 1–80 MHz ±1.5% accuracy; spread-spectrum mode for
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Allied Electronics, Inc.
Description: Analog-to-Digital (A/D) converter, 2 comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I2C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART), 8 MHz internal RC
-
Supplier: Infineon Technologies AG
Description: ModusToolbox™. In the current solution, SCB0 is configured as I2C running at 400 kHz. The I2C can be configured to run at 100 kHz, 400 kHz, or 1 MHz. The I2C interface communicates with DPS310, a temperature/pressure sensor from Infineon. With EZ-PD™ PMG1-S0 system designers can integrate a
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: ModusToolbox™. In the current solution, SCB0 is configured as I2C running at 400 kHz. The I2C can be configured to run at 100 kHz, 400 kHz, or 1 MHz. The I2C interface communicates with DPS310, a temperature/pressure sensor from Infineon. With EZ-PD™ PMG1-S0 system designers can integrate a
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Silicon Labs
Description: Features 50 MIPS 8051 CPU 64 or 32 kB Flash memory 4 kB RAM 24 MHz on-board oscillator (±0.5%) with clock multiplier 12-bit, 200 ksps ADC, ±1LSB INL Up to 32 analog inputs Up to 40 digital I/O CAN 2.0 B, LIN 2.1 2 x UART, SPI, I²C PWM, Timers 1.8 to 5.25 V input supply –40 to
- Internal RAM Size: 4.352 KB
- Supply Voltage (Vcc): 1.8 to 5.25 volts
- Number of Timers: 4
- Number of I/O Ports: 32
-
Supplier: QUALCOMM, Incorporated
Description: (DSDS) Next-generation Calling Services VoLTE with SRVCC to 3G and 2G HD and Ultra HD Voice (EVS) CSFB to 3G and 2G Wi-Fi Wi-Fi Standards 802.11ad 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz 60 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO
- Clock Speed: 2,450 MHz
- Data Bus: 64 Bit
- Serial Interface: USB
-
Supplier: Infineon Technologies AG
Description: 16-Bit Single-Chip Microcontroller with C166SV2 Core XC167 XC166 Family The XC167 derivatives are high-performance members of the Infineon XC166 Family of full featured single-chip CMOS microcontrollers. These devices extend the functionality and performance of the C166 Family in terms
- Internal RAM Size: 8 KB
- Serial Port Channels: 5
- Number of A/D Converters: 1
- Pin Count: 103
-
Supplier: Infineon Technologies AG
Description: wake-up or cyclic sense during Sleep Mode Features of the Microcontroller: 32-bit Arm® Cortex®-M3 Core, up to 60 MHz clock frequency 128 kByte flash memory 32 kByte Boot ROM memory (used for device firmware) 16 kByte RAM memory Harvard architecture Thumb®-2 Instruction set and hardware
- Clock Speed: 60 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: TOP-electronics USA
Description: host microcontroller based system. Features: Ultra-Low Supply Current - 14 nA with RC oscillator - 22 nA with RC oscillator and Autocalibration - 55 nA with crystal oscillator Baseline Timekeeping - 3x GPIO Outputs - 32.768 KHz crystal oscillator with integrated
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Richardson RFPD
Description: on-chip microcontroller and integrated flash memory for system software with built in coexistence mechanism for concurrent Wi-Fi & BLE functionality. The only external clock source needed for the WINC3400 is a high-speed crystal or oscillator running at 26 MHz. The WINC3400 is
- Category: Development Suite / Kit
-
Supplier: Microchip Technology, Inc.
Description: multiplexer, bandwidth 10 MHz OSCRC10MRHA - Programmable 4/8/10/12 MHZ RC oscillator, ±1% frequency variation over temperature OSCRC32KRHA - 32 kHz RC oscillator BG1V2RHA - 1.215V Bandgap voltage reference, max temp. coef 90 ppm/°C REG200RHA - Linear voltage
-
Supplier: Richardson RFPD
Description: The AD7484 is a 14-bit, high speed, low power, successive approximation ADC. The part features a parallel interface with throughput rates up to 3 MSPS. The part contains a low noise, wide bandwidth track-and-hold that can handle input frequencies in excess of 40 MHz.The conversion process is
- Resolution: 14 bits
- Sample Rate: 3,000 kSamples/Sec
- Package Type: QFP
-
Supplier: ACCES I/O Products, Inc.
Description: I/O connector and at screw terminals on the card. Counter/Timers 1 and 2 are concatenated to form a 32-bit pacer clock for timed A/D starts. Counter/Timer 1 may be enabled by a digital input and is clocked by an on-board, crystal-controlled 10 MHz oscillator. The output of
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
Find Suppliers by Category Top
Featured Products Top
-
digital supply. The analog supply is also specified from 2.0 V to 3.6 V, although at least 2.4 V must be applied to VDDA when the ADC is used. Clock sources include a factory-trimmed internal 8 MHz RC oscillator, an internal 40 kHz low-speed oscillator, a 4 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
frequency. Function: The primary function of a crystal oscillator is to provide a stable and accurate frequency reference for electronic systems. This is crucial for applications requiring precise timing, such as in communication systems, digital clocks, and microcontroller-based devices (read more)
Browse Crystal Filters Datasheets for Unikey Electronics Pte. Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
to support a range of device types and use cases from simple sensors to hubs and gateways. The MCX W71x and W72x families feature a 96 MHz Arm® Cortex®-M33 core. Both families leverage an independent radio subsystem with a dedicated core that offloads the main CPU, preserving it for the (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The ECS-2520MV is a 2.5 x 2.0 mm form factor HCMOS SMD oscillator with MultiVolt™ capabilities. This crystal oscillator is ideal for wireless and IoT applications where stability is critical. Features include: Frequency range: 0.75 MHz ~ 160 MHz (read more)
Browse Oscillators Datasheets for ECS Inc. International -
The ECS-TXO-16CSMV4 is the newest addition to ECS Inc.’s line of MultiVoltTM temperature compensated crystal oscillators (TCXOs). The standard part offers an ultra-tight stability of ±0.5 ppm over -30ºC ~ +85ºC across a supply voltage range of (read more)
Browse Oscillators Datasheets for ECS Inc. International -
FEATURES: - 4 differential transmitters (read more)
Browse RF Transceivers Datasheets for Richardson RFPD
More Information Top
-
6th World Congress of Biomechanics (WCB 2010). August 1-6, 2010 Singapore
PIC16F84 Microcontroller 4 MHz Oscillator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28776/60128986-MIT.pdf?sequence=2
In a microcontroller implementation this algorithm requires less than 100,000 operations per second or 10% of processing power of a PICTM microcontroller with 4MHz oscillator .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ica.2012.33025
If the microcontroller oscillator is 4 MHz (one tact lasts 250 nS), then one assembler instruction requires 250 nS × 4 = 1 uS for the execution.
-
An integrated signal conditioner for high-frequency inductive position sensors
Frequency division ratio controlled by the microcontroller with a 4 MHz crystal oscillator . .
-
Implementation of an interactive remote laboratory platform for stepper motor experiments
To generate clock signal of microcontroller , a 4 MHz crystal oscillator has been used.
-
A wireless ZigBee-based torque sensor for an underwater power generator
For the microcontroller we chose 4 MHz quartz oscillator and this resulted for the maximum SPI-bus speed of 1 MHz.
-
Improved Direct Interface Circuit for Resistive Full-and Half-Bridge Sensors
An MSP43OF123 microcontroller running at 4 MHz (quartz oscillator clock) is supplied at 3 V by a dedicated voltage regulator (LF30CV) to reduce power supply interference, which may result in trigger noise.
-
Serial alarm clock for midwives and nurses in rural medical practice
The 4MHz crystal oscillator ensures that the microcontroller is clocked at the appropriate frequency.
-
On‐line educational tool for the parallel operation of the synchronous generators
The microcontroller has been operated with 4 MHz oscillator .
-
Oxygen monitor for semi-closed rebreathers: design and use for estimating metabolic oxygen consumption
The new version uses an 8-pin microcontroller which contains an internal 4 MHz oscillator , an 8-bit ADC, and twice as much program memory and four times as much RAM as the original design's microcontroller.
Indicates content that may require registration and/or purchase.