-
Supplier: Dura Plastic Products, Inc.
Description: PVC Insert Fittings:Cross:Insert
- English Size: 0.5 inch
- Fitting Type: Cross / 4-Way
- Features: English
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: Drain, waste and vent fittings made of polyvinyl chloride (PVC). PVC-DWV fittings are used for residential and commercial sanitary systems. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and
- English Size: 1.25 to 12 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Tee, Wye
- Features: English
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: 4-Way Connector - 51754
- English Size: 0.268 inch
- Metric Size: 6.8 mm
- Fitting Type: Cross / 4-Way, Wye
- Features: English, Metric
-
-
Supplier: Dura Plastic Products, Inc.
Description: PVC Insert Fittings:Reducing Cross:Insert x Insert x Reducing Insert x Reducing Inser
- English Size: 1 to 1.5 inch
- Fitting Type: Cross / 4-Way, Reducer
- Features: English
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of 4-Way Connector, 3 Female Luer Locks, 1 Male Slip with PVC. Get fast shipping and volume discounts on Y Connectors parts.
- Fitting Type: Cross / 4-Way, Wye
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL 3/4 INCH SOCKET X 3/4 INCH SOCKET X 3/4 INCH SOCKET X 3/4 INCH SOCKET END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.2 LB 15 PER BOX NOMINAL SIZE - DECIMAL -
- English Size: 0.75 inch
- Fitting Type: Cross / 4-Way
- Connection Type: End Bell
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of 4-Way Connector, 3 Female Luer Locks to 1 Male Luer with Spin Lock with Polycarbonate, PVC. Get fast shipping and volume discounts on Y Connectors parts.
- Fitting Type: Cross / 4-Way, Wye
- Material: PVC/CPVC
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Cross PVC-U metric/ british standard (BS)
- Metric Size: 36 mm
- Fitting Type: Cross / 4-Way
- Material: PVC/CPVC
-
Supplier: Bow Plastics Ltd.
Description: PVC DWV 2-WAY CLEAN OUT TEE 4
- English Size: 4 inch
- Features: English
- Material: PVC/CPVC
- Fitting Type: Tee
-
Supplier: Georg Fischer Piping Systems Ltd
Description: TP Adaptor cross PVC-U metric
- Metric Size: 75.00000000000001 mm
- Fitting Type: Cross / 4-Way
- Features: Metric
-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- English Size: 3 inch
- Fitting Type: Cross / 4-Way
- Features: English
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of 3-Way Connector with 0.161 inch (4.1 mm) ID; 0.161 inch (4.1 mm) ID; 0.161 inch (4.1 mm) ID; 0.161 inch (4.1 mm) ID. Get fast shipping and volume discounts on Y Connectors parts.
- English Size: 0.161 inch
- Metric Size: 4.1000000000000005 mm
- Features: English, Metric
- Material: PVC/CPVC
-
Supplier: Cole-Parmer
Description: These PVC valves have EPDM O-rings and seats made of PTFE. Connections are true union NPT(F) pipe thread. True union design allows you to separate the valve body without removing pipe connectors—simplifies cleaning and maintenance. Maximum pressure is 150 psi (10.3 bar); maximum temperature
- Flow (Cv): 14
- Valve Type: Ball Valves
-
Supplier: Caplugs
Description: Caplugs' NPT series threaded plugs can be used as dust plugs to keep out contaminants and moisture, and to protect against thread damage during shipping and storage. The tapered design allows for a tight fit, but the plug does not seat all the way down on the fitting as is commonly
- Material: Polyethylene (PE)
-
Supplier: Radwell International
Description: TEE FITTING, PVC, SCH80, THREE WAY 1-1/4 INCH SOCKETS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Containment Solutions, Inc. (CSI)
Description: 3" extended lip on catwalk tank tops NPT fittings with PVC plugs Single-wall — 5 (plus emergency vent opening) Lift Lugs (4 minimum) Skids for visual inspection Black corrosion resistant exterior coating Options: Grating Steps Vents Level gauges Compartments available Additional
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 35 inch
- Height: 37 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: 3" extended lip on catwalk tank tops NPT fittings with PVC plugs Single-wall — 5 (plus emergency vent opening) Lift Lugs (4 minimum) Skids for visual inspection Black corrosion resistant exterior coating Options: Grating Steps Vents Level gauges Compartments available Additional
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 37 to 39 inch
- Height: 38 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: 3" extended lip on catwalk tank tops NPT fittings with PVC plugs Single-wall — 5 (plus emergency vent opening) Lift Lugs (4 minimum) Skids for visual inspection Black corrosion resistant exterior coating Options: Grating Steps Vents Level gauges Compartments available Additional
- Volume Capacity: 500 to 1,000 gallons
- Diameter / Width: 37 to 39 inch
- Height: 38 inch
- Pressure Rating: 1 psi
-
Supplier: OMEGA Engineering, Inc.
Description: PR-21SL can also be used as a back-up sensor for a variety of applications. The spring loading feature can be adjusted to fit a variety of thermowells. The spring loading fitting can be removed altogether and replaced with a compression type fitting if a fixed position is needed. This
- Sensed Temperature: -58 to 500 F
- Sensitive Length: 2.5 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Industrial Valves - Plastic Manual Ball Valves, Type-23 Multiport® True Union Ball Valve (1/2" - 6")Supplier: Asahi/America, Inc.
Description: "all on" position where all ports are open. T-port (All sizes) – A "T" drilled ball capable of opening or closing all valve ports. Cross-port (1/2" – 2") – A proprietary ball capable of providing several different flow patterns using a 180º handle rotation. 1/2"- 4" PVC/EPDM 1/2"-
- Valve Size: 0.5 to 4 inch
- Valve Type: Ball Valves
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: Douglas Electrical Components
Description: and positive pressures. Whether we utilize our in-house machining or partner for customer-supplied components, Douglas Electrical will work to build a cost-effective, hermetic system that reduces cost and leak paths with a single plate. The bulkhead interface can be a variety of fittings
- Temperature Range: 200 C
- Rated Voltage: 110 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
a flexible core constructed of a helically wound, fully interlocked strip of bronze. An all-temperature PVC jacket is extruded over the core, resulting in a sealed, waterproof raceway when assembled with liquidtight fittings. BEST Shielding: Type (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
pressure zones, which are freely configurable. MPA-C also features FDA certified tubing-fitting combinations. A wide selection of valve options includes: 5/2-way valve, single solenoid and for safety applications with mechanical spring return 5/2-way valve (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly. Roller (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Versatile installation – Works in any orientation with standard pipe fittings Durable construction – Made from 300 Series stainless steel with a clog-resistant design Available in 3/4” and 1” (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
paired in tandem with an approved receptacle. All units have 60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40 - 60 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
fittings for integration to flexible, EMT, PVC, or burial conduit. A pilot conductor is provided to monitor the protected equipment chassis ensuring that ambient leakage is being routed away from personnel to a proper ground path. All LineGard® 60 Amp Class A SPGFCIs are (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40, 50, & 60 Amp ELCIs are proudly made in the U.S.A. in ISO certified facilities and are manufactured to meet UL 1053 standards (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle. All units have 60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
conduit fittings for integrations to flexible, EMT, PVC, or burial conduit. All LineGard® 40, 50, & 60 Amp ELCIs are proudly made in the U.S.A. in ISO certified facilities and are manufactured to meet UL 1054 standards. Note: With acceptable volume (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
pvc fitting,China pvc fitting Manufacturers, Suppliers - ECOL
• 4 way pvc fitting .
-
http://dspace.mit.edu/bitstream/handle/1721.1/31131/61169941-MIT.pdf?sequence=2
%" PVC 4 - way fitting x 2 .
-
pipe clamp any,China pipe clamp any Manufacturers, Suppliers - ECOL
Types: 1 way, 2 way, 3 way, 4 way 3. PVC Pipe/ Conduit Fitting Wholesale PVC Pipe Fitting 25mm Conduit Pipe Clamp 1.
-
Pilot scale recovery of recombinant annexin V from unclarified escherichia coli homogenate using expanded bed adsorption
… diameter Marprene synthetic rubber tubing (Watson- Marlow Ltd., Falmouth, England); four 10-mm stainless steel 1-way 4-port valves and one 10-mm stainless steel 2- way 4 -port valve; PVC (polyvinylchloride) 10-mmtubing with sanitary fittings , clamps, and gaskets; one …
-
Molten-caustic-leaching system integration project. Quarterly report ending March 29, 1991
Rlter,6/8%188PdyProtube switch, safety, controlstatloll Valve, & Way , 24VDC cdl Valve, 4 " 1WKiiifegate Fittings , Vahre, PVC Stator, RotorSSIEPDM, MOYM, scrullbr,charcoalcanister Scrubbr, Charooalcanister .
-
Indirect flow-injection determination of ascorbic acid by flame atomic absorption spectrometry
The flow system consisted ofa Gilson Minipuls-3 peristaltic pump, fitted with PVC tubing, four Rheodyne (Model 5041 and 5301) four- way or switching valves and an adsorption minicolumn packed with 0.1 g of XAD- 4 resin (20-30 mesh).
-
Building reorganization
… working places (working place provision, ArbStättV) DIN 16 830-1 to 4 2000-11 window profiles of hochschlagzähem polyvinyl chloride ( PVC -HI) DIN 18 257 2003-03 building fittings terms identification DIN 18 330 2012-09 VOB part C, protection fittings, mass …
Indicates content that may require registration and/or purchase.