-
Supplier: Mini-Circuits
Description: Rack-mounted RF splitter / combiner panel 4 x 4-way splitters in 1U rack space All connectors on the front panel
- Frequency Range: 10,000 to 40,000 MHz
- Insertion Loss: 2.5 dB
- Average Power: 0.5 to 20 watts
- Isolation: 22 dB
-
RF Power Dividers and RF Power Combiners - Splitter Panel, 4 x 4-Way, 0.5 - 6 GHz, 1U, SMA -- ZT-257Supplier: Mini-Circuits
Description: within the test system. Custom configurations are available upon request. ZT-257 is a 1U height, rack-mountable panel incorporating 4 passive, wideband, 4-way splitter/combiners. All RF ports are SMA Female and accessible on the front panel.
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 0.4 dB
- Isolation: 19 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: MilesTek Corporation
Description: Video RF Splitters Splitter Type: 4-Way 5-900 MHz Gold Plated Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. The 2-, 3- and 4-way splitters are gold-plated. WARNING:
- Features: Coaxial Connector
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: RF and Wireless RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.6dB Frequency: 0 Hz ~ 8.4 GHz Specifications: Isolation (Typ) 6.4dB, 10° Imbalance (Max)
- Frequency Range: 0 MHz
- Insertion Loss: 0.6 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: Computer Network Accessories, Inc.
Description: 5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.
-
Supplier: Mini-Circuits
Description: the test system. Custom configurations are available upon request. ZT-392 integrates 4 x 4-way splitter / combiners on to a compact panel requiring only 1U of rack space. The orientation of the SMA connectors supports straight-through connections within the rack, with
- Frequency Range: 600 to 6,000 MHz
- Insertion Loss: 0.4 to 1.6 dB
- Isolation: 23 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: Richardson RFPD
Description: The MAAM-009778 CATV 4-way active splitter with the default loop-through path is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 3 mm 12-lead PQFN plastic package. The design features 75 Ω inputs and outputs. The MAAM-009778 is ideally suited for
- Frequency Range: 50 to 1,100 MHz
- 0º Power Divider Division:: 4-Way
- Features: Other
-
Supplier: UIY Inc.
Description: 4 to 18GHz – 2 Way Power Divider/Splitter
- Frequency Range: 4,000 to 18,000 MHz
- Insertion Loss: 0.8 dB
- Average Power: 30.000000000000004 watts
- Isolation: 16 dB
-
Supplier: UIY Inc.
Description: 2 to 4GHz – 2 Way Power Divider/Splitter
- Frequency Range: 2,000 to 4,000 MHz
- Insertion Loss: 0.4 dB
- Average Power: 30.000000000000004 watts
- Isolation: 20 dB
-
Supplier: UIY Inc.
Description: 4 to 6GHz – 2 Way Power Divider/Splitter
- Frequency Range: 4,000 to 6,000 MHz
- Insertion Loss: 0.4 dB
- Average Power: 30.000000000000004 watts
- Isolation: 20 dB
-
Supplier: UIY Inc.
Description: 1 to 4GHz – 2 Way Power Divider/Splitter
- Frequency Range: 1,000 to 4,000 MHz
- Insertion Loss: 0.5 dB
- Average Power: 30.000000000000004 watts
- Isolation: 20 dB
-
Supplier: DigiKey
Description: PWR DIV /SMA /4 WAY/0.4-7.2GHZ
- Insertion Loss: 1.4 dB
- Isolation: 19 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: Computer Network Accessories, Inc.
Description: 40-2050MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.
-
Supplier: Mini-Circuits
Description: request. ZT-429 integrates 20 x 2-way splitter / combiners into a compact rack-mounted chassis requiring only 4U of rack space. The wideband resistive design of the splitters achieves close to the ideal 6 dB insertion loss and isolation across the full bandwidth from DC-18 GHz.
- Frequency Range: 18,000 MHz
- Insertion Loss: 7 to 10 dB
- Isolation: 5 to 8.5 dB
- 0º Power Divider Division:: 2-Way
-
Supplier: Temwell Corporation / Temstron Co., Ltd.
Description: Low pass splitter, available in stock, delivery in 72 hours
- Frequency Range: 900 to 2,400 MHz
- Insertion Loss: 0.5 dB
- Average Power: 10 watts
- Divider / Combiner Type: 0º
-
Supplier: ODG (Origin Data Global)
Description: 4-WAY POWER DIVIDER ASSY
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: POWER DIVIDER,4-WAY Product overview: DS-4-4-BNC from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Frequency Range: 2 to 2,000 MHz
- Insertion Loss: 2 dB
- Connectors: BNC
- Features: Other
-
Supplier: Computer Network Accessories, Inc.
Description: 5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.
-
Description: POWER DIVIDER,4-WAY
- Features: Other
-
Supplier: ZTS Technologies Co., Ltd
Description: 4 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 4-Way power dividers, input and output ports are on the same panel.
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 2 dB
- Average Power: 30.000000000000004 watts
- Isolation: 18 dB
-
Supplier: MilesTek Corporation
Description: Video RF Splitters Splitter Type: 8-Way 5-900 MHz Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. Only the 2-, 3- and 4-way splitters are gold-plated. WARNING: This product
- Features: Coaxial Connector
-
Supplier: MilesTek Corporation
Description: Video RF Splitters Splitter Type: 6-Way 5-900 MHz Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. Only the 2-, 3- and 4-way splitters are gold-plated. WARNING: This product
- Features: Coaxial Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: 4-WAY POWER DIVIDER ASSY
-
Supplier: Temwell Corporation / Temstron Co., Ltd.
Description: Low pass splitter, available in stock, delivery in 72 hours
- Frequency Range: 400 to 1,000 MHz
- Insertion Loss: 0.5 dB
- Average Power: 10 watts
- Divider / Combiner Type: 0º
-
Supplier: Marki Microwave LLC
Description: The MPD4-0422CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD4-0422CSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while
- Frequency Range: 4,000 to 22,000 MHz
- Features: Other
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The MPD4-0218CSP3 is a small footprint MMIC 2-18 GHz 4-Way power divider/power splitter featuring high 29 dB isolation and low 0.8 dB excess insertion loss in our compact CSP3 chip scale package. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be
- Frequency Range: 2,000 to 18,000 MHz
- Features: Other
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The MPD4-0R404CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD4-0R404CSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while
- Frequency Range: 400 to 4,000 MHz
- Features: Other
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ZTS Technologies Co., Ltd
Description: 8 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 8-Way power dividers, input and output ports are on the same panel.
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 2.5 dB
- Average Power: 30.000000000000004 watts
- Isolation: 18 dB
-
Supplier: Werbel Microwave LLC
Description: WM4PD-0.4-4-B is a 4-way power splitter covering the continuous bandwidth of 400 MHz to 4 GHz (replacing previous model that operated from 700MHz). It has low insertion loss and excellent VSWR performance. The device is RoHS compliant. Our unique design
- Frequency Range: 400 to 4,000 MHz
- 0º Power Divider Division:: 4-Way
- Connectors: BNC
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The MPD4-0R504CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD4-0R504CSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while
- Frequency Range: 500 to 4,500 MHz
- Features: Other
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Supplier: MACOM
Description: MACOM's active splitters available in 2, 3, 4, 5, 6 and 8-way splits, are designed for todays advanced CATV, FTTx, and direct broadcast satellite (DBS) subscriber equipment. Typical applications include high definition flat screen TVs, set top boxes (STBs), embedded multimedia
- Frequency Range: 50 to 2,150 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way, 3-Way, 4-Way, 5-Way, 6-Way, 8-Way
- Category: Active
-
Supplier: Fairview Microwave Inc.
Description: 2 GHz. Our part number MP8203-4 4 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 4 female output ports. This 4 way
- Frequency Range: 1,000 to 2,000 MHz
- Average Power: 30.000000000000004 watts
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 4-Way
Find Suppliers by Category Top
Featured Products Top
-
High performance 2.0~8.0 GHz 4 way RF power divider & power splitter features stable performance, low VSWR, excellent power handling and compact structure, widely applied in base station, satellite communication, radar and microwave signal splitting projects. Model number:5o (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Mini-Circuits’ ZS4RKU-183-S+ SMA-connectorized 4-way splitter combiner supports broadband signal distribution from DC to 18 GHz, supporting a wide range of applications from lab to the field with wideband performance and rugged construction. This model provides a (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Mini-Circuits -
The MPD4-0108CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high 22 dB isolation in our compact CSP2 chip scale package. The MPD4-0108CSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes 5VDC to the antenna connected at the RF IN (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Built with high-quality microwave materials and exquisite manufacturing technology, this coaxial power splitter (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Introducing the WM4PD-0.5-18-S from Werbel Microwave LLC Looking for high performance across a broad frequency range? The WM4PD-0.5-18-S 4-Way Power Divider delivers: Frequency Range: 0.5 to 18 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
KRYTAR Compact, Ultra-Broadband 3 to 40 GHz, MLDD 4-Way Power Divider KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, offers RF/Microwave engineers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Drive performance across your broadband systems without overextending budget. The WM3PD-6-18-S delivers consistent signal distribution across 6–18 GHz with high isolation, low insertion loss, and strong phase balance. Built for demanding RF environments where (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC
More Information Top
-
BWI Product Information for Cables to go 37013
4 - WAY RF SPLITTER MOD 9/125 USA .
-
Proceedings of the XIX international Linac conference
Additionally, this relay may also be switched to inject a 350-MHz signal from a stable and well- characterized 4 - way RF splitter into each BPM electrode for measurement-system error correction.
-
LEDA and APT beam position measurement system: Design and initial tests
…RF relay connects a properly matched terminator to the downstream port of each BPM electrode.Additionally,this relay may also be switched to inject a 350-MHz signal from a stable and well- characterized 4 - way RF splitter into each BPM electrode…
-
BWI Product Information for Monster Cable 127775
4 WAY 2GHZ RF SPLITTER FOR TV & SAT .
-
A 3–5 GHz fully integrated CMOS UWB radar chip
The RF front end includes the LNA, single to differential (S2D) amplifier, RF VGA, and 4 - way RF power splitter .
-
Efficient testing environment for wireless networking experiments
Each set consists of a 4 - way Wilkinson style RF splitter /combiner (JFW Industries part 50PD-560) which is connected to the Wi-Fi card and AP.
-
RF in the Jungle: Effect of Environment Assumptions on Wireless Experiment Repeatability
Each set consists of a 4 - way Wilkinson style RF splitter /combiner (JFW Industries part 50PD-560) which is connected to the Wi-Fi card and AP.
-
Digital transmission in 16 QAM format over cable and alternate media
The drop from the third tap was fed through an A/B switch and a 4 - way splitter to the RF input of the down converter.
-
x USRARY
AGM) AGW + + + +7 dBm 5 mW + .5 V 32.1 MHz spread spectrum RF from the 4 - way power splitter ot the Rx IF strip Board 2.
-
Modulation and demodulation of 2 GHz pseudo random binary sequence using SFQ digital circuits
The 4-bit PRBS code generator is measured at high frequencies by using a RF oscillator and a 4 - way splitter /attenuator/phase-shifter that allows up to 4. independent phases of the signal to be used simultaneously.
Indicates content that may require registration and/or purchase.