-
Supplier: Xoxide
Description: variety of usage. Logisys designed this card reader using a simple look to easily match almost any case here at Xoxide.com. Find the case that meshes well with this Logisys card reader today! Specifications: Connection: USB 2.0 Support Card: CF I/ CF II/ EXTREME
- Features: Card Reader / Writer
-
Supplier: Xoxide
Description: Install on the external 3.5" bay of your desktop PC to read and write 75 types of flash cards. Features: Supports high speed USB 2.0 Easy plug and play and hot-swappable for memory cards Install on the external 3.5" bay of standard PC chassis With USB port With black and
- Features: Card Reader / Writer
-
Supplier: RS Components, Ltd.
Description: Transcend TS-RDF5W Memory Card Reader
- Width: 0.9448824 inch
- Length: 2.2047256 inch
- Height: 0.35039389 inch
- Mounting Options: Free Standing
-
-
Supplier: Xoxide
Description: The Lian-Li Card Reader is a classy aluminum 50 in 1 card reader that is designed to perfectly match your Lian-Li case, and look pretty damn fine in just about any other case on the market. Constructed of the same sturdy anodized brushed aluminum that Lian-Li cases are
- Features: Card Reader / Writer
-
Supplier: DigiKey
Description: "3.5"" FRONT BAY USB CARD READER"
-
Supplier: EMX Industries, Inc.
Description: The CR-2000 Waterproof Wiegand Card Reader and Keypad provides secure access control for up to 2,000 users via pass cards and/or individual user pass codes. The CR-2000 Card Reader uses RFID induction technology to communicate with contactless Mifare smart
- Industry: Building and Construction, Defense and Security, Hospitality
- Technology Type: Keypad
- Access Type: Physical Access
-
Supplier: EMX Industries, Inc.
Description: enunciators Use it as a keypad for some users and as a proximity card reader for others Features Programmable door lock settings Up to 2000 users by card or 8 user passwords Power Requirements: 12 VDC 500-800 mA Power Consumption: 90 mA standby / 110 mA activated Read Range:
- Operating Distance: 5 inch
- Electrical Output: Current, Voltage
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Xoxide
Description: Pimp your PC with this 55-in-1 Multifunction Panel w/ Card Reader from Aerocool! This Multifunction Panel will fit in and 5.25" bay and has a car stereo style flip-out LCD Screen. If you want to set your PC apart from the rest, this is one of the best ways. This
-
Supplier: GAO Tek, Inc.
Description: GAO's UHF EPC Class 1 Gen 2 handheld RFID reader features an industry leading read range of 7 meters in open space and up to 11 meters in an indoor confined area. The ultra-rugged reader has undergone thorough drop testing and withstood 1.5 meter drops on 6 sides. Combined with
-
Supplier: Accuris
Description: READER-PRINTER, MICROFILM, 1:13.5 FIXED RATIO, 35MM ROLL FILM AND APERTURE CARDS; SHIPBOARD USE
-
Supplier: Accuris
Description: READER-PRINTER MICROFILM DRY PROCESS, 1:14.5 FIXED 35MM ROLL AND APERTURE CARDS: SHIPBOARD USE
-
Description: RFID reader has anti-collision function, its operating frequency is 13.56MHz. 2. Key Features Comply with ISO14443A protocol and support M1 card and so on. Support NXP CODE I, CODE SLI and other tags in line with the ISO15693 Protocol. Support reading and writing, complies with ISO/IEC
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -10 to 70 C
- Features: Other
-
Supplier: Advantech
Description: RFID Reader for UTC-100 series Frequency: 13.56 MHz RFID R/W Mode: Supports Mifare Ultralight NFC Card Mode: Simulates ISO14443A/B mode OS Support: Windows 10 & Android Dimensions: 101 x 37 x 25 mm Operating Temperature: 0 ~ 40° C Interface: USB
-
Description: 1. Overview The RFID (Radio Frequency Identity) RFH-1332-114D is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a variety of harsh
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SMART CARD INTERFACE, 5.25V, HVQFN-32; IC Interface Type:-; Interface Applications:Electronic Payments, Identification, Bank Card Readers, Pay TV; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:HVQFN; No. ofRoHS Compliant: Yes
-
Description: (2. The RFID sensor reads the data stored in the tag automatically when the tag is in reading area. (3. The RFID sensor stops reading the card automatically after receiving the command to stop reading; and it can be restarted read the card after receiving the reading card
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Connect USB Peripherals 3 USB-A ports accept flash drives, mice, keyboards, printers and other USB peripherals Each port provides up to 0.9A for charging mobile devices Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and USB 1.1 Access Memory
- Number of Ports: 5 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: Connect USB Peripherals 3 USB-A ports accept flash drives, mice, keyboards, printers and other USB peripherals Each port provides up to 0.9A for charging mobile devices Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and USB 1.1 Access Memory
- Number of Ports: 5 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and USB 1.1 Charge a Connected Device USB-C PD port connects to wall charger to power and charge the connected PD Charging-compliant USB-C/Thunderbolt 3 device Supports power input up to 20V 3A (60W) Access Memory Card
- Number of Ports: 5 #
- Network Equipment: Hub
-
Supplier: TelephoneStuff.com
Description: Video Door Station W/Stand Alone Prox Reader is a vandal resistant, flush mount door station used with AX open voice, color video entry series. Video Door Station Features: - Unit contains a standalone proximity card reader with embedded host controller - Capable of storing up
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N2R1D is a network storage device (HDD not included) with a DVD rewriter that serves as an additional data backup option to migrate data off to the DVD media for long term retention. LG Super-Multi NAS N2R1D is a network storage device (HDDs not included)
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N2B1D is a network storage device ((HDDs not included) with a Blu-ray Disc™ rewriter that serves as an additional data backup option to migrate data off to the Blu-ray or DVD media for long term retention. LG Super-Multi NAS N2B1D is a network storage device
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SMART CARD INTERFACE, 5.5V, HVQFN-32; IC Interface Type:-; Interface Applications:Electronic Payments, Identification, Bank Card Readers, Pay TV; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of RoHS Compliant: Yes
-
IC Interfaces - Smart-Card Interface, 5.5V, Soic-16; Ic Interface Type Stmicroelectronics -- 41Y2268Supplier: Newark, An Avnet Company
Description: SMART-CARD INTERFACE, 5.5V, SOIC-16; IC Interface Type:-; Interface Applications:Electronic Payments, Identification, Bank Card Readers, Pay TV; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SMART-CARD INTERFACE, 5.5V, QFN-16; IC Interface Type:-; Interface Applications:Electronic Payments, Identification, Bank Card Readers, Pay TV; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N2B1DD2 is a network storage device with a Blu-ray Disc™ rewriter that serves as an additional data backup option to migrate data off to the Blu-ray or DVD media for long term retention. Store up to 50GB on a dual layer blu-ray disc. LG Super-Multi NAS N2B1D
- Device Type: Hard Drive
-
Supplier: Amphenol Communications Solutions
Description: Smart Card, Smart Card Reader, Input Output Connectors, Connectors for Friendly Environment, 8 contacts, Raised, Underneath clearance 5.5 mm, Lead Free., Amphenol is one of the leading manufacturers of smart card. Contact us today for more details of smart
- Voltage Rating: 750 volts
- Current Rating: 0.00001 to 1 amps
-
Supplier: DigiKey
Description: MFRC522 RFID Reader RF M5Stack Platform Evaluation Expansion Board
-
Supplier: Tripp Lite by Eaton
Description: Features Quickly Downloads Photos and Videos from a CFast 2.0 Card to Your Laptop’s USB PortThis card reader and adapter provides a fast and simple way to download photos and videos from a CFast memory card to a computer. Ideal for photographers and videographers, this
-
Supplier: Infineon Technologies AG
Description: 14443-2 and -3 Type A – Operating frequency 13.56 MHz; data rate 106 kbit/s – Contactless transmission of data and supply energy – Anticollision logic: several cards may be operated in the field simultaneously Read and write distance up to 10 cm and more (influenced by external circuitry i.e.
- Application Memory (Flash / EEPROM): 0.256 KB
- Type: Contactless
- Package Type: Other
-
Supplier: RS Components, Ltd.
Description: D-Link 5-in-1 USB-C Hub with Card Reader
- Number of Ports: 3
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Advance Security Products
Description: removing the SD card and using your computer's card reader. (Supports 256 MB card up to 2Gb SD Card). No SD card is included, but one is required for recording. Timedate Stamp on Recorded Footage All recorded footage has a timedate stamp. This tells you
-
Supplier: OMEGA Engineering, Inc.
Description: 9 hours. Readings are date and time stamped and stored on standard SD memory cards from 1 to 16 GB storage capacity. A 2 MB SD card in included. The user can remove the card and plug it into a laptop or desktop computer either directly or via a USB card reader.
- Accuracy: 0.5 % FS
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ACCESS CONTROL MODULE,1 CARD READER INPUT, 5V OR 12V READER POWER, LED CONTROL OUTPUT, 2 FORMC RELAY OUTPUTS 24V @ 5AMP, OVERRIDE TOGGLE SWITCHES. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Advantech
Description: infection control Noise-canceling and best audio quality for calls Dual isolated ethernet for electrical protection, network isolation & security Build in nurse call button, LED indicator, RFID, 5M camera & smart card reader Rich optional peripherals – Handset / 2nd smart card
- Display Size: 18.5 inch
- RAM: 8 GB
- Operating Temperature: 32 to 95 F
- Computer Type: Computer Terminal
Find Suppliers by Category Top
Featured Products Top
-
Powering and connecting LED lighting drivers, dimming controllers, occupancy sensors, door contacts, card readers, electronic locks, access control panels, and a variety of advanced security and surveillance devices, including IP and PTZ cameras. Traffic Infrastructure Enabling (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Techist - All Things Tech - Im back and need Advice
Card Reader: Newegg.com - Koutech IO-RCM620 USB 2.0 3.5"/ 5.25 " Card Reader - Retail .
-
4 pin molex and fan controller question - Techist - All Things Tech
…topic, what do you do when you run out of 1394 and audio connecters on your motherboard? the header on my case is occupying all the slots but I want to instal this 5.25 in card reader thing, can I get…
-
140mm fans & fan controllers - Techist - All Things Tech
AeroCool CoolPanel 2 - 20 in 1 Card Reader & Fan Controller - 5.25 " Black .
-
so i just bout all this and wanted to know what you think - Techist - All Things Tech
1- Ultra MD2 5.25 " 4 Port USB 2.0 and Card Reader .
-
Techist - All Things Tech - internal all in one usb 2.0 usb reader
1 x 5.25 " Internal All-in-1 Card Reader .
-
5.25 inch hard drive bay - Techist - All Things Tech
Does anyone know if someone makes a 5.25 inch hard drive bay that has memory card readers built into it?
-
Evolving PC Markets Report - 2015
Windows 8.1 4th Gen Intel Core i3 4012Y - Haswell 4GB DDR3L 500GB SSHD Up to 5.25 hrs 2 USB 3.0 1 HDMI 549.991 Multi- format card reader $549.99 .
-
New build | Techie7 - Free Technical Help
5.25 " Sunbeam 20-in-1 Superior Panel with Flash Memory Card Reader , Fan Speed Controller, Audio, Video, SATA, USB 2.0, Firewire .
-
Sell USB Hub led music Mouse Pad with speaker/mircrophone/card reader
…usb fan and light,usb( hub) cup warmer pad,usb hub mouse pad, USB keyboard vacuum, usb message ball, usb charger, usb travel kits, usb web camera,usb card reader ;USB speaker;2.5???3.5??? 5.25 ???HDD enclosure, HDD media…
-
Sell USB travel bag/usb travel kits/usb cable/usb accessories
…usb fan and light,usb( hub) cup warmer pad,usb hub mouse pad, USB keyboard vacuum, usb message ball, usb charger, usb travel kits, usb web camera,usb card reader ;USB speaker;2.5???3.5??? 5.25 ???HDD enclosure, HDD media…
Indicates content that may require registration and/or purchase.