-
Supplier: Producto Electric Corp.
Description: TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 45 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VPLUG MODEL
- Conduit Size: 5 inch
- Fitting Type: Cap
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Madison Electric Products
Description: STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE PLAIN END STYLE TRADE SIZE IN INCH - UOM IN PVC MODEL
- Conduit Size: 0.5 inch
- Fitting Type: Elbow
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Arlington Industries, Inc.
Description: PVC MATERIAL UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE OVERALL DIMENSION 5.9 INCH L X 5.069 INCH H INCLUDES ADAPTER SLEEVE FOR EMT USED ON RIGID/EMT AND IMC CONDUIT
- Conduit Size: 1.5 inch
- Fitting Type: Cap
- Material: PVC (Polyvinyl Chloride)
-
-
Supplier: Madison Electric Products
Description: PVC MATERIAL 40 SCHEDULE UL APPROVAL 8 STANDARD PACKAGE 5 INCH TRADE SIZE
- Conduit Size: 5 inch
- Fitting Type: Coupling
- Material: PVC (Polyvinyl Chloride)
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D 3034, F 679, F 789, or F 891. Fabricated fittings may be manufactured from pipe, or
-
Supplier: Madison Electric Products
Description: PVC MATERIAL 8 INCH 8 INCH 4 INCH UL APPROVAL SCREW COVER TYPE 5 STANDARD PACKAGE ROHS COMPLIANT INCLUDES COVER, GASKET, SCREW
- Material: PVC (Polyvinyl Chloride)
- Fitting Type: Pull / Junction Box
-
Supplier: Madison Electric Products
Description: PVC MATERIAL 2.25 INCH 3.75 INCH 4 INCH 1 GANG(S) UL APPROVAL 50 STANDARD PACKAGE 22.5 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
- Fitting Type: Outlet Box
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Radwell International
Description: CONDUIT OUTLET BODY, TYPE LL, THREADED, LL / COVER / GASKET, 1 INCH, FORM 8 FITTING, HUB SIZE 4.56 INCH, STAINLESS STEEL SCREW, EXTERIOR PVC COATING THICKNESS IS A MINIMUM 0.040 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are
-
Supplier: Producto Electric Corp.
Description: PVC MATERIAL 8.81 INCH 8.81 LENGTH IN INCH 8.81 INCH 8.81 WIDTH IN INCH 4.19 INCH 4.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 5 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN
- Material: PVC (Polyvinyl Chloride)
- Fitting Type: Pull / Junction Box
-
Supplier: O-Z/Gedney
Description: THREADED MALE TYPE PVC MATERIAL 40 SCHEDULE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN GL MODEL
- Conduit Size: 5 inch
- Fitting Type: Adapter
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Producto Electric Corp.
Description: LONG LINE TYPE PVC MATERIAL 4.5 INCH 4.5 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH -
- Conduit Size: 5 inch
- Fitting Type: Coupling
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Producto Electric Corp.
Description: THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VFA MODEL
- Conduit Size: 5 inch
- Fitting Type: Adapter
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Atkore International
Description: STANDARD RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL 651, ETL APPROVAL NEMA TC3 APPLICABLE STANDARD 20 STANDARD PACKAGE 5 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE 24 INCH BEND RADIUS APPLICATION UTILITY, CABLE, DATA AND COMMUNICATION LINE, INSTITUTIONAL,
- Conduit Size: 5 inch
- Fitting Type: Elbow
- Material: PVC (Polyvinyl Chloride)
-
Supplier: ASTM International
Description: as requirements of the specification. 1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1.5 The following precautionary caveat pertains only to the test methods portion, Section 8, of this
-
Supplier: Allied Electronics, Inc.
Description: SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL 2 INCH GROOVED X 2 INCH SOCKET END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.3 LB 5 PER BOX SIZE A - DECIMAL - UOM IN SIZE B -
- Fitting Type: Adapter
- Connection Type: End Bell
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL 2 INCH SOCKET X 2 INCH SOCKET X 2 INCH SOCKET X 2 INCH SOCKET END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 1.4 LB 5 PER BOX NOMINAL SIZE - DECIMAL - UOM IN 835
- Fitting Type: Cross / 4-Way
- Connection Type: End Bell
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL 2 INCH SOCKET X 2 INCH SOCKET END CONNECTION 45 DEG ANGLE FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.5 LB 10 PER BOX SIZE A - DECIMAL - UOM IN
- Fitting Type: Elbow
- Connection Type: End Bell
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2 SIZE B - FRACTIONAL 1-1/2 INCH SOCKET X 1-1/2 INCH SOCKET END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.6 LB SIZE A - DECIMAL
- English Size: 1.5 inch
- Connection Type: End Bell
- Material: PVC/CPVC
- Fitting Type: Union
-
Supplier: O-Z/Gedney
Description: MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 500 STANDARD PACKAGE 5 INCH TRADE SIZE BELL HEIGHT 2-7/8 INCH OVERALL DIMENSION 8-3/8 INCH DIA X 3-9/16 INCH L CONNECTION TYPE THREADED USED ON CONDUIT RIGID/IMC TNS MODEL
- Conduit Size: 5 inch
- Features: Other
-
Supplier: Minerallac Company
Description: PLASTIC MATERIAL 10 PER BOX STANDARD PACKAGE 3 INCH TRADE SIZE 2 MOUNTING HOLE(S) OVERALL DIMENSION 5.75 INCH L X 1.1 INCH W X 3.75 INCH H TRADE SIZE 3 INCH THICKNESS 2.215 INCH COLOR GRAY MOUNTING HOLES 2 NUMBER OF HOLES 2 MOUNTING TYPE COMPONENT,
- Features: Other
-
Supplier: Bridgeport Fittings, Inc.
Description: NYLON MATERIAL 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL B[R] BRAND FOR USE WITH PUSH IN/SET SCREW/SADDLE TYPE CONNECTOR
- Conduit Size: 0.375 inch
- Fitting Type: Cap, Plug
- Material: Nylon
-
Supplier: Newport MKS
Description: The 100316405 ISO-KF Flange Adapter is used to convert a NW40 size ISO-KF vacuum flange for use with 1 1/2 inch diameter PVC vacuum hose. This Series 31 adapter is made with 304 stainless steel and should be used with hose clamps.
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STEEL MATERIAL 2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR, A CLEAR URETHANE COATED THREAD FINISH 8 INCH ETL, UL 6, UL (CANADA AND US), CSA C22.2 APPROVAL 1 STANDARD PACKAGE 5 INCH TRADE SIZE THREADED END TYPE REDH2OT[R] BRAND METRIC SIZE
- Conduit Size: 5 inch
- Fitting Type: Nipple
- Material: Steel
-
Supplier: O-Z/Gedney
Description: CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 4.8 INCH (CAST IRON PIPE) OUTER DIAMETER 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
- Opening Diameter: 4 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: O-Z/Gedney
Description: PVC COATED STEEL PRESSURE DISC MATERIAL 5 INCH, 5.25 INCH, 5.5 INCH, 5.563 INCH, 6 INCH, 6.625 INCH OUTER CONDUIT DIAMETER 4.8 INCH, 5 INCH (CAST IRON PIPE) PIPE SIZE 4-1/2 INCH,
- Features: Other
- Material: PVC Coated Steel
-
Supplier: Radwell International
Description: REDUCER BUSHING, SCHEDULE 80 PVC FITTING, 1.5 INCH X 3/4 INCH, GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of 5-in-1 Straight Connector with 0.33 inch - 0.46 inch OD; 0.33 inch - 0.46 inch OD. Get fast shipping and volume discounts on Barbed and Stepped parts.
- English Size: 0.33 to 0.46 inch
- Features: English
- Material: PVC/CPVC
-
Supplier: Radwell International
Description: STANDARD FITTING/ADAPTER W/STAINLESS STEEL COLLAR, 3 INCH, SOCKET X FNPT, SCH 80/XH, PVC, 3/5 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bridgeport Fittings, Inc.
Description: SEALING TYPE ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION 5-1/4 INCH DIAMETER 3/8 INCH THICKNESS 25 STANDARD PACKAGE 4 INCH TRADE SIZE RAINTIGHT ROHS COMPLIANT SEAL MATERIAL PVC
- Conduit Size: 4 inch
- Conduit Type: EMT
- Features: Other
- Material: Steel
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE PVC, POLYPROPYLENE SEALING RING MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE NLT MODEL
- Conduit Size: 2 inch
- Fitting Type: Liquid Tight Connector
- Material: PVC (Polyvinyl Chloride)
-
Description: Thickness: 10 mils (250 μ) Widths: 1, 1½, 2 inches (2.5, 3.8, 5.1 cm) Length: 33.33 yards (30.4 m) on 1½ inch (3.8 cm) core
- Features: Abrasion / Scratch Resistant, Thermally Insulating / Insulative
- Type: Rubber
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Female Luer Lock with Finger Grips, 0.099 inch ID (2.5 mm), Clear with PVC. Get fast shipping and volume discounts on Female Luer Locks parts.
- English Size: 0.099 inch
- Metric Size: 2.5000000000000004 mm
- Features: English, Metric
- Material: PVC/CPVC
-
Supplier: Arlington Industries, Inc.
Description: SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 6.487 INCH DIAMETER 0.55 INCH THICKNESS 10 STANDARD PACKAGE 5 INCH TRADE SIZE INCLUDES PVC MOLDED SEAL
- Conduit Size: 5 inch
- Conduit Type: EMT
- Features: Other
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
,000 psig (68 bar) in nickel plated brass and 3,000 psig (207 bar) in stainless steel, when used with high pressure metal tubing. The 0.067 through hole version is often used to hold 1/16” inch OD thermocouples in place. The configuration with 0.032” through hole is rated to 8,000 psig (551 bar) when used with high pressure tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
. Click here to review the PVC Products – Material & Regulatory Summary ^NYLOBRADE HP (High Pressure) sizes 3/8” I.D. and up have a tighter braid pattern and, therefore, reduce the visual flow contact and increase the hose’s resistance to bending (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
. Click here to review the PVC Products – Material & Regulatory Summary NYLOBRADE HP (High Pressure) sizes 3/8” I.D. and up have a tighter braid pattern and, therefore, reduce the visual flow contact and increase the hose’s (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Clearflo® Ag-47 Antimicrobial PVC Tubing CLEARFLO Ag-47 is suitable for a wide variety of food contact applications and designed to protect your food or (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Metal electronic enclosures specialist METCASE has launched a new 10.5-inch version of its advanced TECHNOMET 19” desktop mini-rack enclosures. The new 10.5-inch enclosures are designed for mounting half (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
a flexible core constructed of a helically wound, fully interlocked strip of bronze. An all-temperature PVC jacket is extruded over the core, resulting in a sealed, waterproof raceway when assembled with liquidtight fittings. BEST Shielding: Type (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
the Nega-Rate® Belleville disc spring. This unit features 316 stainless steel construction, an explosion-proof/herm etically sealed electrical assembly, 18" standard free leads and SPDT or DPDT electrical forms and a wetted material surface polish of 9 - 11 micro inch Ra (0.23 - 0.28 micron Ra (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact (read more)
Browse Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Contaminated Soils, Sediments and Water
column constructed of 30-inch-long (76.2 cm) by 3- inch -diameter (7.62 cm) poly-vinyl-chloride ( PVC ) and fitted with flexible couplings, reducing bushings and NPT thread-to- 5/8 ” hose fittings was used.
-
The Effect of Pore Water Chemistry on the Biodegradation of the Exxon Valdez Oil Spill
The measuring chamber was a 60-mm long and 50-mm (2- inch ) wide (ID) PVC pipe, schedule 40. One hole ( 5/8 inch (15.9 mm) ID) was drilled and threaded in each of the top and bottom plates for the insertion of brass pipe and fitting allowing .
-
States > Kentucky > State > Proposed Regulations > 2013 Documents > Plumbing > May 1‚ 2013 > 815 KAR 20:120 - Water supply and distribution
(u) Schedule 80 chlorinated polyvinyl chloride (CPVC) plastic pipe and fittings shall be installed using primer meeting … (v) Polyvinyl chloride ( PVC ) standard dimensional ratio (SDR) 21 and (SDR) 26 pipe produced and labeled as … (w) Fusion welded polypropylene pipe products measuring one-half (1/2) inch to eighteen (18) inches in diameter … … are approved for above-ground use only and using pipe sizes five-eighths ( 5/8 ) inch through ten …
-
Tips for Installing Aluminum Balusters - Professional Deck Builder Magazine
Hollow aluminum balusters fit over connectors screwed to the upper and lower rails. Start with some 1- inch screws, a 6-foot length of 1x4 cellular PVC (such as Azek), two 6-foot strips of 5/8 -inch-by-3/4-inch PVC, and PVC glue (Figure 2).
-
Case History For Rigs To Reefs: A Cost-Effective Alternative For Platform Abandonment
9- 5/8 ", The explosive charges for cutting the conductors were fabrica- ted using 30 pounds of Composition B encased in a cylinder of 5 inch diameter PVC pipe 3-1/2 feet long. were fitted .
-
Applications of porous electrodes to metal-ion removal and the design of battery systems
fitting was a 1/4 inch male pipe-to-1/4 inch male tube, C-20 SS, Swagelok* fitting drilled The top view of the PVC feed flange is given in figure 3-21. A 5/16 inch deep, 2 5/8 inch OD recess was machined on both sides of the PVC …
-
DEVELOPMENT AND USE OF A BULK TRITIUM SHIPPING PACKAGE
The drum lid is secured with twelve, 5/8 - inch hex bolts to threaded fittings welded beneath the top surface of the drum body. … designed, analyzed, and fabricated as a pressure vessel in accordance with ASME B& PVC , Section III, Subsection …
Indicates content that may require registration and/or purchase.