-
Supplier: Lee Co. (The)
Description: This check valve has been qualified at cryogenic temperatures in a bath of liquid nitrogen. The valve showed leakage results under 10 sccm of helium at -320° F. Built into a fitting with standard AS ends, this valve is easy to integrate into existing designs. While it is
- Pressure Rating: 5,000 psi
- Media Temperature: -320 to 320 F
- Features: Check Valves, Other
-
Supplier: Lee Co. (The)
Description: Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Features: Check Valves, Other
-
Supplier: Lee Co. (The)
Description: max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
- Valve Size: 0.187 inch
- Pressure Rating: 5,000 psi
- Features: Check Valves, Other
-
-
Supplier: Lee Co. (The)
Description: max Operating Pressures: Up to 5000 psi Leakage: 1 drop / hour at 5000 psi
- Valve Size: 0.156 inch
- Pressure Rating: 5,000 psi
- Features: Check Valves, Other
-
Supplier: WEH Technologies Inc.
Description: Check valve for hydrogen cars With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH 2). The check valve system is designed to minimise the effect that dirt particles have on the sealing components within
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 5,000 psi
- Media Temperature: -40 to 185 F
- Number of Ports/Ways: 2
-
Supplier: Vektek, LLC
Description: Sealed pilot piston eliminates cross circuit leakage. 5:1 Ratio of Pilot to Check pressure for release. Filters on each port. Unclamp device sequencer, provides a way to sequence single circuit unclamp timing. Requires "B" pilot line to open "A" line check valve (requires a
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3
- Features: Check Valves, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: C03 MSV-P* PILOT OPERATED CHECK VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description This valve utilizes a guided spool and poppet-seat check valves as a blocking or
- Pressure Rating: 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Poppet Check Valves
- Features: Check Valves, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: Vektek, LLC
Description: Sealed pilot piston eliminates cross circuit leakage. 5:1 Ratio of Piot to Check pressure for release. Filters on each port location. Manifold mountable. BHC™ body and stainless steel internal components for corrosion protection. 5000 psi maximum operating pressure.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3
- Features: Check Valves, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: Vektek, LLC
Description: This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at
- Pressure Rating: 2,000 to 5,000 psi
- Number of Ports/Ways: 2
- Features: Check Valves, Other, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: Vektek, LLC
Description: This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief valve. Models available for circuits operating at
- Pressure Rating: 2,000 to 5,000 psi
- Number of Ports/Ways: 3
- Features: Check Valves, Other, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides recommendations for the design and test requirements for a spring-loaded, normally-closed hydraulic check valve. The check valve is intended for use in a civil or military aircraft hydraulic system with a rated system
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CHECK VALVE, COLORFLOW CHECK VALVE, C SERIES, 5000 PSI, NOT CONNECTION, IN-LINE, 1 INCH VALVE DIAMETER, 35 PSI CRACKING PRESSURE, STEEL, FREE FLOW IN ONE DIRECTION. FREE 2 YEAR RADWELL WARRANTY
- Features: Check Valves
- Material Of Construction: Steel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CHECK VALVE, 5000 PSI, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
- Features: Check Valves, Control Valves
-
Supplier: Continental Hydraulics
Description: PowerFlow™ D03 MODULAR STACK VALVES Check, Flow Control & Pressure Control Relief Valves Sizes NFPA D03, CETOP 3 & NG6 Pressures up to 5000 PSI High Flow Option Description Modular stack valves are designed to install between the valve and its
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves
- Features: Check Valves, Control Valves, Pressure Reducing Regulators, Pressure Relief Valves, Regulators
- Media: Hydraulic Fluid
-
Supplier: HydraCheck Inc.
Description: A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction.
- Pressure Rating: 5,000 psi
- Media Temperature: -4 to 212 F
- Valve Type: Drain Valves, Needle Valves
- Actuation: Manual / Hand
-
Supplier: Ralston Instruments, Inc.
Description: XHGV-0000 5000 psi (350 bar) XHGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection Pressure source and gauge in one hand. Directly connect to a process connection and calibrate using your precision gauge. Fine adjustment piston provides an easy way to fine
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Continental Hydraulics
Description: F0*MSV-BV NORMALLY CLOSED BLOCKING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 30 gpm (114 l/min) Description This modular stack valve is designed to help block oil movement both from
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Valve Type: Cartridge / Manifold Valves
- Features: Check Valves, Control Valves, Poppet Valves, Solenoid Valves
-
Supplier: Ralston Instruments, Inc.
Description: XHGV-4GBW 5000 psi (350 bar) XHGV pump, 1/2" female BSPP gauge swivel, 1m hose, 1/4†FBSPP process conn. Pressure source and gauge in one hand. Directly connect to a process connection and calibrate using your precision gauge. Fine adjustment piston provides an easy way to fine tune
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ames Fire & Waterworks
Description: It consists of a stainless steel body, stainless steel internal parts, thermoplastic check valves and a bottom-mounted relief valve. Series 5000SS is half the weight of competitive designs, and its short lay length makes installation and maintenance simple and easy. It is ideal
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Ralston Instruments, Inc.
Description: hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure Vent
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Continental Hydraulics
Description: F03 MSV-ND* FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description his modular stack valve is a non-compensated flow control valve with a
- Pressure Rating: 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Control Valves
- Media: Hydraulic Fluid
- Features: ISO
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Primary Material: Aluminum
-
Supplier: BI-TORQ® Valve Automation
Description: Description The Strahman M-5000TG Bronze Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features a specially designed blending chamber to thoroughly
- Operating Pressure: 50 to 150 psi
- Media Temperature Range: 150 F
- Flow: 1.5 to 6 GPM
- Valve Type: Ball Valve, Check Valve, Globe Valve, Mixing Valve
-
Supplier: BI-TORQ® Valve Automation
Description: M-5000TG_HE Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features an integral blending chamber to thoroughly and evenly blend the steam and cold
- Operating Pressure: 40 to 150 psi
- Media Temperature Range: 150 F
- Flow: 3.25 to 6 GPM
- Outlet Connection: 0.75 inch
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: relief valve prevents an overpressure condition when testing hydraulic components by allowing the oil to bypass the load valve at a pre-determined set pressure. Includes: Inline flow meter with reverse-flow Adjustable load valve with safety relief valve Comes equipped
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Ralston Instruments, Inc.
Description: Pressure Gauge (±0.25% full scale accuracy) (GAUD-5000) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, S.S. (QTHA-2FSA) Hose - Quick-test 6900 psi hose, S.S. hose ends, 20 ft (6.10 m) long (QSQS-HOS-20ft) Hose - Quick-test 6900 psi hose, S.S.
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Watts
Description: It consists of a stainless steel body, stainless steel internal parts, thermoplastic check valves and a bottom-mounted relief valve. Series 5000SS is half the weight of competitive designs, and its short lay length makes installation and maintenance simple and easy. It is ideal
-
Supplier: Pump Solutions Group
Description: Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids. Features • Handles moderate viscosity fluids. • Standard flat diaphragm. • Large internal porting with a large, single ball, suction
- Pump Type: Diaphragm Pumps, Metering Pumps, Self-Priming Pump
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: inspections ensure safety and performance. Main Features 1) Used Jewellok High Purity Series Pressure Reducing Regulator And Valves 2) Metal-to-metal diaphragm seal 3) Inlet fitting with check valve 4) Wall mounting 5) With ball valve or diaphragm valve 6)Pressure:
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: supply, that is main cylinder supply set and spare cylinder set. The device makes a stable output by using two-stage regulators. Main Features 1) Used Jewellok Pressure reducing regulator and valves 2) Metal-to-metal diaphragm seal 3) Inlet fitting with check valve 4) Wall
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-400 1:6mm barb fitting 1: 1/4″ welding s: ss316 H:1000PSI 1:25PSI 1:Mpa O2 2:1/4“O.D. 2: 3/8″welding C:nickel plated brass M:500psi 2:50PSI 2:bar/PSI H2 3:8mm barb fitting 5.1/2″ welding L:300PSI 3:100PSI 3:PSI/kpa C2H2 4:3/8″O.D. 7: 1/4″O.D. 4:150PSI CH4 5:10mm barb fitting
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: regulator for special gas 2) Equipped relief pressure valve 3)Pressure regulator and pipe through the pressure test and leakage test 4)2″ stainless steel pressure gauge, reading clearly 5) The knob of diaphragm valves with on/off logo. Material List Body material Stainless steel 316L
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
Find Suppliers by Category Top
Featured Products Top
-
, with forward flow only for 4000 psi systems. The 0.187 inch diameter is available screened and unscreened, with forward flow only for 4000 psi systems. The 0.343 inch diameter is available unscreened, with reverse flow only for 5000 psi systems. Zero Leak Check Valves (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
adaptable construction supports material changes to suit a wide range of environments. Key Features of the Cryogenic Check Valve: Temperature range: -320°F to 275°F Pressure rating: up to 5000?psi Leakage: <10?SCCM helium at (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
fluctuations better than alternative check valve technologies. All CK1 check valves are flanged and have a manual opening stem for manual operation. The 20-32 mm (3/4 - 1-1/4”) port size valves have a PTFE seat; larger valves have a metal to metal seat. A minimum pressure difference of .03 bar (0.5 psi (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Searching for a miniature check valve with a low cracking pressure? Beswick offers a wide range of duckbill style miniature check valves. These typically crack open at less than 0.5 psi. Three check valve families are available. The smallest, our CKV-M3 family, can be ordered with (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Product Features • Compact designed check valves • EPDM O-ring are standard (option: Viton® ) • Pressure rating: 206 bar Typical Applications • Designed for instrumentation panels and systems (read more)
Browse Check Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The FBC® check valve is an economical, compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and reverse flow". The FBC (read more)
Browse Check Valves Datasheets for DFT Inc. -
Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
and pressure spikes are too severe for conventional relief valves. Such conditions can lead to instability, erosion and structural damage of conventional relief valves. Both valves are available in a range of cracking pressures for system pressures up to 5,000 psi (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The)
More Information Top
-
Subsea and Process Controls for the Cadlao Floating Production System
Special female stabs incorporating 5000 psi check valves are included in the test port lines as noted in Figure 2.
-
Design of a gas tight water sampler for AUV operations
In this design samples are contained in between the multiport valve and a 5000 psi Swagelok check valve for each cylinder.
-
METHANE HYDRATE PRODUCTION FROM ALASKAN PERMAFROST
Pick up 5000 psi hose and hook up to check valve for kill line.
-
CONCENTRIC Power Unit,1 Stage,2 hp,230VAC,2000 psi - Hydraulic Power Units - 6W645|1400011 - Grainger Industrial Supply
Check Valve , Sandwich, D03, 20 GPM, 5000 PSI .
-
Hydraulic Cartridge Valves - Valves - Grainger Industrial Supply
• Threaded Cartridge Valve, Check , Max Flow GPM 16, Max Pressure 5000 PSI , Valve Cavity C10-2, Used to Isolate Portions of Hydraulic Circuit, or Provide Free Flow Path Around Restrictive Valve .
-
Hydraulic Cartridge Valves - Valves - Grainger Industrial Supply
• Threaded Cartridge Valve, Check , Max Flow GPM 16, Max Pressure 5000 PSI , Valve Cavity C10-2, Used to Isolate Portions of Hydraulic Circuit, or Provide Free Flow Path Around Restrictive Valve .
-
PARKER Valves - Hydraulics - Grainger Industrial Supply
• Cartridge Valve, Single Pilot Operated Check , 3 Way, Max Flow GPM 8, Max Pressure 5000 PSI , Valve Cavity C10-3 .
-
PARKER Valves - Hydraulics - Grainger Industrial Supply
• Cartridge Valve, Single Pilot Operated Check , 3 Way, Max Flow GPM 8, Max Pressure 5000 PSI , Valve Cavity C10-3 .
-
Check Valves - Grainger Industrial Supply
• Cartridge Valve, Single Pilot Operated Check , 3 Way, Max Flow GPM 8, Max Pressure 5000 PSI , Valve Cavity C10-3 .
-
Grainger.com
• Check Valve , Port 3/4-14 Inch NPTF, Flow Range 25 GPM, Maximum Pressure 5000 PSI , Type 3/4 Inch Steel, Height 1.50 Inches, Length 3.88 Inches, Series C .
Indicates content that may require registration and/or purchase.