-
Supplier: Pressure Washers Direct
Description: Powerful 24 HP Honda Engine •Easy to start, quiet and reliable Professional Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 5000 PSI •Mechanical thermal relief valve •Maximum
- Water Jet Pressure: 5,000 psi
- Power: 24 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: front and rear handles; mag wheels Professional Trigger Gun •High pressure swivel and a 36-inch stainless steel spray wand •5 Quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •Includes 50 feet of non-marking, dual braid Monster Hose Downstream Chemical Injection
- Water Jet Pressure: 5,000 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Pressure Washers Direct
Description: water Shark BR455037E Belt Drive Pressure Washer •4.5GPM at 5000 PSI cleans quickly and thoroughly •Electric start 20 HP Honda engine starts easy & runs quiet Stainless Steel Professional 2 Grip Wand •Insulated to work longer with less fatigue Karcher Triplex
- Water Jet Pressure: 5,000 psi
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
-
Supplier: Pressure Washers Direct
Description: 9 HP Subaru Commercial Grade Engine •Reliable power & durability General Pump Triplex Plunger Pump With Adjustable Pressure •Triplex pumps run cooler, last longer, and are rebuildable •Adjustable unloader allows you to dial down the pressure All Welded Steel Frame •Sturdy 1
- Water Jet Pressure: 3,500 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S.
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX620 20 HP Belt Drive 5,000 PSI @ 4.5 GPM (General) "These Pro-Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure washer.
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX670 24 HP Belt Drive 5,000 PSI @ 5.5 GPM (General) "These Pro-Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure washer.
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Power: 24 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Proceco Ltd.
Description: The flexibility of Proceco's robotic washing equipment can reduce the maintenance time for components by up to 80%. Large complex parts can be cleaned with this new, non-polluting equipment. A 5-axis robotic spray head in this universal washer directs high-pressure cleaning and rinsing
- Machine Type: Spray Washers
-
Supplier: General Pump
Description: Easy Start Valve, Provides Easy Start for Manual Start Gas Engines Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand of pump Designed and made in the USA Long-life construction Improved
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: General Pump
Description: Easy Start Valve, Provides Easy Start for Manual Start Gas Engines, SS Seat and Ball Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand of pump All stainless steel construction Designed
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: VAC-CON, Inc.
Description: 1600 gallon capacity polyethylene water tank 600' capacity front mounted hose reel 30 gpm/3000 psi water pump system Auxiliary engine water pump drive 400' high pressure sewer flushing hose Hose rewind guide Hose guide (Tiger Tail) 30' leader hose 600 psi wash down hand gun with
- Water Jet Pressure: 3,000 psi
- Water Flow: 1,800 GPH
- Blast / Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure-Pro
Description: pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industrial grade engines Low speed pump and thermo-sensor (prevents overheating in bypass
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
-
Supplier: Mi-T-M Corporation
Description: The stationary version of the CW electric series is designed for wash bays, golf courses and restaurant applications where mobility isn’t necessary. The stainless-steel packagedesign ensures longevity even in the toughest environments. The electric version of the CW Series is perfect for
- Water Jet Pressure: 1,000 to 5,000 psi
- Water Flow: 150 to 264 GPH
- Power: 15 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: General Pump
Description: FEATURES Specifically designed for use in hydro excavation! Exclusive patented GP design Unique design compensates for changes in pressure Trigger designed for low fatigue Allows for continued use without tiring hand All flow passages designed for minimum pressure drop - maximum flow
- Water Jet Pressure: 5,000 psi
- Water Flow: 630 GPH
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Operation: Demolition / Hydrodemolition
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter â€" *excludes 8 GPM units EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine and pump oil drains offer easy maintenance Oversize
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Water Jet Pressure: 5,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Suttner America Company
Description: Suitable when using corrosive chemical. Our most popular lances for cold or hot water applications.
- Water Jet Pressure: 5,800 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: General Pump
Description: YG5000 With 36″ Lance and 1/4″ Quick Disconnect General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve
- Water Jet Pressure: 5,000 psi
- Water Flow: 600 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: Pressure-Pro
Description: TRAILER FEATURES 2- 250' high pressure hose reels Chemical resistant coating 200 gallon water tank & Poly tool box Lights, jack w/ wheel, & safety chains Fully tested and assembled in the USA HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H Aluminum fenders,15" wheels/tires,
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gun holder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (two year warranty) 50 mesh inlet water filter Adjustable
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Power: 20 HP
- Power Source: Electric Motor
-
Supplier: Suttner America Company
Description: Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair.
- Water Jet Pressure: 5,000 psi
- Water Flow: 720 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: WLC Company, Inc.
Description: stainless-steel pressure washer offers a superior package design combined with a quiet operating system.
- Water Jet Pressure: 5,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Suttner America Company
Description: New patented valve kit and tungsten carbide ball with special valve seat. Economical 7300 PSI spray gun wtih relax action trigger.
- Water Jet Pressure: 7,300 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Transfer Lines for Clean Liquids Transfer Lines for Internal (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company's new High Pressure 375 Pilot Operated Chek® is a miniature 0.375" diameter check valve that is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. This new valve acts like a normal check valve until pressure is applied to the pilot (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The new Lee 687 Side Exit Flosert is the latest addition to our line of miniature flow regulating valves. At a nominal weight of just 48 grams, this valve is constructed entirely of stainless steel to ensure durability and long life. The valve is pressure compensated to provide a constant flow over a wide range of pressure differentials and is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
More Information Top
-
DAYTON Pressure Washer Pump,5000 PSI - Plunger Pumps - 1MCY1|1MCY1 - Grainger Industrial Supply
• Pressure Washer Pump, 5000 PSI .
-
Landa Water Cleaning Systems
PGHW series The five PGHW models of hot water pressure washers deliver cleaning power of up to 5000 PSI with a flow rate of up to 5 GPM.
-
Sorption-desorption studies on tuff III. A continuation of studies with samples from Jackass Flats and Yucca Mountain, Nevada
The core with the thin coating was fitted with polyethylene washers and end caps, and a confining pressure of 5000 psi was imposed.
-
Laboratory studies of radionuclide distributions between selected groundwaters and geologic media. Progress report, October 1, 1979-September 30, 1980
coating was fitted with polyethylene washers , end caps, and a confining pressure of 5000 psi was imposed.
-
Pressure washer gets Tuff | Today's Trucking
Tuff Pressure Washers has announced a new line of gasoline-powered cold water pressure washers featuring seven models with a rugged roll cage design. All but two of the BC models are powered by Honda engines, ranging from 11 to 24 HP and delivering cleaning power of up to 5000 PSI (pounds per square inch) of pressure at 5 GPM (gallons per minute).
-
Polyethylene, Linear and Polypropylene
A second switch operating at a higher pressure will stop the extruder. In the discharge barrel flange, a rupture disc is set for 4000 psi at 500'F. Additionally, a shear washer arrangement used to bolt the com- panion flange to the barrel flange is designed to fail at 5000 psi.
-
Preparation of encapsulated proteins dissolved in low viscosity fluids
No glue or epoxy is required since the embedded o-ring provides sealing at low pressure and the boron nitride washer provides sealing at high pressure . This particular design has a predicted burst pressure of ∼ 5000 psi and has been operated without failure up to 3000 psi.
-
http://www.plumbersurplus.com/pdf/03476.pdf
▲ Washer , 1/4" Gauge, Pressure 0- 5000 PSI .
-
Controlling the Expansion of Laser-Fusion Plasma to Minimize Impact Damage
Figure 5 shows the ram pressure (pvz/2) in standard atmospheres (1 ATM= 14.696 psi = 1.01143 x 10s Pascals, Pa= Newtons/m2) at a 10 cm dktance and over a period of 35 ~s. This plasma flow of 20 km/s polarizes to 10 kV/m in an MHDchannel with a magnetic induction of 0.5 T ( 5000 gauss), E = -v x B. Imagine a cylindrical radial outflow, and the electrodes as “ washers ” with inner and …
-
Dome attachment with brazing for increased aperture and strength
… reduced the Niobium flexure (item 47, Fig 2) to a 0.008” flat washer which is easily … Proof pressure testing of 90 psi is done to verify strength and joint integrity on every unit. Original testing was conducted to failure which occurred at stress levels ranging from 5000 to 12,000 …
Indicates content that may require registration and/or purchase.