-
Supplier: Visual Sound, Inc.
Description: Mitsubishi Digital Electronics America, Inc. The 56P-QF60LCU Widescreen LCD monitor is a specialized, extremely high resolution monitor for viewing dense information in an efficient, easy to view format. Monitor and control rooms of all types - for radiology, financial
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. High Definition 32" LCD Monitor with all Digital/Analog HD/SD inputs and Advanced Function Features The V-R321P-AFHD is a 32" widescreen high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix LCD
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: Visual Sound, Inc.
Description: Boland Communications, Inc. SDI-Digital and Analog Video LCD Monitor *Most Popular Daybright Model *Ultra-High Bright 1800 nts (cd/m2) , Dimming 100:1 *500:1 High Contrast *Wide Viewing 120°/110° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296)
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
-
Supplier: Visual Sound, Inc.
Description: ratio, 500 cd/m2 brightness, and a 178? viewing angle. With landscape, portrait and 5x5 tile mode capabilities, the M4210LCBA adapts to your signage needs. Native Display Resolution: 1920 x 1080 Full HD High Brightness: 500 cd/m2 Contrast Ratio: 1,300:1,
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: RS Components, Ltd.
Description: 0.96inTFT IPS display 160x80,500cd/m² SP
- Diagonal Screen Size: 0.959843038 inch
- Voltage Rating: 3.3 volts
- Color: Color
- Features: Flat Panel Monitor, Other Input Types
-
Description: 8" SVGA Color TFT Monitor (VGA input only) SPECIFICATIONS: • NEW CPT LCD LED Panel CLAA080MB0ACW • Analog RGB VGA, TN (RF), normally white • 800x600 resolution • 500:1 contrast ratio • 262K colors • 250 cd/m •Ships with panavise mount •Standard Warranty Included • 12V
- Diagonal Screen Size: 8 inch
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor, Other Input Types, Other Mounting Type
- Monitor Type: LCD Display
-
Supplier: DynaScan Technology, Inc.
Description: Sunlight readable 2,500 cd/m² brightness, LED backlit with local dimming, Narrow 23.7 / 20.9 mm bezel, 1,000,000:1 dynamic contrast ratio, 1080p Full HD resolution, Fanless thermal management system
- Diagonal Screen Size: 65 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: DynaScan Technology, Inc.
Description: 1,500 cd/m² brightness, LED backlit with local dimming, Blackening defect free in direct sunlight, Narrow 11 mm bezel for video wall applications, 1,000,000:1 dynamic contrast ratio, 1080p Full HD resolution, Fanless Thermal management system
- Diagonal Screen Size: 47 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: DynaScan Technology, Inc.
Description: Sunlight readable 2,500 cd/m² brightness, LED backlit with local dimming, Blackening defect free in direct sunlight, Narrow 11.5 mm bezel for video wall applications, 1,000,000:1 dynamic contrast ratio, 1080p Full HD resolution, Fanless thermal management system
- Diagonal Screen Size: 55 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: DynaScan Technology, Inc.
Description: Super narrow bezel for video wall applications, , High brightness 1,500 cd/m², , IPS panel for superior color uniformity, , D65 color calibrated, , Built-in video wall daisy-chaining, , Low power consumption, Direct LED backlit with local dimming, , EvenGlow uniform backlighting
- Diagonal Screen Size: 55 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISPLAY MONITOR, 12.1 IN, COLOR, LCD, 400 CD/M2, 500:1 CONTRAST RATIO, 800 X 600 RESOLUTION, 4:3 ASPECT RATIO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Synertron Technology, Inc.
Description: 15" Wide Range DC IN Panel Mount Touch Screen LCD Monitor 15" 9~33V Wide range input Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Specification: Panel-mount TFT LCD monitor. (Analog VGA input.) Heavy-duty steel electroplated for
- Screen Type: LCD / Flat Panel
- External Connections: USB
-
Supplier: ValueTronics International, Inc.
Description: Settling Time: 100 mS to settling within spec Display: 40 x 2 LCD, backlit with an EL panel, shows range (1 through 6B), output enabled condition, impedance setting, and bus address Bus: GPIB standard Input Power: 100, 120, 220, 240 VAC, ±10%, 50 to 400 Hz, <24 VA Operating Temperature: -20
- Environmental Properties: Temperature
-
Supplier: Caterpillar Oil & Gas
Description: Improving Workforce Efficiency • Standard factory certifications improve worksite safety • - Class I Division 2 (NEC 500) • - Class I Zone 2 (NEC 505) • - ATEX Directive (94/9/EC) Group II • - 3G Environments (Zone 2) with Gas Group IIA • - Electrical IIC and Temperature Class T3 • Electrical
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: to support your operation with technical support, service, parts, and warranty. Cat C15 ACERT HazPak. Rating: 400 bkW (536 bhp) @ 1800-2000 rpm. Improving Workforce Efficiency • Standard factory certifications improve worksite safety - Class I Division 2 (NEC 500), Class I Zone 2 (NEC 505) -
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: speed; includes two environmental drains Charging System 24V 35A EX d ATEX compliant alternator for Gas Group IIB, temperature class T3; heavy-duty, brushless. 24V 65A alternator, NEC 500 Class 1 Division 2 for Gas Groups C&D, temperature Class T3; heavy-duty, brushless. 24V 55Ah EX d e II T4
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: for Gas Group IIb, temperature class T3; heavy-duty, brushless; 24V 65A alternator, NEC 500 Class 1 Division 2 for Gas Groups C&D, temperature Class T3; heavy-duty, brushless; 24V 55Ah EX d e II T4 increased safety deep discharge battery pack with integral junction box and isolator switch.
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: ValueTronics International, Inc.
Description: (Text), Screen Display data (Bmp), An external storage device is available via USB Optical input Connector: FC type Applicable fiber: 50/125 GI fiber I/O interface: GPIB (IEEE 488.2) Ethernet (10/100 Base) VGA output USB port PS/2 Mouse Display: 6.5-inch color LCD (640 x 480 dots) General
Find Suppliers by Category Top
Featured Products Top
-
, and fluid density. Product Benefits Mass or volumetric flow monitoring of gases, liquids or steam Ideal for pipes and ducts up to 72 inches (2M). Measures five process variables with one process connection (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
algorithm, with 150% long-term and 300% short-term overload capacity, capable of handling impact loads without pressure; Standard LCD large screen, real-time display of operating parameters, easy to operate; Support multi-mode networking, remote monitoring, parameter setting, and fault alarm, solving (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
±1.5% ±2% Stable voltage significantly improves production consistency and equipment performance (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
receiver as well. Commercial drones are essentially flying computers with a video camera. Designing a drone with longer battery life, and therefore longer flying time, challenges engineers. The greater the battery’s power capacity, usually expressed in milli-Ampere-hours (mAh), the (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
New build | Techie7 - Free Technical Help
BenQ FP241W Black 24" 16ms (6ms GTG) HDMI Widescreen LCD Monitor 500 cd / m2 1000:1 .
-
large monitor - Techist - All Things Tech
Newegg.com - Hanns·G HG-281DPB Black 28" 3ms Widescreen LCD HDMI Monitor 500 cd / m2 800:1 Built in Speakers - Retail .
-
Techist - All Things Tech - New gaming build
Hanns·G HG-281DPB Black 28" 3ms Widescreen - Newegg.com - Hanns·G HG-281DPB Black 28" 3ms Widescreen LCD HDMI Monitor 500 cd / m2 800:1 Built in Speakers - LCD Monitors ----$499.99 .
-
Techist - All Things Tech - New gaming build
Hanns·G HG-281DPB Black 28" 3ms Widescreen - Newegg.com - Hanns·G HG-281DPB Black 28" 3ms Widescreen LCD HDMI Monitor 500 cd / m2 800:1 Built in Speakers - LCD Monitors ----$499.99 .
-
Please help me regarding a monitor purchase - Page 3 - Techist - All Things Tech
Newegg.com - Hanns·G HG-281DPB Black 28" 3ms Widescreen LCD HDMI Monitor 500 cd / m2 800:1 Built in Speakers - Retail .
-
Techist - All Things Tech - Buddies thinking new build for Video Editing... Would a gaming build work ?
Displays:Newegg.com - Hanns·G HG-281DPB Black 28" 3ms Widescreen LCD HDMI Monitor 500 cd / m2 800:1 Built in Speakers - Retail .
-
Techist - All Things Tech - View Single Post - Buddies thinking new build for Video Editing... Would a gaming build work ?
Displays:Newegg.com - Hanns·G HG-281DPB Black 28" 3ms Widescreen LCD HDMI Monitor 500 cd / m2 800:1 Built in Speakers - Retail .
-
Buddies thinking new build for Video Editing... Would a gaming build work ? - Techist - All Things Tech
Displays:Newegg.com - Hanns·G HG-281DPB Black 28" 3ms Widescreen LCD HDMI Monitor 500 cd / m2 800:1 Built in Speakers - Retail .
-
Techist - All Things Tech - Rig To be built - Specs plz rate or make suggestions.
Rosewill R912E Black 19" 8ms LCD Monitor 270 cd / m2 500 :1 0.294mm Pixel Pitch .
-
ok system specs how dose she look? - Techist - All Things Tech
Moniter: ViewSonic VA1912wb Black 19" DVI 8ms Widescreen LCD Monitor 300 cd / m2 500 :1 Built in Speakers 0.294mm Pixel Pitch $204.99 .
Indicates content that may require registration and/or purchase.