-
Supplier: Accuris
Description: TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, SINGLE PHASE SYMBOL 415 - TWO 75 MCM CABLES, SYMBOL 415.1 - TWO 100 MCM CABLES, SYMBOL 415.2 - TWO 125 MCM CABLES, SYMBOL 415.3 - TWO 150 MCM CABLES AND SYMBOL 415.4 - TWO 200
-
Supplier: Accuris
Description: TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE, SYMBOL NO. 576.1 - TWO CIRCUITS FOR 150 MCM CABLE, ONE CIRCUIT FOR 200 MCM CABLE AND ONE CIRCUIT FOR 400 MCM CABLE, SYMBOL NO. 577.1 - ONE CIRCUIT FOR 150 MCM
-
Supplier: Accuris
Description: TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, SINGLE-PHASE, SYMBOL NO. 415 - TWO 75 MCM CABLES, SYMBOL NO. 415.1 - TWO 100 MCM CABLES, SYMBOL NO. 415.2 - TWO 125 MCM CABLES, SYMBOL NO. 415.3 - TWO 150 MCM CABLES AND
-
-
Supplier: Accuris
Description: Terminal Boxes, Connection, Submersible (15-Foot), 500 Volts, Single- Phase, Symbol No. 415 - Two 75 MCM Cables, Symbol No. 415.1 - Two 100 MCM Cables, Symbol No. 415.2 - Two 125 MCM Cables, Symbol No. 415.3 - Two 150 MCM Cables and
-
Supplier: Newark, An Avnet Company
Description: CABLE LIMITER 500 MCM TUBE TO TUBE
-
Supplier: Newark, An Avnet Company
Description: Cable Limiter 500 MCM TUBE- Str. Term wi
-
Supplier: Newark, An Avnet Company
Description: ACS 600V CABLE LIMITER 500MCM COPPER / BOX
-
Supplier: Philatron Wire & Cable
Description: Whether you are looking from 250 MCM, 300 MCM, 350 MCM, 400 MCM 500 MCM, 600 MCM, 800 MCM 900 MCM, 1000 MCM, 2000 MCM, 3000 MCM, 4000 MCM or a custom size MCM cable for Building Wire-THW2, Mining
-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 500MCM gauge, black Stranded Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.926 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: THHN THWN 2 500MCM
-
Supplier: Producto Electric Corp.
Description: SILICONE BRONZE MATERIAL 250 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 250 MCM MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION STANDARD PACKAGE 12
- International (mm2): 120 to 253 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Penn-Union Corp.
Description: EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 350 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED, 500 MCM MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED, 500 MCM MAX. TAP CONDUCTOR SIZE PARALLEL TAP, TEE
-
Supplier: NSI Industries LLC
Description: BRONZE MATERIAL 350 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 5 PER CARTON
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: Greaves Corporation
Description: CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 500 MCM CONDUCTOR SIZE PINK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: Penn-Union Corp.
Description: IN LINE TYPE 5.25 INCH L X 1.5 INCH W X 2.56 INCH H SIZE 2 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL ALUMINUM ALLOY BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) IISR MODEL
-
Supplier: Greaves Corporation
Description: REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL YELLOW COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: Greaves Corporation
Description: ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2-3/4 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3/8 INCH STUD SIZE 1-1/4 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL
- International (mm2): 13.3008 to 253.354 mm2
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: Penn-Union Corp.
Description: BRONZE MATERIAL 3 INCH OVERALL LENGTH 4 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-3/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 15/16 INCH-16 TPI HEX SOCKET SCREW TYPE PNL MODEL
- Features: AWG 2/0, 3/0, 4/0 or Larger
- Terminal Type: Wire Lug
-
Supplier: NSI Industries LLC
Description: 4 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 2 PER CARTON PL MODEL
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: NSI Industries LLC
Description: CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON TL MODEL
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Arlington Industries, Inc.
Description: ANTI SHORT TYPE THERMOPLASTIC MATERIAL 1.33 INCH (4) 250 MCM, (4) 300 MCM, (4) 350 MCM, (3) 350 MCM, (4) 400 MCM, (3) 400 MCM, (2) 400 MCM, (4) 450 MCM, (3) 450 MCM, (2) 450 MCM, (4) 500 MCM, (3) 500
- Conduit Size: 2 to 2.5 inch
- Features: Other
-
Supplier: Belden Inc.
Description: Belden Basics VFD, 3 Conductor 500MCM (37x.1162") Bare Copper XLPE Insulation M4 Color Code + 2AWG Symmetrical Segmented Ground (3 of 6AWG) Bare Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black PVC Outer Jacket, 2000V TC-ER 90C Dry/Wet 1000V CSA 22.2 No. 230 TC SUN RES DIR
- Number of Conductors: 3 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 500 AWG
-
Supplier: Klein Tools, Inc.
Description: SHEARING TYPE 25-1/2 INCH COPPER, ALUMINUM, SOFT CABLE CABLE TYPE 500 MCM (COPPER), 750 MCM (ALUMINUM), 1-3/8 INCH DIA (SOFT CABLE) CABLE SIZE COMFORT GRIP, NON-SLIP HANDLE TYPE FIBERGLASS HANDLE WITH VINYL GRIP HANDLE MATERIAL
- Tool Type: Wire Cutter / Scissor
-
Supplier: Thermal Wire and Cable LLC
Description: burned than other conventional cables utilizing other insulating material. Cables are UL Recognized for hazardous location motors. Available in 26 AWG through 1000 MCM. MCM-1000 circular mils around the conductor. 500 MCM = 500,000 circular mils, 300
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Features: AWG 2/0, 3/0, 4/0 or Larger
-
Supplier: DigiKey
Description: Tool Cutting Head For Up to 500MCM Copper, 500MCM ALUM, 556MCM ACSR Cables
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Fits in toolbox or on tool belt Specifications: Frequent Use - Copper 500 MCM, Aluminum 600 MCM Max. Capacity - Copper 600 MCM, Aluminum 750 MCM 9" in Length Approx. Weight 1 lbs. NEVER use any bolt or cable cutters on energized circuits, wire, or
-
Supplier: Powell Electronics, Inc.
Description: CABLE CUTTER - 500 MCM (FIBER)
-
Supplier: Acme Chip Technology Co., Limited
Description: CABLE LIMITER 500 MCM TUBE TO TU
-
Supplier: NSI Industries LLC
Description: COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 535.3 DIESEL LOCOMOTIVE, 700 MCM COMM, 500 MCM ASTM, 400 MCM WELD CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Radwell International
Description: CABLE FUSE, 600V, 500MCM, A1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Producto Electric Corp.
Description: ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 3.5 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/32 INCH STUD SIZE 1.5 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
- International (mm2): 253 to 508 mm2
- Material: Aluminum, Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: DigiKey
Description: Tool Stripper For 350, 500, 600, 750MCM
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: Penn-Union Corp.
Description: HEAT TYPE POLYOLEFIN MATERIAL 48 INCH 2 INCH MIN. EXPANDED DIAMETER 0.62 INCH MAX. RECOVERED DIAMETER 250 TO 500 MCM CABLE SIZE UL 486-D APPROVAL 1000 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE PSHA MODEL
- Length: 48 inch
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing
- Material: Polyolefin
-
Supplier: General Cable
Description: WELDING CABLE TYPE 0.96 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 695 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 500 MCM CONDUCTOR SIZE EPDM JACKET MATERIAL 5054/30 STRANDS STRANDING BLACK JACKET COLOR
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 695 amps
- Operating Temperature: -40 to 90 C
-
Supplier: Ideal Industries, Inc.
Description: HEAT TYPE POLYOLEFIN MATERIAL 4 FT 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 MCM CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.031 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE
- Length: 48 inch
- Operating Temperature: -55 to 125 C
- Shrink Temperature: 70 C
- Shrink Ratio: 2 :1
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Underground Feeder 500mcm Cable Fault
Underground Feeder 500mcm Cable Fault .
-
Ampacities for Cables in Randomly Filled Trays
Figure 11 shows calculated ampacities for rubber insulated, single conductor 500 MCM cables in a 30o fill tray and a 60% fill tray.
-
FED-R: a fusion engineering device utilizing resistive magnets
Mean length of 15 kV, 500 MCM cable per power supply, meters .
-
Protection of remotely located motors
The short circuit current at the motor location will be less than short circuit current at the feeder breaker due to the impedance of the 500MCM cable feeding the motor.
-
CR4 - Thread: Arc Flash Calculation
Engineer report for taps to starters from a set of cables in busway had Fault Isc 28570A on 500MCM cables .
-
CR4 - Thread: Lightning Rod Usage
… years here to set up a 60 ft rod suspended above the ground 6 feet, attach a wire to a fuse 15KV holder with 5KV 100A fuse and 4, 8 FT ground rods attached with 500MCM cables in a 4 ft …
Indicates content that may require registration and/or purchase.