-
Supplier: Lapp Tannehill
Description: THHN wire is primarily used in conduit and cable trays for services, feeders, and branch circuits in commercial or industrial applications as specified in the National Electrical Code. 500MCM gauge, black Stranded Conductor MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.926 inch
- Operating Temperature: 60.0000000000001 to 90.0000000000001 C
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: AMPOWER Terminals, 500MCM
-
Supplier: Heilind Electronics, Inc.
Description: AMPOWER QUICK DISC 500MCM
-
-
Supplier: Heilind Electronics, Inc.
Description: TERMINAL,AMPOWER 500MCM 3/8
-
Supplier: Heilind Electronics, Inc.
Description: TERMINAL,AMPOWER 500MCM 1/2
-
Supplier: Heilind Electronics, Inc.
Description: TERM,AMPWR 500MCM HD (2)3/8
-
Supplier: Newark, An Avnet Company
Description: AL CU (4)3/0 500 MCM Modified For Control Wire Terminals
-
Supplier: Newark, An Avnet Company
Description: TERMINAL,AMPOWER 500MCM 1/2 ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: Terminal Crimpband, Open Band Connector Crimp 250-500MCM (kcmil), 350-500MCM (kcmil) Blue
-
Supplier: Philatron Wire & Cable
Description: Whether you are looking from 250 MCM, 300 MCM, 350 MCM, 400 MCM 500 MCM, 600 MCM, 800 MCM 900 MCM, 1000 MCM, 2000 MCM, 3000 MCM, 4000 MCM or a custom size MCM cable for Building Wire-THW2, Mining
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1285045-SCT500-500 Category: Connectors, Interconnects>Terminals - Wire Splice Connectors Series: Pan-Lug® Termination: Crimp Package: Bulk Wire Gauge: 500MCM (kcmil) Standard Package: 1 Terminal Type: T-Splice, Tap Insulation: Non-Insulated Number of
-
Supplier: Newark, An Avnet Company
Description: CABLE; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver; Conductor Material:- RoHS Compliant: No
-
Supplier: Producto Electric Corp.
Description: SILICONE BRONZE MATERIAL 250 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 250 MCM MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION STANDARD PACKAGE 12
- International (mm2): 120 to 253 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Greaves Corporation
Description: DIRECT BURIAL TYPE 500 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: Greaves Corporation
Description: REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL YELLOW COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: Galco Industrial Electronics
Description: Mechanical Lug, 500MCM-4AWG, (1)3/8in.
-
Supplier: Madison Electric Products
Description: APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 250 MCM TO 500 MCM TAP MATERIAL SILICON BRONZE NUMBER OF MAIN CONDUCTORS 2 SIZE 0.834 INCH ID X 1.625 INCH OD TYPE SPLIT BOLT
- International (mm2): 126.677 to 253.354 mm2
- Material: Copper
- Features: Other
-
Supplier: Greaves Corporation
Description: STRAIGHT TYPE TIN PLATED COPPER PIN MATERIAL ALUMINUM CONDUCTOR MATERIAL UL 486B APPROVAL 500 MCM CONDUCTOR SIZE PIN SIZE 350 MCM STRANDED PT MODEL
- Material: Aluminum, Copper
- Terminal Type: Pin Terminal
-
Supplier: DigiKey
Description: CONN INLINE 500 MCM CRIMP
- Features: Other, RoHS
-
Supplier: Greaves Corporation
Description: TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Producto Electric Corp.
Description: ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 13/32 INCH STUD SIZE 1.25 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
- North American (AWG): 4 AWG
- International (mm2): 253 mm2
- Material: Aluminum, Copper
- Features: Other
-
Supplier: DigiKey
Description: CONN TERM RECT TONG 500 MCM #1
- Material: Copper
- Features: Other
-
Supplier: Penn-Union Corp.
Description: ALUMINUM MATERIAL 3.08 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 500 MCM CONDUCTOR SIZE 0.68 INCH DIA X 1.6 INCH L PIN SIZE DIE COLOR CODE PINK WIRE DIAMETER 0.813 INCH TP MODEL
- Material: Aluminum
- Terminal Type: Pin Terminal
-
Supplier: NSI Industries LLC
Description: CAST BRONZE MATERIAL 4-1/2 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON TL MODEL
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Thermal Wire and Cable LLC
Description: burned than other conventional cables utilizing other insulating material. Cables are UL Recognized for hazardous location motors. Available in 26 AWG through 1000 MCM. MCM-1000 circular mils around the conductor. 500 MCM = 500,000 circular mils, 300 Volt also
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Features: AWG 2/0, 3/0, 4/0 or Larger
-
Supplier: DigiKey
Description: Tool Stripper For 350, 500, 600, 750MCM
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: Penn-Union Corp.
Description: ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-9/16 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S)
- Features: AWG 2/0, 3/0, 4/0 or Larger
- Material: Aluminum
- Terminal Type: Wire Lug
-
Supplier: Hubbell Incorporated
Description: STANDARD TYPE 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 6 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE 400 TO 500 KCMIL PRIMARY OPENING WIRE SIZE U-BLOK[TM] BRAND ROHS COMPATIBLE INSTALLATION
- Features: Other
- Unit Type: Plug Strip
- Certifications: UL
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals TERM AMPOWER 500MCM 500 MCM #3/8
-
Supplier: NSI Industries LLC
Description: U STYLE TYPE NSI-12/P-500/P-750 USED ON 400 MCM, 500 MCM (BI METALLIC PIN TERMINAL), 500 MCM (ALUMINUM LUG/SPLICE) WIRE SIZE ALUMINUM LUG/SPLICE, BI METALLIC PIN TERMINAL CONNECTOR TYPE DIE COLOR AND NUMBER PINK 300
- Tool Type: Crimper
-
Supplier: O-Z/Gedney
Description: THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 MCM WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 6-1/16 INCH DIAMETER 5 INCH TRADE SIZE
- Conduit Size: 5 inch
- Features: Other
- Material: Steel
-
Supplier: NSI Industries LLC
Description: COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 535.3 DIESEL LOCOMOTIVE, 700 MCM COMM, 500 MCM ASTM, 400 MCM WELD CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Radwell International
Description: WIRE CONNECTOR, TWO 1000 MCM-500 MCM, BOLT SIZE 5/8 INCH,600 VOLTS, ALUMINUM, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Douglas Electrical Components
Description: range from 4 K (LHe) through high temperatures of 200°C High-voltage cables up to 30,000 V Full cable harness options with connectorization available Wire gauges from 38 AWG to 500 MCM Conductor counts from single wire to 3,200 in a single feedthrough Cable lengths from
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
More Information Top
-
SHAWMUT - FUSEBLOCK(15)
FUSEBLOCK, 3-POLE, CLASS H & K SPRING REINFORCED, BOX LUG ACCEPTS (2)#4- 500 MCM WIRE , AL/CU .
-
Analysis of common mode EMI for three-phase voltage source converters
The 100 meters long three-phase four- wire 500 MCM cables are simulated with ANSOFTTM,as shown in Fig. 6.
-
FROM MULE TRACKS TO LIGHT RAIL TRANSIT TRACKS: INTEGRATING MODERN INFRASTRUCTURE INTO AN ANCIENT CITY--JERUSALEM, ISRAEL
The SCAT system consists of a single contact wire (300 MCM) suspended from a 500 MCM messenger wire .
-
ACTUAL VERSUS FORECAST RIDERSHIP ON METROLINK IN ST. CLAIR COUNTY, ILLINOIS
The SCAT system consists of a single contact wire (300 MCM) suspended from a 500 MCM messenger wire .
-
Connecting 500 MCM Al wire to 200A breaker - Self Help Forums
Connecting 500 MCM Al wire to 200A breaker .
-
Connecting 500 MCM Al wire to 200A breaker - Self Help Forums
Connecting 500 MCM Al wire to 200A breaker .
-
http://dspace.mit.edu/bitstream/handle/1721.1/16906/52561908-MIT.pdf?sequence=2
To produce this electric field, an ohmic drive consisting of 25 turns of 500 MCM copper wire forming a solenoid on the inside wall of the vessel is used.
-
Electrical Code - USA - Page 104 - Self Help Forums
Connecting 500 MCM Al wire to 200A breaker .
-
Connecting 500 MCM Al wire to 200A breaker - Self Help Forums
Connecting 500 MCM Al wire to 200A breaker .
-
Connecting 500 MCM Al wire to 200A breaker - Self Help Forums
Connecting 500 MCM Al wire to 200A breaker .
Indicates content that may require registration and/or purchase.