-
Supplier: IET Labs, Inc.
Description: The DP-500 Series implement a genuine potentiometer circuit. Use this type where needed to substitute for a three terminal potentiometer, where all three terminals are required individually.
- Decades: 1 to 6
- Temperature Coefficient: 25 ±ppm/°C
- Operating Temperature: 10 to 50 C
- Special Features: AC, Component / OEM, DC, Variable (Continuously)
-
Supplier: Richardson RFPD
Description: The AD5116 provides a nonvolatile digital potentiometer solution for 64-position adjustment applications, offering guaranteed low resistor tolerance errors of ±8% and up to ±6 mA current density in the A, B, and W pins. The low resistor tolerance, low nominal temperature coefficient,
- Features: Digital Potentiometer, Other
-
Supplier: RS Components, Ltd.
Description: DIGITAL POTENTIOMETER 256 POS,50K OHM
- Resistance Range: 50,000 ohms
- Temperature Coefficient (TCR): 35 ±ppm/°C
- Features: Digital Potentiometer, Other
- Resistance Taper: Linear
-
-
Supplier: Quarktwin Technology Ltd.
Description: Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-TDFN (3x3)
- Resistance Range: 100,000 ohms
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Operating DC Voltage: 2.7 volts
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Pushbutton Interface 8-LFCSP-UD (2x2)
- Resistance Range: 10,000 ohms
- Tolerance: 8 +/- %
- Operating DC Voltage: 2.3 to 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: IET Labs, Inc.
Description: Kelvin-Varley Voltage divider circuit - more economical than the DP-500. Operates in the same way as the DP-500, except that it has an additional, but variable resistance in series with the wiper arm which goes to zero at the full scale and zero settings. Use this type where the wiper is input into
- Decades: 1 to 6
- Temperature Coefficient: 25 ±ppm/°C
- Operating Temperature: 10 to 50 C
- Special Features: AC, Component / OEM, DC, Variable (Continuously)
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers Package: Tape & Reel (TR) Product Status: Active Taper: Linear Configuration: Potentiometer Number of Taps: 129 Resistance
- Resistance Range: 10,000 ohms
- Features: Digital Potentiometer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part,
- Resistance Range: 80,000 ohms
- Operating Temperature: -40 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This
- Resistance Range: 10,000 ohms
- Operating Temperature: -40 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: VOL DIGITAL POTENTIOMETER; End To End Resistance:10kohm; Control Interface:2 Wire, Serial; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:TSSOP; No. of Pins:20Pins; No. of Steps:64; Product Range:- RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: IC DGT POT 100KOHM 256TAP 8TDFN
- Features: Digital Potentiometer, Standard Potentiometer, Surface Mount (SMT / SMD)
-
Supplier: Newark, An Avnet Company
Description: NV DIGITAL POTENTIOMETER; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:3 Wire, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins; MSL:-RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Digital Potentiometer Development Tools Mini Analog Joystick 10K Potentiometers
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, DIGITAL, SNAP-IN, 2 WATTS, 3%, 2K OHMS
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 5K Ohm
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 100K Ohm
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% I2C 10kΩ 5V SOIC-20 Digital Potentiometers ROHS
- Resistance Range: 10,000 ohms
- Temperature Coefficient (TCR): 300 ±ppm/°C
- No. of Tap Positions: 64 #
- Operating DC Voltage: 5 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIGITAL POTENTIOMETER - 10K
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating Temperature: -40 to 125 C
- Mounting / Packaging: Through Hole
-
Supplier: ODG (Origin Data Global)
Description: IC XDCP SGL 1024TAP 100K 14TSSOP
- Operating Temperature: 32 to 158 F
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Bulk Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current
- VF: 0.5 volts
- VR: 20 volts
- IR: 0.001 mA
-
Description: IC DGTL POT 50KOHM 256TAP 8TDFN
- Resistance Range: 50,000 ohms
- Tolerance: 25 +/- %
- Operating Temperature: -40 to 85 C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Utmel Electronic Limited
Description: Digital Potentiometer 50kOhm 256POS Volatile Linear Automotive 20-Pin TSSOP Tube
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: Digital Potentiometer 100POS 10kOhm Single 8-Pin SOIC N T/R
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: BOURNS 3682S-1-103L POTENTIOMETER, DIGITAL, 10K
- Resistance Range: 10,000 ohms
- Tolerance: 3 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: ODG (Origin Data Global)
Description: TRIMMER 500K OHM 1W PC PIN TOP
- Resistance Range: 500,000 ohms
- Tolerance: 10 +/- %
- Technology / Construction: Cermet
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9511 is a push button controlled potentiometer that is ideal for push button controlled resistance trimming.brbr The X9511 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0001 amps
- Features: Digital Potentiometer
-
Supplier: Acme Chip Technology Co., Limited
Description: POT 500 OHM 5W WIREWOUND LINEAR
- Resistance Range: 500 ohms
- Tolerance: 3 +/- %
- Power Rating: 5 watts
-
Supplier: TE Connectivity
Description: Packaging Features Rotary Displacement Sensor - Potentiometer Package : Dia .500 in (Size 5) Housing Product Type Features Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-87 - 257 DEGF ]
- Operating Temperature: -65 to 125 C
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Current Rating: 0.01 amps
- Features: Digital Potentiometer, Other
Find Suppliers by Category Top
Featured Products Top
-
In the present time a consecutive phaseout from generally usable, modular, analog standard NIMelectronics to compact single purpose devices utilizing digital signal processing hardware takes place. As example one of the main supliers of nuclear measurement electronics, Mirion Technologies (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
provide absolute, rotary position. Output options for analog, digital, redundant and switch outputs are standard. The RFC4800 Series utilizes a magnetic pickup to provide a touchless measurement range of 0 to 360°. Key specifications include ingress protection from liquids and dust to the IP (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.