-
Supplier: Transcat, Inc.
Description: tough applications Ease of Use Leak testing for low pressure gas systems Pressure drop monitoring across filters Designed to handle tough applications Measures Various Types of Pressure Differential Gauge Absolute
- Working Pressure Range: 10,152.639 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution %
- Working Pressure Range: 290.0754 psi
- Type: Absolute, Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, SEAL GAUGE, 50BAR; Operating Pressure Max:50bar; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:G1/4; Supply Current:6.5mA; Product Range:MIP Series RoHS Compliant: Yes
-
-
Supplier: RS Components, Ltd.
Description: UKAS(3890575) 50MM, 0-4BAR GAUGE
- Working Pressure Range: 0 to 58.01508 psi
- Dial Diameter: 1.968505 inch
- Pressure Connection Size: 0.25 inch
- Vacuum Range: 3,001.139031999998 torr
-
Supplier: Transcat, Inc.
Description: test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution %
- Working Pressure Range: 20,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution %
- Working Pressure Range: 15,000 psi
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Display: Digital
-
Supplier: Newark, An Avnet Company
Description: METRIC 50 BAR GAUGE PRESSURE
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R, metric, or G thread, push-in connector Display units bar, psi, MPa
- Working Pressure Range: 0 to 145.0377 psi
- Operating Temperature: -4 to 140 F
- Accuracy: 2.5 ±% FS
- Media: Gas, Liquid
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: Festo Corporation
Description: Designs based on EN 837-1 Pneumatic connection via G thread Display units bar, psi
- Working Pressure Range: 0 to 145.0377 psi
- Operating Temperature: -4 to 140 F
- Accuracy: 2.5 ±% FS
- Media: Gas, Liquid
-
Supplier: McDaniel Controls, Inc.
Description: 2" (50mm) Dial Size - Fillable 1/4" NP and 1/8" NPT Standard
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 1-P3MB/50 BAR Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range:50bar Accuracy class: 0.2 Electrical connection via cable 3m Output signal: 2mV/V Degree of protection: IP67 acc. to IEC 60529
- Working Pressure Range: 725 psi
- Accuracy: 0.2 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Working Pressure Range: -14.7 to 250 psi
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 50bar Accuracy class: 0.2 Electrical connection via HS6P connector Output signal: 2mV/V Degree of protection: IP67 acc. to DIN 40050 IEC 529
- Working Pressure Range: 725 psi
- Accuracy: 0.2 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Pressure transducer for gauge pressure P60F, Measuring range: 0...50 bar, Mechanical connection: G1/8, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at transducer, Cable: 4 m, free ends, Degree of
- Working Pressure Range: 725 psi
- Accuracy: 0.3 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • RS232 Digital Communications Standard • Data Logging for up to 8500 Data Pointswith Optional Software • Very High Accuracy: ±0.05% FS • NIST Traceable Calibration Certificate Included • Temperature Compensated: 0 to 50ºC • Displays in 18 Standard or Custom Engineering Units • Displays
- Working Pressure Range: -15 to 10,000 psi
- Operating Temperature: 14 to 131 F
- Accuracy: 0.05 to 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 50BAR, 3/4" BSP; Operating Pressure Max:50bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric
- Operating Temperature: 0.4 to 159.8 F
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Signal conditioned for temperature and calibration—giving you stabilized readings •
0.25% and 1% full-scale accuracy • Read pressure in psi, Bar, or KpA • Laser-welded stainless steel design The all laser-welded 316L stainless steel gauge is designed for superior - Operating Temperature: -4 to 185 F
- Display Type: Digital
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, HYDRAULIC, W/ PISTON, 50-250 BAR, 3/8 INCH BSP, HARDENED STEEL. FREE 2 YEAR RADWELL WARRANTY
- Media: Hydraulic Fluid
- Valve Type: Piston Valves
- Features: Regulators
- Primary Material: Steel
-
Supplier: SSI Technologies, LLC
Description: pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit display
- Working Pressure Range: 0 to 50 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: SSI Technologies, LLC
Description: The MediaGauge™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning
- Working Pressure Range: 0 to 50 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Cole-Parmer
Description: integrated pressure calibrator for test and calibration of pressure instruments including transmitters, transducers, switches, gauges, indicators and
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: HVACQuick.com
Description: Greystone - Gauge pressure transmitter, jumper selectable outputs. 0.5, 1.0, 2.5 and 5.0 Bar ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil, no welds, no internal
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: TE Connectivity
Description: Pressure (PSI) : 750 Pressure Accuracy : Down to ± .35% FSO Pressure Range : 0 - 50 bar Proof Pressure Range : 2X FS Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers
- Working Pressure Range: 750 psi
- Accuracy: 0.35 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Gauge
-
Supplier: Endress + Hauser – Sensors & Components
Description: output signal Uncompensated bridge output signal (mV/V) with cable connection. High overload resistance Overload resistance up to 160 bar/420 bar on one side, up to 240 bar/630 bar on both sides. High quality processed Made of high-quality stainless steel (316 L).
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Winters Instruments
Description: Description & Features:• Rugged, 2" (50mm) forged brass case and connection• Forged brass case and socket• Glycerin filled• 3/8" Steck-O connection• 3 coloured zone dial for easier pressure reading• 0-9,000 psi/bar• 5 year warranty
- Working Pressure Range: 0 to 9,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.375 inch
- Accuracy: 3 ±% FS
-
Supplier: OMEGA Engineering, Inc.
Description: • Dual Scales in PSI and BAR • Economically Priced • 3-2-3% Full Scale Accuracy* • 1½", 2", 2½", or 3½" Dials (38, 50, 63, or 89 mm Dials) • Center Back or Lower Mount Fittings
- Working Pressure Range: 0 to 300 psi
- Dial Diameter: 1.5 to 3.5 inch
- Pressure Connection Size: 0.125 to 0.25 inch
- Accuracy: 3 ±% FS
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 50-500 psig, 9V DC Battery Pressure 50-500 psi (3.45-34.47 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 50 to 500 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, 0 psi (0 bar), SAE 7/16-20 UNF Male, 500 psi (34.47 bar), Gauge, 2xPNP - IO-Link, 4-Pin DC Micro(M12), IO Link Enabled
- Working Pressure Range: 0 to 500 psi
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
DIFFERENTIAL PRESSURE SENSOR USD50 The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
custom calibration. Features Various ranges of 10, 20 & 50 bar. 100 bar is coming soon! 9 mm diameter cell allows access is small locations Media compatible Stainless steel housing included, ready to mount Onboard (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/35/50 bar Materials Body regulator and valves? see (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
& Test Equipment Technical Data Type: single-stage Inlet pressure P1: max. 100 bar Outlet pressure P2: 2/4/10/20/50 bar Materials (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50/100 bar Materials Body regulator and valves? see ordering info Valve (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50/100/200 bar Materials Body regulator? see ordering info Valve seat (regulator): PCTFE (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/15/20/50/100/200 bar Materials Body regulator? see ordering info Valve seat (regulator): PCTFE (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
measurement range is 0 to 2 mbar and the greatest is 10 bar for absolute pressure, overpressure, underpressure or differential pressure. Customer-specific measurement ranges are possible even for smaller lot sizes. Typical applications of this intelligent CCD54 pressure sensor can (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
or fuel cell electric power train) require a pressure regulator to reduce the stored gas (CNG or Hydrogen) pressure from 700, 500, 350 or 200 bar (or 70, 50, 35 and 20 MPa) to operating pressure. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Effect of solid state grinding on properties of PP/PET blends and their composites with carbon nanotubes
PP/PET/ CNT pellets were heated for 0.5 min under 50 bar gauge pressure and then they were heated for 2.5 min under 150 bar gauge pressure.
-
Effect of surface treatment on electrical conductivity of carbon black filled conductive polymer composites
First, pellets were heated for 1.5 min under 50 bar gauge pressure and then they were heated for 2 min for LDPE/CB system and 1 min for PA6/CB system under 150 bar gauge pres- sure.
-
The Relative Merits and Limitations of Thermal Fluid, Electric and Steam Heat Tracing Systems
Steam Pressure Bar Gauge 50 .
-
Effect of a carbon black surface treatment on the microwave properties of poly(ethylene terephthalate)/carbon black composites
First, pellets were heated for 1.5 min under a gauge pres- sure of 50 bar , and then they were heated for 1 min under a gauge pressure of 150 bar.
-
Cold Aqueous Planetary Geochemistry with FREZCHEM
The average discrepancies (sign ignored) between the two models at 0, 100, 200, 400, and 1000 bars of gauge pressure are 50 , 42, 50, 56, and 280 ppm (Fig. 3.19).
-
http://waset.org/publications/4397/kinetics-of-polyethylene-terephthalate-pet-and-polystyrene-ps-dynamic-pyrolysis
PET and PS samples were subjected to dynamic pyrolysis in a thermobalance reactor (Universal V3.7A) with a 1.5 bar inlet gauge pressure and 50 ml min-1 of pure nitrogen gas flow.
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
Lead pipe coils for steam boiler applications in which a pure water condensate is used give very good service with steam up to 3.4 bars ( 50 psi) gauge pressure .
-
Case History: Gullfaks C-36AT3, A Multipurpose Oil-Production Gas-Injection Well in the North Sea
The well came in with an oil rate of 1000 Sm3/D (6290 bopd) and 10% water cut with a draw down of 50 bar on the permanent pressure gauge , The Productivity Index is calculated to 25 Sm3/D/bar using rate data from the …
Indicates content that may require registration and/or purchase.