-
Supplier: ValueTronics International, Inc.
Description: The FSA is a 1.8 GHz Spectrum Analyzer from Rohde & Schwarz. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its
- Frequency Range: 1,800,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time
- Frequency Range: 3,250,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights 9 kHz to 50 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB) without needing warm-up Locate interfering signals
- Frequency Range: 300 to 50,000,000 kHz
-
-
Supplier: Accuris
Description: SPECTRUM ANALYZER (10 kHz \x96 50 GHz)
-
Supplier: Tradeport Electronics Group
Description: Frequency Range: 9kHz~2.7GHz. Input Range: -100dBm~+20dBm. Average Noise Floor: -130dBm/Hz. Power Measurements: ACPR/OCBW/CH Power. Split Window: Simultaneous Measurements in Two Separate Frequency Spans. RBW: 3KHz, 30KHz, 300KHz, 4MHz. 300Hz RBW, EMI Filters, AM/FM Demodulation options available.
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 8/13.6/26.5/43.5/50/67/85/90 GHz (with external harmonic mixers from Rohde & Schwarz up to 500 GHz) Low phase noise of –137 dBc (1 Hz) at 10 kHz offset (1 GHz carrier) –88 dBc dynamic range (with noise cancellation) for WCDMA ACLR measurements Up to 5 GHz analysis
- Frequency Range: 0.002 to 85,000,000 kHz
- Frequency Resolution: 1 Hz
- User Interface: Hand-held / Remote Programmer
- Analyzer Type: Instrument
-
Supplier: Accuris
Description: ANALYZER, SPECTRUM 10 KHZ TO 50 GHZ
-
Supplier: Accuris
Description: Spectrum Analyzer (10 kHz \x96 50 GHz)
-
Supplier: Transcat, Inc.
Description: Product Highlights Impressive 4 hour battery life; easy-to-replace rechargeable Lithium-Ion battery Fast sweep speed, minimum 10 ms, to help locate and identify elusive, transient interference signals DANL (displayed average noise level) of -127 dBm Large easy-to-read color display, 640 x 480
- Frequency Range: 50 to 3,300,000 kHz
-
Supplier: RIGOL Technologies, Inc.
Description: that is synchronized with the spectrum analyzer to test frequency response of components is an important feature for a spectrum analyzer. Analyzers refer to the source as a tracking generator. A signal source that generates a carrier that tracks with the
- Frequency Range: 7,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: Accuris
Description: Analyzer, Spectrum 10 KHZ to 50 GHZ
-
Supplier: DigiKey
Description: 50kHz ~ 8.5GHz Spectrum Analyzer Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, RS232 Port, Save/Load Includes Battery, Power Supply, Pouch
- Frequency Range: 50 to 8,500,000 kHz
- Dynamic Range: -60 to 10 dB
- Operation Features: Battery Powered
- Special Instrument Type: Handheld
-
Supplier: ValueTronics International, Inc.
Description: the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: TX frequency range: 2.402 GHz to 2.480 GHz TX power range: –45 dBm to +13 dBm ±3 dB RX frequency range: 2.402 GHz to 2.480 GHz RX input
- Equipment Type: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: The 4396B is a 1.8 GHz Network Analyzer from Agilent HP. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure
- Frequency Range: 1,800,000 kHz
-
Supplier: Maury Microwave
Description: The HA7163A is a heterodyne downconversion system that is designed to seamlessly integrate with Holzworth’s real time phase noise analysis products as a calibrated frequency extension. The HA7163A provides for both absolute and residual (additive) measurements to 50GHz, making it the only solution
- Analyzer Type: Instrument
-
Supplier: Newark, An Avnet Company
Description: PROBE BOX TO N/USB ADAPTER, 18GHZ/50 OHM; Current Range Max:-; Current Range Min:-; For Use With:R&S RT-Zx Series Probes, Spectrum & Network Analyzers; Product Range:RT-Zxx Series; Accessory Type:Probe Box to N/USB Adapter RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Spectrum Analyzer, 50 kHz to 3.3 GHz Frequency 4 Binding post 3 Terminal strips Solderless breadboard featuring 1890 total tie points, 4 binding posts, includes 140 piece wire kit
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: up with minimal user programming required. 29 narrow-band channels in the 2.4 GHz band for excellent interference avoidance Easy re-configuration and performance monitoring through a built-in USB port Configuration utility includes RF spectrum analyzer to diagnose interference
-
Supplier: ValueTronics International, Inc.
Description: range of the E4440A/46A/48A PSA Series high-peformance spectrum analyzers, the E4407B ESA-E Series portable spectrum analyzer, Agilent 8560 E-Series portable spectrum analyzers, the Agilent 8566B spectrum analyzer, and the Agilent 70000 series
-
Supplier: APITech
Description: applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.
-
Supplier: SAE International
Description: within the cell (these are on the backside of the board, which is outside the cell). For the TEM cell, one of the 50 \u03a9 ports is terminated with a 50 \u03a9 load. The other 50 \u03a9 port for a TEM cell, or the single 50 \u03a9 port for a GTEM cell, is connected to
-
Supplier: APITech
Description: applications requiring extra-small components for the precision control of power in discrete steps. They can be used either as input or output attenuators in signal sources, receivers, field strength meters, spectrum analyzers, etc. A Weinschel Product.
-
Supplier: kTB Solutions
Description: phased-array radar and electronic warfare (EW) applications. Test & Measurement: Calibration of spectrum analyzers, vector network analyzers, and millimeter-wave test setups. Aerospace and Defense: Critical systems requiring ultra-low phase noise, such as navigation and SIGINT
- Oscillation Frequency: 1,000 to 16,000 MHz
- Phase Noise (@ 10kHz): -174 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
Supplier: Newport MKS
Description: Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: connector. The PIN Photodetector utilizes the photovoltaic effect to convert optical power into an electrical current. Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Siglent Technologies NA, Inc.
Description: SSM5000A series switch matrix can expand the number of test ports of network analyzer, signal source, spectrum analyzer and other equipment. And the series are with up to 4 input ports and up to 24 output ports, supporting USB, LAN, Direct Control communication modes. The Direct
-
Supplier: kTB Solutions
Description: spectrum analyzers, vector network analyzers, and RF test benches. Defense & Aerospace: Radar systems, electronic warfare (EW), and frequency-hopping applications. Embedded RF Solutions: Integration into IoT devices, wireless sensors, and compact digital acquisition systems.
- Frequency Range: 2,500 to 20,000 MHz
- Step Size: 0.0001 kHz
- Phase Noise (@ 10kHz): -105 dBc/Hz
-
Supplier: SAE International
Description: the input of a spectrum analyzer which measures the RF emissions over the frequency range of 150 kHz to 1000 MHz emanating from the integrated circuit and impressed onto the septum of the TEM cell (see Figure 1 ).
-
Supplier: thinkRF
Description: range, the thinkRF D4000 RF Downconverter / Tuner has several other differentiators that makes it an ideal component for 5G signal monitoring. -Wideband: Up to 500 MHz of analog bandwidth. -Frequency: From 50 MHz to 40 GHz which covers the entire mm-wave frequency range for 5G FR2.
- Input Frequency Range: 24,000 to 40,000 MHz
- Output Frequency Range: 1,536 MHz
- Operating Temperature: -10 to 55 C
- Technology: Crystal Controlled
Find Suppliers by Category Top
Featured Products Top
-
Siglent's spectrum analyzers offer a frequency range of 9 KHz to 2.1/3.2 GHz. With their light weight, small size, and friendly user interface, the SSA3000s present a bright easy to read display, powerful and reliable automatic measurements, and plenty of impressive features. Siglent (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Spectrum Analyzer Frequency Range from 9 kHz up to 13.6 GHz/26.5 GHz -165 dBm/Hz Displayed Average Noise Level (Typ.) -105 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.) 25 MHz/40 MHz Real Tine Spectrum Analysis Bandwidth 100% POI 7.20 μs, Dynamic (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points. Built for standard 50?ohm systems, this termination covers DC?6GHz (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include: -156 dBm/Hz Displayed Average Noise Level -99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
UTS5000A Performance-Series Signal Analyzer . In this guide, we’ll help you make an informed decision when selecting a spectrum/signal analyzer. As an electrical engineer, having the right tools is (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
measurements, outputting individual carrier aggregation and MIMO downlink signals for Over-The-Air (OTA) testing, and providing ports for interfacing with external instruments like signal generators and spectrum analyzers. The MT8821C's capabilities extend beyond basic RF testing. It is also (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
SIGLENT Technologies has introduced two new products for its line of RF instrumentation to meet the growing need for higher bandwidths in testing circuit designs for 5G applications. The new Model SVA1075X is a Spectrum and Vector Network Analyzer with a frequency range up to 7.5 GHz (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
handheld oil analyzer. Patented FluidScan technology collects light transmitted through one drop of a fluid sample and registers the infrared absorption spectrum. The analyzer compares spectrum data to a built-in fluid reference library (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
noise < -110 dBc/Hz (at 10 kHz offset from 1 GHz carrier, typical) Selectable analysis bandwidth up to 255 MHz Maximum sweep points up to 100,001 Minimum Resolution Bandwidth (RBW) 1 Hz Supports Real-Time Spectrum Analysis Supports Advanced Measurements (optional) Supports EMI (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions
More Information Top
-
Pulsed RF Circuits for Ultra Wideband
Communications and Radar Applications
The Agilent 50 GHz spectrum analyzer (E4448A) was used to examine the output power spectrum and phase noise.
-
A 31–45.5 GHz injection-locked frequency divider in 90-nm CMOS technology
The input signal is sent to a 50 GHz spectrum analyzer to produce a 321.4 MHz output signal, and then the output signal is sent to a 26.5 GHz spectrum analyzer to measure the phase noise .
-
Design and evaluation of mode-locked semiconductor lasers for low noise and high stability (Invited Paper)
High power RF amp 50GHz Spectrum Analyzer .
-
A 45–67GHz UWB transmitter with >8dBm output power for indoor radar applications
Output power is measured using an Agilent E4448A 50GHz spectrum analyzer and a WR15 waveguide input subharmonic mixer (type 11970V) to extend the frequency range to 50- 75GHz.
-
Millimeter-Wave Synthesizer Based on Spectral Filtering of a Phase-Modulated Laser Using a Chirped FBG With Tunable Distributed Phase-Shifts
This reached the measurement limit of the 50 GHz spectrum analyzer .
-
A 0.5-50 GHz on-wafer, intermodulation, load-pull and power measurement system
The two-tone intermodulation measurement capabilities were added to an existing power and harmonic load-pull measurement system using the 50 GHz spectrum analyzer HP85h5.
-
25 GHz inductorless VCO in a 45 GHz SiGe technology
The circuit was tested on wafer using 40 GHz probes and a 50 GHz spectrum analyzer .
-
A miniature and low‐power 24 GHz CMOS VCO using tunable lc source‐degeneration and transformer feedback techniques for automotive radars
On-wafer spectrum measurement was performed by an Agilent E4448A 50 GHz spectrum analyzer .
-
A 28/56 GHz dual‐band CMOS VCO using reversely tunable LC source degeneration and the push–push technique
The IF was then analyzed by the Agilent E4448A 50 GHz spectrum analyzer [10].
-
SAR distribution in a bio-medium in close proximity with dual segment cylindrical dielectric resonator antenna.
The experimental SAR distribution has been obtained using two 50 Ω L-shaped and straight coaxial probes and Agilent 3 Hz- 50 GHz spectrum analyser .
Indicates content that may require registration and/or purchase.