-
Supplier: Electric Generators Direct
Description: 10-HP/400cc Lombardini Diesel Engine •A workhorse on the job site Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Smooth Wave™ •Provides <6% total harmonic
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: 480V Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. 10-HP/400cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Electric Generators Direct
Description: 208V Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. 10-HP/400cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Kohler Diesel 10 HP 3,200 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Hutchinson Aerospace and Industry
Description: Effective reduction of noise and vibration of internal combustion diesel engines in marine installations. Barry Controls Marine Mounts are designed to provide effective noise and vibration isolation of marine engines up to, but not limited to, 1,000 hp. One of the most
-
Supplier: American Sensor Technologies, Inc. - AST
Description: With the increasing emphasis on vehicle efficiency, diesel fuel rail systems are being re-designed to run at higher pressures. American Sensor Technologies (AST) has been able to meet new requirements of engine manufacturers by supplying pressure transducers with pressure ratings up to
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Electric Generators Direct
Description: 5.5-HP Hatz Engine •Durable, quiet and fuel efficient engine Electric Start (recoil backup) •Start your generator with the touch of a button •Recommended battery: Interstate SP-40, 340 cold cranking amps Spark Arrestor Muffler •Reduces noise to 74 dB(A) at 7 meters Extended Run
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: SAE International
Description: Testing was performed on a 2.0 liter diesel engine with high pressure (HP) and low pressure (LP) EGR, using standard European low sulfur diesel as well as fatty acid methyl ester (FAME) biodiesel fuels produced from soy, rapeseed and palm feedstock, both neat and blended
-
Supplier: Power Test, Inc.
Description: The 50X-Series engine dynamometer is designed for testing electric motors, industrial gasoline, and light to medium-range diesel applications. Power ranges from 20-1000HP, and speeds to 6000 RPM. Its non-ferrous alloy construction allows for reduced inertia. Based on the robust
-
Supplier: Higher Power Supplies, Inc.
Description: Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • Cat pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Powerful 6 HP Subaru Engine •EX170 engine is durable & reliable •EZ-Start reduces the amount of pull needed on recoil rope Diesel Fueled Water Heater •Standard temperature rise is 120 degrees •Includes thermo-sensor to prevent overheating •Easy access Schedule
- Water Jet Pressure: 2,500 psi
- Power: 6 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX390 13 HP 4000 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory assembled,
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: 12 volt battery and marine battery box • Fully self-contained, no external power required • Beckett Diesel Fired 12 Volt Burner System • 18 HP Vanguard Engine, General TS2021B Pump • 5.5 GPM @ 3500 PSI • Pulsar EZ Unloader w/ Tank Feed Plumbing • Reliable Beckett burners •
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Diamond Aircraft
Description: as well as the latest in active traffic, weather avoidance and digital chart systems. The Magnum's dual-screen G1000 cockpit is state-of-the art and cost effective. Power Plant The DA50 Magnum leverages the Austro Engine AE 300, 170 hp turbo-diesel powerplant to achieve a speed
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General Pump
- Water Jet Pressure: 3,500 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Powerful 13 HP Honda GX Engine With Electric Start •Battery operated electric starter makes operation a breeze •Battery with marine battery box included Diesel Fueled Water Heater •Maximum temperature rise of 120 degrees •Includes thermo-sensor to prevent overheating
- Water Jet Pressure: 4,000 psi
- Power: 13 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! The Q Series Oil Fired Hot Water pressure washers offer extreme durability and portability in an electric motor, gasoline engine or diesel engine driven package. Features: Triplex plunger pump with ceramic plungers and stainless steel valves
-
Supplier: SAE International
Description: produced from several algal species currently under consideration for wide scale fuel production. Tests were performed on a 2.4 L, 56 HP John Deere 4024T, non-road diesel engine meeting USEPA Tier 2 emissions regulations. The engine was fitted with a unique, low-volume
-
Supplier: Vermeer Manufacturing Company
Description: Sized within legal dimensions in transport mode, the D330x500 travels to job sites at any time of day. Once there, you’ll set up fast because of its self-contained design. The 486 hp/363 kW Caterpillar C-15 Tier 3 diesel engine gives you a ground-penetrating 50,000
-
Supplier: UL Standards & Engagement
Description: controllers covered include diesel engine, electric motor, limited service, medium voltage and residential. Controllers may be suitable for use as service equipment. This equipment is for installation in non-hazardous locations in accordance with Annex A, item 2. 1 1.2 Controllers for
-
Supplier: UL Standards & Engagement
Description: 1 Scope and object This International Standard applies to controllers intended for starting, controlling and stopping stationary fire pumps, including automatic and non-automatic types for alternating current electric motor or diesel engine-driven fire pumps. It is anticipated that a
-
Supplier: PressureParts.Com
Description: HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine Performance-proven OHV
-
Supplier: CSA Group
Description: displacement fire pumps, including automatic and non-automatic types for electric motor with or without transfer switch or engine driven pumps in accordance with Annex A, item 1. Types of controllers covered include diesel engine, electric motor, limited service, medium voltage
Find Suppliers by Category Top
Featured Products Top
-
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features a two-vane impeller capable of passing a 3" diameter solid. This model can handle flows up to 2100 (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
meters, a more accurate measurement of total biodiesel and diesel dilution percentage can be obtained. Fuel dilution is one of the biggest problems identified in engine oil analysis. A new ability to make corrections to stored factory fluid data eliminates the need to create new user fluid (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
(most popular) 2. Energy storage system BESS 3. Diesel engine+photovoltaic hybrid power supply 4. EV charging station 3? The core technical difficulty of bidirectional voltage regulator 1. Bidirectional Sensing This is one of the biggest differences between bidirectional (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
CR4 - Thread: Converting Internal Combustion Motor to an Electric Motor
You would need to advise whether the 50 HP diesel engine was Output shaft HP or Engine HP, because these are quite different.
-
HYBRID-ELECTRIC TRANSIT BUSES: STATUS, ISSUES, AND BENEFITS
It uses a small 2.5 liter 50hp diesel engine and 35kW generator.
-
Typha control efficiency of a weed-cutting boat in the Lac de Guiers in Senegal: a preliminary study on mowing speed and re-growth capacity
A hydraulic mowing boat (model Conver 480 H) was tested equipped with a 50 hp diesel engine and a T-cutter bar (2 m horizontal, 1.2 m vertical).
-
CR4 - Thread: Automobile Generator to 110V
If I have a 1HP gas engine, and I hook up the shaft to the transmission off of a 50HP diesel engine , can I get 50HP out of that transmission?
-
Federal Register > Tuesday, April 3, 2007 > [72 FR 15938] Control of Emissions of Air Pollution From Locomotive Engines and Marine Compression-Ignition Engines...
APUs are small (less than 50 hp ) diesel engines that stop and start themselves as needed to provide heat to both the engine coolant and engine oil, power to charge the batteries and to run necessary accessories such as those required for…
-
States > Texas > State > Register > 2006 > [TexReg 2006-1229is] 12/29/2006
Engines with a hp rating less than 50 hp , diesel engines , and dual-fuel engines would be exempt from the proposed rule.
-
Experimentation Validation and Uncertainty Analysis for Engineers 3rd Edition Complete Document
8 -in.-diameter stainless-steel sheath is inserted into the exhaust of a 50 - hp diesel engine as shown in Figure E.4.
-
IMPACTS OF COMMERCIAL WHALE WATCHING ON MALE SPERM WHALES AT KAIKOURA, NEW ZEALAND
In that season we used a 15.3-m sailing catamaran powered by two 50 - hp diesel engines .
-
States > Texas > State > Proposed Regulations > 2006 Documents > December 29, 2006 > [2006 TX Proposed tx-20061229-0048-0004618] 30 TAC 117 - Control of Air Po...
Engines with a hp rating less than 50 hp , diesel engines , and dual-fuel engines would be exempt from the proposed rule.
-
Federal Register > Friday, May 23, 2003 > [68 FR 28328] Control of Emissions of Air Pollution From Nonroad Diesel Engines and Fuel
A subsequent final rule published in 1998 set more stringent Tier 2 and Tier 3 standards for these engines, as well as Tier 1 and Tier 2 standards for the nonroad diesel engines under 50 hp ( 63 FR 56968 , October 23, 1998).
Indicates content that may require registration and/or purchase.