-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 50 Hz, Ripple 0.1 dB, IL 4.0 dB
- Cutoff or Center Frequency (Fc): 50 kHz
- Bandwidth: 0.01 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole, maximally flat
- Low Pass Cutoff Frequency: 0.17 to 2,560 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Number of Poles: 4
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth,
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Type: Bessel, Butterworth, Chebyshev
-
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 8TH-ORDER, WSOIC-16; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Filter IC Case Style:WSOIC; No. of Pins:16Pins; Cutoff Frequency:50kHz; Program ClockRoHS Compliant:
-
Supplier: Krohn-Hite Corporation
Description: The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3361 is selectable to function as a low-pass or high-pass, 4-pole filter providing a
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: 0.005Hz.The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3381 is selectable to function as a low-pass or high-pass, 8-pole filter
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3384, also offers selectable functions of low-pass and
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 122 F
-
Supplier: DigiKey
Description: Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 8th Order 50kHz 16-SOIC
- Supply Voltage (VS): 2.375 to 11 volts
- Cutoff or Center Frequency (Fc): 50 kHz
- Cutoff Frequency (Fc): 50 kHz
- Features: 8th Order, Butterworth, Other
-
Supplier: ValueTronics International, Inc.
Description: up to 26dB Noise: Typically <250µV referred to input Stopband Attenuation: >100dB Remote Control: GPIB The Krohn-Hite 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff
- Filter Type: Low Pass
-
Supplier: Newark, An Avnet Company
Description: IC Filter Type:Lowpass; Filter Order:5th; No. of Filters:1; Supply Voltage Min:2.375V; Supply Voltage Max:8V; Filter IC Case Style:WSOIC; No. of Pins:16Pins; Cutoff Frequency:50kHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH CAP FILTER, LOWPASS, 50KHZ, NSOIC; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Filter IC Case Style:-; No. of Pins:8Pins; Cutoff Frequency:50kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH CAP FILTER, LOWPASS, 50KHZ, WSOIC; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Filter IC Case Style:WSOIC; No. of Pins:16Pins; Cutoff Frequency:50kHz RoHS Compliant: Yes
-
Supplier: Cirrus Logic, Inc.
Description: and includes an over sampled, multi-bit Delta Sigma modulator which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with differential analog outputs.
- Pin Count: 48
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Cirrus Logic, Inc.
Description: and includes an over sampled, multi-bit Delta Sigma modulator which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with differential analog outputs.
- Pin Count: 48
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 20 kHz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOW-PASS ELECTRONIC FILTER, 10 AMP, 300/520 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clean Air Products
Description: foam door gaskets 120V 50/60Hz 254 nm (UV-C) T8 ultraviolet light Customer to hard-wire using pigtail wires provided from the top of the pass thru
- Inside Width: 18 inch
- Inside Depth: 30 inch
- Inside Height: 18 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters consist of
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Genisco Filter
Description: replace existing filters in our panel configuration (GFP68216), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Filters Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Cirrus Logic, Inc.
Description: The CS4344 family of stereo audio DACs operate from a single +3.3 V or +5 V power supply and require minimal support circuitry. This family features a linear analog low-pass filter and auto-speed mode detection using both sample rate and master clock ratio as a method of
- Pin Count: 10
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 128576-LTC1063CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 50kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Allied Electronics, Inc.
Description: input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a frequency between 150
-
Supplier: Cirrus Logic, Inc.
Description: modulator, which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch, and a multi-element switched capacitor stage and low-pass filter with differential analog outputs. A Direct Stream Digital® (DSD) processor allows for volume control and
- Pin Count: 28
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Allied Electronics, Inc.
Description: input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a frequency between 150
-
Supplier: Allied Electronics, Inc.
Description: input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a frequency between 150
-
Supplier: PCB Piezotronics, Inc.
Description: High amplitude, triaxial ICP® accel., 0.5 mV/g, 10k g range, w/built-in 2nd order low-pass filter (-3dB at 20 kHz)
- Acceleration: 10,000 g
- Maximum Shock: 25,000 g
- Operating Temperature: -65 to 250 F
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 925307-MAX297CSA Features: Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 50kHz 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 773765-ELK-EA103FA Series: ELKEA Packaging: Reel package Type: Low Pass Operating Temperature Range: -20°C ~ 85°C Package: 1207 (3218 Metric), 3 PC Pad Applications: Data Lines for Mobile Devices Mounting: SMD
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1023730-BNX025H01L Packaging: Reel - TR Type: Low Pass Voltage Rating: 25V Applications: Automotive Mounting: SMD (SMT) Technology: LC Height: 0.146" (3.70mm) Current: 15A Number of Channels: 2 Attenuation Value:
-
Supplier: RESON
Description: The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Low Pass Cutoff Frequency: 1 to 1,000 kHz
- High Pass Cutoff Frequency: 0.001 to 250 kHz
-
Supplier: Visual Sound, Inc.
Description: QSControl computer control or signal processing accessories Dip switch control for clip limiters, high pass filters, bridge-mono and parallel operation Selectable high pass filters protect speakers and prevent speaker transformer saturation with minimal effect on program
-
Supplier: iba America LLC
Description: ±20 mA Input impedance 50 Ω Filter: RC low-pass 4 kHz (permanent)
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
-
Data Acquisition - Input Module With 8 Digital Inputs And 8 Analog Current Inputs -- ibaPADU-D-8AI-ISupplier: iba America LLC
Description: Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex Inputs galvanically isolated, single ended Sampling rate up to 40 kHz, freely adjustable Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution Filter: RC
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 40 kHz
- Resolution: 16 bits
-
Supplier: Visual Sound, Inc.
Description: SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect speakers and prevent speaker transformer saturation with minimal effect on program material. The ISA Series provide
Find Suppliers by Category Top
Featured Products Top
-
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
/coaxial Waveguide Microstrip/stripline Lumped element Key Features Frequency coverage from DC to 50 GHz Complete series covering all standard wireless bands Low insertion loss of 0.8 dB in both standard models (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
band pass, low pass, high pass, and band (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
Type ALH AC harmonic filter capacitors use the most advanced construction technology to meet the challenges of harsh environments. The series offers 50% greater life than competitive 85/85 THB-rated power film capacitors with designs that pass (read more)
Browse Capacitors Datasheets for Cornell Dubilier
More Information Top
-
Fiber optic biofluorometer for physiological research on muscle slices
However, this yielded an increase in noise, which was reduced by applying a 50 Hz low pass filter to the recorded signal.
-
An experimental study of compressor stability in a 450 kW helicopter gas turbine engine
50 Hz low pass filtering .
-
Experimental and simulation based study of an adaptive filter controlled solid state transfer switch
The obtained value is filtered with a 50 Hz low pass filter and subtracted from the reference value of 1.
-
Dynamic solid state lighting
Additionally, the RC time constant of the 50 Hz low pass filters (approximately 3 ms) theoretically would not hinder operation, but the present limitations of the timing resolution in MATLAB prevented any significant exploration.
-
Low cost monitoring system to diagnose problematic rail bed : case study of Mud Pumping Site
These pre-packaged accelerometers are only available for the ±18g and ±5g accelerometers and are equipped with 50Hz low pass filters .
-
Prototype HSR Accurate Low-cost GPS Locomotive Location System
50 Hz Low Pass Filtered .
-
Human body rheology impact on measurements in accelerometer
applications
Collected vibrostand displacement data was fil- tered with 50 Hz low pass filter with full stop frequency at 250 Hz, then down sampled 20 times to sampling frequen- cy of 500 Hz.
-
Detecting High Level Dialog Structure Without Lexical Information
Use TkSnack to compute the full band energy over 10ms frames and smooth the output with a 50Hz low pass filter .
-
Ambient Assisted Living
Notch Filter 50 Hz Low Pass Filter 100 Hz Amplifier-different gains .
-
Comparative canine pharmacokinetics–pharmacodynamics of fospropofol disodium injection, propofol emulsion, and cyclodextrin‐enabled propofol solution following...
Electroencephalographic data was analyzed by power spectrum analysis techniques.23 The raw data was filtered with a 50 Hz low pass filter and a 2.5 Hz high pass filter to eliminate interference from power source noise and muscle movement.
Indicates content that may require registration and/or purchase.