-
Supplier: Encore Electronics, Inc.
Description: The Model FL724 notch-reject filter can be configured for up to 55dB of signal rejection at 60Hz or 50Hz. The unit operates from a ±15VDC, 25mA regulated power sourcewhich is available as a matching module (Model FL854).
- Supply Voltage (VS): -15 to 15 volts
- Number of Devices in Package: 1
- Features: Active Filter
- Filter Type: Band Reject
-
Supplier: STEGO
Description: consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter
- Maximum Air Flow: 7.64829 to 11.17827 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 12 watts
- Casing / Enclosure Dimension: 3.6220492 inch
-
Supplier: STEGO
Description: consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter
- Maximum Air Flow: 24.70986 to 30.59316 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 19 watts
- Casing / Enclosure Dimension: 4.8818924 inch
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: powerful NEXLINE® drives with incremental encoders. It is equipped with high-performance, low-noise amplifiers and is capable of controlling NEXLINE® step algorithms. The P-I controller offers 2 configurable notch filters. Comprehensive Functions The controller is equipped with a data
- Number of Axes / Motors: 1
- Maximum Output Voltage: -250 to 250 volts
- Rated Power: 15.000000000000002 watts
- Supply Voltage (AC): 90 to 240 volts
-
Supplier: Superior Sensor Technology
Description: advanced digital filtering and an integrated 50/60 Hz notch filter. ND Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.15% FSS. The ND Series is ideal for a variety of industrial applications from
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute
-
Supplier: Superior Sensor Technology
Description: typically better than 0.10% FSS and Total Error band is better than 0.10% FSS. Providing the industry's lowest noise floor, features include selectable bandwidth filter from 0.1 Hz to 10 Hz, optional integrated closed loop control, advanced digital filtering and an integrated
- Working Pressure Range: 0.090648024598248 to 2.17555259035796 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: 32 to 122 F
- Measurement Type: Differential
-
Supplier: Cirrus Logic, Inc.
Description: noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Superior Sensor Technology
Description: from 0.1 Hz to 10 Hz, optional integrated closed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. This highly integrated hardware and software differential pressure sensing solution gives you the ultimate in flexibility and
- Working Pressure Range: 0.00362592098392992 to 0.362592098392993 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Differential
-
Supplier: Cirrus Logic, Inc.
Description: converter, as well as a purely digital limiter function for record or playback. A programmable high pass filter in the ADC path is provided for wind noise reduction and an IIR with programmable coefficients can be used as a notch filter to suppress fixed-frequency noise. The
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter Aux inputs for stereo analog input signals or ‘beep’ PLL supporting various clocks
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: DynaTronic Corporation
Description: Anti- aliasing Filter 1 AUX Channel 24-bit ADC/DAC, 130dB dynamic range 102.4KHz Sampling Rate, 40kHz Frequency Range 1GB Internal Flash Memory Stores Test Configuration 160 dB / Octave Anti- aliasing Filter Floating Ground Design Reduces Ground Loop Problems Full and Innovative
- Output Dynamic Range: 108 dB
- Output Frequency Range: 80,000 Hz
- Output Channels: 1, 2, 4, 6, 8
- DAC Size: 24 bit
-
Supplier: CSA Group
Description: discharging surge currents; b) use on 50/60 Hz circuits over 42 V and up to 750 V ac; c) installation between the secondary of the service transformer and the line side of the service equipment overcurrent protective device. These devices may also be installed on the load side of the
-
Supplier: CSA Group
Description: discharging surge currents; b) use on 50/60 Hz circuits over 42 V and up to 750 V ac; c) installation between the secondary of the service transformer and the line side of the service equipment overcurrent protective device. These devices may also be installed on the load side of the
-
Supplier: ValueTronics International, Inc.
Description: (Resolution: 640 x 480 dots) Optical connector: FC (Standard) Power requirement: AC 100 to 120/200 to 240 V, 50/60 Hz Environmental conditions Operating temperature: 5 to 40 ºC Storage temperature: -10 to +50 ºC Humidity: 80 %RH or less (No condensation) Dimensions and mass:
Find Suppliers by Category Top
Featured Products Top
-
10600 OD6 Notch Filter Notch filter with a 10600 nm (Nominal) center wavelength (CWL), a 1000 nm (Nominal) full-width at half-maximum (FWHM), OD6 Absolute blocking from 10590 nm to 10610 nm and greater (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Alluxa Introduces High Performance 10.6 µm Infrared Notch Filter Alluxa, Inc., a global leader in high-performance optical coatings and filters and (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ULTRA SERIES NOTCH FILTERS The deep blocking, tight wavelength control, steep edges, and wide-range transmission of ULTRA Series thin-film notch filters all allow (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
pass, and band stop / Notch filters, duplexers & diplexers, and (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
offers a comprehensive range of stock optical filter types including shortpass, longpass, bandpass, notch (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
used which yield low insertion loss and excellent stability over temperature. A low ripple Chebyshev transfer function is standard with bandpass filters, notch filters and diplexer available. Learn More (read more)
Browse RF Filters and Microwave Filters Datasheets for Smiths Interconnect, a Molex company -
2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of ≤1.5dB. Follow us on: (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
wavelengths while blocking the adjacent light on either side. 2. Notch filters block a range of wavelengths while transmitting the light on either side (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
stop / Notch filters, duplexers & diplexers, and (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Information Technology Applications in Industry
Keywords: sEMG, IIR50HZ notch filter, FIR 50Hz notch filter .
-
Design a Digital Notch Filter Based on Matlab Program for Photoacoustic Gas Sensing Systems
…with the central frequency of 50Hz and calculate its frequency response, processing the frequency domain data that multiplied by the frequency response of notch filter through inverse FFT to temporal domain, the new data after 50Hz notch filter can be obtained.
-
Schumann Resonance for Tyros
Second variant of the model 4–40 Hz receiver cuts the industrial interference by an additional 50 Hz notch filter of the second order that has the bandwidth of ±0.5 Hz.
-
Design of a digital signal current detector
If the operational amplifier saturated, it would adversely affect the extraction of the effective signal, In order to prevent the situation, firstly, the antenna received signal should be trapped by 50Hz notch filter so as to the larger 50Hz power-frequency…
-
XIV Mediterranean Conference on Medical and Biological Engineering and Computing 2016
There are three different stages of filtering, which is as follows: 1- 50 Hz notch filter .
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
with x[n] as the input samples, Ylpf [n] as the output of low pass filer and Ynotch[n] as the output of 50 Hz notch filter .
-
Impact of notch filter use on waveforms of First- and Second-Order-Kernel responses from multifocal ERGs
In this study, the effects of a 50 Hz notch filter were assessed for both First-Order-Kernel- (FOK) and Second-Order-Kernel-responses (SOK 1st slice) from multifocal ERGs recorded with a VERIS III system.
-
The effect of 50/60 Hz notch filter application on human and rat ECG recordings
(c) illustrates the results from 50 Hz notch filters .
-
A fully integrated continuous-time 50-Hz notch filter with center frequency tunability
OTA-C 5th -order single-ended low-pass 50 Hz notch filter ; however, because all the OTAs are operating in weak-inversion region, it is more vulnerable to noise interference and OTA nonlinearity.
-
Design of surface electromyography detection circuit
This paper analyzed the characteristics and circuit model of SEMG, presented a detection circuit with high CMRR including DC signal isolation and preamplifier circuit, 50Hz notch filter using special active filter chip (UAF42), high-pass filter and low-pass filter.
Indicates content that may require registration and/or purchase.