-
Supplier: Anatech Electronics, Inc.
Description: 50 MHz LC Bandpass Filter
- Frequency (Fc): 50 MHz
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 121.50 MHz Cavity Bandpass Filter
- Frequency (Fc): 121.5 MHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 50.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S3-075-050-040S Length: 0.750 (in) Width: 0.500 (in) Height: 0.390 (in)
- Filter Type: Bandpass
-
-
Supplier: Premier Magnetics, Inc.
Description: Use with Broadcom's Chipset BCM4100 & 4210 PCB Package Isolation Voltage: 1500Vrms Passband Frequency: 4.25MHz - 9.75 MHz Input Impedance: 50 Ω - 1M Ω (1Hz to 30MHz)
- Insertion Loss: 2.2 dB
- Operating Temperature: -25 to 80 C
- Filter Type: Bandpass
- Filter Technology: Passive Filter
-
Supplier: Mini-Circuits
Description: ZBFHK-K4951+ is a 50Ω band pass filter built in broad band connectorized package. Covering 4300-5300 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. ZBFHK-K4951+ offer low insertion loss, and excellent power handling capability.
- Insertion Loss: 4,800 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Connectorized Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass connectorized thin-film
- Insertion Loss: 6,500 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Connectorized Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass connectorized thin-film
- Insertion Loss: 8,075 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Mini-Circuits
Description: Low Passband Insertion Loss 2.5 dB Typ. High Rejection 50 dB Typ Small Size
- Insertion Loss: 8,750 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 50.006 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-285-160-088P Length: 2.850 (in) Width: 1.600 (in) Height: 0.880 (in)
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Anatech Electronics, Inc.
Description: 50 MHz Band Pass Filter
- Frequency (Fc): 50 MHz
- Bandwidth: 1,000 kHz
- Insertion Loss: 7 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 50 MHz LC Band Pass Filter
- Frequency (Fc): 50 MHz
- Bandwidth: 3,000 kHz
- Insertion Loss: 6 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 4.9 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 4.9 GHz band, improved performance of co-located equipment can be achieved. These
- Frequency (Fc): 4,900 MHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 150 MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50 OHM,
- Filter Category: Active Filter
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are
- Frequency (Fc): 1,030 MHz
- Bandwidth: 14,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are
- Frequency (Fc): 1,090 MHz
- Bandwidth: 16,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: DigiKey
Description: RF FILTER BAND PASS 50MHZ SMA
- Frequency (Fc): 50 MHz
- Bandwidth: 17,000 kHz
- Insertion Loss: 0.15 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880368 is designed to offer superb L-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage
- Frequency (Fc): 1,280 MHz
- Bandwidth: 19,000 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
IC Electronic Filters - Splitter, 1560 To 1590Mhz, 50Ohm; Filter Type Johanson Technology -- 46W1429Supplier: Newark, An Avnet Company
Description: SPLITTER, 1560 to 1590MHZ, 50OHM; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:1.56GHz a 1.59GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; Bandpass Insertion Loss Max:3.3dB RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 5.245GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 3-SMD, No Lead
- Frequency (Fc): 5,245 MHz
- Insertion Loss: 2.5 dB
- Filter Type: Bandpass
- Filter Technology: Passive Filter
-
Supplier: Fairview Microwave Inc.
Description: and a maximum power of 50 Watts. Fairview Microwave adjustable bandpass filter has a minimum frequency of 125 MHz and a maximum frequency of 250 MHz. Tunable RF band-pass filter part number SBPF-0125-0250-05-N has a percentage of bandwidth that is 5% and the
- Frequency (Fc): 125 to 250 MHz
- Insertion Loss: 1.3 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(1950/60)-181NW is a cavity band pass filter. The pass band is 1920-1980MHz.lt has excellent rejection ≥30dB@1910MHz,1990MHz . It has a maximum insertion loss of 0.75dB. The filter has N-Female connectors and DC pass between all ports. Key Electrical Specifications Key
- Bandwidth: 60,000 kHz
- Insertion Loss: 0.75 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(5800/200)-1340N is a cavity band pass filter. The pass band is 5700-5900 MHz.lt has excellent rejection ≥60dB@5365MHz. It has a maximum insertion loss of 0.5 dB. The HRT-BF(5800/200)-1340N has N-Female connectors. Key Electrical Specifications Key Electrical Specifications
- Bandwidth: 200,000 kHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(1747.5/75)-113N is a cavity band pass filter. The pass band is 1710-1785MHz.lt has excellent rejection ≥70dB@F0±70MHz . It has a maximum insertion loss of 0.5dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic
- Bandwidth: 75,000 kHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC Filter Type:Bandpass / Lowpass; Filter Order:2nd; No. of Filters:2; Supply Voltage Min:2.7V; Supply Voltage Max:11V; Filter IC Case Style:SSOP; No. of Pins:16Pins; Cutoff Frequency:10MHz; Operating Temperature Min:0°C RoHS Compliant: Yes
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565
- Frequency (Fc): 100 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565
- Frequency (Fc): 400 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565
- Frequency (Fc): 30 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(4675/560)-055S is a cavity band pass filter. The pass band is 4395-4955MHz.lt has excellent rejection ≥40dB@4100MHz and ≥40dB@5250MHz . It has a maximum insertion loss of 1.50dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Bandwidth: 560,000 kHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: UIY Inc.
Description: 50 to 80MHz – Band Pass Filter
- Frequency (Fc): 88 to 108 MHz
- Bandwidth: 50,000 to 80,000 kHz
- Insertion Loss: 8 dB
- VSWR: 1.5 :1
-
Supplier: Radwell International
Description: FILTER MONOBLOCK BANDPASS 50OHM 902-928MHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: The SAX271-F1 is 5W, electronically tunable bandpass filter featuring a tuning range of 30 to 90 MHz Features 5W CW Continuous Power Handling Low Insertion Loss [4.6dB typ] 20dB [typ] Selectivity at fc +/- 15% DC Power +5.0V at < 25mA Peak Power 10W for 5usec Serial Control
- Bandwidth: 30,000 to 90,000 kHz
- Insertion Loss: 4.6 dB
- VSWR: 1.4 :1
- Filter Type: Bandpass
-
Supplier: Knowles
Description: Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum from DC
-
Supplier: ValueTronics International, Inc.
Description: Accuracy: ±2% of reading ±1 digit, 20 Hz to 10 kHz rates, 250 kHz to 10 MHz; ±1% of reading ±1 digit, 50 Hz to 100 kHz rates, 10 to 1300 MHz Demodulated Output Distortion: <0.1% THD AM Rejection (for 50% AM at 400 Hz and 1 kHz rates): <20 Hz peak deviation measured in a
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: .01 to 245 MHz; 245 to 512 MHz; 512 to 1050 MHz 1 dB amplitude accuracy IEEE-488 standard interface
- Minimum Frequency Range: 1,050 MHz
- Maximum Frequency Range: 1,050 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: defined displays. Additional Features: Modulation Test Set for the 71501D Power: 115 VAC: 50 VA MAX; 230 VAC: 70 VA MAX. Voltage: nominal: 115 VAC/230 VAC; range 115 VAC: 90–132 V; range 230 VAC: 198–254 V Frequency: nominals: 50 Hz / 60 Hz; range: 47–63 Hz Temperature: Operating 0°C
Find Suppliers by Category Top
Featured Products Top
-
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
0-2820 MHz Lowpass Filter Electrical specifications (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
component filters. Key Features 10 MHz to 50 GHz Frequency Coverage Custom Cavity Bandpass Filter Design Low Insertion Loss Performance High Selectivity with Steep Skirt Response Wide Bandwidth Configuration Options (read more)
Browse RF Filters and Microwave Filters Datasheets for Chengdu Filter Technology Co., Ltd. -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc.
More Information Top
-
Optimum absorbed heterodyne power for superconducting NbN hot-electron bolometer mixer
…cable and fed via a 3 dB atten uator to the second amplification stage comprising two room temperature amplifiers with 30 dB gain and 0.01–2 GHz bandwidth, separated by a 3 dB attenua tor and a tunable 50 MHz bandpass filter .
-
A dual source D-band reflectometer for density profile and fluctuations measurements in Tore-Supra
A 900 ± 50 MHz bandpass filter suppresses the sidebands harmonics.
-
Combined transmit and receive diversity schemes for WCDMA in multipath fading channels
The second curve in Fig. 2 shows the maximum achievable cancellation when the 50 MHz bandpass filters (BPF) were added, and the third curve shows the impact of the 200 MHz filters.
-
Broadband DSP based feedforward amplifier lineariser
The second curve in Fig. 2 shows the maximum achievable cancellation when the 50 MHz bandpass filters (BPF) were added, and the third curve shows the impact of the 200 MHz filters.
-
An empirical comparison of a distributed antenna microcell system versus a single antenna microcell system for indoor spread spectrum communications at 1.8 GHz
For these measurements, the same transmit signalas used to measurethe impulse responses was used and a 50 MHz bandpass filter centeredat 1.8GHz was placed at the receiver afterlow noise amplificationtoideallyprovide a flatpower spectraldensity over the bandwidthmeasured.
-
50 MHz reduced noise active bandpass filter using current feedback amplifiers
A 50 MHz active bandpass filter (BPF) is designed and simulated using current feedback amplifiers (CFA).
-
[Title page]
A 50 MHz active bandpass filter (BPF) is designed and simulated using current feedback amplifiers (CFA).
-
Digital Techniques for Wideband Receivers
A 30-MHz (20- 50 MHz ) bandpass filter is placed in front of the amplifier chain to eliminate possible stray signals in .
-
Lower hybrid wave resonance cone detection via CO/sub 2/ laser scattering
IF Filter=250 MHz Low Pass Filterl43-232 MHz Bandpass Filter = 50 MHz Low Pass .
-
Hot-Electron Bolometer Mixers With in Situ Contacts
Bandpass filter , 50 MHz .
Indicates content that may require registration and/or purchase.