-
Supplier: Anatech Electronics, Inc.
Description: 50 MHz High Pass Filter
- Frequency (Fc): 50 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: High Pass
-
Supplier: Mini-Circuits
Description: VLF-8400+ is a 50Ω low pass filter built in rugged unibody construction. Covering DC-8400 MHz bandwidth, these units offer good matching within the passband and high rejection in stopband. VLF-8400+ offer low insertion loss, and excellent power handling capability.
- Insertion Loss: 1.6 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Low Pass
-
Supplier: Mini-Circuits
Description: The BFCQ-4302+ LTCC (Low Temperature Co-Fired Ceramic) Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 36.5-50.0 GHz is as
- Insertion Loss: 42.7 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
-
Supplier: Mini-Circuits
Description: environmental conditions. Its internal structure is engineered to minimize parasitic effects, which is critical for maintaining sharp filter response and low insertion loss. The compact form factor and controlled electrical behavior contribute to high reliability and repeatable
- Insertion Loss: 5,270 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Newark, An Avnet Company
Description: COAXIAL HIGH PASS FILTER 50? 395 TO 3200 MHZ MINI CIRCUITS: NHP-400+
-
Supplier: Mini-Circuits
Description: The BFCN-3600+ LTCC Bandpass Filter is constructed using multilayer ceramic technology to achieve miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 3600 MHz ±300 MHz, these units
- Insertion Loss: 3,600 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 512 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(1950/60)-181NW is a cavity band pass filter. The pass band is 1920-1980MHz.lt has excellent rejection ≥30dB@1910MHz,1990MHz . It has a maximum insertion loss of 0.75dB. The filter has N-Female connectors and DC pass between all ports. Key Electrical
- Bandwidth: 60,000 kHz
- Insertion Loss: 0.75 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Filters High Pass 1600MHz 1.6dB 50Ohm SMD 8Pin T/R Product overview: HFCG-1600+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers
- Operating Temperature: -40 C
- Filter Category: Active Filter
- Filter Type: High Pass
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1100MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1100MHz, 50Ohm, EMI RFI
- Operating Temperature: -40 C
- Filter Category: Active Filter
- Filter Type: High Pass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(1747.5/75)-113N is a cavity band pass filter. The pass band is 1710-1785MHz.lt has excellent rejection ≥70dB@F0±70MHz . It has a maximum insertion loss of 0.5dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical Specifications
- Bandwidth: 75,000 kHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(5800/200)-1340N is a cavity band pass filter. The pass band is 5700-5900 MHz.lt has excellent rejection ≥60dB@5365MHz. It has a maximum insertion loss of 0.5 dB. The HRT-BF(5800/200)-1340N has N-Female connectors. Key Electrical Specifications Key Electrical
- Bandwidth: 200,000 kHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Filter High Pass 2700MHz 2650MHz to 6500MHz 50Ohm Panel Mount 2Pin Product overview: VHF-2700+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for
- Operating Temperature: -55 C
- Filter Category: Active Filter
- Filter Type: High Pass
- Features: Other
-
Supplier: AVX Corporation
Description: LP1206 High Performance Filters Features & Benefits Small size: 1206 Frequency: 512MHz & 700MHz Characteristic impedance: 50Ω Operating/Storage temp: -40°C to +85°C Low profile Rugged construction Tape and Reel RoHS compliant Typical Applications Mobile communications Satellite
- Frequency (Fc): 512 to 700 MHz
- Operating Temperature: -40 to 85 C
- Filter Design: Ceramic Filter
- Filter Type: Low Pass
-
Supplier: ODG (Origin Data Global)
Description: RF FILTER HIGH PASS 50MHZ INLINE
- Frequency (Fc): 50 MHz
- Filter Type: High Pass
- Features: Other
-
Supplier: DigiKey
Description: LUMPED LC HPF, 41 - 800 MHZ
- Bandwidth: 759,000 kHz
- Insertion Loss: 1 dB
- Filter Type: High Pass
- Filter Technology: Passive Filter
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are
- Frequency (Fc): 1,090 MHz
- Bandwidth: 16,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are
- Frequency (Fc): 1,030 MHz
- Bandwidth: 14,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880368 is designed to offer superb L-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage
- Frequency (Fc): 1,280 MHz
- Bandwidth: 19,000 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
Supplier: ValueTronics International, Inc.
Description: active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Range: 170 Hz to 25.6 MHz Attenuation Slope: 24dB/Octave Input Gain: Selectable
- Filter Type: Low Pass
-
Supplier: L-com, Inc.
Description: The HyperLink 4.9 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 4.9 GHz band, improved performance of co-located equipment can be
- Frequency (Fc): 4,900 MHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have
- Frequency (Fc): 1,000 to 13,000 MHz
- Insertion Loss: 2 dB
- Filter Type: High Pass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have
- Frequency (Fc): 2,000 to 18,000 MHz
- Insertion Loss: 2 dB
- Filter Type: High Pass
- Connector: SMA
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 931528-RBP-253+ Features: 253MHz Center Frequency Band Pass RF Filter (Radio Frequency) 154MHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 913306-BFCN-1855+ Features: 1.855GHz Center Band Pass Ceramic Filter 130 MHz 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 932241-RLP-470+ Features: 510MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99
-
Supplier: Knowles
Description: Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum
-
Supplier: Win Source Electronics
Description: Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
-
Supplier: Transcat, Inc.
Description: pass filter Free Integrated digital voltmeter with product registration 7-inch TFT LCD WVGA Display See more signal detail with 50,000 wfms/sec update rate USB 2.0 (host and device) Connectivity Have confidence in your measurements with Keysight-custom technology that leverages
- Bandwidth: 50 MHz
-
Supplier: RESON
Description: The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Low Pass Cutoff Frequency: 1 to 1,000 kHz
- High Pass Cutoff Frequency: 0.001 to 250 kHz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COAXIAL HIGH PASS FILTER, 0.5 W MAX, 50 OHM, 500-3200 MHZ, RUGGED SHIELDED CASE, REPLACED BY NHP-500+. FREE 2 YEAR RADWELL WARRANTY
- Features: Coaxial Connector
-
Supplier: Transcat, Inc.
Description: and AC Line trigger sources Edge, Pulse, Video, Slope and Alternative trigger types High pass, low pass, band pass and band stop digital filters Internal storage stores 2 groups of reference waveform, 20 group settings and 10 waveform groups Multiple language
- Bandwidth: 70 MHz
-
Supplier: ValueTronics International, Inc.
Description: TRACK GEN and CHIRP SOURCE inputs are used for verifying phase-lock-loop suppression. There are several available low pass filters: 100 MHz, 20 MHz, 2 MHz, 200 kHz and 20 kHz. The AM blocking filter is used for an external AM detector (or the internal AM
-
Supplier: ValueTronics International, Inc.
Description: The E1430A is a VXI from Agilent. Additional Features: High dynamic range Built-in anti-alias filters and signal conditioning Programmable digital filters and digital L/O FIFO memory Local Bus capability Ranges (in 6 dB steps): +28 dBm to -32 dBm Input impedance: 50 ohms
-
Supplier: AlphaLab, Inc.
Description: (Sensitivity is 25% at 5 GHz. That is, you must multiply the reading by 4 when measuring microwaves at that high a frequency. At 10 GHz, sensitivity is about 10%.)A High-Pass selector switch allows you to measure either the full bandwidth ("Wide" = 0.5 MHz - 3 GHz) or to
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
Find Suppliers by Category Top
Featured Products Top
-
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
high pass, and band stop / Notch filters, duplexers (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
Knowles Precision Devices DLI brand H060XHXS is a high frequency, surface mountable catalog high pass filters. These HPF’s incorporate DLI’s high dielectric ceramic materials which provide small size and minimal performance variation over temperature. The catalog HPF’s are (read more)
Browse Board Mount RF Filters Datasheets for Knowles -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Ultrahigh speed 1050nm swept source / Fourier domain OCT retinal and anterior segment imaging at 100,000 to 400,000 axial scans per second
When the digital storage scope was used to record the signal at 1 GSPS, only 8 bit digitization was possible and a high pass filter (Mini-circuits 50MHz high pass filter ) was used to remove the background.
-
A prototype station for ARIANNA: a detector for cosmic neutrinos
In the prototype, an 800MHz low pass filter and a 50MHz high pass filter at the input of the LNA block out of band frequencies.
-
Influence of the rise time and of the temperature on the PD inception voltage of enameled wires
The IGBT commutation noise is canceled thanks to a 50 MHz high pass filter .
-
Love wave sensors: Sectional guiding layers
The circuit comprised amplifiers (Minicircuits ZFL-500LN), a 50 MHz high pass filter and 150 MHz low pass filter (Minicircuits BHP-50 and BPL-150), a directional coupler (Minicircuits ZFDC-10-2) and a frequency counter (Agilent 53132A) interfaced to a microcomputer.
-
Assessing sperm motility using acoustic plate mode devices
(Minicircuits ZFL-500LN), a 50MHz high pass filter and 150MHz low pass filter (Minicircuits BHP-50 and BPL-150), a power splitter (M/A com T1000), a pi phase shifter and a frequency counter (Agilent 53132A) interfaced to a microcomputer.
-
Phase-Locked, Low-Noise, Frequency Agile Titanium: Sapphire Lasers for
Simultaneous Atom Interferometers
In order to prevent laser amplitude fluctuations from coupling into the phase noise measurement, a 50 MHz high - pass filter is placed before the phase detector.
-
Local
resonant excitation of plasma oscillations in a planar
surface-wave plasma device
After being picked up by the probe the low-frequency components (including the DC bias and the 13.56 MHz signal) were filtered out by a 50 MHz high - pass filter .
-
Evidence for Observation of Virtual Radio Cherenkov Fields
A 10 foot long quad shielded coax cable connected each antenna to its own 200 MHz high pass filter and 50 dB amplifier contained in a shielded box within the tank.
-
Ultrasonic spectroscopy describes the microstructure of tendon
A 1 MHz high pass filter and 50 MHz low pass filter were applied to the echo waveform before recording with a LeCroy (Chestnut .
-
A bistatic HF radar for current mapping and robust ship tracking
A high pass filter with 50 MHz cutoff was used to eliminate the HF band and up to 50 MHz, and a 100 MHz A/D rate was used, resulting in frequency aliasing.
Indicates content that may require registration and/or purchase.