-
Supplier: Richardson RFPD
Description: The MAAM-010651 is a 3-stage, buffer amplifier with a 20 dBm output P1dB. The surface mount 3 mm QFN package allows easy assembly. This amplifier is fully matched to 50 Ohm on both the input and output. It is designed for use as an LO buffer amplifier
- Frequency Range: 37,000 to 40,000 MHz
- Maximum Gain: 21 dB
- Output Power( P1dB): 20 dBm
- Output Intercept Point (IP3): 30.5 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits ZVM-273HP+ is a three stage balanced, wideband coaxial amplifier delivering up to 0.5W power and operating over 13 to 26.5 GHz. It is unconditionally stable. Its outstanding isolation enables it to be used as a wideband isolation amplifier or buffer
- Minimum Operating Voltage: 14 volts
- Maximum Operating Voltage: 14 volts
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
-
Supplier: Radwell International
Description: OPERATIONAL AMPLIFIER CHIP, 10 MV, 50 PA, 4 MHZ, 3.6 MA, 10 OHMS, 50 HZ, WIDE BANDWITH, DUAL JFET, 8 PINS, NON-ROHS & NON-GREEN. FREE 2 YEAR RADWELL WARRANTY
- Features: Operational Amplifiers
-
-
Supplier: Broadcom Inc.
Description: The ADA-4643 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional
- Frequency Range: 2,500 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 17.5 dB
- Output Power( P1dB): 14.700000000000006 dBm
-
Supplier: Broadcom Inc.
Description: The ABA-54563 is a 5V low-cost Silicon RFIC amplifier housed in an industry standard SOT-363 surface-mount package (6-lead SC70). This device is unconditional stable combined with input and output VSWRs of less than 1.5, and internal input and output 50ohm matching, making them easy to
- Frequency Range: 3,000 MHz
- Minimum Gain: 21 dB
- Maximum Gain: 25 dB
- Output Power( P1dB): 17.999999999999996 dBm
-
Supplier: Broadcom Inc.
Description: up to 2.5 GHz. It is also very easy to use as it is input and output matched to 50 ohms.
- Frequency Range: 2,500 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 18 dB
- Output Power( P1dB): 17.7 dBm
-
Supplier: Broadcom Inc.
Description: The ABA-53563 is a general purpose 5V Silicon Broadband RFIC amplifier housed in an industry standard SOT-363 (6-lead SC70) package. The device exhibits high gain, good linearity and a flat, broadband frequency response up to 3.5 GHz.
- Frequency Range: 3,500 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 21.5 dB
- Output Power( P1dB): 12.700000000000006 dBm
-
Supplier: ValueTronics International, Inc.
Description: or 2 V p-p Pulse Max DC Input: +/- 2 V Max Output: 1/2 Vrms into 50 ohm resitive load Equivalent Wideband Input Noise level: Less than 40 uV in 40 dB position. Distortion: less than 5% at max ouput and rated load Overload Recovery: Less than 1 ms for 10 times overload The Agilent HP
-
Supplier: Richardson RFPD
Description: The MAAM-010513 is a 3-stage driver amplifier with excellent return losses, in a 5 mm laminate package allowing easy assembly. This amplifier product is fully matched to 50 ohms on both the input and output. It can be used as a driver amplifier stage in transmit
- Frequency Range: 40,500 to 43,500 MHz
- Maximum Gain: 23 dB
- Output Power( P1dB): 23 dBm
- Output Intercept Point (IP3): 32 dBm
-
Supplier: Richardson RFPD
Description: MACOM’s MAAM28000 is a wide band, MMIC amplifier. It includes two distributed gain stages to obtain flat gain and a good, 50-ohm input and output impedance match over a very wide bandwidth. The MAAM28000 operates from a single +10 V supply. The MAAM28000 performs well as a
- Frequency Range: 2,000 to 8,000 MHz
- Maximum Gain: 18 dB
- Output Power( P1dB): 14 dBm
- Noise Figure: 6 dB
-
Supplier: Visual Sound, Inc.
Description: 600 ohm and 8 ohm 1 Watt Music on Hold Amplifier MOH Amplifier Source Selector Zone 2 and 3, 1 Watt - 8 ohm Output with Separate Control NO/NC VOX Operated Relay 24 V DC 250 mA Regulated Power Supply Output 8 ohm, 25 Volt & 70 Volt Output 19" Rack Mounting
-
Supplier: Visual Sound, Inc.
Description: 600 ohm and 8 ohm 1 Watt Music on Hold Amplifier MOH Amplifier Source Selector Zone 2 and 3, 1 Watt - 8 ohm Output with Separate Control NO/NC VOX Operated Relay 24 V DC 250 mA Regulated Power Supply Output 8 ohm, 25 Volt & 70 Volt Output 19" Rack Mounting
-
Supplier: Visual Sound, Inc.
Description: 600 ohm and 8 ohm 1 Watt Music on Hold Amplifier MOH Amplifier Source Selector Zone 2 and 3, 1 Watt - 8 ohm Output with Separate Control NO/NC VOX Operated Relay 24 V DC 250 mA Regulated Power Supply Output 8 ohm, 25 Volt & 70 Volt Output 19" Rack Mounting
-
Supplier: Microchip Technology, Inc.
Description: The ZL40293 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40293 can be used in PCIe Gen 1 through 5 applications requiring a 100 ohm termination. Applications include PCI Express generation 1/2/3/4/5 clock distribution , Intel
- Features: Other
-
Supplier: Qorvo
Description: plating to eliminate the possibility of tin whiskering. The WJA1510 consists of Darlington pair amplifiers using a high reliability InGaP / GaAs HBT process technology. The MMIC amplifier is internally matched to 50 Ohm and only requires DC-blocking capacitors and a bias
- Frequency Range: 50 to 1,000 MHz
- Minimum Gain: 14.2 dB
- Maximum Gain: 14.2 dB
- Output Power( P1dB): 19.8 dBm
-
Supplier: Qorvo
Description: very low current. The MMIC amplifier is internally matched to 50 Ohm and only requires DC-blocking capacitors and a bias inductor for operation. An internal active bias is designed to enable stable performance over temperature and allow for operation directly from a +5 V supply
- Frequency Range: 50 to 4,000 MHz
- Minimum Gain: 16.7 dB
- Maximum Gain: 16.7 dB
- Output Power( P1dB): 19 dBm
-
Supplier: Richardson RFPD
Description: MACOM's MAAM37000 die is a wide-band, low noise, MMIC amplifier. It includes two integrated gain stages and employs series inductive feedback to obtain excellent noise figure and a good 50-ohm, input and output impedance match over the entire frequency band. The MAAM37000
- Frequency Range: 3,500 to 7,000 MHz
- Maximum Gain: 17 dB
- Output Power( P1dB): 14 dBm
- Noise Figure: 1.8 dB
-
Supplier: Smiths Interconnect, a Molex company
Description: in place of a standard chip attenuator to combine level setting or buffering and temperature compensation in a single chip design. This will reduce component count, increase reliability, and lower costs. Applications include power amplifiers, mixers, MMIC amplifiers, directional
- Frequency Range: 36 GHz
- Attenuation: 1 to 10 dB
-
Supplier: ACCES I/O Products, Inc.
Description: and Hold amplifier "front end" is programmable to permit use with signals that have source impedances higher than 80 ohms. The analog-to-digital converter provides 12-bit resolution on a 5-volt input voltage range. Overall throughput rate is a maximum of 140,000 samples/second.
- Operating Temperature: 32 to 140 F
- Features: Other
- Card Form Factor: Type II Card
Find Suppliers by Category Top
Featured Products Top
-
-42 dBc at Pout = 20 dBm/tone. QPA0023 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. It is an ideal choice for EW and communication systems. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position transducers we can normally offer a solution (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points. Built for standard 50?ohm systems, this termination covers DC?6GHz (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
a low-cost driver solution that provides the added benefit of operating on the same voltage rail as the corresponding GaN HPA. It can also serve as the output power amplifier in lower power architectures. The QPA2597 is offered in a 4x4 mm plastic overmold QFN. It is internally matched to 50 ohms and includes integrated DC blocking caps on both RF ports allowing for simple system integration. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
RF ports are DC grounded and matched to 50 ohms. The QPA2811 is ideal for military radar systems. Lead-free and RoHS compliant. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
. The QPA4003 is fully matched to 50 ohms. RF I/O power are shorted to ground. The QPA4003 is ideally suited to support satellite communications and 5G infrastructure. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
gain of 38 dB. To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1111 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
. To simplify system integration, QPA1722 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1722 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
simplify system integration, the QPA1314 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. The QPA1314 is ideal for supporting communications and radar applications in both commercial and military markets (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1724D is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1724D is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
More Information Top
-
A 2.2 mW regenerative FM-UWB receiver in 65 nm CMOS
The 0.3 mm 2 test chip includes a 50 Ohm buffer amplifier to facilitate testing and consumes 2.2 mW (excluding buffer) from a 1 V supply.
-
Program
The 0.3 mm2 test chip includes a 50 Ohm buffer amplifier to facilitate testing and consumes 2.2 mW (excluding buffer) from a 1 V supply.
-
Multipoint Thomson Scattering
Each anode, which is 1.7x1.7 mm with a 1.8 mm center to center spacing, is connected to a 50 ohm input impedance buffer amplifier with a two channel fanout and a gain of ten.
-
A single-chip array of NMR receivers.
The array, optimized for operation at 300 MHz, is composed of eight separate channels, with each channel consisting of a detection coil, a tuning capacitor, a low noise amplifier and a 50 ohm buffer .
-
Digital low-power high-band UWB pulse generator in 130nm CMOS process
Also, the final buffer amplifier drives the 50 ohm load impedance for the measurement.
-
Progress and trends in multi-Gbps optical receivers with CMOS integrated photodetectors
In order to more accurately measure the responsivity and frequency response of the integrated photodetectors, an amplifier and 50 - Ohm buffer is integrated alongside the test structures.
-
A Low Noise Receiver For Free Space Optical Links
An emitter follower buffer amplifier presents a matched 50 ohm output impedance to the main amplifier MA.
-
24GHZ dual core PLL design for 60 GHz transceiver and efficient validation methodology
Two amplifiers and a 50 - Ohm buffer are connected after the VCOs to drive the following stage.
-
A 60 GHz wide tuning range CMOS self-oscillating mixer using a push-push VCO technique
Finally, the common sources (M7 -M8) were designed as output buffer amplifiers to drive the 50 Ohm load for IF ports at 0.22~3.4 GHz.
-
Integrated Coherent Receivers for High-Linearity Microwave Photonic Links
The electronic IC also has a pair of buffer amplifier capable of driving 50 ohms .
Indicates content that may require registration and/or purchase.