-
Supplier: Powell Electronics, Inc.
Description: RCPT ASSY, 50 POSN, ACTION PIN
- Features: Card Edge Connector, Female / Jack
-
Supplier: New Yorker Electronics Co., Inc.
Description: GEN4, M KEY, 67PIN, HEIGHT 8.5MM
- Contact Pitch: 8.500000000000002 mm
- Number of Contacts: 67 #
- Features: Card Edge Connector
-
Supplier: Win Source Electronics
Description: Number of Contacts: 4 Gender: Female Length: 14.4 mm Housing Material: Plastic Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Terminals: 4 Height: 6.97 mm Number of Pins: 6 Plating: Tin Width: 14.4 mm Categories:
- Voltage Rating: 30 volts
- Current Rating: 0.5 amps
- Contact Pitch: 2.5000000000000004 mm
- Number of Contacts: 4 #
-
-
Supplier: RS Components, Ltd.
Description: SAS PCIe Storage 5.0 68pin skt Vert. SMT
- Contact Pitch: 1.27 mm
- Number of Contacts: 68 #
- Features: Card Edge Connector, Female / Jack
- Geometry: Straight
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 30x17.20mm SIM Size: Standard Style: Flip Type No. of Pins: 6 Card Detection Switch: No Height: 2.50mm Shell- Material: Thermoplastic UL 94-0
- Number of Contacts: 6 #
- Features: Card Edge Connector, Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Dimension: 17.08x16.75mm SIM Size: Micro Style: Push-Push No. of Pins: 8+1 Card Detection Switch: Yes Height: 1.50mm Shell- Material: Stainless Steel
- Number of Contacts: 8 #
- Features: Card Edge Connector, Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 15.90x15.30mm SIM Size: Micro Style: Flip Type No. of Pins: 8 Card Detection Switch: No Height: 1.50mm Shell- Material: Stainless Steel
- Number of Contacts: 8 #
- Features: Card Edge Connector, Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 19.20x19.50mm SIM Size: Standard Style: Push-Pull No. of Pins: 8 Card Detection Switch: No Height: 3mm Shell- Material: Stainless Steel
- Number of Contacts: 8 #
- Features: Card Edge Connector, Other
-
Supplier: Radwell International
Description: CARD EDGE CONNECTOR, 50POS, IDC RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Card Edge Connector
-
Supplier: TE Connectivity
Description: With PCB Mount Retention Type : Action/Compliant Tail Operation/Application Circuit Application : Signal Other Card Edge Connectors Comment : Full palladium-nickel plated posts and other platings and plating thicknesses can be made available. Packaging Features Packaging Method
- Voltage Rating: 600 volts
- Current Rating: 3 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 50 #
-
Supplier: Amphenol Communications Solutions
Description: Micro Cool Edge NF1/NGSFF 0.50mm, Micro Cool Edge NF1/NGSFF 0.50mm Connectors, Server and Storage System, NGSFF/NF1 0.50mm, Surface mount, 67 signal pins, Vertical., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more
- Voltage Rating: 29 volts
- Current Rating: 0.5 amps
- Contact Pitch: 0.5 mm
- Number of Contacts: 67 #
-
Supplier: Amphenol Communications Solutions
Description: Cool Edge 0.80mm, Cool Edge 0.80mm Hybrid Power and Signal Connectors, Storage and Server System, Surface mount, 50 signal pins, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool
- Voltage Rating: 12 volts
- Current Rating: 0.5 to 20 amps
- Number of Contacts: 50 #
- Connector Type: PC Card Connector
-
Supplier: Amphenol Communications Solutions
Description: Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PCIe Gen4, Surfacemount, Vertical, 50 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI
- Number of Contacts: 50 #
- Connector Type: PC Card Connector
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product
- Number of Contacts: 17
- Voltage Rating: 130 to 300 volts
- Current Rating: 8 amps
- Orientation: 90 Degrees (Horizontal)
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product
- Number of Contacts: 4
- Voltage Rating: 300 to 750 volts
- Current Rating: 12 to 16 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Amphenol Communications Solutions
Description: Mini Cool Edge IO, Mini Cool Edge IO(MCIO), SFF-TA-1016, PCIe Gen 5, 85Ω, Surfacemount, Vertical, 50 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of
- Number of Contacts: 50 #
- Connector Type: PC Card Connector
-
Supplier: Samtec Inc.
Description: Available on 10, 13, 20, 25, 30, 40, 50 and 60 Pins Per Row Double Row Selective Gold Plating
- Voltage Rating: 235 volts
- Current Rating: 1.6 amps
- Contact Pitch: 0.8000000000000002 mm
- Number of Contacts: 10 to 60 #
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Number of ports: 48
- Features: Other
- Bus Interface: x1
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, I/O CIRCUIT BOARD, 24 CHANNEL, LED INDICATORS, 50 TRACE MALE CARD EDGE OR PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lingto Electronic Limited
Description: SAS PCIE 5.0, 68PIN, SOCKET, VER
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: SAS PCIE 5.0, 68PIN, SOCKET, VER
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: ValueTronics International, Inc.
Description: The CAB-SSR is a cable from Keithley. Additional Features: 3 ft. ribbon cable with card-edge connector for PB-24 and PB-24SM The Keithley CAB-SSR ribbon cable is the only cable Keithley stocks which provides a card edge connector required by the PB-24 or
- Features: Cable Assembly
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1364534-HM2J07PE5118N9LF Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series:
- Voltage Rating: 750 volts
- Current Rating: 1.5 amps
-
Supplier: Fairview Microwave Inc.
Description: .062 end launch, .065 end launch, .065 pin, .066 pin, .067 end launch, .070 pin, .075 pin, .092 end launch, .105 pin, .125 pin, .130 pin, .135 pin, .150 pin, .220 pin, .275 pin, 10-32 stud, edge mount, edge
- Features: RF and Microwave Connector
- Connector Type: Type N
-
Supplier: ELMA Electronic Inc.
Description: The Condor 4000x is a leading edge XMC form factor graphics/video card for use in applications that require very high-end graphics and computation. Based on AMD’s Radeon E8860 GPU, the Condor 4000x offers ground breaking performance with 1.6x the performance of the E6760 GPU. The
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The AM-30R2 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.
- Number of Segments: 31
- Accuracy: 1 ± % of Full Scale
- Width: 18 mm
- Height: 90 mm
-
Supplier: TE Connectivity
Description: Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter :
- Voltage Rating: 30 volts
- Current Rating: 3.6 amps
- Insulation Resistance: 5,000 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max,
- Maximum Frame Rate: 100 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max,
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max,
- Maximum Frame Rate: 50 fps
- Features: CMOS
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max,
- Maximum Frame Rate: 15 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Acromag, Inc.
Description: standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will mate with the carrier card. Fifty of these signals are available as field I/O signals. The AP471 maintains the same functionality of the existing Industry Pack modules
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input, Other
- Application: General Lab and Industrial
-
Supplier: FX PCB Co., Ltd.
Description: it is called selective gold plating? As you are aware, gold is a fantastic material for the manufacturer to use when making PCBs. Gold-plated edge connections offer a consistent surface quality for applications that can experience heavy wear, including board insertion edge points.
Find Suppliers by Category Top
More Information Top
-
Thermocapillary actuation of droplets on chemically patterned surfaces by programmable microheater arrays
Each PCB is connected to the device via a 50 - pin card edge connector with 2.54 mm (0.1 inch) contact spacing, into which the glass sample is inserted.
-
Functional Analysis of DNA and Chromatin
…one end for sample loading, (2) a silicon substrate containing an embedded electrode array, and (3) a PC board providing external connection to the on-chip elec- trodes (through wire bonding) via a 50 - pin card edge connec- tor and I/O block.
-
A high speed, high gain preamplifier system for silicon strip detectors
Input signals are brought onto the card from the detector via an inexpensive, 132 pin 50 mil pitch card edge connector .
-
Digital Flicker-Free Slow Scan Multispectral Imagery Display
The microprocessor board and the direct memory access (DMA) board are connected by a 50 Pin computer bus, while all remaining interconnection uses conventional card edge connectors compatible with commercial packaging families.
-
Photonic Exchange Network: a reconfigurable data network for mobile platforms
The PSE module physical interface to the passive photonic backplane and optical fiber cables consists of an optic and electronic SEM-E card edge connector , which includes up to 64 fiber optic ports, and up to 50 electrical pins .
-
Multiple matrix switch: a high-performance universal switching system
In this case all connections to the MMS (prefer- ably using 50 ohm coaxial cables for maximum system performance) are terminated in 30- or 40- pin card edge connectors , with one for each MMS switching card.
-
A 40 Gb/s Optical Bus for Optical Backplane Interconnections
Each IC features a separate voltage regulation circuitry, a dedi- cated edge -mounted SMA connector to attach a separate power supply, and a pin connector to feed the SPI control signals to the chip. .... Due to the large number of SMA connections for each Tx and Rx card interface (8 data I/Os per driving Tx/Rx IC) and the limited space of the bus repeating unit (90 mm × 50 mm), the designed electrical layer of the…
-
Single-chip 4×500-MBd CMOS transceiver
For servicing, powering, and system size reduction reasons, the switch is generally put on a card that can be plugged into a frame and connected to a backplane via edge connectors . .... But even with very dense connectors having pins on a 50 -mil pitch, the number of wires is too large, making the card impractical to build.
Indicates content that may require registration and/or purchase.