-
Supplier: Mile-X Equipment, Inc.
Description: Dake 50H 50-ton Hand Hydraulic Press Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Our most popular selling hand operated hydraulic press model. These hand operated hydraulic presses feature rapid ram
-
Supplier: Mile-X Equipment, Inc.
Description: in the USA. Optional Equipment Accessory Kit 50 Ton Pair of Arbor Plates Specifications Model Number 78055A 78057A 78058A 78110B Capacity 50 tons 50 tons 50 tons 100 tons Ram Travel 6-1/4" 6-1/4" 6-1/4" 10-1/4" Throat Height (Min.)
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-050 50-ton Elec-Draulic II Press, 220/440-3 ph 2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder
-
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 6-250 50-Ton Air Hydraulic Press Dake collects Sales Tax on all orders shipped to California Features: Air operation eliminates the need for hand pumping. Rapid ram approach quickly moves ram to work to save production time. Safety valve protects against overloads.
-
Assembly and Insertion Presses - Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3855Supplier: Carver, Inc.
Description: (Model 25-12) Twenty-five ton, four-column standard manual hydraulic press. Daylight opening is adjustable to 14". Four column press for better parallelism. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog
- Capacity / Operating Force: 25 tons
- Stroke: 6.5 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Metal Mechanics, Inc.
Description: Chrome Plated Tie-Bars Options available upon request Specifications Custom sizes are our specialty. Contact us with your requirements. Tons 20 35 50 75 Cylinder 5″ X 12″ 6″ X 16″ 7″ X 18″ 8″ X 24″ Hydraulic Pressure 2,600 PSI 2,500 PSI 2,600 PSI 3,000 PSI Down Speed 800 IPM 852
-
Supplier: Wabash MPI
Description: de-gas Temperatures up to 500°F Specially designed platens for improved temperature uniformity (only on 2.5) 19" x 19" platens accept all standard sample mold sizes Adjustable clamp force: 8 to 50 tons Self contained hydraulic unit Allen Bradley PLC with operator interface 1/16
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Carver, Inc.
Description: (Model 25-12) Twenty-five ton, four-column standard manual hydraulic press. Daylight opening is adjustable to 14". Four column press for better parallelism. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog
- Clamping Force: 25 tons
- Stroke: 6.5 inch
- Daylight / Opening: 1 to 14 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: (Model 25-12H) Twenty-five ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 9 1/2". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to
- Clamping Force: 25 tons
- Stroke: 6.5 inch
- Daylight / Opening: 0 to 9.5 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: Accurate production of precision parts Wabash transfer presses are used for superior molding of encapsulated electronics, medical products, insert molded plugs and connectors, rotors, sensors, and many other applications. Beginning with a Wabash 30-ton Genesis Series or a 50 through
- Clamping Force: 30 to 350 tons
- Stroke: 6 to 16 inch
- Actuation: Hydraulic
- Machine Type: Resin Transfer Molding (RTM)
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa F1 EDI CNC Traveling Head Press, with 3 numerically controlled axes, incorporates an electrically servo driven cutting head without the use of hydraulics. This ‘GREEN’ technology reduces power consumption up to 50%, eliminates all the maintenance associated with
- Capacity / Operating Force: 110 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
50 to 1000 ton capacities Wonderware software for DAQ and GUI Programmable speeds and pressures Vacuum systems Tool heating systems Hazardous rated electrical Explosive Powder Billets / Compacts Compact Powder into Warheads Pyrotechnics Flares Munitions Countermeasures Made in USA (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Why Main Manufacturing? 50 Years of Service Knowledge Dependability 20 Person Shop Quick Turnaround on Specials Right Person - Quickly $4 Million Dollar Inventory (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic
More Information Top
-
Site characterization plan: Yucca Mountain Site, Nevada Research and Development Area, Nevada: Volume 5, Part B: Chapter 8, Sections 8.3.1.5 through 8.3.1.17
tion of ' 50 ton hydraulic press .
-
X-ray diffraction and electroresistance measurements under high pressure and temperature using a large-volume cell
The experimental setup for electrical resistance measurements consists of a power supply, an automated control unit and a 50 Tons hydraulic press , adapted to match the size of typical PE V5 steel anvils.
-
Forging of liquid and partially solid Sn-15 Pct Pb and aluminum alloys
Sound flange shaped cup parts and uni- directionally solidified cylinders were produced in a 50 ton hydraulic press .
-
Investigation on the Influence of the Lubrication on the Formability of Dissimilar Tailor Welded Blanks
A 50 ton hydraulic press was used to form the welded blanks and it was operated at a punch speed of 0.3 mm/sec.
-
Simulation studies on deformation behaviour of AA2017 alloy in semi-solid state using FEA
The machined samples were compressed on a 50 ton hydraulic press .
-
Application of Taguchi Method on Biaxial Stretch Forming of Friction Stir Processed Mg AZ31B Alloy
All LDH tests were carried out in dry condition at a punch speed of 0.3 mm/Sec on a 50 ton hydraulic press .
-
Manufacturing Engineering and Process II
All LDH tests were carried out in dry condition at a punch speed of 0.3 mm/sec on 50 ton hydraulic press .
-
Properties and performance of a simulated consumer polymer waste—coal combustion byproduct composite material
The compression moulding of the samples into 102 mm 3 102 mm 3 3 mm composite test sheets using a mould was carried out using a 50 ton hydraulic press with electrically heated platens set at 180 C and a second press…
-
The production and properties of oriented polypropylene laminates
A Wabash 50 ton hydraulic press and Teflon- coated variable temperature hot plate measuring 180X 190 mm were used.
Indicates content that may require registration and/or purchase.