-
Supplier: RS Components, Ltd.
Description: HEAVY DUTY MAIN REEL NLK50 25 M
- Cord Length: 984.2525 inch
- Approvals: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: MAINS EXTENSION REEL, 4 OUTLET IP20, 50M; Connector to Connector:Mains Plug, Euro to IEC 60320 C14; Cable Length - Metric:50m; Current Rating:-; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:164ft;
-
Supplier: Southwire Company, LLC
Description: 50 FT CABLE LENGTH 12/3 AWG SJTW CABLE TYPE THERMOPLASTIC, STEEL ENCLOSURE MATERIAL UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING NEMA 5-15P, NEMA 5-15R ENCLOSURE TYPE YELLOW/BLACK ENCLOSURE FINISH TRI-SOURCE[R], LUMA-SITE[R] BRAND INCLUDES CIRCUIT
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 13 amps
- Product Category: Bulk Cable
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
-
Supplier: Newark, An Avnet Company
Description: MAINS EXTENSION REEL, 3 OUTLET, UK, 40M; Connector to Connector:Mains Plug Euro to 4x Mains Socket, Euro; Cable Length - Metric:40m; Current Rating:-; Voltage Rating:-; Jacket Colour:Grey; Product Range:-; Cable Length - RoHS Compliant: Yes
-
Supplier: HAVE, Inc.
Description: 208SNFLX-XFRCA-050 Flexygy 8-Channel Audio Snake, 8 XLR Female to 8 RCA, 50' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex
- Application: Audio
- Features: Cable Assembly, Other
-
Supplier: HAVE, Inc.
Description: 208SNFLX-XMRCA-050 Flexygy 8-Channel Audio Snake, 8 XLR Male to 8 RCA 50' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible
- Application: Audio
- Features: Cable Assembly, Other
-
Supplier: HAVE, Inc.
Description: 208SNFLX-XMTRS-050 Flexygy 8-Channel Audio Snake, 8 XLR Male to 8 TRS 50' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible
- Application: Audio
- Features: Cable Assembly, Other
-
Supplier: HAVE, Inc.
Description: 208SNFLX-TS-050 Flexygy 8-Channel Audio Snake, 8 TS to 8 TS, 50' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88
-
Supplier: Certex UK
Description: operation. The Minifor™ TR125 SY hoist is available with different voltages and is suitable for various applications. It is operated through a push button pendant control. Options: Plugin pendant control + 10, 15 or 25 m extensions cable. Radio remote control. Synthetic rope with hook
- Load Capacity: 275.5775 lbs
-
Supplier: Certex UK
Description: half the working speed Extension power supply and control cabel per m. Radio remote control Wire rope 10-100 m in 10 m. length interval. Other lengths on request Do only use original Minifor steel wire rope Metal storage box Wire rope reeler Alternatively with cable reeling device
- Load Capacity: 220.5 to 1,102.5 lbs
- Maximum Lift Speed: 49.21259842519687 ft/min
-
Supplier: TE Connectivity
Description: Insulation Diameter (Max) : 3.8 MM [.15 INCH ] Accepts Wire Insulation Diameter Range : 3.4 - 3.8 MM [.134 - .15 INCH ] Extension Below Board : 2.7 MM [.106 INCH ] PCB Hole Diameter : 2.5 - 2.6 MM [.098 - .102 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from
- North American (AWG): 14 AWG
- International (mm2): 2.2 mm2
- Features: Other, RoHS
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions
- Voltage: 90 volts
- Hose / Cable Length: 150 to 300 ft
- Flange Diameter: 19.375 inch
- Inside Traverse: 6 inch
Find Suppliers by Category Top
Featured Products Top
-
The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
connectors, power cables, trigger cables, and extension cables, and they support the three most prevalent industry standards: USB3® Vision, Camera Link, and CoaXPress 3M 3M™ Electronic Products designs (read more)
Browse Cable Assemblies Datasheets for Powell Electronics, Inc. -
System ensuring our customers satisfaction and strengthened performance through constant process improvement. M. P. Metal Products is proud to offer this tremendous value to our customers as we continue to thrive in our 50+ years of business. If you have roll forming needs, you (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
3M Industrial Camera Cable Assemblies for Machine Vision Choosing the right camera cable assembly for machine vision requires options (read more)
Browse Cable Assemblies Datasheets for Powell Electronics, Inc. -
50 foot reel of cable tie strap, can be cut to any desired length No sharp edges compared to metallic cable support system (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. Download Full Spec Sheet (read more)
Browse Level Sensors Datasheets for Exsenco, LLC -
SMT on PCB, female on cables. AMM eases procurement with available stock for quick protoyping, simplifies design phase and supply chain. The connectors are available in cut tape-and-reel for PCB versions and pre-wired for cable versions, ready to use. It is a simple, efficent interconnect solution that will provide you peace of mind (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Nicomatic North America -
. There is a selection of three different technologies: EtherCAT: ultra-fast communication standard EtherCAT P: combines communication and power in one cable EtherCAT G: speeds up to 10 Gbit/s A distinction is made between a coupler, a junction and (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC
More Information Top
-
Extension reels (accessory) for Portable X-ray Inspection Systems
The Vidisco standard extension reel (up to 50 m cable ) can serve as an addition to the reel integrated with the Vidisco portable X-ray inspection system (50 m), or as a standalone solution.
-
Portable Digital X-Ray Systems for NDT Testing and Analysis an Insight from Industry with Vidisco Ltd
A 50m cable on a removable reel is standard, but we offer extensions up to 200m of cable connection.
-
Evaluation of Cross-Hole Seismic Tomography for Imaging Low Resistance Intervals and Associated Carbonate Sediments in Coastal Plain Sequences on the Savannah ...
…PREAMPLTWR Noise Spectral Density: 50 W/HO/Z Noise Floor: 2 … ma (From mzrface supply) CABLE AND HYDROPHONE ARRAY Number … 12 tl (4.0 m ) Total Cablelrgth: 1,650 h (503 m); Extendable to 2,500 ft … macing; Color Coded CABLE REEL Electric Power Operation Mcchanical…
-
Modal Interval Analysis
Let us suppose that it is necessary to extend a line at a known distance between 100 and 120 m , and that one initially has a reel of cable measuring between 60 and 70 m length. .... The solution X D Œ40; 50 of the equation Œ60; 70 C X D Œ100; 120…
-
Titan CI and CIII
Tether length may be extended beyond 50 m to a total of 120 m. .... A cable storage winch may be used with a standard connector, or to enable operation of the machine while the tether is being reeled in or out, it can be fitted with mercury slip-rings.
-
Proceedings of the workshop on requirements of mobile teleoperators for radiological emergency response and recovery
The jacks extend to form columns between the floor and the roof, each up to 23 te ( 50 tons) of potential support. .... The machine is powered by a 40-hp, 460V AC permissible motor from a 78- m (260-ft) reeled trailing cable and transmitter Remote controls.
-
Direct Heated Flowlines In the Asgard Field
Installation of the cable strapping reduced the lay speed by 50 % and were performed each 7 m as the pipelay continued:. .... Parallel spooling of pipeline and cables to two different reels Simultaneous installation of pipeline and three different .... Extensive initiation and laydown times .
-
The use of feeding noises to determine the algal foods being consumed by individual intertidal molluscs
A 50 m power cord extended from the tidepools to the laboratory. .... At low tide, a contact microphone and cane were epoxy cemented to a rock face; the cable extended up the intertidal zone to the low-noise preamplifier and open- reel recorder.
Indicates content that may require registration and/or purchase.