-
Supplier: Hosetract Industries, Ltd.
Description: REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for left or right hand
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 375 to 450 ft
- Hose Length: 375 to 450 ft
- Features: Hose Reel
-
Supplier: Raymond Handling Consultants, L.C.
Description: STAINLESS STEEL HOSE REELS
- Maximum Pressure: 3,000 psi
- Hose Inside Diameter: 0.5 inch
- Features: Hose Reel
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY HAND CRANK HOSE REELS
- Maximum Pressure: 3,000 psi
- Features: Hose Reel
-
-
Supplier: RS Components, Ltd.
Description: 15 m 8x12 Enclosed Hose Reel
- Maximum Pressure: 174.04524 psi
- Hose / Cable Length: 49.212625 ft
- Hose Inside Diameter: 0.3149608 inch
- Hose Length: 49.212625 ft
-
Supplier: Unique Welding & Fabricating (UWF)
Description: POSITION BW. Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost. Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 100 ft
- Flange Diameter: 23 inch
- Core Diameter: 11.25 inch
-
Supplier: Hosetract Industries, Ltd.
Description: removing one retaining ring. All reels shipped less hose unless requested on quote basis. M Series Mini Hose Reels also available in stainless steel. Call factory for more details.
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose Length: 100 to 150 ft
- Features: Hose Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial
- Maximum Pressure: 2,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.8661422 inch
- Hose Inside Diameter: 0.5118113 inch
-
Supplier: Hosetract Industries, Ltd.
Description: 8-position guide arm. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. COA models are the C series, heavy duty standard reels. UTL models are the Unitract series, lighter duty reels not designed for truck mount applications.
- Maximum Pressure: 1,000 psi
- Hose Inside Diameter: 0.25 inch
- Features: Hose Reel
- Rewind: Spring
-
Supplier: Hosetract Industries, Ltd.
Description: REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Maintenance, and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Low-Pro series fits easily into height
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 250 to 375 ft
- Hose Length: 250 to 375 ft
- Features: Hose Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 175 ft
- Flange Diameter: 17.75 inch
- Inside Traverse: 18 inch
-
Supplier: General Pump
Description: Hose Reel, With Mounting Base, Holds 50-200 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel brass joint
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: No. M3D-SSCO-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 51lbs Case Blue Alloy Steel Hose Material Wire Braided Hose Rated to 2320 PSI. Max Temp -40°F to 212°F Reel Inlet 1/2” MNPT Hose Outlet 1/2” MNPT Warranty 3 Year Fully
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Ralston Instruments, Inc.
Description: QTQT-HOS-50ft Quick-test 6900 psi hose, brass hose ends, 50 ft (15.2 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Macnaught USA, Inc.
Description: PSI. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Slow Return Hose Reel for Air / Water Part No. M3D-SSAW-5050 Application Air / Water Hose Id 1/2″ Hose Length 50’
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Mile-X Equipment, Inc.
Description: mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure. Comes with a 50' Hose and 1/2" Hose Inlet Options Available Air / Water application hose White wash-down hose Chemical application hose
- Features: Hose Reel
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-50ft Quick-test 6900 psi hose, S.S. hose ends, 50 ft (15.2 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LDS-750 3/4 x 50 Stainless Steel Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/4" and 1" hose I.D. DS Series 304 STAINLESS STEEL Reels should
- Features: Hose Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 30000 hose reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 275 ft
- Flange Diameter: 17.75 inch
- Inside Traverse: 27 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Graco HSM65B Oil Hose Reel: 1/2" x 50' XD Series Hose Reels Petroleum and Synthetic-based Oils, 1/2" x 50' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m) Outlet Petroleum and
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Graco HSH15B Grease Hose Reel: 1/4" x 50' XD Series Hose Reels Grease, 1/4" x 50' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m) Outlet Grease 10 Metallic Blue 5,000 (345) 1/4 50
- Features: Hose Reel
-
Supplier: Utility Parts Central, Inc.
Description: Hannay Hose Reel N617-19-20J Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads. Standard outlets: 1/2" female NPT threads.
- Features: Hose Reel
-
Supplier: Macnaught USA, Inc.
Description: Hose rated to 300 PSI. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY ON REEL ONE YEAR WARRANTY ON HOSE Macnaught M3 Specifications Description Retractable Slow Return Hose Reel for Air / Water Part No.
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. Legacy hose reel swivel 5000 PSI. FEATURES: • 5000 PSI • 1/2" M inlet x 3/8" F outlet • Stainless steel rotor • Unique dual seal for extra long life
- Maximum Pressure: 5,000 psi
- Features: Hose Reel
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 1/2" M inlet x 1/2" F outlet • Stainless steel rotor • Unique dual seal for extra long life
- Maximum Pressure: 5,000 psi
- Features: Hose Reel
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. Legacy Hose Reel Swivel 5000 PSI. FEATURES: • 5000 PSI • 3/8" M inlet x 3/8" F outlet • Stainless steel rotor • Unique dual seal for extra long life
- Maximum Pressure: 5,000 psi
- Features: Hose Reel
-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4″ Hose Length 50’ WP (psi) 5800PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 5,800 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.25 inch
- Hose Length: 50 ft
-
Supplier: Newark, An Avnet Company
Description: HOSE REEL, .375 DIA, 50 LENGTH
-
Supplier: Newark, An Avnet Company
Description: HOSE REEL, .500"DIA. 50FT
-
Supplier: Newark, An Avnet Company
Description: HOSE REEL, .250" DIA 50FT
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-100ft Quick-test 6900 psi hose, S.S. hose ends, 100 ft (30.1 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Reid Supply
Description: These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord
- Hose / Cable Outside Diameter: 0.75 inch
- Hose Inside Diameter: 0.5 inch
- Hose Outside Diameter: 0.75 inch
- Features: Hose Reel
-
Supplier: Kuriyama of America, Inc.
Description: Armored Reel™ is a one-inch, polyester jacketed, lightweight semi rigid hose, intended to replace the heavy rubber hose traditionally used as a booster line. Like booster line, Armored Reel™ can be charged while on the reel. Meets or exceeds National Fire Products
- Outside Diameter: 1 inch
- Application: Fire Hose
- Product Form: Hose (including Duct)
-
Supplier: Kuriyama of America, Inc.
Description: Armored Reel™ is a one-inch, polyester jacketed, lightweight semi rigid hose, intended to replace the heavy rubber hose traditionally used as a booster line. Like booster line, Armored Reel™ can be charged while on the reel. Meets or exceeds National Fire Products
- Outside Diameter: 1 inch
- Application: Fire Hose
- Product Form: Hose (including Duct)
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory on the free
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Type Of Reel: Cable Reel
- Assembly: Hose / Cable Included
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Slither® Cover - Slick, Slither cover helps hose slide through tight spaces such as sheaves, pulleys and bundles. Especially helpful routing through long lengths of hose bundles on aerial equipment such as scissor lifts and bucket trucks. Abrasion Resistant -
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.485 inch
- Working Pressure: 5,000 psi
- Application: Agricultural, Hydraulics
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut (read more)
Browse Hose Reels Datasheets for Hannay Reels -
– Standard 60-meter heavy-wall reels reduce field splicing and coupling waste. Integrated quality assurance – Manufactured in a 90,000 m² ISO 9001 certified facility with full material traceability from wire drawing to final crimping, ensuring on-schedule global deliveries and zero-defect consistency across all production lots. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hose assembly specifications precisely with your field maintenance protocols. Logistics & inventory efficiency – Standard 60-meter heavy-wall reels reduce field splicing, minimize leak points, and significantly cut coupling waste (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-duty reels with color-coded end caps and integrated flange-ready coupling ends, significantly reducing on-site splicing, inventory SKUs, and installation downtime. Integrated quality assurance – Manufactured in an ISO 9001 certified 90,000 m² (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Stability Designed for 10 RPM operation, the joint delivers smooth, jam-free rotation. This low-speed characteristic matches typical marine rotary equipment such as cable reels, hose reels, rotary cranes, and stabilizer fins. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Dielectric Strength ≥500V@50Hz (between circuits) Insulation Resistance ≥500MΩ@500VDC Electrical Noise <0.01Ω (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
BAI develops 6x6 variant of ASA rescue stairway
Up to 500 litres of water can be discharged from two 50 m high-pressure hose reels via a motor pump with electrical start up (operating at 100 litres per minute at 40 bar).
-
Pump Handbook, Fourth Edition > PORTABLE TRANSFER OF HAZARDOUS LIQUIDS
The pumps are normally coupled with a hose reel , 50 ft (15 m ) of hose, and a control nozzle.
-
Engineering Task Plan for Water Supply for RMCS Spray Wash Trailer
3.2.2.5 Each spray wash line shall have a hose reel with 50 feet (15.2 m ) of hose.
-
75 ft. (23 m) dual support hose reel
SKF PUB LS/P2 12337 EN · November 2011 · FORM 444569 50 ft. (15 m ) dual support hose reel The 50 ft. (15 m) dual support reel utilizes the same technology as Lincoln’s dependable 94000 reels.
-
Frankfurt Airport orders six ARFF vehicles
Rapid intervention is enabled by two 50 m non-collapsible hoses deployed from reels .
-
Lubrication equipment, hand-held lubrication tools and accessories
3/8 in. x 50 ft. (15 m) assembled air and water hose reel includes bare hose reel , 50 ft. (15 m ) delivery hose and ball stop.
-
Hose reels and accessories
3/8 in. x 50 ft. (15 m) assembled air hose reel includes bare hose reel , 50 ft. (15 m ) delivery hose and ball stop.
-
Bulk oil, diesel exhaust fluid (DEF) packages
1/2 in. x 50 ft. (15,2 m ) DEF hose on reel .
-
LINCOLN’S REEL-N-FLOW™ PUMP AND REEL KITS
Hose Reel Capacity 3/8” High Pressure Hose 50 ft. (15 m ) .
-
States > Oklahoma > State > Regulations > Title 165 - Corporation Commission > [OK AC 165:26] 026 - Aboveground Storage Tanks
Where hose length exceeds 18 ft (5.5m), the hose shall be secured so as to protect it from damage, such as a hose reel , and in no case shall the hose exceed 50 ft (15 m ) in length.
Indicates content that may require registration and/or purchase.