-
Supplier: Newport MKS
Description: The FSR-UG5 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 to 3 mm
- Center Wavelength: 318 nm
- Filter Bandpass: 175 nm
-
Supplier: Newport MKS
Description: The FSR-UG11 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG11 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 to 3 mm
- Center Wavelength: 325 nm
- Filter Bandpass: 110 nm
-
Supplier: Newport MKS
Description: The FSR-UG1 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG1 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 to 3 mm
- Center Wavelength: 355 nm
- Filter Bandpass: 53 nm
-
-
Supplier: Newport MKS
Description: The FSR-BG3 Colored Glass Bandpass Filter is a 25.4 mm diameter UV-blue bandpass optical filter made of Schott BG3 filter glass. This bandpass filter is precision polished for demanding research or OEM applications.
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 to 3 mm
- Center Wavelength: 356 nm
- Filter Bandpass: 146 nm
-
Supplier: Edmund Optics Inc.
Description: spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing
- Thickness: 2.5000000000000004 mm
- Center Wavelength: 330 nm
- Filter Bandpass: 140 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing
- Diameter, Square Side, or Rectangular Length: 12 mm
- Thickness: 2.5000000000000004 mm
- Center Wavelength: 330 nm
- Filter Bandpass: 140 nm
-
Supplier: Edmund Optics Inc.
Description: spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing
- Thickness: 2.5000000000000004 mm
- Center Wavelength: 340 nm
- Filter Bandpass: 85 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing
- Thickness: 2.5000000000000004 mm
- Center Wavelength: 360 nm
- Filter Bandpass: 45 nm
- Surface Quality: 80-50 Scratch / Dig
-
Optical Bandpass Filters - Custom UV Optical Optical Bandpass Filter CWL 226.0nm/HBW10.0nm/10mm dia.Supplier: Andover Corporation
Description: optical bandpass filter. All of these bandpass filters are provided with spectral data scans with exact measurements. You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. And if there is
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 3.5000000000000004 mm
- Center Wavelength: 226 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Andover Corporation
Description: optical bandpass filter. All of these bandpass filters are provided with spectral data scans with exact measurements. You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. And if there is
- Diameter, Square Side, or Rectangular Length: 8 mm
- Thickness: 4.9 mm
- Center Wavelength: 510 nm
- Features: Bandpass / Interference Filters, Other
-
Supplier: Andover Corporation
Description: form for details. We also offer many optical bandpass filters in hard-coated and high-transmitting versions. Still can't find what you're looking for? Check our surplus listings for more options. Show More Information General Specifications for Standard Bandpass Filters
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 3.5000000000000004 mm
- Center Wavelength: 300 nm
- Features: Bandpass / Interference Filters, Other
-
Supplier: Andover Corporation
Description: form for details. We also offer many optical bandpass filters in hard-coated and high-transmitting versions. Still can't find what you're looking for? Check our surplus listings for more options. Show More Information General Specifications for Standard Bandpass Filters
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 5.9 mm
- Center Wavelength: 380 nm
- Features: Bandpass / Interference Filters, Other
-
Supplier: Deposition Sciences, Inc.
Description: PRODUCT DESCRIPTION DSI has many years of experience producing narrow bandpass filters for use in the MWIR through LWIR. The coatings are produced by either sputtering or evaporation. They are durable and can be used in a broad range of operating environments. APPLICATIONS • Gas
- Features: Bandpass / Interference Filters, Color Filters, Fused Silica, Germanium, Other, Sapphire, Zinc Selenide
- Filter Shape: Circular, Square
- Application: Infrared (IR), Ultra-Violet (UV), Visible (VIS)
-
Supplier: Shanghai Optics
Description: Dichroic Filters for Every Application A dichroic filter is thin optical filter crafted to transmit light in only one narrowly defined wavelength band, while reflecting all other wavelengths. These optical filters are also known as thin-film or interference
- Filter Type: Cold Mirrors, Dichroic Filters, Hot Mirrors, Long Pass Filters, Short Pass Filters
- Substrate Material: UV grade Fused Silica
- Features: Ultra-Violet (UV), Visible (VIS)
-
Supplier: Chroma Technology Corp.
Description: Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2.3 to 5.000000000000001 mm
- Center Wavelength: 355 to 375 nm
- Features: Bandpass / Interference Filters, Dichroic Filters, Filter Set, Long Pass Filters
-
Supplier: OSI Optoelectronics
Description: standard parts. PIN-005D-254F- is a 6 mm2 active area, UV enhanced photodiode-filter combination which utilizes a narrow bandpass filter peaking at 254 nm.
- Sensitivity: 0.025 A/W
- Spectral Response Range: 200 to 300 nm
- Active Area Diameter or Length: 2.4000000000000004 mm
- Active Area Height: 2.4000000000000004 mm
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Shanghai Optics
Description: our shortpass filters, they can create custom narrow bandpass filters. Types of Polarizers Circular Polarizers Circular polarizers are not a different type of polarizer, but simply the combination of a quarter waveplate with a linear dichroic polarizer. The two pieces are
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
Find Suppliers by Category Top
Featured Products Top
-
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
UV to IR filters. These bandpass, dichroic, notch, and longwave pass optical filters deliver superior performance and exceptional durability when compared to traditional filters in these spectral ranges, allowing us to offer advanced UV-IR spectral-management solutions to our customers.” (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
3-speed adjustable airflow 24 room air changes per hour Quiet operation: 52 dBA on low, 56 dBA on medium, and 60 dBA on high (measured 30 inches from face of unit) Low-high clean air circulation pattern Easily accessible HEPA filter and prefilter UV (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
3-speed adjustable airflow 24 room air changes per hour Quiet operation: 52 dBA on low, 56 dBA on medium, and 60 dBA on high (measured 30 inches from face of unit) Low-high clean air circulation pattern Easily accessible HEPA filter and prefilter UV (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
. These bandpass, dichroic, notch, and longwave pass optical filters deliver superior performance and exceptional durability when compared to traditional filters in these spectral ranges, allowing us to offer advanced UV-IR spectral-management solutions to our customers.” (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
uniformity, precise wavelength control, and high performance. Peter Egerton, Alluxa’s CCO, notes, “We are excited to announce our new optical filter catalog with the extended UV to IR filters. These bandpass, dichroic, notch, and longwave pass optical filters deliver superior (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
bandpass, dichroic, notch, and longwave pass optical filters deliver superior performance and exceptional durability when compared to traditional filters in these spectral ranges, allowing us to offer advanced UV-IR spectral-management solutions to our customers.” (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
. The IsoClean CM contains durable, well made components. The cabinet is made of welded steel which is designed to withstand everyday usage and the high capacity HEPA filter is long lasting which cuts down on replacement costs. The IsoClean CM UV model comes equipped with an optional (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Alluxa Ultra Narrow Bandpass Optical Filters For Sale (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc.
More Information Top
-
A Low-Light Television System For The In Vivo Measurement Of Oxidative Metabolism As Indicated By NADH Fluorescence
Selection of the 360 nm excitation light is accomplished by a pair or band- pass filters (Corning 7-60) used as the exit window of a 40- mm water, heat absorption filter. A long pass filter (Corning 0- 52 ) is employed to minimize any radiation damage from short wave UV energy.
-
Photo-control of nanointeractions.
The mirror was used to direct light from a 200 W Hg lamp (Oriel) with appropriately chosen filters (i.e., λ = 365±10 nm bandpass filter for the UV irradiation and λ > 475 nm cutoff filter for the visible light exposure) to control … … toluene were not homogeneously switched using a 1° cone (with a gap spacing of 0.052 mm ). The flat plate was tested at numerous gap spacings from 52 to 20 microns in order to …
-
MEMS for wireless communications: ‘from RF-MEMS components to RF-MEMS-SiP’
… Cheon C, Kwon Y and Lee S 1999 A micromachined cavity resonator for mm -wave oscillator applications … H A C Tilmans et al . micromechanical resonators MEMS 2001 (Interlaken, Switzerland, 21–25 January 2001) pp 349– 52 [100] Majjad H, Coudevylle … … mode microresonators realized by UV -LIGA Transducers’01 (Munich, Germany … … resonator HF micro-mechanical bandpass filters Transducers’97 (Chicago, IL, USA …
-
Intense source of nanosecond duration 10-KeV to 250-KeV x rays
For the 2.5 mm AK gap x-ray tube driven by a 300 kV Marx pulse … … for bremsstrahlung x-rays and demonstrates that the model predictions are consistent with 52 ± 16 mr … Each channel consisted of an ultraviolet sensitive (PMT) photomultiplier tube with its photocathode coupled to a 2 cm thick BaF2 scintillator crystal through a UV bandpass filter and a quartz condensing lens.
-
http://dspace.mit.edu/bitstream/handle/1721.1/62737/717428654-MIT.pdf?sequence=2
Figure 2-3 Reduced path length UV -Vis cell, used for concentrations of azoTAB above 1 mM (image from Starna). … was achieved using a 200 W mercury arc lamp (Osram, model 69198) and a variety of filters . Bandpass filters (360 nm Oriel #59810, 330 nm #59800), long-pass filters (400 nm #51272) and narrow … … nm bandpass filter and 360 nm bandpass filters have FWHM of 147 nm and 52 nm, respectively.
-
Short-pulse photolytic iodine laser
It is comprised of a quartz tube (GE 2 14), 52 mm i.d., 150 cm long witha wall thickness of2.5 mm. The fill pressure was varied nd the combined UV output ofthe lamps was monitored with a photodiode and bandpass filter centered at 280nm.
-
On-orbit optical performance of the Space Telescope Imaging Spectrograph
… 4 summarize the encircled energy performance within a radius of 0.050" in various Uv camera modes. … of Figure 6 show a similar montage of log-stretched images across the 52 "x52" visible camera … A long pass ifiter (F28x5OLP) can be inserted to restrict the bandpass to greater than 550nm over … … 34, acquired through the other two available visible fflters([Oll] - 373nm, [0111] - 50 mm ) show 2 x … … 2600 second exposure was obtained in time-tag mode of the cluster NGC6681 using the 270nm filter .
-
Camera Filters - China Camera Filters Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Related Products:uv bandpass filter,High Quality uv bandpass filter, uv bandpass filter LU-01131H-01 ND(Neutral Density) filter Material:Made of optical glass Sizes :37 49 52 55 58 62 67 72 77( mm ) Models:ND2,ND4,ND8,ND16,ND32 ND(Neutral Density) filter1.
-
Below-ambient levels of UV induce chloroplast structural change and alter starch metabolism
Light was guided to the flask via UV-transmitting fiber optics and the appropriate bandwidth was achieved utilizing narrow bandpass filters ( UV -B-Oriel 53370, 300 nm peak blocking filter; UV-A-Oriel 51258, 335 nm cut on). 52 Electron microscopy Leaf discs (2 mm ) were excised from each leaf strip and fixed in 3% glu …
-
Microendoscopes for imaging of the pancreas
… nominal focal depth of 10 mm, the field of view of the imaging system is 10 mm . For autofluorescence imaging, filters are inserted in both the illumination and detection arms. … been used thus far: 1) an excitation filter at 350 nm (50 nm bandpass ) with a 400 … … an NA of 0.48 with core/clad/buffer values of 200/220/500 µm and is transmissive in the UV . 52 .
Indicates content that may require registration and/or purchase.